Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Using the MSSP Module to Interface I2C TM Serial EEPROMs with PIC18 Devices
    with a strong understanding of communication with the 24XXX series serial EEPROMs using the MSSP module and I2C, thus allowing for more complex programs to be written in the future. The firmware consists of a single assembly program, organized into five sections: - Initialization - Byte Write - Byte Read
  • Interfacing I2C Serial EEPROMs to PIC18 Devices
    The purpose of the firmware is to show how to generate specific I2C transactions with software using a PICmicro microcontroller. In doing so, the specific details of the I2C protocol are also shown and discussed, thus providing the building blocks for writing more complex programs later

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://dspace.mit.edu/bitstream/handle/1721.1/32781/57571337-MIT.pdf?sequence=2
    16Nigel Goodwin, "PIC Tutorial Six - I2C EEPROM Programming ," 2002 .
  • I²C
    The BusPro I2C can be used to monitor and log I2C bus traffic in real-time, generate I2C transactions to communicate with peripheral components on the bus, and in-system program I2C compatible EEPROMs .
  • Corelis
    The BusPro I2C can be used to monitor and log I2C bus traffic in real-time, generate I2C transactions to communicate with peripheral components on the bus, and in-system program I2C compatible EEPROMs .
  • Monitors / Bus
    The BusPro I2C can be used to monitor and log I2C bus traffic in real-time, generate I2C transactions to communicate with peripheral components on the bus, and in-system program I2C compatible EEPROMs .
  • Corelis
    The BusPro I2C can be used to monitor and log I2C bus traffic in real-time, generate I2C transactions to communicate with peripheral components on the bus, and in-system program I2C compatible EEPROMs .
  • http://www.nxp.com/documents/application_note/AN469.pdf
    … Support Standard-Mode (100 kHz) and Fast-Mode (400 kHz) I2C standards • Active-LOW open-drain interrupt output • Active-LOW Write Control pin • Software compatible with a PCF8574 GPIO + 24C02 EEPROM • 6 programmable I2C address pins allows 64 …
  • Image segmentation in wavelet transform space implemented on DSP
    Linear Memory Flash, two video decoders, one video coder, FPGATM implementation to display, double UART with RS- 232 drivers, a stereo codec, an Ethernet card, 32 Kb EEPROM I2C , eight programmable LEDs, and several input-output video formats.
  • Super-resolution algorithms based on atomic wavelet functions in real-time processing of video sequences
    … 32 Mb in SDRAM, 4 Mb in Linear Memory Flash, 2 video decoders, 1 video coder, FPGA implementation to screen display, double UART with RS-232 drivers, an stereo codec, Ethernet card, 32 Kb EEPROM I2C , 8 programmable LEDs, several input-output …
  • http://www.nxp.com/documents/application_note/AN10146.pdf
    Program the Multiplexed I2C EEPROM as a DIP switch replacement .
  • System BlockDiagram Devices
    Integrated EEPROM , I2C ,Pin Programming ,Spread Spectrum Clocking (SSC .