Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives outstanding linearity,
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, ABSOLUTE, 2BAR, I2C; Operating Pressure Max:2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Radial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 2.5PSI, GAUGE, I2C; Operating Pressure Max:2.5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 50PSI, GAUGE, I2C; Operating Pressure Max:50psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA; Product Range:NovaSensor NPI-19 Digital I2C Series
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 5PSI, GAUGE, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA; Product Range:NovaSensor NPI-19 Digital I2C Series
-
Supplier: Angst+Pfister Sensors and Power
Description: High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. Barbed port.
- Working Pressure Range: 3.6259425 to 174.04524 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 2 psig, gage, 0.092 in diameter, RTV bond, 10 ft cable
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Sensor Technology: MEMS, Semiconductor Piezoresistive
- Device Category: Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50Kpa SMD-6P,4.8x6.2mm Pressure Sensors ROHS
- Working Pressure Range: 7.25184196785985 psi
- Operating Temperature: 14 to 212 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: Refrigeration pressure sensor adopts the latest generation of ceramic pressure core, which can be used in a low temperature environment of -35-125°C. The shell adopts a "passivation" process, which is not affected by moisture and condensation. It is widely used in refrigeration
- Working Pressure Range: 14.50377 to 0 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Pressure sensor, output I2C, 0bar~20bar
- Working Pressure Range: 0 to 290.0754 psi
- Vacuum Range: 15,005.695159999992 torr
- Accuracy: 0.25 ±% FS
- Media: Gas
-
Supplier: Churod Americas, Inc.
Description: - Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive grade
- Operating Temperature: -40 to 105 C
- Pressure Range: 7.25184196785985 to 23.931078493937505 psi
- Pressure Type: Absolute
- Applications: Automotive
-
Supplier: PCB Piezotronics, Inc.
Description: Subminiature ICP® pressure sensor, 100 psi, 50 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd
- Working Pressure Range: 7,500 psi
- Operating Temperature: -100 to 250 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Category: Sensors, Transducers -Pressure Sensors, Transducers Series: TruStability® SSC Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Vented Gauge Operating Pressure: 100PSI
- Pressure Range: 100 psi
- Pressure Type: Gauge
- Features: Other, Pressure Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2301C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 0.35 pC/psi. Offered with a measurement range from 100 to 15,000 psi, the series 2301C utilizes a stable quartz sensing element for reliable operation in temperatures up to
- Signal Output: Analog Voltage
- Sensor Technology: Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ± .2 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure
- Working Pressure Range: 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 122 F
- Measurement Type: Absolute
-
Supplier: RS Components, Ltd.
Description: ABP2 pressure sensor IC,DIP,Gage,I2C
- Working Pressure Range: 4.931252538144698 psi
- Vacuum Range: 255.0216768424231 torr
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PRESSURE DIFF 0-2KPA NPN
- Working Pressure Range: 0.29 psi
- Operating Temperature: 14 to 131 F
- Measurement Type: Differential
- Features: Other
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and
- Working Pressure Range: -1.450377 to 145.0377 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Absolute, Differential, Gauge, Negative Pressure Output, Sealed
-
Supplier: Sensata Technologies
Description: Technologies has been a leading global supplier of pressure sensors and switches for over 50 years.
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Accuris
Description: Pressure Switches and Pressure Sensors-Pressure Sensors
-
Supplier: STW Technic
Description: Pneumatic and industrial applications, cost effective, ss housing
- Working Pressure Range: 0 to 290 psi
- Operating Temperature: -10 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current, Analog Voltage
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -5 to 5 psi
- Pressure Type: Differential
-
Supplier: Galco Industrial Electronics
Description: Differential Pressure Transmitter
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools Evaluation kit for SM9541 and SM3041
- Category: Development Suite / Kit
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PRESSURE 40PSIG STEEL
- Working Pressure Range: 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: First Sensor AG
Description: The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are
- Working Pressure Range: 1 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: DigiKey
Description: BAROMETRIC PRESSURE SENSOR 50-20
- Working Pressure Range: 7.25 to 29.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Holykell Technology Company Limited
Description: This HAVC pressure sensor is specially developed for refrigerant pressure measurement. It uses ceramic capacitive sensitive components and measures absolute pressure and sealed gauge pressure.
- Working Pressure Range: 14.50377 to 145.0377 psi
- Accuracy: 1 ±% FS
- Measurement Type: Absolute, Sealed
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2006 is an ATEX certified, IEPE pressure sensor with a sensitivity of 10 mV/psi designed to measure dynamic pressure phenomena in the 50-500 psi at frequencies of up to 50 kHz. Design of the series 2006 incorporates a quartz sensing element operating in
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 957 Integrated Dynamic Pressure Gage is designed for the measurement of dynamic pressure events, such as explosive blasts and high level pressure pulses, in the frequency range of 1 Hz to 15KHz. The pressure sensing area will sustain continuous
- Working Pressure Range: 0 to 2,500 psi
- Operating Temperature: -40 to 535 F
- Media: Gas
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
precision of 1 % over the whole temperature range from 0…70° C, 5V supply, ratiometric output signal of 0.5…4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Key Features Output Signal: I2C with 16-bit output Pressure Range: Customizable from 0–250 mbar to 10 bar Accuracy: ±1.5% FS max, with enhanced options available Supply (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
I2C bus communication with digital HMI, HDI, HCLA, HCA and SSI pressure sensors
The digital HMI, HDI, HCLA, HCA and SSI pressure sensors are calibrated and temperature compensated with an on-board ASIC, which provides a corrected digital pressure value. For the HDI, HCLA, HCA and SSI series an additional analog voltage output is available at the same time. The response time
More Information Top
-
GE/NOMADICS IN-WELL MONITORING SYSTEM FOR VERTICAL PROFILING OF DNAPL CONTAMINANTS
The pressure command reads the I2C pressure sensor output on Port A4 of the AD7417.
-
Beginning Sensor Networks with Arduino and Raspberry Pi
Barometric pressure sensor BMP085 I2C sensor, 131 I2C feature, 131 /etc/modules, 131 getPiRevision() method, 136 hardware, setup, 132 output, 136 software, setup Adafruit_BMP085 code, 134 I2C protocol, 133 git utility, 134 i2cdetect utility, 134 pi_bmp085.py script, 135 .
-
Structural Health Monitoring and Integrity Management
The microcontroller chip A for data acquisition differential pressure sensors through I2C interfaces and calculate the wind speed and direction based on the data.
-
Honeywell 108575377 Board Mount Pressure Sensors | Mouser
Board Mount Pressure Sensors Axial port I2C 5V .
-
Servoflo Corporation Launches Low Pressure Sensor
A low pressure sensor MS5701 with I2C or SPI digital interface has been launched by Servoflo Corporation of Lexington with variable gauges ranging from +2" H2O to +20" H2O and discrepancy models that determine water in the lowest range of ±2.5 …
-
Articles :: NASA Tech Briefs
Measurement Specialties (Hampton, VA), now part of TE Connectivity, has released the MS5837-30BA, a low-power, compact, gel-filled pressure sensor with an I2C bus interface and high resolution of 2 mm.
-
Features :: NASA Tech Briefs
Measurement Specialties (Hampton, VA), now part of TE Connectivity, has released the MS5837-30BA, a low-power, compact, gel-filled pressure sensor with an I2C bus interface and high resolution of 2 mm.
-
Pressure Sensors - Nasa Tech Briefs :: NASA Tech Briefs
Measurement Specialties (Hampton, VA), now part of TE Connectivity, has released the MS5837-30BA, a low-power, compact, gel-filled pressure sensor with an I2C bus interface and high resolution of 2 mm.
-
ASDXRRX010ND2A5 RoHS Compliant | Mouser
Board Mount Pressure Sensors Radial port I2C 5V .
-
ASDXL10G24R-DO Honeywell | Mouser
Board Mount Pressure Sensors Axial port I2C 5V .
Indicates content that may require registration and/or purchase.