-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 1 Element 8 Bit 16-SOIC
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Shift Shift Register 1 Element 8 Bit 20-SOIC
- Operating Temperature: 0 to 70 C
- Output Characteristics: 3-State Output
- Features: Other
- Package Type: SOIC
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REGISTER 1-64BIT 16SOIC
- Number of Bits (Stages): 64
- Register Type: Universal Shift Register
-
-
Supplier: ODG (Origin Data Global)
Description: IC 8 BIT SHIFT REGISTER 16-SOIC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 8 BIT SHIFT REGISTER
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8 4.5V~5.5V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS
- Number of Bits (Stages): 8
- Operating Temperature: -40 to 125 C
- Output Characteristics: Open-drain Output
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.
- Pin Count: 14
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 4
- Operating Temperature: -65 to 150 C
-
Description: PIPELINE REGISTER, 8-BIT
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SHIFT REGISTER, 8-BIT
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 14
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 8
- Propagation Delay: 27 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
- Operating Temperature: -40 to 85 C
-
Supplier: Nexperia B.V.
Description: LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the
- Features: ESD Protection, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Logic Shift Registers Package: Tray Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Voltage - Supply: 4.5V ~ 5.5V
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Shift Register Function:Serial to Parallel
- Pin Count: 16
- Number of Bits (Stages): 8
- Propagation Delay: 80 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the data toward a serial
-
Supplier: Utmel Electronic Limited
Description: IC SHIFT REGISTER 8BIT 16-SOIC
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 8
- Propagation Delay: 130 ns
-
Supplier: Utmel Electronic Limited
Description: IC SHIFT REGISTER 8BIT 16SOP
- Pin Count: 16
- Number of Bits (Stages): 8
- Propagation Delay: 270 ns
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125
- Clock (Shift) Frequency: 35 MHz
- Propagation Delay: 26 ns
- Operating Current: 23 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, SIPO, -40 TO 125DEG C ROHS COMPLIANT: YES
-
Supplier: Texas Instruments
Description: 8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
- Clock (Shift) Frequency: 70 MHz
- Propagation Delay: 10.1 to 18.6 ns
- Operating Current: 0.02 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 8-Bit Shift Register 16-SOIC -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: 8-Bit Shift Register 16-PDIP -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, ECL, SHIFT REGISTER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, TTL, SHIFT REGISTERS, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC SHIFT REGISTER, DIGITAL, KEY CODE CHF
-
Supplier: Accuris
Description: Microcircuits, Digital, TTL, Low Power Shift Registers, Monolithic Silicon
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 161870-4021BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range -
- Operating Temperature: -55 to 125 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Counter Shift Registers 2-6V Synchronous Presettable Binary
- Number of Devices: 1
- Tj: -40 to 85 C
- Supply Voltage (VS): 5 volts
- Features: Other, Resettable PTC
Find Suppliers by Category Top
Featured Products Top
-
The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
wavelength will shift approximately 2.5pm/°C. Lower values of temperature shift can be created on request by optimizing the design parameters. In summary, our computer-controlled method of thin-film deposition allows us to create multicavity filters with greater wavelength precision and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Test Software includes: Luminance (Lv, cd/m2) CIE Chromaticity Coordinates (xy, u’v’) L*a*b* Color Scale Correlated Color (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation
More Information Top
-
http://focus.ti.com/lit/ds/symlink/tms320f28235.pdf
I2C receive shift register (not accessible to the CPU) .
-
Data Manual
I2C receive shift register (not accessible to the CPU) .
-
Data Manual
I2C receive shift register (not accessible to the CPU) .
-
Piccolo™ Microcontrollers
I2C receive shift register (not accessible to the CPU) .
-
Piccolo™ Microcontrollers
I2C receive shift register (not accessible to the CPU) .
-
TMS320F2806x Piccolo™ Microcontrollers
I2C receive shift register (not accessible to the CPU) .
-
Building a Home Security System with Raspberry Pi
This is the same with our I2C -based shift registers —they need to operate on +3.3V levels as well, in order to work with the Raspberry Pi.
-
Arduino Music and Audio Projects
In fact, shift registers are inside I2C and SPI devices, and when data is transferred into one bit, all the other bits already in are shifted one place to the right.
-
The coincidence matrix ASIC of the level-1 muon barrel trigger of the ATLAS experiment
CMA has 189 internal registers, all accessible as shift registers via the I2C bus.
-
Power analysis methodology and library in SystemC
As an example we report the instrumentation of a block, the shift register in the I2C _top module: .
Indicates content that may require registration and/or purchase.