-
Description: construction providing maximum strength. Wheels have hardened dual treads ensuring long life and operate on ball bearings for easy travel. Pressure fittings are provided in wheel axels to simplify lubrication. Dual treads allow trolley to run on both I-beam and width flange type
-
Supplier: Dearborn Overhead Crane
Description: 1000 lbs. with spans up to 16'. Available in steel (all capacities) or stainless steel (capacities to 500 lbs.) Uses enclosed track for the boom assembly, which reduces dead weight for easier rotation than traditional I-Beam Jib Cranes Uses tapered roller bearings at the
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Optimal Handling Solutions
Description: prevent trolley from moving (similar to a Beam Clamp) Each trolley includes four rollers with sealed bearings for long life A lifting eye is located at the bottom of the trolley for attaching a hoist (sold separately) Steel construction and painted finish
-
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base plate
- Load Capacity: 0.25 tons
-
Description: construction providing maximum strength. Wheels have hardened dual treads ensuring long life and operate on ball bearings for easy travel. Pressure fittings are provided in wheel axels to simplify lubrication. Dual treads allow trolley to run on both I-beam and width flange type
-
Supplier: Optimal Handling Solutions
Description: Choose either plain trolley or geared trolley Geared trolley is ideal for use when precise positioning of the trolley is required The trolley includes four rollers with sealed bearings for long life A lifting eye is located a the bottom of the trolley for attaching
-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can accommodate
- Type: Jib Crane - Floor Mount
-
Supplier: International Thermal Systems LLC.
Description: the oven on powered rollers in a continuous or indexing mode. Walking Beam Conveyance Systems are typically used in indexing type applications where product spacing is critical or where environmental conditions preclude other conveyance styles. Bearings, drive components,
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 20 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® V-Groove, plain Hardened rails are straight (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Wide applications, including semiconductor equipment parts, wear-resistant structural components, guide rails, square beams, ceramic rollers, filters, abrasives, and grinding media (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rollers. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
: For correct thread mating, i.e., prevent binding and For accurate thread lead advance when the thread is used in a measurement application, e.g., a hand micrometer. For many years Metrologists have relied upon the venerable Pratt & Whitney Electro-Mechanical Lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Ultrasonic quality control of thermal treatment of railway bearing rollers
… differential dependence obtained above, these results allow us to solve a number of urgent problems that arise in evaluating the hardness of railway bearing rollers by the ultrasonic technique: ( i ) To determine the shape of the ultrasonic beam trajectory as a function …
-
Characterizing Dynamic Fracture Behavior of Adhesive Joints under Quasi-Static and Impact Loading
These wedges strike ball bearing rollers mounted on pins through the loading blocks, spreading the beams apart and creating mode I loading, as shown in the schematic in Fig. 1.
-
Rolling I-beams on a 650 mill
Light I - beams Nos. 16, 18, 19, 20, and 22 are now rolled in the universal stand with roller bearings .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
I- beams . four 3-in.-diam rollers (see ORNL Dwg. E-EE-D-41492). bracket for each of the rollers has a 2-15/16-in.-diam pin inserted i n a thrust bearing , which carries the vertical load and permits the rollers …
-
Unit for separating ingots welded to the stool
Fig. I. Unit for separating welded ingots from mold stools: i ) housing; 2) ingot; 3) stool; 4 … … air cylinder; 4) pin; 5) hoisting beam ; 7) shaft of lever; 8) lever; 9) roller spindle; i0) roller; ii) bearing plate; 12) D-80 …
-
Improved lance design
Fig. I. Unit for separating welded ingots from mold stools: i ) housing; 2) ingot; 3) stool; 4 … … air cylinder; 4) pin; 5) hoisting beam ; 7) shaft of lever; 8) lever; 9) roller spindle; i0) roller; ii) bearing plate; 12) D-80 …
-
Determination of the mechanical properties of fractured rock and semirock for purposes of underground construction
… by a ring concrete plate (c), diagram of the application of torque (d). i ) Concrete support; 2) spherical … … 4) pipe; 5) thrust bearing ; 6) concrete plate; 7 … … concrete cap; 8) H- beam ; 9) bench marks; i0) ring pillar; ii) rollers ; 12) packing.
-
ZASMHBA0001472
Process Flame cutting Snagging Sawing Planing, shaping Drilling Chemical milling Electrical discharge machining Milling Broaching Reaming Electron beam Laser Electrochemical Boring , turning Barrel finishing Electrolytic grinding Roller burnishing Grinding Honing Electropolishing Polishing Lappi'ng Superfinishing … … 1251 :!:~:!:!:~:~:~:~:~: i ::::::::::::::::::::::: .
-
Overhaul of a 300-ton converter
… unitized form; a jack of capacity Q = 1800 tons was set up and tested; two rigid loading beams were made and tested … … hot-metal cranes (Fig. i ); a machine to break … … and shell, trunnions, and roller bear- ings were assembled on the …
Indicates content that may require registration and/or purchase.