-
Supplier: Murphy Industrial Products Inc.
Description: Push Beam Trolley Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels.
- Load Capacity: 0.5 to 10 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Murphy Industrial Products Inc.
Description: Geared Beam Trolley Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. Gearing provides positive load positioning along the
- Load Capacity: 1 to 10 tons
- Type: Geared Trolley
- Connection: Hook
-
Supplier: Murphy Industrial Products Inc.
Description: Beam Trolley With Clamp Features and Benefits: Lightweight robust construction. Super-quick adjustment to most I-Beams (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels.
- Load Capacity: 1 to 5 tons
- Connection: Hook
- Type: Push Trolley
-
-
Supplier: Miller Fall Protection / Honeywell
Description: The Beam Trolley is adjustable and slides along with the worker to provide maximum mobility. The lightweight Beam Trolley Retrofit Kit (9065) adjusts to fit beam flanges from 3-in. (76 mm) to 4-1/2-in. (114 mm) wide. 9065-1 accommodates I-beams
- Load Capacity: 0.2 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: OZ Lifting Products LLC
Description: The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given
- Load Capacity: 2 tons
- Type: Geared Trolley
- Connection: Hook
-
Supplier: OZ Lifting Products LLC
Description: This lightweight robust all steel Trolley features super quick adjustment, precision ball bearing trolley wheels, and anti-drop plate with a durable baked enamel finish. It carries its own Stainless Steel I.D. tag and comes with an individual test certificate and serial number.
- Load Capacity: 5 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Hy-Safe Technology
Description: The Anchorage Trolley is a mobile anchorage device designed to roll freely on various I-beam flanges ranging from 2 1/3" to 8 2/3" in width, including beams with M, W, and S type webs. Flanges over 4 2/3" in width require an extension kit. The design ensures that
-
Supplier: OZ Lifting Products LLC
Description: The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given
- Maximum Load Capacity: 2 tons
- Product Type: Clamp
- Use: General Industrial
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Description: Budgit Rigid Mount Trolleys are designed especially for use with lug suspended BEHC, 6000 Series, 2200 Series and USA Models. These trolleys are ideal for low head room applications where distance from floor to I-beam is limited. Additional features and benefits
-
Description: Budgit Rigid Mount Trolleys are designed especially for use with lug suspended BEHC, 6000 Series, 2200 Series and USA Models. These trolleys are ideal for low head room applications where distance from floor to I-beam is limited. Additional features and benefits
-
Description: collector bracket attachment. Optional drop stops and bumpers. Wheels are forged heat-treated steel with contour tread for use on American Standard I-beam or wide flange beams. Traverse motor is 30-minute rated, totally enclosed non-ventilated with class "F" insulation
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 3" to 24"
- Load Capacity: 0.5 to 10 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Accuris
Description: TROLLEYS, I-BEAMS, PLAIN, AND GEARED, ADJUSTABLE AND NONADJUSTABLE, 250- TO 8000 LB CAPACITY
-
Description: Budgit Rigid Mount Trolleys are designed especially for use with lug suspended BEHC, 6000 Series, 2200 Series and USA Models. These trolleys are ideal for low head room applications where distance from floor to I-beam is limited. Additional features and benefits
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 4" to 24"
- Load Capacity: 0.5 to 10 tons
- Type: Geared Trolley
- Connection: Lug
-
Supplier: Certex UK
Description: General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of
- Load Capacity: 22.0462262 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of
- Load Capacity: 17.636980960000002 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of
- Load Capacity: 11.0231131 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: General: Elephant plain trolleys are top quality. With a solid and compact design Elephant trolley is adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of
- Load Capacity: 2.2046226200000003 tons
- Type: Push Trolley
-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te’s model 800 offers several lifting solutions for both in-plant and field operations. It’s great for jobs that involve low headroom or
- Load Capacity: 1,000 to 2,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Mile-X Equipment, Inc.
Description: TON PLAIN TROLLEY, FITS 4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers make
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2PT, 2 TON PLAIN TROLLEY, FITS 3-1/4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2-HDT, 2 Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1-PT, 1 TON PLAIN TROLLEY, FITS 3" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer
-
Supplier: Optimal Handling Solutions
Description: Choose either plain trolley or geared trolley Geared trolley is ideal for use when precise positioning of the trolley is required The trolley includes four rollers with sealed bearings for long life A lifting eye is located a the bottom of the
-
Supplier: Optimal Handling Solutions
Description: This unique jib was designed for use in workstations Place over the top workbench Extra travel fixed-height I-beam overhangs workbench to allow lifting of products from cart to bench Straddle width is 40" (ID) Steel construction Hoist and trolley sold separately NOT
-
Supplier: Optimal Handling Solutions
Description: Fixed height floor mounted jib adapts well to many applications Full 360° rotation allows personnel to completely utilize their workstation Solid steel construction will assist workers in lifting awkward materials Overall I-beam length is 80" with a usable length of 70" Requires
-
Supplier: Demag Cranes & Components
Description: the Demag KBK Crane Construction Kit Rail System. The new generation of U11/U22 trolleys provides smooth and low resistance movement of loads on I beam girders. Benefits Simple commissioning and installation Ergonomic pushbutton to greatly reduce the risk of repetitive injuries
- Load Capacity: 2,756.25 to 4,410 lbs
- Lift: 16 ft
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base
- Load Capacity: 0.125 tons
-
Supplier: Southland Equipment Service
Description: I-beams for an infinite number of span settings, plus 2 adjustable height uprights. Includes 4 position swivel locks for secure placement. Hoist and Trolley available. FOB Shipping Point.
- Load Capacity: 1 tons
- Type: Gantry Crane
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, they can accommodate up to a 360 degree rotation. Capacities are available from
- Load Capacity: 0.05 to 0.5 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can accommodate
- Type: Jib Crane - Floor Mount
-
Supplier: Kundel Industries, Inc.
Description: Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam
- Load Capacity: 0.75 to 3 tons
- Vertical Available Lifting Height: 5.666666666666667 to 12.5 ft
- Type: Gantry Crane
- Features: Wheels
-
Supplier: Flexicon Corporation
Description: cantilevered I-beam, electric hoist and trolley for loading and unloading of bulk bags without the use of a forklift. Other bulk bag unloader configurations include split frames for forklift loading of bags in low headroom areas, half frames for suspending bags during discharge
- Bulk Container Type: Bag
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
Find Suppliers by Category Top
More Information Top
-
Shopping In Floor Jacks & Stands - Big Bruin
241646 - I Beam Trolley 1,000 Pound Capacity I BEAM TROLLEY Adjusts to fit width of beam.
-
Shopping In Floor Jacks & Stands - Big Bruin
241650 - I Beam Trolley 10,000 Pound Capacity I BEAM TROLLEY Adjusts to fit width of beam.
-
Shopping In Floor Jacks & Stands - Big Bruin
241646 - I Beam Trolley 1,000 Pound Capacity I BEAM TROLLEY Adjusts to fit width of beam.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68906/773609851-MIT.pdf?sequence=2
The base of each arm would be constrained by a customized I - beam trolley driven along an I-beam.
-
CR4 - Thread: Motor Sizing for Rack and Pinion
My I - beam trolley has to move on this jib crane.
-
HISTORICAL AMERICAN ENGINEERING RECORD - IDAHO NATIONAL ENGINEERING AND ENVIRONMENTAL LABORATORY, TEST AREA NORTH, HAER NO. ID-33-E
The Engine Maintenance and Large Machine Shops, rooms 140 and 149 respectively, were 45 feet high to allow for an I - beam trolley bridge, the bottom of which was 28' 4" from the floor.
-
Tarping Flatbed Trailers Recognizing And Responding to Fall Exposures
3) Use center I - beam trolleys installed overhead on some trailers to pull the tarp along the trailer (forklift loaded).
Indicates content that may require registration and/or purchase.