-
Supplier: Newark, An Avnet Company
Description: IC, STEPPING MOTOR DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:9V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC STEPPER MOTOR DRIVER 54-SOIC
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 115 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3D Printing
-
-
Supplier: Newark, An Avnet Company
Description: IC, MOTOR DRIVER, STEPPER, HTSSOP-16; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:10.8V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER IC, STEPPER, VQFN-64 ROHS COMPLIANT: YES
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping, and adaptive mixed current decay for quiet and efficient
- Configuration: IC / PCB-Mounted
-
Supplier: Allied Electronics, Inc.
Description: STEPPER MOTOR DRIVER, 16 PIN DIP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step
- Peak Output Current: 3 amps
- Supply Voltage: 50 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers STEPPING MOTOR DRIVER
- Pd: 550 milliwatts
- TJ: -30 to 75 C
- Pin Count: 14 #
- Device Type: CardBus Controller
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49700 simplifies complex stepper motor control with its programmable motion profiles, integrated current sensing, and microstepping capabilities, reducing microprocessor overhead and external component count. * Note: If you have issues logging into this feature you may need to
- Configuration: IC / PCB-Mounted
-
Supplier: RS Components, Ltd.
Description: Stepper Motor Driver Power PDIP16
- Motor / System: Bipolar Stepper Motor
- Configuration: IC / PCB-Mounted
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER
- Supply Voltage (DC): 4.75 volts
- Operating Temperature: 150 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A3906 provides versatile and efficient control of stepper and DC motors, featuring integrated PWM current control, synchronous rectification for reduced power dissipation, and an overcurrent flag for enhanced system monitoring. * Note: If you have issues logging into this feature
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: series Field Programmable Gate Array (FPGA)
- Resistance Range: 5 ohms
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: Allied Electronics, Inc.
Description: DRIVER STEPPER MOTOR 24 PIN PWRDIP
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: DigiKey
Description: Bipolar Motor Driver SPI, Step/Direction 38-HTSSOP
- Supply Voltage (AC): 8 to 52 volts
- Supply Voltage (DC): 8 to 52 volts
- Operating Temperature: -40 to 85 C
- Motor / System: Bipolar Stepper Motor, DC Brushed Motor
-
Supplier: Allied Electronics, Inc.
Description: Driver, Bipolar, 2-Phase, Stepper MotorController
-
Supplier: Texas Instruments
Description: 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) 48-HTSSOP -40 to 85
- Peak Output Current: 1.5 amps
- Supply Voltage (DC): 8 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER SER 48HTSSOP
- Maximum Output Voltage: 3.3 volts
- Continuous Output Current: 1.5 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: STEPPER MOTOR DRIVER IC, STEP/DI
- Output Current (IOUT): 1.4 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.5 to 46 volts
- Features: Linear Regulator, Other
-
Supplier: ROHM Semiconductor GmbH
Description: This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER STEP 5V 24HTSSOP
- Peak Output Current: 10 amps
-
Description: STEPPER MOTOR DRIVER IC, SPI, ST
- Continuous Output Current: 1.4 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Acme Chip Technology Co., Limited
Description: STEPPER MOTOR DRIVER IC, STEP/DI
- Continuous Output Current: 1.4 amps
- Operating Temperature: -40 to 125 C
-
Description: 2-PHASE STEPPER MOTOR DRIVER IC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Step Motor Drive HTSSOP-16-EP Motor Driver ICs ROHS
- Package Type: SSOP
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement part for the AMT49701 Quad DMOS Full-Bridge PWM Motor Driver. The A5988 offers versatile and efficient control of up to two stepper motors or four DC motors, with independent full-bridge control for each and integrated PWM current
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stepper motor drivers Solenoid control systems Industrial automation equipment (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
L6228D Datasheet
IC DRIVER STEPPER MOTOR 24-SOIC .
-
Kitt Peak National Observatory fiber actuator device
The gripper control circuit is an oscillator running a stepper motor IC driver with a gated counter giving a precise number of motor steps.
-
The device for observing the solar on moon in multispectrum
Stepper motor driver IC design uses power amplification LMD18245, which is launched by the United States National Semiconductor DMOS full bridge motor driver can realize the full bridge motor drives, digital current control, overcurrent protection, thermal protection, undervoltage protection, the prevention of…
-
Implementation of voice based wheelchair for differently abled
D. STEPPER MOTOR DRIVER IC (L293D ) .
-
Visual Navigation System with Real-Time Image Processing for Patrol Service Robot
The CMOS image sensor and the stepper motors driver ICs are connected to external I/O ports of the FPGA.
-
Custom Integrated Circuits Conference
AUTOMOTIVE AND MOTOR CONTROLLER CIRCUITS TUTORIAL -"Automotive Electronics: Designing Cus- tom ICs for a Harsh Environment" "CMOS Pulse Voltage Regulator for Automotive Alter- nator" "A Stepper Motor Driver IC for Automotive Applications," "A Single-Chip Three-Phase Power Inverter Controller" "Line…
-
A New Power Conversion Strategy for a Uni-Polar Stepper Motor Drive
: Stepper Motor Driver IC Stepper Motor .
-
A serial bus transceiver for the automotive environment
M. B. Keamey, “A stepper motor driver IC for automotive applica- tions,” in IEEE Proc.
-
Page 14. Semiconductor parts with 012 in root number
Stepper Motor Driver IC .
-
Convergence and Hybrid Information Technology
The CMOS image sensor and the stepper motor driver ICs are connected to external I/O ports of the FPGA.
Indicates content that may require registration and/or purchase.