-
Description: 2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup, the steel ball is automatically sucked up, pressing the falling key,the steel
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: Accuris
Description: Information technology equipment - Safety, Part 1: General requirements (IEC 60950-1:2001, MOD)
-
Supplier: Accuris
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
-
Supplier: CSA Group
Description: Standard were designated CAN/CSA-C22.2 No. 950/UL 1950 and CAN/CSA-C22.2 No. 60950/UL 60950, third edition. This Standard CAN/CSA-C22.2 No. 60950-1/UL 60950-1, second edition, replaces the previous standard CAN/CSA-C22.2 No.
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 1: General Requirements UL 60950-1 1.1 Scope 1.1.1 Equipment covered by this standard This standard is applicable to mains-powered or battery-powered information technology
-
Description: edition of IEC 60950-1 cancels and replaces the third edition of IEC 60950, issued in 1999, and constitutes a technical revision.
-
Supplier: CSA Group
Description: equipment. It is not expected that such components and subassemblies comply with every aspect of the standard, provided that the complete information technology equipment, incorporating such components and subassemblies, does comply. The contents of the corrigenda of August 2006 and August
-
Description: IEC 60950 second edition, including amendments 1, 2, 3 and 4
-
Supplier: AENOR
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Supplier: CSA Group
Description: The contents of the corrigendum of August 2012 have been included in this copy.
-
Supplier: CSA Group
Description: This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV CIRCUITS. This Part 21 of IEC 60950 is intended to be used with IEC
-
Supplier: UL Standards & Engagement
Description: three dimensional reach of a cartridge accessory assembly typically has a minimum motion envelop of 0,75 m3 or more. The equipments shall be installed in a RESTRICTED ACCESS LOCATION, such as a data centre. The exceptions for 2.1.3 and 4.5.4 (4.5.1 in IEC 60950-1,
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors UL 60950-22 1.1 Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for
-
Supplier: Daburn Electronics & Cable
Description: also meets all UL60950-1 and IEC60950-1 safety standards. Features Universal Input 90-264 VAC High Efficiency (up to 80%) Dimensions: 1.37" × 1.0" × 0.7" Protection: Short Circuit/ Overload Internal Input Filter 2 Year Warranty RoHS Compliant Safety Approvals:
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.125 to 1 amps
-
Supplier: Daburn Electronics & Cable
Description: of 1.25" x 0.80" x 0.40" and meets all UL60950-1, EN60950-1 and IEC60950-1 safety approvals.
- DC Input Voltage: 9 to 75 volts
- DC Input Current: 10 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.5 amps
-
Supplier: Daburn Electronics & Cable
Description: protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 0.008 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: UL Standards & Engagement
Description: apparatus ( IEC 60065); - appliances for medical purposes ( IEC 60601); - hand-held motor-operated electric tools ( IEC 60745); - personal computers and similar equipment ( IEC 60950-1); - transportable motor-operated electric tools ( IEC 61029).
-
Supplier: Unipower, LLC
Description: Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years
- Operating Temperature: -4 to 158 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: Unipower, LLC
Description: Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2
- DC Output Power: 350 watts
- Type: DC Power Supply, Medical Power Supply
- Features: Power Factor Correction
- Technology: Switching
-
Supplier: Unipower, LLC
Description: Integral Isolation Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjust Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC
- DC Output Voltage: 48 volts
- DC Output Power: 2,500.0000000000005 watts
- Output Frequency: 0.07 MHz
- AC Input Voltage: 180 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Safety Approvals: UL/EN/IEC60601-1 and CE Mark ITE Safety Approvals: UL/EN60950-1 Wide Input Voltage Range — 90-264 VAC Low-Profile, Industry Standard Footprint (5" L × 3" W × 1.3" H) 4 kVAC Input to Output Withstand Voltage Class B Conducted and Radiated EMI Meets
-
Supplier: Richardson RFPD
Description: The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are
- Output Voltage (Volt): 15 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Power: 1 watts
-
Supplier: ValueTronics International, Inc.
Description: 60065, and others based on IEC 60 standards Meets Requirements for Testing Standard(s) including but not limited to: EN 61010, CSA 950, UL 60950, EN 60950, IEC 60950, IEC 61010, IEC 60335 The LT-952 is a HiPot Tester that performs tests
-
Supplier: TDK-Lambda Europe GmbH
Description: options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 2 to 40 amps
- DC Output Power: 300 watts
- Form Factor: Board Mount, Open Frame
-
Supplier: Microchip Technology, Inc.
Description: (immunity), VCCI Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1
-
Supplier: Microchip Technology, Inc.
Description: Safety: UL/cUL per IEC60950-1, GS Mark per IEC60950-1
-
Supplier: Astrodyne Corporation
Description: Designed for use with medical, information technology, and general purpose equipment to the following standards: All models are certified to: UL 60601-1 / 60950-1 CSA 22.2 #601-1 / #60950-1 * TUV EN 60601-1 / 60950-1 CE LVD
- DC Output Voltage: 30 volts
- DC Output Current: 1.3 to 2 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Daburn Electronics & Cable
Description: resistance: 500 Vdc Isolation capacitance Standard: 50 pF Suffix "H": 50 pF Switching frequency: 100 kHz Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 71°C With derating: 71 to
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.014 to 0.04 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Win Source Electronics
Description: Product Number: SDI65 Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, RCM, UL Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1
- DC Output Current: 1.36 amps
- Form Factor: Board Mount
-
Supplier: Radicom Research, Inc.
Description: such as Caller ID, Extension Pick-up, Remote Hang-up detection, and Quick Connect (V92 models). The TinyModem™ is FCC68, CS-03, CTR21 telecom certified, EN55022B and EN55024 EMI/EMC compliant. It also meets c/UL, IEC60950-1 and IEC60601-1 (Medical Electronics) safety standards.
- Network Equipment: Modem
-
Supplier: Microchip Technology, Inc.
Description: (immunity), VCCI Safety: UL/cUL Per IEC 60950-1, GS Mark Per IEC 60950-1 Compact design
- Features: Other
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® 2.4GHz wireless technology Keypad with four function keys and LED display Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2; EN 61000-6-3; EN 300440; EN 301489; EN 60950 Enclosure ABS
- Operating Frequency: 2,400,000,000 to 2,483,500,000 Hz
- Operating Temperature: 14 to 122 F
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: TelephoneStuff.com
Description: range - Meets the Requirements of the International Standard IEC 60950-1 in addition to meeting EN 60950, AS/NZS 60950 and UL 60950 IT Equipment Safety Standards
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Type: Wireless
Find Suppliers by Category Top
Featured Products Top
-
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Standards and Technical Documents Datasheets for IEC - International Electrotechnical Commission -
Particulars standards may not be the same as that of the General Standard. In addition to IEC 60601-1, which is the general Safety standard for Medical Devices, we can also assist you with the part 2 product (read more)
Browse Certification Services Datasheets for F2 Labs -
outlet with 1, 2, L and N as standard, in addition to traditional strips with no light-pipes. Illumination options include red, green and white. The integrated light pipes eliminate space otherwise needed for separately mounted LEDs, thus making room for additional outlets in the PDU. The strips (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
WirelessHART® Vanguard gas detector is the first wireless gas detection device to earn IEC/EN 60079-29-1 certification, affirming its accuracy, reliability, and suitability for life-safety applications involving flammable gases. This certification marks a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
to earn International Electrotechnical Commission (IEC) certification to the IEC/EN 60079-29-1 standard. The standard under explosive atmospheres is Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases. Certification to this gas performance standard (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
There are a number of benefits that may be gained for an equipment designer when following IEC 60320 standards. The IEC 60320 is the common connector interface throughout the industrialized world. It simplifies the task of specifying a connector to use on a cord set along with a country (read more)
Browse Power Connectors Datasheets for Interpower
More Information Top
-
Smart grid communications equipment: EMI, safety, and environmental compliance testing considerations
The IEC 60950 - 1 standard relaxes requirements for equipment in restricted access locations, and addresses safety issues such as protection of outdoor signal lines that may be exposed to transients from lightning or power cross- events.
-
Install the Cisco ONS 15310-MA SDH
A fan-tray air filter is mandatory for compliance with IEC 60950 - 1 standard .
-
Ultra miniature 1 watt DC/DC converters
Operating within an industrial temperature of -40°C to +85°C without derating, both the AM1DR-RZ and AM1MR-Z series are engineered to meet the IEC 60950 - 1 standard for use with indoor or outdoor telecommunication networks or cable distribution systems.
-
Hazard-based safety standard comparison between ECMA 287, IEC 60950-1, IEC 60065
ECMA 287 considers safety evaluation under ITE and AV scope and may differ from current requirements described in the safety standards IEC 60950 - 1 :2001 and IEC 60065:2001.
-
Power Over Ethernet Interoperability > Isolation, PCB Design, and Safety
As per Section 5.2.2 of the safety standard IEC 60950 - 1 , to which the PoE standard IEEE 802.3at refers (see Fig. 10.1), we need to apply 1500 V RMS AC (50 or 60 Hz) for 60 s across…
Indicates content that may require registration and/or purchase.