Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SOCOMEC
Description: availability (using redundancy), with the facility to parallel up to 6 units. Easy integration into industrial networks • Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier. • Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA)
- Volt-Amp Rating: 10 to 80 kVA
- Watt Rating: 9.000000000000014 to 64.00000000000001 kwatts
- Operating Temperature: 32 to 122 F
- Features: Bypass Switch, LCD or LED Display, Other, Three Phase
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA40W1200TED
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA150W1200TEH
- VCES: 1,200 volts
- Features: IGBT, Other
-
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200TEH
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA100W1200TEH
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: SOCOMEC
Description: availability (using redundancy), with the facility to parallel up to 6 units. Easy integration into industrial networks • Input power factor > 0.99 and input current harmonic distortion < 3% thanks to IGBT rectifier. • Compatible with Open Vented Lead Acid, Valve Regulated Lead Acid (VRLA)
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THREE PHASE RECTIFIER BRIDGE, IGBT, FAST RECOVERY DIODE, BRAKING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE-PHASE, 30 AMPS, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules Series: EconoPIM™ 3 Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Operating Temperature: -40°C ~
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products- Transistors IGBTs- IGBT Modules Series: EasyPIM™ Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Current - Collector (Ic) (Max): 37
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: EasyPACK™ Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase
- VCES: 650 volts
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors IGBTs -IGBT Modules Package: Tray Product Status: Active Configuration: Three Phase Inverter Current - Collector (Ic) (Max): 75 A Operating Temperature: -40°C ~ 125°C Mounting Type:
- Features: IGBT
- Package Type: SOT3
-
Power Supplies - 1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module -- CCS050M12CM2Supplier: Wolfspeed
Description: Features Zero turn-off tail current Zero reverse recovery current High-frequency operation Easy-to-drive MOS gate Pin-compatible to industry-standard, IGBT, six-pack modules Try our SpeedFit design simulator.
-
Supplier: DigiKey
Description: IGBT Module Three Phase Inverter 600V 19A 56W Chassis Mount SEMITOP®2
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Three Phase Rectifier Bridge with IGBT and Fast Recovery Diode 19-Pin Box Product overview: VUB145-16NOXT from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Features: IGBT, Other
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - FP150R12KT4 -- FP150R12KT4Supplier: Infineon Technologies AG
Description: EconoPIM™ 3 1200 V, 150 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. � Summary of Features Low switching losses Low VCEsat Tvj op = 150°C VCEsat with positive temperature
- VCE(on): 1.75 volts
- IC(max): 150 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: Richardson RFPD
Description: Easily Paralleled to Achieve a Phase Leg of Three Times the Current Capability, Module Can be Configured as a Three Phase Bridge, Module Can be Configured as a Boost Followed by a Full Bridge, RoHS Compliant.
- Features: IGBT, Other
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - FP100R12KT4 -- FP100R12KT4Supplier: Infineon Technologies AG
Description: EconoPIM™ 3 1200 V, 100 A three-phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo2 and Econo3 housing
- VCE(on): 1.75 volts
- IC(max): 100 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: Infineon Technologies AG
Description: EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized
- VCE(on): 1.85 volts
- IC(max): 35 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: Infineon Technologies AG
Description: EconoPIM™3 1200 V, 100 A three-phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled Diode, NTC and PressFIT contact technology. The Power Integrated Modules (PIM) with integration of rectifier and brake chopper enables system cost savings. Also available as
- VCE(on): 1.75 volts
- IC(max): 100 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained, redundant 20kVA power
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Solcon Solutions LLC
Description: install a motor that is both robust and high in efficiency. For this reason most production lines are run by three phase AC type motors. Protecting these motors while they are running with the help of specially developed equipment is essential for worry free production. Preventing the
- Continuous Current: 100 to 1,000 amps
- Motor Voltage: 3,300 to 13,800 volts
- Features: AC Motor Starter
- AC Motor Phase: Three Phase Motor
-
Supplier: TelephoneStuff.com
Description: SmartOnline 20000VA or 30000VA 3 Phase UPS Systems provide the highest level of power protection available for mission-critical equipment while saving valuable space and simplifying runtime scalability. 3 Phase UPS System Features: - Available with 20000VA (20kVA) or 30000VA (30kVA)
- Volt-Amp Rating: 20 to 30 kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80K (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80K features four self-contained, redundant 20kVA power modules that can be
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KTV (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80KTV features four self-contained, redundant 20kVA power modules that can
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IGBT MOD 1200V 25A 160W / IGBT Module Trench Field Stop Three Phase Inverter 1200 V 25 A 160 W Chassis Mount Module Product overview: FP25R12KT4BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance
- TJ: -40 to 150 C
- Features: IGBT, Other
-
Supplier: Fuji Electric Corp. of America
Description: The 6MBP20XRVF065-50 is a Fuji Electric 7th-generation X-Series reverse-conducting IGBT (RC-IGBT) Intelligent Power Module (IPM) rated 650 V / 20 A. It integrates a six-pack (three-phase, six-element) RC-IGBT power stage with gate-drive and protection circuitry in
- Output Voltage: 650 volts
- Output Current: 20 amps
- Technology: IGBT, Intelligent Power Module (IPM)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Rochester Electronics
Description: FP150R07N3E4 - 650V, 150A PIM three phase input rectifier IGBT module
- Features: IGBT, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU120KX2 120kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU120KX2 provides 6 self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 120 kVA
- Watt Rating: 96.00000000000021 kwatts
- Maximum Input Current: 142 to 155 amps
- Operating Temperature: 32 to 104 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers 600V Three Phase MOSFET/IGBT Driver
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // IGBT Static Solid Votlage Stabilizer Regulator
- Power Rating: 15 kVA
- Input Voltage: 630 volts
- Output Voltage: 380 volts
- Voltage Regulation: 30 ±%
Find Suppliers by Category Top
Featured Products Top
-
Problems that can occur without motor protection filtering: Damage to motor bearings. Unexpected ground fault trips. Erratic behavior of VFDs and PLCs. Premature motor insulation failure. Cable damage. Common Mode Can Cause Motors to Break Down. Three-phase utility power produces three smooth sinusoidal waves which at any point average a sum of zero. This creates an optimal scenario with zero Common Mode. VFDs give off power in a continuous generation of pulses, which on average achieve... (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
Conduct Research Top
-
Wolfspeed SiC MOSFET-Based, Bidirectional, Three-Phase AC/DC Converters
measured results suggest a potential approximately 0.5-1.0 percent efficiency improvement over Si IGBT systems.
More Information Top
-
A dedicated permanent magnet synchronous motor drive system for electric vehicle
Abstract-A drive system which consists of rare-earth permanent magnet synchronous motor and infulated gate bipolar transistor ( IGBT ) three phase inverter for electric vehicle (EV)propulsion is presented.
-
Pulse rectifier control for electric power splitter of a hybrid propulsion system
The power section of the pulse rectifier is based on a standard IGBT three phase bridge with reverse diodes.
-
Electric power splitter pulse rectifier control in a hybrid propulsion system
The power section of the pulse rectifier is based on a standard IGBT three phase bridge with reverse diodes.
-
http://eprints.iisc.ernet.in/3969/1/a_high.pdf
The machine side converter is a high switching frequency IGBT three phase PWM in- verter.
-
Stray current traction return current
White R.D. ‘GTO and IGBT three phase traction inverter drives’; IEE ‘Power Electronics and Variable .
-
AC/DC railway electrification and protection
White R.D. 'GTO and IGBT three phase traction inverter drives'; lEE 'Power Electronics and Variable .
-
Robust VSS IM control for EVs
This paper summaries the work on developing a dedicated EV propulsion system of an iniduction motor and IGBT three phase inverter.
-
A new high performance controller for drying and oil filling of distribution power transformers
This converter is based on a high frequency IGBT three phase inverter.
-
COPSE-a new high performance controller for drying and oil filling of distribution power transformers
This converter is based on a high frequency IGBT three phase inverter.
-
Application of the transmission line theory to the frequency domain analysis of the motor voltage stress caused by PWM inverters
A second laboratory experiment was performed using an IGBT three phase inverter to excite the cable-motor system.
Indicates content that may require registration and/or purchase.