Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glocon, Inc. (Swifter Fans)
Description: ease of installation and maintenance. Moreover, the fan blades have a cutting-edge design with a sleek and smooth appearance. SW/SE series impellers are ideally suited for corrosive conditions. The fiberglass blades are corrosion resistant to moisture and over 150
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: Features: These Centrifugal Fans Have Backward Curved Blades, Offering an Extremely Good Aerodynamic Efficiency Impeller Completely Made of Plastic PA 6.6 Injection Molded Round Sheet Metal Plate Wiring Connection: Red = +; Blue = –; White = Tach Output; Yellow = Speed Control
-
Supplier: Allied Electronics, Inc.
Description: EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction
-
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer
- Number Of Blades / Vanes: 4
- Outside Diameter: 14 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Allied Electronics, Inc.
Description: EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 676.5795 SCFM
- Static Pressure: 0.3010978755996832 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 10,589.94 SCFM
- Static Pressure: 1.4051234194651883 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction
-
Supplier: Howden
Description: Mixed Flow Fans The mixed flow (or axial impulse) fan is a cost-effective alternative to an axial flow fan in situations where capital cost and resistance to erosion are as important as power consumption. Key benefits A mixed flow fan combines the features of an axial and
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Bratney Companies
Description: Cimbria Centrifugal Fan CM The Cimbria Centrifugal Fan type CM is a medium-pressure fan having backward curved impeller blades manufactured in steel plate. The impeller is self-cleaning and dynamicaly balanced. The CM Fans are as standard equipped
- Air Flow Rate: 9.41328 SCFM
- Static Pressure: 4.330708661417305 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: LTG Incorporated
Description: The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with
- Air Flow Rate: 23,543 to 129,488 SCFM
- Static Pressure: 3.4124425901297366 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 31.5 to 55.1 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Moore Fans LLC
Description: The newest addition in our line of high efficiency aluminum fans is the Minimum Acoustic Geometry (MAG) Class 10000 fan. Available fans include diameters 5 ft. (1.52 M) to 16 ft. (4.88 M) in either clockwise (CW) rotation or counter-clockwise (CCW) rotation. Blade
- Outside Diameter: 16 inch
- Material: Aluminum
- Type: Axial Flow Fan Turbine
- Features: Corrosion Resistant
-
Supplier: Howden
Description: Variable pitch blades in impeller Operating temperatures from -25C to +40C Single phase 230V, 50 Hz motors Optional Features Impellers with impeller to motor airflow direction 100% reversible impellers Category 2 ATEX certification for explosive atmospheres CE Mark
- Air Flow Rate: 576.5634 to 3,382.8975 SCFM
- Media Temperature: -13 to 104 F
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
-
Supplier: AirPro Fan & Blower Co.
Description: impeller and housing widths. As a highly efficient model, the AirPro BIHS industrial fans offer lower sound levels and energy costs than many other fan types. The fan impeller has been designed with a focus on high operating efficiency without compromising high
- Air Flow Rate: 350,000 SCFM
- Static Pressure: 25 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Fläkt Woods Group SA
Description: Our Plug Fans are grouped together to form our CENTRIFLOW range. The direct driven CENTRIFLOW Plus® plug fans are available in 17 sizes and cover airflows up to 25 m3/s and pressure rises up to 2300 Pa. CENTRIFLOW Plus® is characterized by high efficiency. The impeller has
- Air Flow Rate: 52,972.05 SCFM
- Static Pressure: 8.832204350924044 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: attack while the fan is energized. Model FPAC variable air volume fan impellers are equipped with an internal pneumatic diaphragm and external industrial-grade pilot positioner assembly to simultaneously vary the pitch angle of all blades identically while the fan
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32 to 79 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans
- Air Flow Rate: 57,209.814 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans
- Air Flow Rate: 105,944.1 SCFM
- Static Pressure: 13.248306526386054 in H2O
- Media Temperature: 104 to 176 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 1471 CFM (2500 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 7.5 amps
- Diameter: 15.04 inch
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
-
Supplier: LTG Incorporated
Description: The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted
- Air Flow Rate: 64,744 to 264,863 SCFM
- Static Pressure: 12.043915023987322 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Impeller with 9 backward curved blades with impeller diameters from 355 to 630 mm. Made of galvanized sheet-steel. Steel scroll housing of stitch welded construction, additionally powder coated. Static pressure increases are possible up to ca. 7,500 Pa. Attributes
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single-sided centrifugal fans in compact scroll housings with forward curved blades and impeller diameters from 180 to 225 mm. Attributes and special features: Optimal motor cooling and a compact construction achieved through integrating the three-phase
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Rosenberg USA
Description: Rosenberg GKHM 560-CII.183.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6765 CFM @ 3.71 in WC; 11301 CFM @ free air.
- Air Flow Rate: 11,301 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349807-R1G175-AB63-02 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: R1G175 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Round - 175mm Dia Standard Package: 10 Voltage
- Air Flow Rate: 330 SCFM
- Applications / Use: Exhaust Ventilation
- Features: Other
- Material of Construction: Plastic / Polymer
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise
- Air Flow Rate: 23,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.4 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Twin City Fan & Blower
Description: Description The FPDA Axico Anti-Stall Fan is a vaneaxial fan with 100% stable operation. It has no stall area and no stall limit. The manually controllable fan can easily deliver the required flow or pressure in most situations by properly sizing the fan and then
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32 to 79 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: The LTG conveying fans in the VRS series have a rugged, welded spiral housing. The welded impeller with optimised intake nozzle, protection disc and back-curved blades ensures high efficiencies, and the fans have compact dimensions and achieve pressures of up to 4 000 Pa.
- Air Flow Rate: 9,417 to 70,630 SCFM
- Static Pressure: 16.86148103358225 to 17.26294486771517 in H2O
- Maximum Diameter (Fan or Blower Wheel): 17.72 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1159447-OAB360-22-1 Category: Fans, Thermal Management>AC Fans Series: OAB360 Features: Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads Package: Box Ingress Protection: IP55 - Dust Protected, Water Resistant Standard
-
Supplier: Greenheck
Description: Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 706~1913 CFM (1200~3250 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 10 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
Find Suppliers by Category Top
Featured Products Top
-
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
comply with the requirements of the AMCA Certified Ratings Program. The fan’s seven-blade backward curved impeller design (instead of the standard eight) and unique wheel geometry provide for impeller efficiencies up to 78% while reducing noise by up to three dB(A). It also increases (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
machinery, and maintaining air quality in conditions where other materials falter. Key Components of an FRP Fan Impeller: Features precision-balanced FRP fan blades, often airfoil-shaped for maximum efficiency. Housing: A sturdy fiberglass shell (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I-impeller (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
Conduct Research Top
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
that must be addressed. Impellors can sustain damage, resulting in imbalance and there can be dynamic effects (cavitation, blade pass pulsations, etc.) but in general these systems are relatively simple and can be effectively monitored using portable data collection devices on a monthly (or biweekly) basis
More Information Top
-
Axial tunnel fans: Estimate of blade row pressure losses and validation of rational design parameters
Also, the author has validated the choice of an aerodynamic configuration and design parameters for the components of a fan, and calculated geometry of the fan impeller blades for subway station-to-station block ventilation.
-
LOW-PRESSURE REVERSIBLE AXIAL FAN DESIGNED WITH
DIFFERENT SPECIFIC WORK OF ELEMENTARY STAGES
In references [1-3], fan impeller blades are designed for the asummed value of spe- cific work of elementary stages at the hub yk.i (yk.i = 0,6Yk+) and different values of radius r0 where one can observe the change in…
-
impeller - offers from impeller manufacturers, suppliers, exporters & wholesalers
Cross Flow Fan Impeller Blade for Air Curtain/Air Door .
-
Modeling energy consumption of residential furnaces and boilers in U.S. homes
PSC blower motor forward-curved fan impeller blades .
-
Engineering Design with Polymers and Composites, 2nd Edition
…Weighting-Factor Analysis Thermal Gradient through a Beam Rating Factors for Various Loading Requirements Design Optimization Computer Database Design Selection Procedure Design Applications of Some Polymers Phenolic Resins with Fillers Polycarbonate Example Design with PC: Fan Impeller Blade Example Design with PC…
-
Industrial Safety Management: Hazard Identification and Risk Control > CASE HISTORY 9: Malfunction and Failure of an ID Fan
The fan impeller blades had collapsed like a pack of cards.
-
Federal Register > Thursday, July 3, 2014 > [79 FR 38130] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Residential Furn...
This purchasing power differential between high-volume and low-volume orders applies to other furnace fan components as well, including the impeller fan blade , transformer, and capacitor.
-
Federal Register > Thursday, August 5, 2010 > [75 FR 47197] Airworthiness Directives; Schweizer Aircraft Corporation (Schweizer) Model 269D Helicopters
Further investigation revealed that a portion of a fan impeller blade damaged the oil cooler resulting in a loss of oil.
-
Fan Motor - Fan Motor Manufacturers, Suppliers
OEM quality Auto Fan Motor Radiator Fan Motorauto fan blade fan impeller blade auto water pump thermostat housing thermostat thermostat cap thermostat sensor thermostat switch auto fan radiator auto water pipes water tank cooling system fan blade fan clutch radiator cap radiator…
-
Chemical Processing Department monthly report, February 1963
No. 4 boiler in the 200-East Area Power House developed a noticeably short supply of combustion air at high boiler loads o Inspection dis- closed that the draft- fan impeller blades were badly eroded by the hot gases and fly ash.
Indicates content that may require registration and/or purchase.