-
Supplier: Indium Corporation
Description: Indium Hi Grade Wave Solder Flux 1075 VOC-Free is a non-halide, rosin/resin free flux specifically developed for wave soldering, surface mount, mixed technology and through-hole electronic assembly.
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Indium Corporation’s new WF-9955 soldering flux is an updated version of Indium’s best-selling WF-9942, designed to conform to the more rigorous standards of J-STD-004B Type ORL0. It has no intentionally added halogens, no rosin, and exhibits exceptional hole fill as well as
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: soldering process. It also puts the flux between the solder and the substrate where it is the most effective. Flux coatings for preforms are available in no-clean and solvent cleanable chemistries, with a variety of activity levels to suit your substrate metallizations. Indium
- Type: Soldering Flux / Rosin
-
-
Supplier: Indium Corporation
Description: Indium10.5HF is no-clean solder paste, specifically formulated for today’s Pb-free (Sn-based) alloys for PCB assembly in nitrogen or air reflow. Flux residues remain soft, pliable, yet non-tacky after reflow in order to provide the best in-circuit testing (ICT) performance. Indium10.5HF offers
- Approvals / Conformance: ISO / EN
- Solder Alloy: Lead Free
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: DigiKey
Description: TSF-8808 30G SYR
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Next-gen Photovoltaic tabbing flux for advanced multi-busbar PV interconnection, aimed at soldering small wire surface areas. Product Overview ALPHA SF828-MBB is a low-solids-content, alcohol-based, zero-rosin, no-clean liquid flux designed for most standard and multi-busbar PV
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: new rosin material enhances pin testability and results in excellent post-soldering residues, with an evenly spread, tack-free residue. Product Features Pin-Testable Flux Chemistry Compatible with Both Wave and Selective Soldering Excellent Lead-Free Soldering Performance on
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Accuflux Preforms for power electronics offer a reliable solution for applications requiring low voiding in large-area solder joints and minimal flux residue. The unique flux application process ensures each preform contains a consistent amount of flux within a tightly
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 892B flux remover is sold 12 cans per case and is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: A unique mixture of high grade synthetic resin and thixotropic agents designed specifically for use with high temperature lead free and conventional Sn/Pb alloys. It provides the fluxing activity levels that promote fast wetting action and maximum wetting spread. Excellent Wettablity No Clean
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High purity, oxide-free
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore X32-10I No Clean Flux ) LOCTITE X32-10i No Clean Flux is a low solids synthetic resin flux meets global demand for ultra low residue medium activity flux.
- Type: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: Formulated to work with any alloy and heating process, Nordson EFD’s FluxPlus™ is perfect for BGA rework, mobile device repair, reflowing solder paste, and more. Unlike liquid fluxes, tacky FluxPlus can be applied exactly where needed without contaminating nearby areas. EFD provides a wide
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Waldom Electronics
Description: LIQUID TYPE 16 OZ US FLUID CAPACITY CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate or oven, and clean-up is easily accomplished with a hot water rinse.
- Melting Range: 300 to 525 F
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: Features White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
- Tensile Strength (UTS): 28,000 psi
- Approvals / Conformance: AWS
- Type: Brazing Flux, Soldering Flux / Rosin, Welding Flux
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks CW9000 concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: Halogen-free, No-clean, Pb-freeHigh tack, low voiding solder paste designed for medium to large boards. Robust reflow process window with exceptional solderability across a wide range of challenging surfaces finishes including immersion Ag and OSP copper.
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Liquid Physical State, Ethereal Odor, Heavy Duty Flux Remover Use when an aggressive flux remover is required. Penetrates to quickly remove all non-ionic and ionic soils found in post-solder applications. Variable valve allows user to control rate of flow. Fast Evaporation Aggressive Cleaner
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 835B concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for pot-tinning of
-
Supplier: Henkel Corporation - Electronics
Description: Halide-free, No-clean, Pb-freePb-free solder paste with excellent resistance to solder balling and suitable for fine pitch, stencil printing applications.Also available in SnPb formulation
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits Superior fluxing ability Instant wetting After soldering, the rosin residue is non corrosive, non conducting, moisture resistant, and fungus resistant For precision application of rosin flux, in a convenient
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray 1631 concentrate flux remover is sold 12 per case and is another quality product from Techspray. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MULTICORE MF388 No Clean Flux ) LOCTITE MF 388 is a sustained activity in high preheats for dual wave and lead-free processes. High PTH fill, low residues. High reliability. Solvent-based no clean flux may be thinned with IPA.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The pen for applying flux with precision and control. Chisel Tip Marker Provides Exact Delivery of Flux to Surface Easily Removed with Appropriate Flux Remover Pen or Flux-Off® Flux Remover Flux Meets ANSI/IPC S-STD-004 Type ROLO
-
Supplier: Princess Auto Limited
Description: 4 oz. Soldering Flux Paste
- Features: Paste
- Type: Soldering Flux / Rosin
Find Suppliers by Category Top
More Information Top
-
Development of a high density pixel multichip module at Fermilab
We have testcd tlzree bump bonding tcchnologies; indiums fluxed solder , and fluxless solder.
-
Development of neutron-transmutation-doped germanium bolometer material
that the fluxed indium solder balls are just touching the 0.5 x 0.5 mm .
-
Fluxless soldering
This accounts for the relative difficulty of obtaining satisfactory wetting and spreading using indium solders without flux .
-
Principles of Soldering
Indium oxide initially thickens much more rapidly than tin oxide, particularly when the solder is molten and accounts for the relative difficulty of obtaining satisfactory wetting and spreading using indium solders without flux .
-
High-performance 8—14- µm Pb1-xSnxTe photodiodes
The current-voltage characteristics of a high-performance F'bo.8Sno.2Te photodiode with a 3-mm by 4-mm activearea fabricated by the indium - solder flux treatment and measured at 77 K with a transistor curve tracer are shown in Fig. 4.
-
Effect of Oxidation on Indium Solderability
Two different reflow processes were considered for indium soldering without flux .
-
Improved performance of quantum cascade lasers via manufacturable quality epitaxial side down mounting process utilizing aluminum nitride heatsinks
…systematic exploration of the advantages of epi-down mounting geometry for high power mid- and long-IR QCLs, although it is widely accepted that epi-down mounting of semiconductor lasers on copper heatsinks using indium solder and flux is a process with…
-
Passive alignment and soldering technique for optical components
Indium solder requires flux or a vacuum oven to remove the oxide layer.
-
Pixel multichip module design for a high energy physics experiment
We have tested three bump bonding technologies: indium , fluxed solder , and fluxless solder.
-
Development of high data readout rate pixel module and detector hybridization at Fermilab
bonding technologies were tested: indium , fluxed solder , and fluxless solder.
Indicates content that may require registration and/or purchase.