Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henrich Electronics, Inc.
Description: Point to Point and Point to Multi-Point Wireless Bridge Design for Hard-to-Wire Industrial Application
- Number of Ports: 2 #
- Data Rate: 0.054 Gbps
- Frequency Band: 2,400 MHz
- Features: Access Points, Bridge, Power-over-Ethernet (PoE) Ready
-
Supplier: Henrich Electronics, Inc.
Description: Concurrent AP 802.11a/n+802.11b/g/n AP Point to Point and Point to Multi-Point Wireless Bridge Wireless Base Station Wireless Customer-Premises Equipment (CPE) Support for Third Party 3G/LTE Radio Module
- Number of Ports: 4 #
- Data Rate: 0.3 Gbps
- Frequency Band: 5,000 MHz
- Features: Access Points, Bridge, Power-over-Ethernet (PoE) Ready
-
Supplier: R. STAHL, Inc.
Description: IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard Degree of protection IP66 For use from -30 ... +60 °C Individual WLAN or wireless solution for use with any device The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
-
Supplier: steute
Description: Access Points in a predetermined order. If transmission to the first Access Point should fail, the second is automatically addressed, and so on. With an increasing number of Access Points, this procedure achieves maximum transmission reliability. Power can
- Number of Ports: 1 #
- Frequency Band: 868.3 to 917 MHz
- Features: Access Points
- Form Factor: Chassis Mount
-
Supplier: Xirrus Inc.
Description: Heat and humidity, wind and snow, sandy desert conditions, and dusty industrial areas—no matter what grueling environmental conditions exist, Xirrus ruggedized dual radio APs deliver reliable Gigabit Wi-Fi connectivity in any atmosphere. XH2 access points feature flexible
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: APITech
Description: ION™ SA600 Service Access Point The ION™ SA600 Series Service Access Point introduces a new approach to remote device management. With the launch of the ION SA600 and its integrated software licensing module, you can turn on features as needed. From basic console
-
Supplier: Yokogawa Corporation of America
Description: YFGW510 Field Wireless Access Point is based on wireless communications standard ISA100.11a for industrial automation of International Society of Automation (ISA). This product has backbone router function based on ISA, and combining this with Field Wireless Management Station
- Features: Access Points
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Aruba Wireless Networks
Description: Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective, wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings. Able to survive in harsh outdoor environments, the 360 Series can withstand
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Aruba Wireless Networks
Description: Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums. Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective, wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings. Able to survive in harsh outdoor environments, the 360 Series can withstand
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Cisco
Description: Industrial, outdoor 802.11ac wireless connection The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Larch Networks
Description: LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. It equips 1 Gigabit WAN/LAN port,1 optical port. The maximum wireless
- Frequency Band: 2,400 to 5,800 MHz
- Features: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: Indoor 802.11n Access Point Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design Featuring a clean industrial design, the UniFi® AP can be
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: 802.11ac PRO Access Point The UniFi AC Pro AP features the latest Wi-Fi 802.11ac, 3x3 MIMO technology in a refined industrial design and is ideal for deployment of maximum‑performance wireless networks. Up to 5X Faster with Dual-Radio 3x3 11AC MIMO Technology The UniFi AC Pro AP
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums. Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: Outdoor 802.11n Access Point Featuring Wi-Fi 802.11n, the UniFi® AP-Outdoor is ideal for outdoor deployment. The UniFi AP-Outdoor+ model operates in the 2.4 GHz radio band, and the UniFi AP-Outdoor5 model operates in the 5 GHz radio band. Sleek Industrial Design Each UniFi®
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Larch Networks
Description: is cleaner, the wireless access is more stable, the wireless access users are more, and the wireless rate is faster, which is the wireless of the, Airport, hotel, campus, Smart city and other crowd-intensive environments. Access provides a good solution. The PCB 2.4G and 5G WIFI
- Frequency Band: 2,400 to 5,800 MHz
- Features: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Ubiquiti Networks, Inc.
Description: 802.11ac Dual Radio Access Point The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high‑performance wireless networks. Dual-Radio Performance, Gigabit Speeds The UniFi AC Lite AP
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless
- Features: Access Points
- Network Media: Wireless
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is high- and low-temperature resistant. These APs
- Number of Channels: 256 #
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor wireless
- Features: Access Points
- Network Media: Wireless
-
Supplier: Larch Networks
Description: LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz and 5.8GHz dual-band. It equips Gigabit WAN/LAN port, 1 optical port. The maximum wireless
- Frequency Band: 2,400 to 5,800 MHz
- Features: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: EOC-8610 series brings you the maximum range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in outdoor
- Features: Access Points
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-3662 also features advanced features such as load balancing and redundancy, for fail-safe wireless connectivity. Versatile
- Features: Access Points, Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Advantech
Description: Industrial Wi-Fi 7 Access Point Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax) Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5 GHz, and 700 Mbps on 2.4 GHz Supports secure access with WEP, 802.1x,
- Network Media: Wireless
-
Supplier: Belden Inc.
Description: The BAT-C2's compact design and low weight are unprecedented in its class of ruggedized industrial WLAN devices. It is optimized for integration either into mobile units or stationary machines. When used as a mobile client it delivers fast roaming at an enterprise security level. When used
- Features: Access Points
- Network Media: Wireless
- Area Network Type: Wireless Local Area Network (WLAN)
-
Supplier: Allied Electronics, Inc.
Description: Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna. Features: Ethernet Interface Type of Connection: RJ45 Female Connector
-
Supplier: L-com, Inc.
Description: enterprises. The WDAP-1750AC supports IEEE 802.11a/b/g/n/ac dual band standards with 3T3R MIMO technology; therefore, it provides the wireless speed up to 450+1300Mbps, which is 24X faster than the 11a access point at 5GHz frequency and 8X faster than the 11g access point
- Data Rate: 1.75 Gbps
- Features: Access Points
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
-
Supplier: Belden Inc.
Description: Dragonfly Outdoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, external antenna; 1*1 scanning and security function
-
Supplier: BARTEC
Description: The universal access point enclosure offers a fast solution for the use of permanent or temporary wireless networks in potentially hazardous areas.The enclosure is suitable for non-explosion-protected communication devices, such as access points or other radio modules,
- NEMA Rating: NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Tripp Lite by Eaton
Description: Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant UL 94-HB
- Features: Locking
-
Supplier: Tripp Lite by Eaton
Description: Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant plastic. It’s
- Features: Locking
-
Supplier: nVent Electric
Description: automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge
- Maximum Output Power: 1,000 milliwatts
- Features: Access Points, Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Vaisala
Description: For In-Line Measurement in Very High Temperature Applications <350 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high temperature
- Dew Point Range: -13 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 32 to 662 F
- Technology: Capacitive
Find Suppliers by Category Top
Featured Products Top
-
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Specifying Your Call Point Needs
Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
hazardous particles. Whether used for railcar unloading, elevated platform cleanup, or hard-to-access accumulation points, the Elevator Series helps facilities maintain safer, cleaner operations without disrupting production (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
Configuration History Current Charger Detect Pack Voltage Errors and Warnings Maximum Available Capacity Balancing Information DFI Information Location to nearest Wi-Fi access point (read more)
Browse Datasheets for Green Cubes Technology -
Some applications for an Industrial Sensor require a smaller footprint, a lighter weight or two output beams. These capabilities are met by the HSC50yn, which capitalizes on the new single fiber lighter weight umbilical, and a more compact design, to allow robot mounting. With proper attention (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
. For forklift and workstation deployments, Chainway-compatible cradles and swing-arm mounts establish a stable, organized location for mobile computers near the point of work. Vehicle cradles support field and route teams that need reliable access to handheld terminals inside commercial (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
, wireless access points, LED displays, digital signage, and industrial IoT equipment without requiring separate power supplies. By integrating data and power into a single Ethernet cable, btPoE simplifies network deployment, reduces cabling costs, and improves installation flexibility. With (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Power over Ethernet in Industrial Applications
in areas where it was previously cost prohibitive or physically impossible to run electrical wiring. PoE has contributed to VoIP and wireless market growth because it simplifies the RF survey task: Access points can be easily moved because the requirement of locally-accessible AC power is removed.
-
High Power Industrial PoE for Security and Surveillance Systems
, such as security and building control devices. With PoE, less effort is required compared to traditional wired applications. PoE offers an even more compelling value proposition for WAPs (Wireless LAN access points) and network cameras (e.g., IP-based cameras), as they do not need to be tethered
-
High Speed Roaming for Better Mobility (.pdf)
Is slow roaming speed between your mobile network's access points hindering your industrial application's performance? If so, then high speed roaming may be the solution you're looking for. In this paper, we discuss two ways to give your roaming speed an extra boost by unlocking the power of high
More Information Top
-
Sensor networks for industrial applications
The same manufacture offers other devices, as industrial access points and client nodes, that can be used as “cable replacement” of a PROFINET network.
-
Bluetooth communication employing antenna diversity
Serial cable replacement, combination of Bluetooth and Internet technologies, industrial access points , wireless sensors and actuators can be industrial uses of Bluetooth.
-
Industrial Ethernet Goes Process Automation...And What About Explosion Protection?
they are based on standard industrial type access points Industrial Ethernet offers quite some advantages.
-
Industrial Ethernet Infrastructure Components Report - 3 Vols - 2013
Converters Unmanaged Switches Managed Switches Routing Switches Routers Wireless Access Points Industrial Connectors .
-
Industrial Ethernet Infrastructure Components Report - EMEA - 2013
Converters Unmanaged Switches Managed Switches Routing Switches Routers Wireless Access Points Industrial Connectors .
-
The industrial indoor channel: large-scale and temporal fading at 900, 2400, and 5200 MHz
The Tx is positioned at approximately the same height as the trusses supporting the ceiling, a common location for placement of industrial wireless access points .
-
Large-scale fading in industrial environments at wireless communication frequencies
The Tx is po- sitioned at approximately the same height as the trusses supporting the ceiling, a common location for placement of industrial wireless access points .
-
Wireless Industrial Network - Entries - Industry Support - Siemens
Siemens Scalance product family has wireless industrial ethernet access points .
-
AVLIS industrial access program
The designated Industrial Access Program point of contact discussed in the previous paragraph will respond to these requests.
-
http://eprints.hud.ac.uk/19323/1/Final_Thesis_-_Nov_13.pdf
Figure 6-1 shows that the proposed system consist of a Parker SSD 650V Drive profibus communication card, a Siemens S7-1200 PLC with profinet and profibus interface, an industrial wireless access point and a wireless enabled computer running a SCADA software.
Indicates content that may require registration and/or purchase.