-
Supplier: Nex Flow Air Products Corp.
Description: The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: Nex Flow Air Products Corp.
Description: The Silent X-Stream™ Air-Blade™ air knife provides increased efficiency and very low noise levels compared to the Standard Air Blade TM air knife. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: Lasko Products, Inc.
Description: 48" tall for a larger comfort zone Multi-function remote control Fresh air ionizer option (CARB compliant) Timer promotes energy savings Electronic, lighted controls Widespread oscillation for full-room coverage Three quiet speeds Easy-grip carry handle Remote storage area neatly
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
-
Supplier: Nex Flow Air Products Corp.
Description: The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: Lasko Products, Inc.
Description: Elegant woodgrain accents Sophisticated Wind Curve® profile Fresh air ionizer option (CARB compliant) High-reaching tower design for maximum air delivery Multi-function remote control Electronic timer (set from 0.5 – 7.5 hours) Three quiet speeds with optional oscillation Remote
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Refined brushed metallic accents Sophisticated Wind Curve® profile Fresh air ionizer option (CARB compliant) High-reaching tower design for maximum air delivery Multi-function remote control Electronic timer (set from 0.5 – 7.5 hours) Three quiet speeds with optional oscillation
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Nex Flow Air Products Corp.
Description: The LG “Light-weight Gun” Ionizing Air Gun The HAUG LG ionizing air gun is light weight and easy to handle with its service-friendly handling, is a peerless innovation in the field of elimination of dust and charges. Heavy-duty users and others will appreciate its lightweight at only
- Input Voltage: 1-20kV DC
- Ionizer type: Blow Off Gun
- Features: Quiet Operation
-
Supplier: EXAIR
Description: The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of ion-balancing
- Input Voltage: 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Other
-
Supplier: Lasko Products, Inc.
Description: Space-saving design delivers big performance in a small footprint Wide body design for more air delivery Internal ionizer option for fresher air circulation (CARB compliant) Multi-function remote control Electronic timer (up to 7.5 hours) Oscillation provides full-room coverage
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REPLACEMENT FILTER, IONIZING AIR BLOWER; ACCESSORY TYPE:REPLACEMENT FILTER; FOR USE WITH: MODEL 4002612 & 4002667 IONIZING AIR BLOWERS; PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: TAKK Industries, Inc.
Description: TAKK Curtain-Air Ionizers are quality engineered to eliminate static electricity problems in the widest possible variety of industrial applications, including converting, packaging, textile, plastic, printing, painting and electronic assembly operations. Available in six
- Number Of Emitters: 4
- Input Voltage: 115 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter, Ionizer Bar
-
Supplier: ASTM International
Description: range. 1.6 The test method may yield less accurate results for some halogenated or oxygenated hydrocarbons emitted from nearby sources of industrial air pollutants. This is especially true if there are high concentrations of chlorocarbons or chlorofluorocarbons present. 1.7 The values
-
Supplier: CSA Group
Description: air ionizer type air cleaners; and c) other similar ionizing equipment. 1.2 This Standard applies to equipment for commercial use that intentionally produces ozone in temporarily unoccupied space incorporating an integral ozone detector. 1.3 This Standard applies to
-
Supplier: DME Company
Description: For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of
- Input Voltage: 230 VAC
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: International Thermal Systems LLC.
Description: blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Spray Wash) - 3 Ton through 8 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized cabinet
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 9 Ton through 27 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 9 Ton through 27 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 24 Ton through 40 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Radwell International
Description: NRD,4060R,MINI FAN,IONIZER,BENCHTOP,12VDC,150MA,EMISSION ALPHA,IONIZER MINI FAN,120VAC 60HZ INPUT,12VDC OUTPUT AC ADAPTER,BENCHTOP MOUNT, OPTIONAL TOP MOUNT HARDWARE. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: NRD, LLC
Description: This general purpose gun utilizes a thumb actuated trigger and is ideally suited for a wide variety of industrial applications. It's intended for use with clean, dry compressed air.
- Ionizer type: Blow Off Gun
- Features: Replaceable Emitter
-
Supplier: Watlow®
Description: Watlow's circulation heaters are compact heating solutions for fluids such as purified and inert gases, supercritical fluids and liquids like de-ionized water for use in semiconductor and electronics industries as well as for general liquid and gas heating applications. Watlow's industrial
-
Supplier: United Air Specialists, Inc.
Description: processes. The Smog-Hog PSH system uses two stage ESP technology, which combines an ionizer and a collection cell. The ionizer charges contaminants and the collection cell section removes them. PSH Smog-Hog mist/fume collectors take submicron particles out of the air stream via
- Airflow: 750 to 40,000 SCFM
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Reclaim / Recycle
- Process: Dry
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package. The Rosemount Analytical 1500XA
- Oven Temperature Range: 302 F
- Inlet Pressure Range: 15 to 100 psi
- Number of Injection Ports: 6
- Operating Temperature: 0 to 130 F
-
Supplier: Linde North America, Inc.
Description: Linde provides the required EN (European Union) 12619 gas standard in a balance of research grade nitrogen gas for flame ionization detection (FID) and measurement of total organic compounds (TOC) in stationary source combustion emissions, including municipal and hazardous waste incinerators as a
- Industrial Gases: Air, Carbon Dioxide, Helium, Hydrogen, Methane, Nitrogen, Oxygen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Supply Options: Gas Cylinder, Other
-
Supplier: Ultrafab, Inc.
Description: specialty brushes that are ultrasonically welded randging from light shielding to passive ionization, cleaning and filtering. Ultrafab brush seals reduce water, dirt, air, vibration and noise. Our brush seals resist mildew, bacteria, and mold ultimately improving air quality. Because
- Specific Product Type / Shape: Angled Taper / Sash Brush, Glue / Adhesive
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Specialty / Other
- Product / Material Worked: Metalworking
-
Supplier: Siemens Analytical Products
Description: Simultaneous applications: Use one MAXUM edition II to provide the functionality of several GCs Parallel chromatography: Separate complex analytical tasks into simple parallel tasks Cost of ownership: Flexible oven concept results in low consumption of air and energy Numerous oven
- Oven Temperature Range: 140 to 536 F
- Inlet Pressure Range: 5.07628937750189 to 300.226257469398 psi
- Operating Temperature: 0.4 to 122 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: International Thermal Systems LLC.
Description: blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: CSA Group
Description: heaters; c) fan coil units; d) humidifiers; e) evaporative coolers; f) electrostatic or ionizer air cleaners; g) air cleaners that intentionally produce ozone; h) blowers of particulate matter; i) air-to-air heat exchangers with gas- or oil-fired heating means; j)
-
Description: incorporating a fan; - appliances designed exclusively for industrial purposes; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - battery-operated appliances. This second edition
Find Suppliers by Category Top
Featured Products Top
-
bottling and canning facilities. The Ionizing Rinsing Systems efficiently remove particulates, dirt, and debris from targeted surfaces with the help of Paxton’s air delivery (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
State primary standard for the units of volume density of electrical charge of ionized air and the number density of air ions state standards
…wide significance in accord with the specifica- tions of [7]; 2) introduction of new technologies employing modern high accuracy means of measurement; 3) evaluating compliance and certification of the rapidly expanding array of domestic and industrial air ionizers ; and 4) creating and…
-
Electrostatics-fields of interest
In materials handling, industrial air ionisers can be used to eliminate the problems.
-
Mitigating electrostatic discharge (ESD) in solid CO2 pellet cleaning of printed wiring boards and assemblies
All cleaning was followed by a 20 second dwell with an industrial bench top air ionizer , prior to any handling.
-
Use of air ionization in ripening and storage of Kachkaval cheese.
A semi- industrial installation for air ionization, developed in Bulgaria, consists of a standardized air ionizer (type AEM-1) and a system of radiation sources [see preceding abstr.].
-
Murata's Ionizer suits Clean Air Applications
Just announced by Murata is the MHM series of ionizers , designed specifically for air conditioning applications in the white goods, automotive and industrial sectors.
-
Sell M-1000 tape dispenser (tape cutter)
Ionizing air blower, ionized air blower, anti static tools, ionizer , static eliminating tools, static eliminator, industrial tools .
-
Human body electric discharge system in vehicle
At one-way, this * ionizer the removing electric device becomes the mainstream is the device, the high voltage is applied in electrode needle and the molecule in air is ionized and the mid … disorders in electric * electronic device industry ( ionizer ) (electric discharge).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1717 - Systematic Radiolo...
…at present under 10 CFR 31.5 for use only by commercial and industrial firms; research, educational .... The linear air ionizer is designed to be mounted 2.5 cm above processed material on sheet-fed webs or rollers.
-
Transfer of the Unit of Number Density of Light Ions in Air from Standards to Working Means of Measurement
For exam- ple, monitoring of the ion composition of air for compliance with ergonomic requirements is obligatory in the case of enclosed survival systems [2], and for compliance with sanitary and health requirements in the case of industrial and resi- dential sites … used at all times during operation of air ioniza- tion equipment (medical air ionizers , technological and domestic…
-
Characteristics of a Dry Fog Ionizer
This system corresponds to the AC corona ionizer widely used in industrial applications. .... The velocity of air flow from the fan is 4.4m/s at the position of the ring…
Indicates content that may require registration and/or purchase.