-
Supplier: Strong Hold Products
Description: These countertop cabinets are ideal for tool cribs, assembly areas, mailrooms and other areas where overhead space is not available. Countertops make great service counters. These space-saving units are sold without legs. Drawers, casters and maple tops can be added as an option.
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: These countertop storage cabinets have all the features of the Countertop Bin Door Storage (previous page) except they include bins in the body.
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet
-
Supplier: NuAire, Inc.
Description: NuAire’s Epoxy Resin countertops hold higher thermal properties than polypropylene and are less likely to scratch. Our countertops are highly corrosive-resistant, stain resistant, and hold a low moisture absorption rate.
- Type: Casework System
- Use: Industrial
- Application: Laboratory
- Features: Other
-
-
Supplier: Strong Hold Products
Description: These countertop units fit the need when both shelf and drawer storage is necessary. Drawers are 6" high.
- Height: 36 inch
- Width: 24 inch
- Depth: 20 inch
- Use: Commercial, Industrial
-
Supplier: Weiler Abrasives
Description: Multi-purpose brush countertop display
- Shank / Bore Diameter: 1.05 inch
- Width: 7.75 inch
- Length: 0.45 inch
- Features: Broom, Janitorial, Specialty / Other
-
Supplier: Jess Crate Furniture
Description: Dimensions: 14 1/4"L x 11 1/8"W x 10 1/2"H The Countertop Drawers are available in three configurations to accommodate a variety of storage needs.
-
Supplier: Wiper Master, Inc.
Description: Allow increased access to often-used corrosive liquids without compromising safety. Portable size keeps work areas flexible. Fit almost anywhere and provide protection when space is at a premium. Includes (1) adjustable shelf. Complies with OSHA and NFPA regulations.
-
Supplier: Wiper Master, Inc.
Description: Allow increased access to often-used corrosive liquids without compromising safety. Portable size keeps work areas flexible. Fit almost anywhere and provide protection when space is at a premium. Includes (1) adjustable shelf. Complies with OSHA and NFPA regulations.
-
Supplier: Strong Hold Products
Description: This counter-height cabinet has 1 see-thru door and 2 adjustable shelves. When space is a problem and you need visible account for small tools, this cabinet will provide the storage plus outstanding security.
- Length: 48 inch
- Height: 36 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: AgozTech LLC
Description: for cartons, labels, parts, and paperwork. The metal arm and scanner holder provide adjustable positioning for recurring barcode tasks at industrial workstations. The configuration supports a defined scanner location where operators repeatedly access the handheld without relying on loose
-
Supplier: Image Supply, Inc.
Description: Use Clearly lemon to clean, disinfect, & deodorize all over your home or business from the floor and countertops to the bathrooms. For hospital, institutional, industrial or home use. Gal., 4/cs
-
Supplier: U.S. Plastic Corporation
Description: The Storage Tray is ideal for organizing drawers, shelf space or countertops. The tight weave design allows for easy identification of contents, but keeps smaller items contained inside.
- Container Type: Basket, Tray / Cup
-
Supplier: U.S. Plastic Corporation
Description: The Large Ultra Basket is ideal for organizing countertops, cabinets, pantries and shelving. The contoured handles allow for comfortable transporting, and the smooth finish is easy to clean.
- Container Type: Basket
-
Supplier: Jess Crate Furniture
Description: Dimensions: 7 7/8"L x 7 7/8"W x 7"H The Countertop Drawers are available in three configurations to accommodate a variety of storage needs.
-
Supplier: ANVER Corporation
Description: Description:Two Pad Electric Powered Vacuum Lifter with Powered Tilt. Max Sheet Size: Lifting & Tilting Countertops 8 ft x 6 ft (2.4 m x 1.8 m) up to 1000 lbs (454 kg).
- Maximum Load Capacity: 0.5 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: ANVER Corporation
Description: Model #:ATL25M2-72MROT. Description:Two Pad Air Powered Lifter with Powered Tilt and Manual Rotation. Application:Lifting, Tilting & Rotating Countertops 10 ft x 4 ft (3.0 m x 1.2 m) up to 250 kg (113 kg).
- Maximum Load Capacity: 0.125 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: ANVER Corporation
Description: Model #:E150M3-86-GT-FP. Description:Three Pad Electric Powered vacuum Lifter with Manual Tilt and Foam Vacuum Pads. Application:Lifting and Tilting Countertops 8 ft x 6 ft (2.4 m x 1.8 m) weighing up to 1500 lb (680 kg).
- Maximum Load Capacity: 0.75 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Terra Universal, Inc.
Description: One-piece molded polyethylene body provides the maximum protection against chemicals and leaks Undercounter and countertop models available Both models include easy-clean slide-out spill trays Accepts padlock for added security These one-piece Polyethylene Acid Storage Cabinets provide the
- Height: 36 inch
- Width: 36 inch
- Depth: 22.5 inch
- Use: Industrial
-
Supplier: ANVER Corporation
Description: Model #: VPF-57-AC with T100M2-61FP and EZTILT-3X3 and OBA-1. Description: Electric Powered Vacuum Generator with EZ-TILT Adapter, Offset Bale and Two Pad Lifting Frame with Foam Pads. Application: Lifting and Tilting Countertops 10 ft x 3 ft (3.0 m x 0.9 m) up to 500 lb (227 kg).
- Maximum Load Capacity: 0.5 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: AgozTech LLC
Description: Accessory collection for Verifone payment terminals used in retail, restaurant, hospitality, field sales, and other customer-facing payment environments. The collection includes protective cases and holsters, belt and shoulder carrying options, countertop and wall mounts, vehicle and
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: lock layers into place and allow individual layers to be removed easily for quick access to items enclosed. Each layer accommodates 8-1/2 x 11 paper, making it ideal as a school, office or countertop organizer.
- Container Type: Bin
-
Supplier: American Floor Mats
Description: and running down countertops. • The anti-microbial agent in these bathroom floor mats helps eliminate bacterial growth, which often originates from wet floors, which draw dirt and debris from shoe surfaces. • Bacteria and the odor it causes can easily be prevented with the use of bathroom
- Mat Type: Bath / Shower Mat
-
Supplier: Titebond
Description: Titebond® Kitchen & Bath Sealant is a modified acrylic formula specifically designed to permanently seal high-moisture areas found in kitchens and baths. It is ideal for sealing around tubs, showers, sinks and countertops and offers excellent adhesion to many common materials including vinyl,
- Viscosity: 250,000 cP
-
Supplier: HardwareSource, Inc.
Description: It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to secure a hinged countertop. Because the button to unlatch it is not obvious it acts as a low security device. It can be used on any hinged device
-
Supplier: Advanced Poly-Packaging, Inc.
Description: available. Product sensor to detect product (eliminates wasted bags when compartments are empty). Stainless steel countertops for product sorting and loading. Simply slide product from countertop into compartments.
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Terra Universal, Inc.
Description: cleaners offer a full range of features to meet the most precise cleaning requirements. The compact size makes them perfect for tabletop/countertop cleaning. They are constructed of 3/16, 14 gauge stainless steel, and include a stainless steel parts basket and cover with handle. With their
- Wash Tank Capacity: 10 gallons
- Internal Length: 12 inch
- Internal Width: 16 inch
- Internal Depth / Height: 13 inch
-
Supplier: AirClean Systems
Description: These compact, ductless enclosures are factory leak tested, certified and shipped fully assembled for simple installation on any countertop. Standard Features AirSafe™ automatic safety controller Constant monitoring of fume hood face velocity with variable airflow control to user preset value
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 24 inch
- Mounting Type: Desktop
-
Supplier: ELMA Electronic Inc.
Description: Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails, cable management, and power/lighting options. Plexi doors are great
- Width/Diameter: 22.5 inch
- Depth: 28.75 inch
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: New Pig Corporation
Description: Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no
- Width: 16 inch
- Length: 24 inch
- Mat Type: Absorbent
-
Supplier: Sugatsune America, Inc.
Description: ensures that every product not only meets but exceeds industry standards. With a reputation built on a foundation of excellence, you can count on us for reliable customer service and rapid nationwide shipping. Explore our extensive catalog of innovative hardware solutions like hinges,
- Length: 4.125 inch
- Number of Holes: 2
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: AirClean Systems
Description: AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for
- Length: 12 inch
- Width: 16 inch
- Type: Cleanroom / Lab Workstation
- Features: Other, Sanitary
-
Supplier: Surface Armor LLC
Description: Laminate Surfaces The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination Cutting Routing Coating
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Stoelting Cleaning Equipment
Description: filters are cleanable. Each unit constructed of 16 gauge stainless steel, polished type 304 stainless steel countertop with drip-proof edge. Four flanged adjustable leveling feet. Provide a matching rinse unit offering a clean spray and/or immersion rinse system, a skim overflow weir and
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: MarShield
Description: finish Type or design Hardware, locks, hinges, and handles etc. Thickness of lead shielding Overall dimensions which will dictate internal dimensions Type of construction, carbon or Stainless Steel Floor or countertop loading due to weight of Storage Container Top surface or wall cut outs for
- Container Type: Box / Crate
- Features: Other
- Material: Steel
-
Supplier: Gluefast Company, Inc. (The)
Description: form of glue sticks. How Does a Hot Melt Glue Gun Work? Preheat the hot melt glue gun by plugging it into an outlet and letting it rest on its stand so the hot barrel does not scald your countertop. Typically sold as cylindrical sticks, glue sticks can then be inserted into the back of the
- Application: Adhesive / Silicone
Find Suppliers by Category Top
More Information Top
-
ASTM MNL60 - Physical Requirement Guidelines for Sensory Evaluation Laboratories
Countertops—Plastic laminates are the most common countertop materials; however, stainless steel or special industrial countertops that have a slate-like appearance can also be used.
-
Materials and Equipment Selection
Plastic laminates are the most common countertop materials; however, stainless steel or special industrial countertops that have a slate-like appearance can also be used.
-
Formaldehyde
Decorative laminates for cabinets, furniture, paneling and kitchen and bathroom countertops ; industrial laminates for gears, bearings, valves and printed circuits Construction (residential and nonresidential), remodeling and furniture.
-
HUNTSMAN TO ACQUIRE FOUR MAJOR BUSINESSES FROM IMPERIAL CHEMICAL INDUSTRIES (ICI)
Other applications include the soles of athletic shoes and other footwear, durable surfaces such as countertops , industrial adhesives, and construction materials.
-
Comparison of glass surfaces as a countertop material to existing surfaces
Glass surfaces created by Gleen Glass are made from recycled industrial glass into countertops and sinks.
-
Estimation and monitoring of product aesthetics: application to manufacturing of “engineered stone” countertops
Slab numbers 54, 58, and 75 were already detected as off- specification countertops by the industrial experts.
-
Bamboo chips (Bambusa vulgaris ) as an alternative lignocellulosic raw material for particleboard manufacture
Industrial overlaying shelving, countertops -M2 14.5 .
-
Dimensional stabilisation and strength of particleboard by chemical modification with propionic anhydride
ANSI A208.1-1998 Industrial overlaying shelving, countertops -M2 0.450 .
-
One layer experimental particleboard from coconut chips – (Cocos nucifera L.)
Industrial overlaying shelving, countertops -M2 .
-
CR4 - Blog Entry: New 'Nanolube' Could Cut Engine Friction by More Than Half
In any contraption with moving parts--automotive engines, industrial machines, a countertop juicer--some degree of energy is lost as heat to friction.
Indicates content that may require registration and/or purchase.