-
Supplier: Hubbell Incorporated
Description: ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, INDUSTRIAL, INSTITUTION APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROTARY PUSH ON/PUSH OFF SWITCH OPERATOR TYPE
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Industrial
- Controller Type: Rotary Dimmer
-
Supplier: Integrated Device Technology
Description: impedance ensures high system efficiency. The ZLED7730 provides a switch dimming function. It detects external switch action to adjust output current, allowing dimming functionality to be achieved without changing the original lighting system circuitry. The switch dimming is
- Form Factor: Integrated Circuit (IC)
-
Supplier: UL Standards & Engagement
Description: rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers, including touch dimmers, and
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGTL ISO 1KV 1CH GATE DVR 14DFN Product overview: SI8274GA1D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing
- Supply Voltage: 4.2 to 30 volts
- Rise Time: 10.5 ns
- Fall Time: 18 ns
- Operating Temperature: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGTL ISO 2.5KV 2CH GT DVR 14QFN Product overview: SI8274GB4D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing
- Supply Voltage: 4.2 to 30 volts
- Rise Time: 10.5 ns
- Fall Time: 18 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Class 2 AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: CSA Group
Description: other than touch dimmers, rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers,
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT), Industrial Control Transformer
-
Supplier: Allied Electronics, Inc.
Description: Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery
-
Supplier: Allied Electronics, Inc.
Description: UL, CSA, TÜV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers
-
Supplier: Allied Electronics, Inc.
Description: UL, CSA, TÜV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers
-
Supplier: Allied Electronics, Inc.
Description: UL, CSA, TÜV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover industrial control devices, and devices accessory thereto, for starting, stopping, regulating, controlling, or protecting electric motors. These requirements also cover industrial control devices or systems that store or process information and are provided
-
Supplier: Infineon Technologies AG
Description: | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch
- Supply Voltage (VS): 40 volts
- tON: 22,000 ns
- tOFF: 24,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: UL Standards & Engagement
Description: branch-circuit wiring. 1.8A A modular switch assembly is considered to be a general-use AC only flush switch. 1.9 This Standard does not apply to: a) Clock operated switches specified in the Standard for Clock-Operated Switches, UL 917, and CSA Standard C22.2 No. 177; b) Dimmer
-
Supplier: General Digital Corporation
Description: 82-key, Backlit, Military Grade, Sealed, Rack Mount Keyboard 101-key Functionality Aluminum NEMA 4 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Optional) Backlight Dimmer w/Auto Shutoff when Drawer is Closed Industrial-/Military-grade
- Number of Keys: 82
- Additional Features: Backlighting, Trackball
- Applications: Industrial / Factory Automation
- Features: Meets Military / Aerospace Specifications
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-Q040X0200 ABSupplier: Infineon Technologies AG
Description: 32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power conversion and
- Internal RAM Size: 16 KB
- Number of A/D Converters: 2
- Pin Count: 34
- Bits: 16 Bit, 32 Bit
-
Supplier: Specialty Product Technologies
Description: LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied
- Voltage: 115 / 120V 60 Hz, 50 Hz / International Power
- Application: Commercial, Industrial, Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Rotary Dimmer
-
Supplier: Ecopower Inc.
Description: RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will replace a a 2
- Light Fixture Wattage: 43.00000000000001 watts
- Features: Bulb Included, Dimmer
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial
-
Supplier: Moons' Electric Co. Ltd.
Description: Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server.
- Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 277 VAC 60 Hz
- Application: Commercial, Exterior, Industrial, Residential, Roadway
- Communication Protocol: Ethernet
- Controller Features: LAN
-
Supplier: Legrand
Description: Single Gang, Deep Switch and Outlet Box. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. Two Quick/Click Entries, 100 Pack. FEATURES Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. Durable, impact-resistant
- Length / Height: 3.75 inch
- Width/Diameter: 2.25 inch
- Depth: 3.375 inch
- Shape: Rectangular
-
Supplier: Seedburo Equipment Company
Description: This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit features semiconductor technology housed in a sturdy ABS plastic case, 3½" LED readout, low battery indicator and
-
Supplier: Ecopower Inc.
Description: The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited
- Light Fixture Voltage: 11 to 30 volts
- Light Fixture Wattage: 5 watts
- Features: Bulb Included
- Application: Commercial, Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1059355-LT3486IFE#TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM
- Input Voltage: 2.5 volts
- Output Current: 1,300 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 806424-MP4033GS-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Commercial & Industrial Lighting Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM, TRIAC
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The HV9919B comes in a small, 8-Lead DFN package and is ideal for industrial and general lighting
- Input Voltage: 4.5 to 40 volts
- Mounting / Configuration: SMD
-
Supplier: GETT North America LLC
Description: Complete dust and waterproof keyboard Mechanical switches for a hard and precise keystroke Backlite function with an 8 stage dimmer Integrated mouse button and geared up for VESA mounting Individual modifications on demand Have you dared to take a closer look at your keyboard? It is very
- Number of Keys: 86
- Operating Temperature: 32 to 158 F
- Additional Features: Backlighting, Pointing Button / Joystick
- Connection: Cable
-
Supplier: Westerbeke Corporation
Description: in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Infineon Technologies AG
Description: The ILD6150 switch mode DC-DC LED driver is tailored to drive high power LEDs and LED arrays offering flexible dimming options. Summary of Features Supports buck topology Wide usable input voltage from 4.5-60V Integrated switch rated up to 1500mA PWM or analog dimming Adjustable over
- Output Current: 1,500 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCH LINEAR DIMMER 8 DIP Product overview: HT-7700B from Holmate Technology Corp. (Holtek) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Semtech Corporation Win Source Part Number: 1094809-SC446TETRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Output Voltage: 36V
- Input Voltage: 4.5 volts
- Output Voltage: 36 volts
- Output Current: 100 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 118007-CAT3626HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: I2C Output
- Input Voltage: 3 volts
- Output Voltage: 7 volts
- Output Current: 32 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Controllers IGBT/MOSFET AC Phase Cut Dimmer Cntrolle Product overview: FL5150MX from Fairchild (onsemi) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Output Voltage (Volt): 17 volts
- Output Current (IOUT): 0.00001 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
the same single pair infrastructure. By running Ethernet and power over existing fieldbus wiring, our SPE switch with SPoE significantly simplifies cabling and reduces costs. It expands Industrial Ethernet to new sensor, actuator and automation applications requiring both low speed (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Research on the memory order of the power‐line communication channel
… higher than a few hundred kilohertz, can ingress the narrow band noise, mostly amplitude modulated sinusoidal signals [11, 12]; The switching actions of silicon-controlled rectifier diodes found in many electrical appliances, brush motors, dimmer switches , and industrial sources directly connected to …
-
http://waset.org/publications/11312/experimental-investigation-of-s-rotors-in-open-and-bounded-flows
A wind speed of 1m/s to 7 m/s is desired and achieved by regulating the dimmer switch attached to the industrial fan.
-
Examining Uncertainty in Demand Response Baseline Models and Variability in Automated Response to Dynamic Pricing
Strategies included changes to the heating, ventilation, and air conditioning (HVAC) system, light dimming / switching , and industrial process shedding [2].
-
Quantifying Changes in Building Electricity Use, with Application to Demand Response
Using OpenADR allowed the facilities to automatically respond to DR events using pre-programmed control strategies such as HVAC set point changes, light switching and dimming , and industrial process shedding [1].
-
http://www.mouser.com/catalog/specsheets/lvrds.pdf
• Cell phone chargers • Appliance (range, washing machine, HVAC) control boards • Cordless phone and answering machine power supplies • Metering, industrial control boards • Switching power supplies • Transformers • Lighting dimmers , ballasts • AC Motors .
-
http://www.mouser.com/catalog/catalogUSD/645/194.pdf
… touch phones, PDA, GPS) for touch screen locking, power saving, etc. • Integrated ambient light function for display/keypad contrast control and dimming of mobile devices • Proximity/optical switch for consumer, computing and industrial devices and displays • Dimming control for consumer, computing …
-
Comparison between integrated and non-integrated SEPIC half-bridge electronic ballasts for electrodeless fluorescent lamp applications
[9] J.C.W. Lam, J.C.Y. Hui, P. K. Jain, “A Dimmable High Power Factor Single- Switch Electronic Ballast for Compact Fluorescent Lamps With Incandescent Phase- Cut Dimmers ”, IEEE Transactions on Industrial Electronics, vol.59, no.4, pp.1879 …
Indicates content that may require registration and/or purchase.