-
Supplier: CSA Group
Description: ISO 14694:2003 gives specifications for vibration and balance limits of fans for all applications except those designed solely for air circulation, for example, ceiling fans and table fans. However, it is limited to fans of all types installed with a power of less than
-
Description: ISO 14694:2003 gives specifications for vibration and balance limits of fans for all applications except those designed solely for air circulation, for example, ceiling fans and table fans. However, it is limited to fans of all types installed with a power of less than
-
Supplier: ToneCooling Technology Co., Ltd
Description: fans, to further enhance cooling performance. 1.Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. 2.Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently dissipating
-
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 53.53803 SCFM
- Static Pressure: 0.18868800204246813 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Greenheck
Description: bills. In addition, all blades are manually adjustable to allow for field air balancing. The AX is suitable for a wide number of ventilation applications in a broad range of industries. Typical applications include supply and return air fans for air handling equipment, emergency
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas, Smoke
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 94.1328 SCFM
- Media Temperature: 167 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Xoxide
Description: Cooling: 1 x 80mm Blue LED Front Fan 1 x 80mm UV Blue Side Fan 1 x 80mm UV Blue Rear Fan Dimensions: 501 x 265 x 543 (L x W x H)
-
Supplier: Xoxide
Description: Mid Tower Enclosure Color(s) Black Cooling System - 1 x top 140mm TwoCool™ fan - 1 x rear black 120mm TwoCool™ fan with blue LED - 2 x front black 120 mm fans with blue LEDs and speed control knobs for HDDs - 1 x side 120 mm fan for graphics cards (optional) Drive Bays •
-
Supplier: IBT Industrial Solutions
Description: As a leading distributor of the equipment that drives the American industry, IBT Industrial Solutions offers a high level of service support to help you optimize the performance of your critical production and support systems. Using vibration analysis diagnostic equipment, we
- Repair Capabilities: Component Remanufacturing, Dynamic Balancing, Motor Testing, Vibration Analysis
- Services: Failure Analysis, Field (On-site), Installation / Start-up, Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Spare Parts Inventory
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Xoxide
Description: SG05 is equipped with a low speed 120mm fan that is mounted to create positive air pressure, ensuring good balance of cooling and quietness. The Sugo SG05 can also accept graphics cards up to 9" long, as well as thicker 2.5" HDDs. It also comes with a 300W SFX power supply. Features: Ample
-
Supplier: Xoxide
Description: big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Solid Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX,
-
Supplier: EXAIR
Description: The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of
- Input Voltage: 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Other
-
Supplier: IBT Industrial Solutions
Description: As a leading distributor of the equipment that drives the American industry, IBT Industrial Solutions offers a high level of service support to help you optimize the performance of your critical production and support systems. Using vibration analysis diagnostic equipment, we
- Services: Component Remanufacturing / Rebuild, Field (On-site), Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Troubleshooting
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: IBT Industrial Solutions
Description: As a leading distributor of the equipment that drives the American industry, IBT Industrial Solutions offers a high level of service support to help you optimize the performance of your critical production and support systems. Using vibration analysis diagnostic equipment, we
- Services: Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade Service
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: ZTE Corporation
Description: 1400(H)*800(W)*800(D) 1800(H)*800(W)*800(D) 2000(H)*800(W)*800(D) Base dimension 120(200)(H)*895(W)*895(D) Cooling equipment Fans, air-con, TEC, heat exchanger, Integrated air conditioner Environment Working Temperature -40℃~+55℃ Relative humidity 5%~100% Air pressure 80kPa~106kPa
- Length: 7.38189375 ft
- Width: 2.936353291666667 ft
- Height: 5.41338875 to 7.38189375 ft
- Covering: Fiber Cement
-
Supplier: ToneCooling Technology Co., Ltd
Description: Size: 83mm*83mm*28mm Fan Speed: PWM 2000-5000RPM Noise Value: 54.80dBA (MAX) Air Volume: 10.37CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball CPU Hole Distance: 75mm*75mm Power Consumption: 110W Material: Copper Base + Copper Fins 1. 1U Rackmount Servers Ideal for
-
Supplier: Harper International Corporation
Description: reliable combustion heated processing equipment for a variety of industries and applications. Capital cost for gas-fired equipment comes at a slight premium and the return on investment (ROI) can vary with the location of the installation. However, we have seen an ROI of less than two
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
-
Supplier: International Thermal Systems LLC.
Description: such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Outside Bake Oven (OBO) is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: ToneCooling Technology Co., Ltd
Description: Voltage: 12V Product Size: 80mm*80.5mm*29mm Fan Speed: PWM 2000-5000RPM Noise Value: 54.80dBA (MAX) Air Volume: 10.37CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball CPU Hole Distance: 75mm*75mm Power Consumption: 85W Material: Copper Base + Copper Fins 1. 1U Rackmount Servers
- Device: Thermo-Electric Cooler
-
Supplier: Caterpillar Oil & Gas
Description: Support Agreements (CSA) • Caterpillar Extended Service Coverage (ESC) • Superior dealer service network • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C15 ACERT™ (Tier 4i) Standard Equipment Control System Electronic control system,
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: (CSA) • Caterpillar Extended Service Coverage (ESC) • Superior dealer service network • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C9.3 ACERT™ (Tier 4 Final) Standard Equipment Control System Electronic control system, over-foam wiring
- Horse Power: 300 to 400 HP
- Displacement: 9.299651363505594 liters
- Length: 44 inch
- Width: 40.4 inch
Find Suppliers by Category Top
Featured Products Top
-
We can rebalance any manufacturer’s wheel/shaft assemblies either in the field or in one of our facilities. Every fan is dynamically balanced before it is shipped, from the smallest wheel to sizes up to 150" diameter and 20,000 lbs, using two in-house balancing machines. We are currently in production of a new facility which will increase our balancing capabilities. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
replacement can also be an OEM part when it is identified and supplied for the fan's original design and configuration. That relationship matters because a fan component has to do more than physically fit. Its material, dimensions, weight, balance, speed rating, and relationship to the rest of the (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
and allows filter-to-filter air balancing. Roomside adjustment is accomplished through a port in the center divider. An additional port is included for pressure drop measurement and/or aerosol challenge introduction. Either a 10” or 12” collar connection. The collar includes an integral (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
design plays in achieving optimal performance and efficiency in air movement systems. Our expertise lies in crafting well-designed industrial fans that significantly impact airflow, pressure, energy consumption, noise levels, vibration, and overall reliability. (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. Empowering High-Voltage Designs with Integrated Control The FAN7387MX gate driver IC simplifies half-bridge and full-bridge architectures while increasing efficiency and reliability. It offers a balance of flexibility, protection, and (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
The BC fan line has four designs to choose from: BC-15: for applications to 15"WG, wheel diameter 24" to 73" BC-20: for applications to 21"WG, wheel diameter 24" to 89" BC-30: for applications to 31"WG, wheel diameter 24" to 89" BC-40: for (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Energy efficiency in California laboratory-type facilities
Blowers & Fans Packaging Machinery Speed Changers,Drives, Gears Industrial Furnaces & Ovens Power transmission Equipment General Industrial Machinery Scales and Balances (3596) Refrigeration & Service Machinery Automatic Vending Machines Commercial Laundry Machines Refrigeration & Heating Equipment Measuring & Dispensing Pumps Service…
-
Development of State Interindustry Models for Rocky Mountain Region and California
…Machinery Paper Industries Machinery Printing Trades Machinery Special Industry Machinery, NEC Pumps and Compressors B a l l and Roller Bearings Blowers and Fans Industrial Patterns Power Transmission Equipment Industrial Furnaces and Ovens … Machines Typewriters Scales and Balances Office Machines, NEC Automatic…
-
Interindustry differences in advertising in U.S. manufacturing: 1963–1977
…Forgings Metal Foil and Leaf Internal Combustion Engines, n.e.c. Construction Machinery Mining Machinery Oil Field Machinery Conveyors and Conveying Equipment Machine Tools, Metal Cutting … Roller Bearings Blowers and Fans Industrial Patterns Industrial Furnaces and Ovens Scales and Balances , except Laboratory .
-
States > Massachusetts > State > Statutes > Part I - Administration of the Government > Title XVI - Public Health > 0112 - Registration of Certain Professions ...
…systems, except for roof coverings and associated metal flashing; the testing, adjusting and air- balancing of all air-handling equipment and ductwork installed during … installation of commercial and industrial kitchen hoods, kitchen vents, bathroom exhaust vents and fans ; provided, however, that sheet…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…Trades Machinery 3559 Special Industry Machinery, Nec 3561 Pumps And Pumping Equipment 3563 Air And Gas Compressors 3564 Blowers And Fans 3567 Industrial Furnaces And Ovens 3569 … 3585 Refrigeration And Heating Equipment 3589 Service Industry Machinery, Nec 3596 Scales And Balances , Exc.
Indicates content that may require registration and/or purchase.