Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Automotive / Transportation, Cleaning Wipes / Wicking
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
-
Supplier: Lanmar, Inc.
Description: An even lighter PTFE coating on this grade of fabric permits controlled porosity for liquids and gases. Open mesh PTFE fabric permit full airflow through the material for filtering and drying applications.
- Overall Thickness: 0.003 inch
- Overall Width / OD: 37.5 inch
- Use Temperature: -400 to 600 F
- Material: Coated / Sized, Glass / Fiberglass
-
Supplier: Bondex, Inc.
Description: of filtration media through a traditional needle loom which has met market needs with a specific balance of properties. However, today's utilities and industrial users are demanding higher performance filtration; filters which deliver improved collection efficiency with lower operating
- Applications: Aerospace, Automotive / Transportation, Chemical Process, Filtration, Industrial OEM, Medical, Printing / Graphic Arts
- Material: Coated / Sized, Synthetic / Polymer
- Features: Hydroentanglement, Wet-laid / Air-laid Nonwoven
- Type: Nonwoven Product
-
Supplier: Radwell International
Description: FILTER, CYLFORM, STANDARD DESICCANT ELEMENT, POLYESTER TUBING FABRIC, F-T20C, SOLD IN MULTIPLES OF 2. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: DRYER FABRIC BELT .320MM X 930MM. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: GRADE 6 COALESCING ELEMENT, EPOXY SATURATED FIBERGLASS WITH RIGID RETAINER, COARSE DRAIN LAYER AND SYNTHETIC FABRIC SAFETY LAYER, 06-016 SIZE, CASE OF 10. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ISC Sales, Inc.
Description: These Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only
- Length: 8 to 24 inch
- Height: 10 to 30 inch
- Width / Ring Size: 1 inch
- Ply: 1-ply
-
Supplier: ISC Sales, Inc.
Description: This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The heavy net outer guard fabric is also electrostatic material and provides not only
- Length: 8 to 24 inch
- Height: 10 to 30 inch
- Width / Ring Size: 1 inch
- Ply: 1-ply
-
Supplier: ISC Sales, Inc.
Description: This electrostatic air filter is made of 2 layers of fine mesh electrostatic filter material and 2 layers of heavy net electrostatic guard fabric. The entire filter is enclosed in a heavy duty aluminum frame. The heavy duty aluminum channel has rounded edges so it won't
- Length: 8 to 24 inch
- Height: 10 to 30 inch
- Width / Ring Size: 1 inch
- Ply: 2-ply
-
Supplier: Camfil
Description: clips, wires or fabric swatches to ground the filter pan to the media. Since the anti-static mechanism cannot break off during operation, these filters provide near 100% failsafe operation. Camfil fabricates static dissipative filter cartridges using either OmniPleat®
- Construction: Cartridge Filter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Harbory Filtration
Description: Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It is a premium material with a 3D mesh structure which includes two
- Construction: Bag Filter
- Features: Other
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond R-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval.
- Viscosity: 15,000 to 23,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Textiles / Fabrics, Wood / Wood Product
- Features: Encapsulating / Potting Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA
- Overall Thickness: 0.015 inch
- Fabric Strength: 1,500 to 5,000 lbs/in
- Applications: Filtration
- Material: Glass / Fiberglass, Synthetic / Polymer
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement
- Construction: Filter Mat
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement
- Construction: Filter Mat
-
Supplier: CSA Group
Description: properties of filter media due to exposure to the simulated gas conditions for a long time. The main target of this International Standard is the property change of nonwoven fabric filters because they are frequently used under similar circumstances to the test gas conditions
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: HDT Global
Description: The Bag Prefilter is a disposable filter element specifically designed to reduce dust loading on the M98 HEPA filter. It is constructed of a two-ply, non-woven fabric for high dust capacities at low-pressure drops. The Bag Prefilter installs securely inside the CBR filter
- Ply: 2-ply
- Construction: Bag Filter
- Features: Disposable
- Media Type: Poly / Cotton Nonwoven Media
-
Supplier: ASTM International
Description: 1.1 This specification covers industrial woven wire fabric, referred to as wire cloth, for general use including the separation of particles. wire cloth can be made of any primary metal or metal alloy wire that is suitable for weaving. This specification does not apply to the following
-
Supplier: Bondex, Inc.
Description: scrim which demonstrate no electrical conductivity. Antistatic Hydrolox® demonstrates conductivity which is 100 times better than what is required. Hydrolox® family of filter media, available only from Bondex, combines the benefits of needle loom fiber entangling with revolutionary
- Applications: Aerospace, Automotive / Transportation, Chemical Process, Filtration, Industrial OEM, Medical, Printing / Graphic Arts
- Material: Coated / Sized, Synthetic / Polymer
- Features: Hydroentanglement, Wet-laid / Air-laid Nonwoven
- Type: Nonwoven Product
-
Supplier: Celanese Corporation
Description: CelFX technology redefines tobacco filtration performance enabling unique product attributes and innovation:increases filter design flexibilityimproves gas-phase constituent reductionsupports broad choice of enhancement additivesengineered to run on existing equipmentCelFX technology provides
- Material: Acetate / Triacetate, Synthetic / Polymer
- Textie Product Type: Blanket / Batt
- Applications: Filtration
-
Supplier: Industrial Netting
Description: Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is
-
Description: materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21
- Overall Thickness: 0.02 inch
- Fabric Weight: 90 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Description: Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid
- Overall Thickness: 0.027 inch
- Fabric Weight: 70 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: HDT Global
Description: Base-X® shelters, HDT CBRN filtration systems including the HDT FFA400 with the HDT M98 filter set, and HDT ECUs. All of the HDT Global system components provide a fully integrated design, not just a collection of individual components, providing peace of mind and the protection needed in
- Type: Billeting / Housing, Garage, Tent, Transit Shelter
- Options: Climate Controlled, Lighting, Modular, Portable
- Covering: Fabric
- Features: Other
-
Supplier: Chemence Inc.
Description: hours of assembly. Krylex KB014 is a premium, surface insentitive instant adhesive used in applications including: white goods assembly, filter assembly, electronic housing assembly and general industrial manufacturing. The one component nature of Krylex KB014 lends itself to easy
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 80 to 120 cP
- Industry: Automotive, Building / Construction, Electronics, OEM / Industrial
- Chemical System: Cyanoacrylate
-
Supplier: Shurtape Technologies, LLC
Description: ShurFLEX® HVAC non-printed professional grade metalized cloth duct tape designed for airtight and moisture-free seaming, connecting, splicing, patching and sealing of sheet metal and flex duct, rigid ductboards, air vents, insulation, fibrous filter banks and pollution collection systems. For
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together
- Container Type: Bag / Sack
-
Supplier: Haida International Equipment Co., Ltd.
Description: Air Permeability Tester is used for testing the air permeability of various textile fabrics, textile manufactures, including industrial fabrics, nonwoven fabrics and other materials permeable to air. Application Air permeability is an important factor in the performance
- Test Speed: 0.2362204724409445 to 28,346.456692913343 in/min
- Mechanical Test: Texture Analysis
Find Suppliers by Category Top
Featured Products Top
-
coatings can be applied to a wide range of nonwoven fabrics, from filters to medical disposables. They also contain fewer VOCs than urethane-based coatings, lowering the risk of health-related concerns. AGC Chemicals Americas designed FibraLAST® acrylic-based coatings to repel oil and (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
Durable Construction — Strong, tear-resistant fabric for demanding industrial use Standard Housing (read more)
Browse Filter Media Datasheets for Harbory Filtration -
-sink systems. Powdered Activated Carbon (PAC): Often wrapped in a fabric or paper sleeve. Used in some industrial applications. How It Works: The Principle of Adsorption The magic is in adsorption (not absorption). Absorption is like a sponge soaking up (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
pesticides before spraying. Processing animal by-products. Textiles: Filtering dye baths, spin finishes, and sizing solutions to protect spinnerets and ensure consistent fabric quality. Key Advantages Driving Their Use: Cost-Effectiveness: Relatively low (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Understanding Active vs. Passive Secondary Oil Containment and the Law
Albarrie Environmental Services manufactures nonwoven filtration fabrics, liquid filters, and particulate filter bags for all dust collection systems. We're also leading provider of dust collector baghouse services. Albarrie Industrial Fabrics manufactures technical felts for a wide range
More Information Top
-
Polyformaldehyde fibres
According to the results of laboratory tests on industrial filter fabrics acted on by abrasives, PF tissue is no worse than polyamide, polyester, or polypropylene fibres.
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(qpcosra6jb5c7emy).pdf
It helps evaluate the performance of parachutes sails, vacuum cleaners, air bags, sail cloth and indus- trial filter fabrics [3 - 6].
-
Investigation of air permeability of core spun cotton/spandex weft knitted structures under relaxation
Therefore, air permeability plays an important role in clothing materials, parachutes, sail cloths, vacuum cleaner filters, industrial filter fabrics , rain coat materials, airbags, tents, uniform shirting etc. [1,3].
-
Air permeability of electrospun polyacrylonitrile nanoweb
… are vital properties in applications such as filtration, fluid barriers, and thermal insulation.1 Especially, these are taken into consideration in design and engineering of clothing, parachutes sails, vacuum cleaner, fabrics for air bags, and industrial filter fabrics .2 Apart from cloth …
-
Attempts for improvement of the processing properties of maize meal products
The ungelosten components of the maize prehydrolysate were separated an industrial filter cloth No. 4 rnit (733-3-72).
-
Carbon Fibre Materials Based on Secondary Stock from the Flax-Processing Industry
Industrial fabric ( filter gauze) and needle-punch nonwoven material (NM) were used as the initial stock.
-
Polyvinyl Chloride
Fibers, normally spun from acetone, are resistant to alkalies and acids and are used as industrial filter fabrics and chemical-resistant clothing.
-
http://etd.auburn.edu/bitstream/handle/10415/686/ASCIOGLU_BIRGUL_5.pdf?sequence=1
purposes such as industrial filter fabrics , tents, medical fabrics, etc. [17].
-
Sustainable Air Pollution Management
Industrial fabric filter comprises of a woven or felted fabric through which polluted stream is forced.
Indicates content that may require registration and/or purchase.