-
Supplier: Allied Electronics, Inc.
Description: Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A,
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red
-
Supplier: Tripp Lite by Eaton
Description: adapters without blocking adjacent outlets, so you can fully utilize the power strip all the time Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1650 Joules that goes well beyond
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Tripp Lite by Eaton
Description: has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space A 1800W, 120V, 15A, corded, multi-outlet power strip connects multiple electrical devices to a single AC wall socket
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Need to power and surge-protect multiple pieces of equipment in close proximity to one another? Tripp Lite's SS361220 power strip with integral AC surge protection is a convenient way to give you many surge-protected power outlets where you need them, when you need them.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: Heavy-Duty 6-Outlet Plug Strip with On/Off with15ft. Power Cord. For Microprocessor-based equipment. Features: - Six protected outlets - Clamping profile tightly tracks AC sine wire - May be wall mounted - Industrial grade
- Unit Type: Plug Strip, Wall Mount
-
Supplier: TelephoneStuff.com
Description: General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile tightly tracks AC sine wire - Industrial grade - 15A-120V AC - If protection is lost
- Protection: Circuit Breaker, Transient Voltage Surge Suppression
- Unit Type: Plug Strip, Wall Mount
-
Supplier: TelephoneStuff.com
Description: General 6-Outlet Plug Strip with On/Off with 15ft. Power Cord. Compatible with UPS and SPS systems. Features: - Six protected outlets - Clamping profile tightly tracks AC sine wire - May be wall mounted - Industrial grade
- Unit Type: Plug Strip, Wall Mount
-
Supplier: TelephoneStuff.com
Description: 6-Outlet Plug Strip with On/Off Switch. Rugged aluminum housing for use in rough environments. Features: - Industrial grade - 15A-120V AC - May be wall mounted - If protection is lost plug-strip SPD's interrupts power to the protected load and cannot be reset, to
- Unit Type: Plug Strip, Wall Mount
- Protection: Transient Voltage Surge Suppression
-
Supplier: Legrand
Description: PlugTail™ Industrial Extra Heavy-Duty Spec Grade Tamper-Resistant Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: Eraser Company, Inc.
Description: grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the
- Outer Diameter (OD): 1.2598432 inch
- Shank / Bore Diameter: 0.335039551 inch
- Width: 0.9842525 inch
- Mounting: Bore / Center Mount
-
Supplier: Legrand
Description: PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 15amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: Legrand
Description: PlugTail™ Industrial Extra Heavy-Duty Spec Grade Tamper-Resistant Duplex Receptacle 15amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: General Cable
Description: BLACK COLOR 6 FOOT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND SPECIALTY, POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 VOLT VOLTAGE RATING 13 AMP CURRENT RATING 3 CONDUCTOR(S) 16 AWG STRANDED BARE COPPER CONDUCTOR SIZE SJT, PVC, 300 VOLT, 60 DEG C CORD TYPE
- Cord Length: 72 inch
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: TMP Pro Distribution
Description: part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Frequency Range (-10 dB) : 40 Hz - 4.2 kHz Frequency Response (±3 dB) : 47 Hz - 3.0 kHz Transducer Power Rating (AES) : 1000 W (4000 W peak), 2 hrs Long-Term System
- Type: Electronic and Instrument Enclosures
-
Supplier: Infineon Technologies AG
Description: available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Industrial automation LED strips and signage Offline UPS - high frequency transformers Smart buildings Solutions
- rDS(on): 0.12 ohms
- QG: 35.99999999999999 nC
- TJ: -55 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: Eraser Company, Inc.
Description: proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to
- Outer Diameter (OD): 0.6299216 inch
- Shank / Bore Diameter: 0.187401676 inch
- Width: 0.6299216 inch
- Grit Size: 553
-
Supplier: Eraser Company, Inc.
Description: proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to
- Grit Size: 640
- Mounting: Bore / Center Mount
- Features: Other, Specialty / Other
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Eraser Company, Inc.
Description: proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to
- Outer Diameter (OD): 1.2598432 inch
- Shank / Bore Diameter: 0.335039551 inch
- Grit Size: 141
- Mounting: Bore / Center Mount
-
Supplier: Tripp Lite by Eaton
Description: compatible AC power source 24 Switched Outlets Distribute AC Power 20 C13 and 4 C19 outlets split into 2 separate load banks Outlets can be remotely controlled to power up, power down, reboot or lock out unresponsive devices Front-panel LEDs indicate outlets’ power
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: L-com, Inc.
Description: protection against surges. The second stage series resistance limits the power dissipation of the faster diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to turn on. The diode array clamps the leading edge of fast transients to safe
- Device Type: Lightning Arrestor
-
Supplier: Dart Controls, Inc.
Description: offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.
- Resistance Range: 1,000 to 10,000,000 ohms
- Operating AC Voltage: 85 to 250 volts
- Operating Temperature: -10 to 45 C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Beacon Adhesives, Inc.
Description: them ideal for sealing and blocking wire strands, cable valleys and braided shields used in the construction of power cables. Available in several standard viscosity grades and custom cure schedules.
-
Supplier: Eaton Cooper Power Systems
Description: MaxiShrub is Cooper's ANSI Type-1 dead-front pad-mounted transformer. The ANSI Type-1 frontplate allows vertical feed to the primary and secondary bushings. The MaxiShrub is ideal for single-phase industrial and residential applications where a wide range of kVA's or heavy cabling is
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive-grade N-channel 330 V, 160 mOhm typ., 18 A STripFET II Power MOSFET in a D2PAK package Product overview: STB18NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level
- PD: 150,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive-grade dual N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL8DN6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery
- PD: 65,000 milliwatts
- TJ: -55 C
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive-grade N-channel 60 V, 32 mOhm typ., 24 A STripFET II Power MOSFET in a DPAK package Product overview: STD20NF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive-grade N-channel 60 V, 27 mOhm typ., 20 A STripFET II Power MOSFET in a PowerFLAT 5x6 package Product overview: STL20NF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and
- TJ: -55 C
- Features: MOSFET
-
Supplier: Hammond Manufacturing Company Inc.
Description: horizontal horizontal horizontal any Construction metal chassis cover powder coaded, snapin plastic housing Weight 5.5 kg 5.8 kg 6.0 kg 3.1 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections terminal strip terminal strip terminal strip n/a
- Nominal Power: 24 watts
- Application: Industrial/Commercial
-
Supplier: Legrand
Description: PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Center Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Thermal Wire and Cable LLC
Description: diameter is also less, allowing more circuits per conduit. PFA SDT-250 lead wires retain retention of its properties after service at 260C (500F). Thermal Wire and Cable's SDT-250 Teflon insulated conductors produce very little smoke when burned and are chemically inert to nearly all
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 830 amps
- Operating Temperature: 250 C
-
Supplier: ToneCooling Technology Co., Ltd
Description: MoxCuy, where x+y=100. The following table shows only a portion of the commonly used grades. Our molybdenum-copper alloy can achieve almost completely dense, defect-free, fine-grained structure. The air tightness of the helium mass spectrometer leak material is <5×10-9 Pa/m3.s, which is
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Larson Electronics LLC
Description: Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores)
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
protection and four or more outlets), several jumper cords, and one country-specific cord set. Accessory Power Strips can be useful in many applications, including medical and professional-quality industrial equipment. The Interpower APS is a high-quality, long-lasting product (read more)
Browse Power Strips Datasheets for Interpower -
Product Overview Designed for engineers, maintenance teams, and industrial operators, these Neodymium salvage magnets deliver unmatched pulling power and reliability. Built from high-grade NdFeB, they withstand harsh environments while efficiently recovering metallic (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
supply channels. In summary, the CDOW-TG-25 outlet strip is a dependable choice for those needing a robust, conduit-compatible power distribution component to enhance operational safety and efficiency in industrial electrical projects. (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
improved connectivity and longevity. Diverse Applications: Industrial Applications Mobile Devices IoT Wireless Devices Real-time Clocks Microprocessors Low Power RTC Applications (read more)
Browse Crystals Datasheets for ECS Inc. International -
Medical Grade Isolation Power Transformers When health and personal wellbeing is at stake, as it often is in medical industry scenarios, it is of the utmost importance that equipment functions properly. Medical machinery equipped with Triad Magnetics’ Medical Grade (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Principles of controlled formation of nanosized structural elements in pipe steels upon significant plastic deformations
…mathematical off line simula tion, thermal deformation parameters of rolling were developed at the rough and finishing stages with con sideration for the power parameters of the industrial equipment and the determined rheological properties of strips with strength grades Kh80–Kh100 (Fig. 3).
-
High-Throughput Phenotyping in Plants
These stripped -down PCs are typi- cally found in specialized industrial control systems or outdoor- rated enterprise- grade wireless routers, which are very low power and can function in extreme environmental conditions.
-
Radiometry in Modern Scientific Experiments
…systems for reproducing, storing and transferring light and temperature facilities, which involve the primary state standards of light power and temperature, secondary and industrial standards, and reference sources … ence tungsten ribbon filament strip lamps (hereafter strip lamps … the first and lower grades .
-
China - Management Measures on Industrial Energy-Saving
The 第二十四 band industrial enterprise carries out to every energy consumption the graded classification measurement, rationally equips and uses the energy measurement instrument which conforms the national standard, increases the energy measurement basis ability , ensures the original data, is real, accurate, complete.
-
Landscape planning
…landscape, can roads this in particular wind power anal gene, free surface photovoltaics, biomass installations, planned degradation surfaces, planned surfaces with high seal degree , energy free lines, and railway lines with high traffic … e.g., airports or industrial areas, to be (Hoheisel…
-
Vie path manual motor vehicle technology
…value, 615 rich weite, 222 range of an E vehicle, 83 range extension, 196 degree of maturity safeguarding, increase, the … 703, 711 tire driving web noise 706 tire industry 698, 696 tire uniformity, 1071 tire identification, tire forces , of tire mechanism, 707…
-
TRIPP LITE Electrical - Grainger Industrial Supply
• Outlet Strip , Medical Grade No, Housing Material Metal, Mounting Style Keyhole, Number of Outlets 6, Amps 15, Color Yellow/Black, Cord Length 6 ft., Number of Power Switches 1, Power Indicator Yes … Designation SJT, For Use With Industrial , Automotive, Factory and Hardware…
-
Electrical - Grainger Industrial Supply
• Outlet Strip , Medical Grade No, Housing Material Steel with Stainless Steel Face, Mounting Style Rack … 8, Amps 15, Color Gray, Cord Length 9 ft., Number of Power Switches 1, Power Indicator … SJT, For Use With Industrial , Automotive, Factory and Hardware…
-
Supplier Diversity Electrical - Grainger Industrial Supply
• Outlet Strip , Medical Grade No, Housing Material Steel with Stainless Steel Face, Mounting Style Rack … 8, Amps 15, Color Gray, Cord Length 9 ft., Number of Power Switches 1, Power Indicator … SJT, For Use With Industrial , Automotive, Factory and Hardware…
-
Electrical - Grainger Industrial Supply
• Outlet Strip , Medical Grade No, Housing Material Metal, Mounting Style Keyhole, Number of Outlets 12, Amps 20, Color Beige, Cord Length 1 ft., Number of Power Switches 0, Power Indicator No … of Applications, Including Office, Workbench, Industrial , Networking, Telecom and More…
Indicates content that may require registration and/or purchase.