Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: oil, dirt and dust. The TE Connectivity KMXP position sensor is the right choice tomeet those needs thanks to its Magneto Resistive technologyand available form factors. The KMXP sensor provides greaterprecision than commonly used Hall sensors and is designed toprovide
- Features: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the
- Operating Temperature: -40 to 221 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • NPN open collector, square-wave output • Zero speed operation with no signal loss • Non-contact, large gap distance sensing • Signal transmits up to 1,500 ft • Simple to install and set up • Powered by 5-24 VDC These speed
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: OTTO Controls
Description: joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic
-
Supplier: Tamura Corporation of America
Description: L31S***S05 Series Hall Effect Current Sensors Features: Open Loop type Printed circuit board mounting Unipolar power supply Industrial temperature range Sulfur-proof version available (add "S" suffix to part number) Mounting pins Insulated plastic case according to UL94V0
- Measuring Range: 50 to 600 amps
- Input Voltage: 5 volts
- Response Time: 5 µs
- Isolation Voltage: 3.3 kilovolts
-
Description: 1.Description Hall-effect proximity switch is the position sensor made of Hall-effect element. It can also be used as speed sensor. It can be widely applied in many fields, such as light industry, textile, printing industry, metallurgy industrial for
- Operating Distance: 0.1968505 inch
- Operating Temperature: 50 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: AI-TEK Instruments, LLC
Description: AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Texas Instruments
Description: 2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.5 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: 2.5 to 38 V Digital Latch Hall Effect Sensor 3-TO-92 -40 to 125
- Input (Supply) Voltage: 2.5 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: 2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.5 to 38 volts
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Sensor Type: Temperature Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1308/9 linear Hall-effect sensor ICs provide accurate and stable analog output in miniature surface-mount and through-hole packages. Ideal for space-constrained automotive and industrial applications. * Note: If you have issues logging into this feature you may need
- Features: Magnetic Sensor
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in manufacturing and
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Proximity Sensors - Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS -- A1233LLTR-TSupplier: Allegro MicroSystems Inc.
Description: The A1233 simplifies speed and direction sensing with its dual-channel output and precise Hall element alignment. Ideal for ring magnet encoder applications in automotive and industrial environments. * Note: If you have issues logging into this feature you may need to enable 3rd party
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense the presence of either the north or south pole of a target magnet. Applications are typically cam reference signal for industrial ignition systems. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Allegro MicroSystems Inc.
Description: The A3290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note: If you have issues logging into this
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Allegro MicroSystems Inc.
Description: The APS13290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note: If you have issues logging into this
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: Allied Electronics, Inc.
Description: provides long life and cost-effective solution for harsh environments that include temperature, vibration, dither, moisture and dirt. The position sensor incorporates Hall Effect techonology to provide a sensing device that will last for more than 10 million operations. The
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the
- Operating Temperature: -40 to 185 F
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: Honeywell Sensing & IoT
Description: The SS40A, SS40A-L, SS40A-T2, SS40A-T3 and SS50AT Bipolar Hall Effect sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The bipolar magnetics respond to alternating North
- Input (Supply) Voltage: 4.5 to 24 volts
- Operating Temperature: -40 to 125 C
- Output Voltage: 400 millivolts
- Response Time: 0.004 ms
-
Supplier: OTTO Controls
Description: mechanism, this allows the operator to set the speed of movement to focus on steering or other tasks. Favored for its compact size, strength and reliability, the JHS-F0001 is manufactured with non-contacting Hall effect sensors. Electronics are sealed to IP68S. It offers
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Switches: Friction Hold
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by the supply voltage and varies in proportion to the strength of the magnetic field. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: These small and versatile Hall-effect digital sensor ICs are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles. The built-in regulator provides enhanced stability of operation from 4.5 Vdc
- Input (Supply) Voltage: 4.5 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: DigiKey
Description: INDUSTRIAL HALL EFFECT SENSOR
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: Arobust, stainless steel threaded barrel Hall effect sensor with an M12 x 1mm pitch thread, 46mm (1.810") long, primarily used for geartooth sensing. Protected against severe and automotive environments.Capable of switching up to 27Vdc and 20mA. Availableas 3-wire(voltage
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231791-GS100102 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Sensor Termination Style: Wire Leads Package: Box Actuator Material: Ferrous Metals, Gear Tooth
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: LEM USA, Inc.
Description: LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: DigiKey
Description: SENSOR HALL EFFECT DIGITAL CABLE
- Operating Temperature: -40 to 212 F
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: Allied Electronics, Inc.
Description: Industrial Grade Geartooth Speed Sensors Not subject to rotational orientation High speed capability Reverse battery protection to 24 VDC Sense motion of ferrous geartooth targets, Near zero speed sensing capability and immune from hostile environments.
Find Suppliers by Category Top
Featured Products Top
-
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
From gyroscopes to accelerometers to transducers sensors, industrial sensors are found in a (read more)
Browse Photoelectric Sensors Datasheets for RS Components, Ltd. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
AII’s Industrial Oxygen Sensors featuring galvanic electrochemical technology are engineered to deliver dependable oxygen measurement for a wide range of industrial applications. These sensors provide accurate, stable O? readings while requiring minimal (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Industrial High Voltage Relay Application and Design Guide Sensata’s High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries – among others. Our HV relays are sealed, providing rugged, small, and efficient (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Sensata Technologies -
Industrial robots are being utilized in numerous applications in the manufacturing space. While robotics has been around for some time, recent advancements in technology have enabled more widespread implementation across the industry. There are many advantages to integrating robotics into (read more)
Browse Magnetic Proximity Sensors Datasheets for SICK -
CO2Meter Launches Gaslab® Industrial Fixed Gas Detectors CO2Meter, a leading manufacturer of gas detection safety and analytical solutions – announces the release of its new (read more)
Browse Gas Sensors Datasheets for CO2Meter.com
Conduct Research Top
-
Ten Easy Things to Do with Magnetic Sensors
the past 20 years, inexpensive, high-quality integrated Hall effect and magnetoresistive sensors have been making many applications both technically and economically feasible. This article presents a small sampling of what these sensors can do and how to make them do it.
-
Enabling New Levels of Performance and Safety in Magnetic Sensors with xMR
, lower-power solutions. Several incumbent and emerging magnetic sensing technologies can meet the bulk of these challenges. This article compares Hall-effect and magnetoresistance sensor technologies and discusses solutions to leverage these to minimize tradeoffs and meet the requirements of the most advanced
More Information Top
-
Sequential design of hysteresis current controller for three-phase inverter
Owing to the operating principle and constructive characteristics, the most widely used industrial Hall - effect sensors capture an EM-coupled high-frequency disturbance from every transistor switching.
-
164081365 Industrial Hall Effect / Magnetic Sensors | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors .
-
Industrial Hall Effect / Magnetic Sensors | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors .
-
ROHM Semiconductor Industrial Hall Effect / Magnetic Sensors | Mouser
All Products > ROHM Semiconductor > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors .
-
103SR17A-2 Honeywell | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > Honeywell 103SR17A-2 .
-
OHB900 Optek / TT Electronics | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > Optek / TT Electronics OHB900 .
-
AH280P Diodes Incorporated | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > Diodes Incorporated AH280P .
-
DS1101JD CHERRY | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > CHERRY DS1101JD .
-
BU52012HFV-TR ROHM Semiconductor | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > ROHM Semiconductor BU52012HFV-TR .
-
BU52014HFV-TR ROHM Semiconductor | Mouser
All Products > Sensors > Magnetic Sensors > Industrial Hall Effect / Magnetic Sensors > ROHM Semiconductor BU52014HFV-TR .
Indicates content that may require registration and/or purchase.