-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies
-
Supplier: Continental Hydraulics
Description: L-Shaped Units L-SHAPED HYDRAULIC POWER UNITS 10 to 200 Gallons Capacity These power units feature flooded suction inlets. Since the pump doesn’t have to lift hydraulic fluid, it gets less wear and tear. L-Shaped Power Units are ideal
- Operating Pressure: 2,000 to 3,500 psi
- Flow: 6 to 75 GPM
- Total Power: 1 to 125 HP
- Reservoir Capacity: 10 to 210 gallons
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators,
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Description: Durable and compact, Parker D-Pak Hydraulic Units provide a fixed displacement power option for a variety of industrial applications. Featuring a unique vertical design, D-Pak units reduce footprint and operational noise. Additionally, Parker filtration helps
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Requirements for NonIntegral Industrial Power Units
-
Supplier: MFP Automation Engineering
Description: Parker offers hydraulic power units for industrial, mobile and aerospace applications. Standard, compact and custom power units are available from Parker. Hydraulic power units consisting of pumps, reservoirs, relief valves, filters,
- Pump Type: Hydraulic Pumps
-
Supplier: Eaton Hydraulics Group
Description: Over the last 50 years, Eaton has provided thousands of efficient, reliable standard and custom power units to industries and markets all over the world. Built with quality Eaton components under stringent manufacturing standards, these power units are available with
-
Supplier: jbj Techniques Limited
Description: The HP1200 is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below. Hydraulically actuated and self-adjusting wet clutch.
- Application: Industrial
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Hydraulic Engineering's tubular power units incorporate the D and 10 Series pumps, 2.2 gallon reservoir, air supply filter/regulator and shut off valve, high pressure plumbing and panel mounted fluid pressure gauge into a rugged portable tubular frame. (Gauge is optional on
- Operating Pressure: 2,000 to 30,000 psi
- Flow: 0.09090899999999999 to 8.00865 GPM
- Reservoir Capacity: 2.2 gallons
- Features: Fluid Sight Level, Overpressure Protection
-
Supplier: SAE International
Description: This SAE Standard defines the expectations for free-standing, nonintegral, nonpressurized reservoir, flooded inlet type, industrial hydraulic power units used on machine tools and equipment for the automotive industry. These exclude power units used for
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Description: and poppet for excellent wear resistance. Ideal for use in hydraulically operated Blowout Preventers (BOP), Hydraulic Power Units (HPUs) and hydraulic component testing.
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Description: harsh applications. Ideal for use in wellhead control panels, subsea valve actuations, Hydraulic Power Units (HPUs) and component testing applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Rotork plc
Description: High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Actuation: Mechanical Device, Pilot Operated
-
Supplier: HORIBA Instruments, Inc.
Description: with HORIBA control unit and power unit
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: Deca Vibrator
Description: Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units
-
Supplier: MY-TE Products, Inc.
Description: 1,500-lb single-line or 3,000-lb double-line When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load
- Load Capacity: 10,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 13.999999999999998 ft/min
-
Supplier: Badger Meter
Description: temperature and power within a hydraulic system. Flexible Testing. Can be used as a stationary or portable tester for both industrial and mobile hydraulic system diagnostics and for analysis of the prognostic health of a hydraulic system. Multiple Sensors. Features
- Operating Temperature: -40 to 185 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: Eaton Hydraulics Group
Description: DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough operating conditions
- Maximum Pressure: 2,000 psi
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Return / Disengage
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to 3,000
- Operating Pressure: 3,000 psi
- Flow: 0.4 to 31 GPM
- Total Power: 0.5 to 50 HP
- Reservoir Capacity: 2.5 to 100 gallons
-
Supplier: HydraCheck Inc.
Description: rate, frequency, and speed in mobile and industrial hydraulic systems. The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be read quickly and reliably
- Operating Temperature: 32 to 122 F
- Features: Data Acquisition Instrument / System, Stand Alone
- Application: Environmental, General Lab and Industrial
- User Interface: Front Panel and Display
-
Supplier: Sensata Technologies
Description: include power distribution units (PDUs) used in data center enclosures, telecom AC power supplies and a variety of Industrial applications benefiting from the higher power density. Like the LEG/LEGA product family, the LEJ/LEJA series offers a variety of features
- Continuous Current Rating: 2 to 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: include power distribution units (PDUs) used in data center enclosures, telecom AC power supplies and a variety of Industrial applications benefiting from the higher power density. Like the LEG/LEGA product family, the LEJ/LEJA series offers a variety of features
- Continuous Current Rating: 2 to 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: TPI Corporation
Description: 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/17065 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR
- Heating Capacity: 1.874 to 5 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Flow: 275 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check &
-
Supplier: HydraCheck Inc.
Description: a PC running HPMComm 7.5 for further analysis or storage off the unit. Connecting to a PC: USB slave and USB host allow the unit to stream to a PC or laptop and allow for the connection of additional storage. The Service Master CONNECT (HPM7000) can also be controlled and monitored
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Description: on which types of units are covered in this document, see Annex A. Machine sets covered by this document can have the following configurations: a) generators driven by hydraulic turbines; b) motor-generators driven by pump-turbines; c) motor-generators driven by hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78058A 50 Ton Electro/Hydraulic Shop Press 50 Ton Capacity Electro/Hydraulic Pump Operated This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT INCLUDED Intended Use Heavy duty use in truck garages and
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK offers many other products such as rotary control valves, customized fabricated valves and custom made hydraulic power units for emergency or backup power requirements. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power for safe vehicle positioning and locking operations, helping improve loading and (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Meet the Slipstick® Industrial Conveyor from Triple/S Dynamics—where one drive does it all. Powered by a single, self-contained drive unit, this horizontal motion system eliminates the need for complex components like springs, chains, or (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. Similar units are available to heat air or other gases. Special features such as weatherproof (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
engineering machinery, agricultural and mining equipment, vehicle assembly lines, lifting and material handling systems, industrial automation, and hydraulic power systems requiring reliable force transmission and precise motion control. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
with integrated power electronics. These highly energy efficient units meet all requirements of the European Union’s ErP Directive for fans. Rosenberg EC motors come with a pre-installed potentiometer and provide variable fan speed control from 5% to 100%. Air volume can be adjusted to (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
valves, globe valves, control panels and power units. Description: QUAM s.r.l. has been a market leader operating since 2001 in the design, manufacturing and supply of complete Wellhead Equipment for the Upstream Onshore and Offshore Oil and Gas (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
/maintenance) Remote operators can monitor multiple units/locations (less travel/exposure) Maximizing efficiency and output Minimizing power usage/energy costs Minimizes unpredictable downtime and lost production time Addresses limits to optimization potential (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp.
More Information Top
-
CR4 - Thread: What Do You Think of SolidWorks?
My projects I referenced, are ~100+ part Industrial hydraulic power units and machines.
-
Expert System Applied to Design Hydraulic Power Supply Units
The PHIDR prototype focuses on power units of industrial hydraulic systems.
-
CR4 - Thread: design
You might be interested in: Hydraulic Repair Services, Hydraulic Power Units , Industrial Presses .
Indicates content that may require registration and/or purchase.