Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: O-RINGS AND SQUARE RINGS, RETAINING RINGS Nitrile O-Rings Silicone O-Rings Viton O-Rings Stainless Retaining Rings Nickel Plated Retaining Rings Carbon Retaining Rings
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
- Features: Other Rubber Material
-
Supplier: Arizona Sealing Devices, Inc.
Description: performers over an extremely wide temperature range. Limitations: PTFE is hampered by very poor elastic memory at room, or low temperatures. This presents problems in O-ring installation, requiring extra care to be taken in control over O-ring I.D. stretch. Heating PTFE
- Inside Diameter (ID): 0.734 inch
- Outside Diameter (OD): 1 inch
- O-ring Size: Other
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Seal Science, Inc.
Description: vacuum service. Seal Science's fluorocarbon compounds have been compounded to assure maximum resistance to outgassing, extraction and compression set. Seal Science also offers all other O-Ring and seal compunds conforming to most industrial, military and electrical
- O-ring Size: "AS568" standard sizes (001-475), British Standard metric sizes, JIS standard sizes
- O-ring Hardness (Durometer): 30 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 70 durometer
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
-
Supplier: Daemar Inc.
Description: of solid PTFE o-rings, in addition PTFE encapsulated o-rings possess properties of elasticity and recovery which are crucial in many sealing applications. DMR™ encapsulated o-rings withstand breakdown caused by industrial solvents and corrosive
- Inside Diameter (ID): 0.234 inch
- Cross-section: 0.139 inch
- Outside Diameter (OD): 0.5 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: TFC Ltd.
Description: Loctite® O-Ring kit Saves the need for complete disassembly. Eliminates the need for an inventory of different sized O-rings. Joints resist water/oil and are as strong as the rubber itself. Kit contains: 7 standard diameter sizes of nitrile cord, splicing jig, safety
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: O-Rings, Cord, Sheet, Tubing. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applications: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O'
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The Graphite-Filled PTFE O-Ring is a premium sealing solution, engineered from PTFE resin enhanced with graphite for superior performance in challenging environments. This combination offers exceptional chemical resistance and excellent self-lubricating properties, making it a reliable
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
- O-ring Size: Other
- Features: Other Rubber Material
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe Cuts, Gaskets, U-Cups, Tubing, Sheet, Cord, Sponge. Applictions: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals' O-ring glue allows O-ring cord to be cold-bonded together to create an O-ring. This glue is excellent for work in the field and for custom O-ring sizes.
- Substrate Compatibility: Composites, Porous Surfaces, Rubber / Elastomer
- Features: Other
-
Supplier: Hi-Tech Seals, Inc.
Description: O-ring lubricant can be used to remedy several issues. The lubricant can increase ease of installation, which can lead to an increase in sealing integrity. In addition, O-ring lubricant can be used to reduce heat and friction on the O-ring while the
- Features: Lubricant, Specialty
- Industry Applications: Machine / Gears
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Gaskets, U-Cups, Tubing, Sheet, Cord, Sponge. Applictions: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
- Inside Diameter (ID): 0.041 to 0.049 inch
- Cross-section: 0.017 to 0.023 inch
- Outside Diameter (OD): 0.085 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Newark, An Avnet Company
Description: O-RING
-
Supplier: EQYO
Description: has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can
- O-ring Hardness (Durometer): 50 durometer
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Accuris
Description: O-Rings - Suitability of elastomeric materials for industrial applications
-
Supplier: Dupont Molykote
Description: Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is heat stable and oxidation resistant and is serviceable
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -85 to 347 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.98 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation
-
Supplier: Newark, An Avnet Company
Description: EPDM O-RING
-
Supplier: Newark, An Avnet Company
Description: FKM O-RINGS
-
Supplier: Golden Collar Technology Co., Ltd .
Description: processing, oil & gas, pharmaceuticals, and more. Key Features Superior Chemical Resistance Comprehensive Protection: PTFE O-Rings are highly resistant to a wide range of aggressive chemicals, acids, solvents, and oils, making them ideal for chemical, pharmaceutical, and
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: RS Components, Ltd.
Description: Saint-Gobain Industrial & Consumer
- Operating Temperature: 572 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Newark, An Avnet Company
Description: Metric O-Ring Splicing Kit
-
Description: Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Spring Energized Metal O-Ring Seal is an advanced Metal O-Ring Seal. Spring
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Andax Industries
Description: Pelican 1123 Replacement O-ring - 1120 Case. Have you experienced O-ring failure in your 1120 case? We have the Pelican case O-ring you need. The replacement O-ring seal acts as an O-ring gasket to seal your case against water &
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series
- Pressure Rating: 21,000 psi
- Flow (Cv): 7.4
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: SAE International
Description: This SAE standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assembiles for nominal tube or hose diameters 6.35 mm (0.250 in) through 38.1 mm
-
Supplier: Andax Industries
Description: Pelican 1153 Replacement O-ring - 1150 Case. This Pelican case replacement part is an O-ring replacement with a die-cut seal. This Pelican O-ring makes the 1150 case watertight & dustproof. Don't be fooled by clever ads for alternate-brand products that
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a
- Valve Size: 0.25 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.15
- Number of Ports/Ways: 2
-
Supplier: Andax Industries
Description: Pelican 0373 Lid Replacement O-ring - 0370 & 1640 Case. Our Pelican 0370 O-ring is fashioned especially for the Pelican Cube Case 0370 & Pelican 1640. This Pelican 0370 O-ring is simple to use to replace the old O-ring. Maintain your Pelican
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
-
Supplier: CSA Group
Description: ISO 3601-5:2015 contains the material specification of a selection of standard elastomeric materials (rubber) for O-rings used in general industrial applications. It also indicates the ability of the materials to satisfy many of the requirements associated with fluid power
-
Supplier: Andax Industries
Description: Pelican 1172 Lid Replacement O-ring - 1170 Case. Our Pelican 1170 O-ring Lid Replacement is made for the Pelican 1170 Case. This Pelican O-ring ensures your Pelican 1170 is dustproof & waterproof regardless of the environment you take your case into. Accept
- Height: 1 inch
- Length: 8 inch
- Width / Diameter: 4 inch
- Container Type: Box / Crate
-
Description: ISO 3601-5 evaluates the suitability of a number of elastomeric materials (rubber) which may be used for O-rings in industrial applications. It also indicates the ability of the materials to satisfy many of the requirements associated with fluid power components and systems and
-
Supplier: SAE International
Description: This SAE Standard covers material, dimensional, and performance requirements of steel O-ring face seal fittings for tubing and the O-ring face seal interface and nut portion of hose stem assemblies for nominal tube or hose diameters 6.35 mm (0.250 in) through 38.1 mm
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: 5 1/2" diameter brush of extra heavy .079 nylon filaments for fast and efficient cleaning of "O"-Ring grooves. Comes with small stainless steel hand tool for removing old "O"-Ring and scraping groove when replacing wet sleeves. (John Deere) Other sizes available (consult
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
There are hundreds of industrial o-ring materials available for industrial use, but not every type is right for every situation. OEMs can ensure better performance and lower the risk of sealing failure by carefully selecting an o-ring material based on their specific sealing requirements (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
properties make PTFE an ideal sealing solution for applications where durability, stability, and long service life are critical. Designed for industrial equipment, medical devices, packaging systems, aerospace, and automotive manufacturing, PTFE O-rings provide reliable sealing performance (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Aflas is another elastomer that offers a combination of chemical, thermal, and electrical resistance properties, resisting acids, bases, and heat up to 446°F. Like nitrile, it is popular in oil, aerospace, and general industrial environments. However, Aflas should not be used in direct (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Buna-N O-rings offer exceptional oil resistance and mechanical strength. These features make them ideal for industries like automotive, oil and gas, and industrial manufacturing. At Arizona Sealing Devices, we’re proud (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
DFARS compliant. With comprehensive capacities to supply and deliver the sealing solutions you need, we are able to offer large-volume sealing solutions backed by competitive pricing, fast turnarounds, and client-centered support services. Our fluorosilicone O-rings are a dependable option (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800°C), cryogenic (down (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
food and beverage. At Arizona Sealing Devices, we’re a major supplier of standard and FDA-compliant silicone O-rings that meet the needs of both general and specialized industrial applications. Learn more about the advantages of silicone O-rings and their many uses. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
excellent resistance to abrasion, oils, and various chemicals, these O-rings are suitable for various industrial applications at temperatures up to 250 °F. Viton™ 75 O-Rings (Black and Brown) Viton™ O-rings excel in extreme conditions, offering excellent (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
Viton O-Rings and Sealing Devices Guide
of hardness, enabling its use in products that meet food-grade or medical-grade standards, as well as compounds that can withstand explosive decompression. This versatility makes Viton an ideal choice for fabricating commercial and industrial O-rings that offer long-term reliability in extreme conditions.
-
What Are O-Rings?
O-rings are an essential component in many industrial manufacturing processes. These simple yet effective rubber rings provide a tight seal between two mating surfaces, allowing for the transfer of fluids or gases while preventing leaks. They have been used in aerospace, automotive, and medical
-
Types and applications of Industrial Chains
Stainless steel chain,Nickel-plated chain, Galvanized chain, Chrome chain,Self-lubricating chain,O-ring chain,Rubber chain
-
EPDM vs. Buna-N
Arizona Sealing Devices is a leading manufacturer and distributor of O-rings, gaskets, plugs, clamps, cable ties, and other commercial and industrial sealing components. We provide standard and custom molded parts as well as military-certified components. Our company is ISO 9001:2015 and AS9120B
-
Panel Mountable Pressure Transducers
Pressure transducers form a critical function in today's closed loop systems providing data for safety, control and alarm functions encountered in typical industrial applications such as heating boilers, HVAC/R, gas correctors, compressors, test stands, fire suppression equipment and power
-
Motor Selection for Deep Sea Applications
Like few other hostile environments for industrial components, the deep sea is a forbidding place in which to launch a motion control application. Very cold temperatures, the corrosive effects of sea water and extremely high pressures (as much as 5,000 p.s.i. at 11,600 feet below the surface
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
-
Waterproof Step Motors Make Waves in Industry
of 30 feet under the sea, a general industrial standard for the "waterproof" designation. These are not retrofitted standard step motors, but are truly waterproof motors, which operate very well above the waterline, too -- in a wide variety of industrial and marine settings. The motors have been
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
$40,000 Compressorreplacement (mat'l) is. between $40k and $50k. Labor $1,248 $4,992 $4,992 1 day to change oil vs. 3 days to. either replace or repair compressor. TOTAL COSTS $2,748 $15,692 $46,492. Notes: * Estimated industrial refrigeration compressor lifecycle is. 10-15 years, before a major
More Information Top
-
Chinese Auto Repair Tool, Chinese Auto Repair Tool Manufacturers
Extruded EPDM O Ring Cord For Auto Parts , Industrial O Rings 10MM Size .
-
Modern Antenna Handbook Complete Document
Most standard waveguide flanges are available in sealed configurations using either standard industrial O - rings or specially molded silicone rubber seals, and these should be used on pressurized systems wherever waveguide attachments are made.
-
A simplified methodology to identify material parameters of a hyperelasto-visco-hysteresis model: application to a fluoro-elastomer
Industrial o - ring seal under relaxation test .
-
Artificial Neural Networks for Fault
Detection and Identification on an
Automated Assembly Machine
The machine was originally part of an industrial O - ring assembly machine prototype developed by Transformix Engineering in Kingston, Ontario.
-
Applying Failure Modes, Effects and Criticality Analysis (FMECA) Techniques to Evaluation of Protective Clothing
Such references as an industrial O - ring handbook [3] and rubber and plastics industry chemical compatibility compilations [4], [5] were used to provide compatibility for non-tested components.
-
Molecular beam study of polyatomic free radical reactions.
Parker O - Rings Industrial Equipment and Sales Corporation 84 State Street Boston, Mass. 227-0838 I.
-
Performance testing of elastomeric seal materials under low and high temperature conditions: Final report
National O - Ring Industrial Maintenance Guide 915,” Southfield, MI 48034.
Indicates content that may require registration and/or purchase.