Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Our YORK® Process Systems packaged heat exchangers and industrial pressure vessels are designed and manufactured with full integration of the operation of every critical unit. As your full performance partner, we offer shell and tube packaged heat exchangers that are easy to clean and
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: ATS Automation
Description: modular solutions for packaging such as the ATS FlexsysPAK™ solution. Packaging operations from blister form, fill and seal to cartoning and case packing can be configured around the ATS FlexsysPAK solution. The ATS FlexsysPAK solution is ideally suited for a wide variety of tasks,
- Type: Automatic, Robotic Automation
- Machine Type: Blister Pack Machines, Cartoning Machines, Fill and Seal Machines, Filling / Packer Machines, Labeling Machines
- Packaging: Box / Carton, Case, Pallet / IBC
- Industry: Industrial / General Use
-
Supplier: PAC Machinery Group
Description: The uniquely efficient Vacumaster™ Skin Packaging machine will work with virtually any skin packaging film and board. Loaded with features, these stationary oven machines take about half the floor space of our competition's moving ovens. The Vacumaster™ has no moving parts to wear out
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Machine Type: Blister Pack Machines, Vacuum Chamber Machines
- Goods: Consumer Packaging
- Features: Feeder Included
-
-
Supplier: nVenia LLC
Description: ARPAC's intermittent motion 25TW shrink wrapper is part of a dependable line of shrink packaging systems designed for shrink wrapping a wide range of trayed boxes, cans and bottles in either a single tier or stacked arrangement. This compact and economical shrink wrapper is capable of
- Rate: 25 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Can, Case, Cup / Tray
- Goods: Bulk / OEM Packaging
-
Supplier: Practical Packaging Solutions
Description: The SPrint SidePouch™ Bagging System - Improves packaging productivity and offers value-added bag features The SPrint SidePouch packaging system is engineered to provide high productivity solutions for hand load through fully-automatic packaging applications.
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines
-
Supplier: Accuris
Description: Electronic Entry Data Sheets for Packaged, Skid-Mounted Industrial Process Refrigeration Systems Specification
-
Supplier: Accuris
Description: Industrial automation systems and integration - Product data representation and exchange - Part 1707: Application module: Package
-
Supplier: Fortrans Inc.
Description: Model 5000B Package pH Control System Fortrans Inc.® manufactures a self-contained pH control, neutralization, and monitoring system that uses CO₂ gas to neutralize high-pH process water and lower total suspended solids in process water produced at ready-mix concrete plants. This
- Market: Industrial, Other
-
Supplier: Accuris
Description: Industrial automation systems and integration - Product data representation and exchange - Part 1601: Application module: Altered package
-
Supplier: Accuris
Description: Industrial automation systems and integration - Product data representation and exchange - Part 1708: Application module: Packaged connector model
-
Supplier: KSB AG
Description: Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 286.1863333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: IBT Industrial Solutions
Description: As an industrial systems integrator, IBT Industrial Solutions maintains a broad-based engineering staff to support our products and services. Our engineering group is proficient in concept, design, installation, start-up and training for material handling, motion control and
- Industry: General Industrial, Packaging
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Reznor
Description: Reznor® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). MAPS III packaged direct expansion rooftops are designed to cool and heat high outside air year-round for makeup air and ventilation
- Heating Capacity: 39 to 88 kW
- AC Voltage Required: 208 to 575 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Electric, Other
-
Supplier: Eaton Hydraulics Group
Description: reducing installation costs and increasing efficiency in hydraulic systems. Features Smaller package size saves space and improves system design flexibility Reduces installation costs and improves operational efficiency Eliminates external leakage and boosts resistance to contamination
- Pressure Rating: 4,500 psi
- Valve Type: Check Valves, Pressure Relief Valves
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
-
Supplier: Quantum Storage Systems
Description: Rails may be mounted on any suitable surface including walls, benches, inside service trucks and cabinets or on carts. Fasten securely to assure proper load bearing. Configure Rail System to meet your custom requirements.
- Length: 36 inch
- Width: 15 inch
- Category: Commercial, Industrial
- Type: Pick Rack, Racking
-
Supplier: Quantum Storage Systems
Description: Easy and adjustable wall mounted bin systems. Available in 36”, 48” and 60” widths. Bins available in Blue, Green, Ivory, Red, Yellow, Black and Clear. Optional bin dividers, windows and clear label holders.
- Length: 48 inch
- Width: 20 inch
- Type: Cantilever, Racking, Shelving, Wire
- Category: Commercial, Industrial
-
Supplier: Quantum Storage Systems
Description: Easy and adjustable wall mounted bin systems. Available in 36”, 48” and 60” widths. Bins available in Blue, Green, Ivory, Red, Yellow, Black and Clear. Optional bin dividers, windows and clear label holders.
- Length: 48 inch
- Width: 14 inch
- Type: Cantilever, Racking, Shelving, Wire
- Category: Commercial, Industrial
-
Supplier: KSB AG
Description: Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 286.1863333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Quantum Storage Systems
Description: Easy and adjustable wall mounted bin systems. Available in 36”, 48” and 60” widths. Bins available in Blue, Green, Ivory, Red, Yellow, Black and Clear. Optional bin dividers, windows and clear label holders.
- Length: 36 inch
- Width: 14 inch
- Type: Cantilever, Racking, Shelving, Wire
- Category: Commercial, Industrial
-
Description: lead of a component that are allowed attachment zones; orientation marks on components accessible by human or vision systems for assembly orientation; polarization marks on components accessible by human or vision systems for assembly orientation; pin one identification for computer
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78037 Blue Sea Systems 1045B Fast Charging Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other
- Voltage Rating: 9 to 32 volts
- Applications: Industrial
- Features: Other
-
Supplier: Prosys
Description: Turnkey Systems: Product Feed Systems Tube Bulk Handling Systems Check Weighing Labeling Systems Printing & Coding Cartoning Systems Casepacking Systems Conveyors & Transfers Tube & Packaging Material Sourcing ProSys Services: Packaging Line
- Type: Automatic
- Features: Feeder Included
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
- Industry: Industrial / General Use
-
Supplier: Prosys
Description: Turnkey Systems: Product Feed Systems Cartridge Sorting Check Weighing Labeling Systems Printing Casepacking Systems Conveyors & Transfers Packaging Material Sourcing ProSys Services: Cartridge Filling Packaging Line Engineering & Integration – from
- Type: Automatic
- Packaging: Cartridge
- Features: Feeder Included
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Turnkey Systems: Product Feed Systems Syringe Component Sorting & Assembly Check Weighing Labeling Systems Printing & Coding Cartoning & Casepacking Systems Conveyors & Transfers Packaging Material Sourcing ProSys Services: Syringe Filling & Packaging Line
- Type: Automatic
- Features: Feeder Included, Other
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
- Industry: Industrial / General Use
-
Supplier: Project Services Group, Inc.
Description: Filtration Systems 15 Projects $60,000 - $210,000 Pretzel Snack Food Lines 22 Projects $150,000 - $1.5 Million Tortilla Chip Cook Soak Systems 12 Projects $400,000 -$2.5 Million Potato Chip Fryer Systems 20 Systems $150,000 -$450,000 Multi Grain Chip Lines 2
- Machine Type: Accumulator, Bagging Machines, Batching Machines, Capping Machines, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Depalletizers, Fill and Seal Machines, Filling / Packer Machines, Form Fill and Seal Machines, Inspection Machines,
- Industry: Food and Beverage, General Industrial, Packaging, Pharmaceutical
- Features: North America, Other, Southern US Only, United States Only
- Services: Prototype, R&D
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages Industrial
- Discharge / Operating Pressure: 5,000 psi
- Horse Power: 5 to 500 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor
- Applications: Gas Generation / PSA
-
Standards and Technical Documents - ANSI/ASSE Z9 Ventilation Systems Standards Package -- E_Z9_1_ALL
Description: Ventilation Z9.6-2008 Exhaust Systems for Grinding, Polishing and Buffing Z9.7-2007 Recirculation of Air from Industrial Process Exhaust Systems Z9.9-2010 Portable Ventilation Systems Z9.10-2010 Fundamentals Governing the Design and Operation of Dilution Ventilation
-
Description: ISO/TS 10303-1601:2010-03 specifies the application module for Altered package. The following are within the scope of ISO/TS 10303-1601:2010-03: the representation of the physical properties of a piece part that has had some preparation work done to it by the assembly manufacturer that modifies the
-
Supplier: Chicago Blower Corporation
Description: Initially developed 30 years ago for packaged boiler systems, Chicago's Packaged Forced Draft fan has earned a reputation as the industry standard. The PFD is a compact, direct connected, airfoil bladed fan offering exceptional reliability. To afford the highest efficiencies throughout the
- Air Flow Rate: 65,000 SCFM
- Static Pressure: 456.7871674924572 in H2O
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 2,000 to 4,412 inch
-
Supplier: Bry-Air, Inc.
Description: VFB Industrial Dehumidifier Feature Highlights Standard Features Electric, steam, direct or indirect fired gas reactivation Easy to remove desiccant rotor Cleanable or disposable 30% inlet air filters Relay based controls for simple reliable operation Desiccant rotor manufactured in a
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: addition to the standard version: ·Sound enclosure. ·Start up valve with unloading device. ·Stainless steel gas humidity drainage system with tank.
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Description: ISO/TS 10303-1708:2010-03 specifies the application module for Packaged connector model. The following are within the scope of ISO/TS 10303-1708:2010-03: the connector physical model; the mating connector relationship; the connector terminal visible to the external world when the connector is
-
Supplier: Precision Automation Co., Inc.
Description: solutions to your specific needs. From initial system design through consultation, installation, and start-up, Precision Automation® is the turnkey solutions provider for your production and packaging line integration requirements. Packaging, Labeling, and Processing
- Industry: Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Pharmaceutical
- Machine Type: Filling / Packer Machines, Integration Services Needed
-
Supplier: IBT Industrial Solutions
Description: Motion Control Systems As experts in motion control systems, IBT Industrial Solutions can help solve your motion control challenges. Advanced motion control technology uses electronic controllers, AC and DC drives, motors, encoders and logic devices to provide the missing links
- Services: Design
- Capabilities: Embedded System Design, Equipment Design, Motion Control
- Industry: General Industrial
- Features: Midwest US Only, North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
-up, during maintenance shut-downs, steam turbine gland systems, etc. The Acme ABS Packages are up-to-date solutions to current problems. For maximum flexibility of operation, quick response, precise control, and avoidance of environmental consequences, the electric (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has (read more)
Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Kynar® PVDF PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Spider® shelving and Mini-Racking Explore the many layout options available with our unique Spider® Shelving system. Known for its durability, easy assembly and remarkable versatility, the Spider® Shelving (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
maintenance shut-downs, for steam turbine gland systems, etc. The Acme ABS Packages are up to date solutions to current problems. For maximum flexibility of operation, quick response, precise of control and avoidance of environmental consequences, the electric solution is the best (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic enclosures, wall mount racks, open frame racks, server cabinets, and wall mount cabinets. bisco industries is an authorized Hammond (read more)
Browse Industrial Enclosures Datasheets for bisco industries
Conduct Research Top
-
Industrial Adhesive Application for Packaging
Deepmaterial is a China industrial adhesive manufacturer specializing in (supplying) adhesives for packaging. We have been manufacturing high quality adhesives for over 10 years at Deepmaterial. From metal, wood, and foam to cardboard, plastic, and glass, our industrial adhesives have been
-
Industrial HMI in a Package
The RZ/A Software Package Simplifies and Accelerates Camera-GUI-Display Implementations for Human Machine Interfaces.
-
Al2O3/AIN Ceramic Package
Al2O3/AIN ceramic packages are applicated in bonding of semiconductors,involving wireless communication, military, medical, industrial and other fields.
-
Lasers in manufacturing and packaging
It is said that there is strength in numbers. That old adage also applies to numerical tracking, which, along with other types of marking systems, is a cornerstone of the manufacturing and packaging industries for accurate inventory control. Thanks to the wide range of materials they can engrave
-
Packaging Sustainability for the Life Sciences Industry
the challenge for packaging engineers. More recently, the rapid industrial growth of countries such as India and China has heightened the awareness of the environmental impact of industrialization.
-
Yuanben Sensor for Industrial Application
, extrusion machines, industrial valves and pumps, packaging machines, compressors, hydraulic systems, industrial ovens and furnaces, materials handling equipment, AGV and Robotics, Automation Controlling.
-
Industrial Heaters in the Pulp and Paper Industry
Industrial Heaters, or Process Heaters, as they are commonly referred to, are used to make a wide variety of processes more efficient across a large range of industries including the water purification, medical, aerospace, injection molding, textile, food service, packaging, paper making
-
Packaging Industry Case Study: Industrial Lubricant Manufacturer Relies on Machine Vision for Product Quality and Traceability
For industrial and automotive lubricant manufacturer Sinopec Group of Beijing, China, timely and accurate data collection using Microscan's Vision HAWK Smart Camera is central to maintaining process efficiency, product quality, and traceability in the company's lean environment.
More Information Top
-
Automated packing systems-a systems engineering approach
The authors have taken account of some of the various systems issues involved in the design of industrial packing systems .
-
Green Manufacturing
As a result, manufacturers have a financial incentive to improve the efficiency of their industrial packaging system , which often times correlates to improved environmental impacts.
-
Scrap tire recycling: Promising high value applications. Final report
Velox Industrial Packaging Systems , Inc. and Bemis gross valve-bag air packers.
-
System-level design based on UML/MARTE for FPGA-based embedded real-time systems
11 The case studies presented in [32] are: (i) the movement control of an unmanned helicopter; (ii) the control systems of an industrial packing system ; and (iii) the control system of an electric wheelchair.
-
RETRIEVING SUSPECT TRANSURANIC (TRU) WASTE FROM THE HANFORD BURIAL GROUNDS PROGRESS PLANS & CHALLENGES
Dnuns and boxescan be transported directly if the containerintegrityis sufficientand safetyanalysissupportsdirecttransport,or special packaging suchas" industrial packaging systems " can be used should the safetyanalysisrequire thcm.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4604/EdwardStephenson2008.pdf?sequence=1
be Neway Packaging, a distributor of industrial packaging systems and supplies based in .
-
INFORMATICS IN CONTROL, AUTOMATION AND ROBOTICS I
The more advanced functions of the Data Process- ing Window are those commonly found in industrial system identification packages : normalization, de- trending, de-noising, re-sampling, filtering, nonlinear transformations, data slicing, data merging.
-
Design and construction of a flat-panel-based cone beam volume computed tomography (FPD-CBVCT) imaging system through the adaptation of a commercially availabl...
This industrial computer system package has a vibration and shock specifications and shock specification of 10G acceleration peak-to-peak (11ms).
Indicates content that may require registration and/or purchase.