Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE's Rugged Vehicle Mount Car Computer works in tandem with DSE's Sunlight Readable IP67 Flat Panel All Weather Monitors. The VMC mobile computer is capable of dual monitor displays when partnered with the sunlight readable AWML and the rugged AWMR monitor or sealed AWMVR display
- Features: Handheld / Portable, Other
-
Supplier: BARTEC
Description: Introducing the MC27ex-NI, the affordable Mobile Computers packed with all the features your business needs. Wi-Fi/cellular connect any worker - inside your facility or out in the field. Advanced industrial design delivers extreme comfort and ease of use. The integrated touchscreen and
- Display Size: 4 inch
- RAM: 3 GB
- Operating Temperature: -20 to 50 F
- Features: Computer Terminal, Handheld / Portable
-
Supplier: Moxa Inc.
Description: RS-232/422/485 ports, 1 Ethernet port, and quad-band GSM/GPRS/EDGE 900/1800/850/1900 MHz for cellular communication. It also comes with an SD socket, USB host, and 4 digital input and 4 digital output channels, making it the ideal computer for a variety of industrial applications such
- Speed: 200 MHz
- RAM: 0.032 GB
- Features: Handheld / Portable, Other
- Operating System: Linux
-
-
Supplier: BARTEC
Description: The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device
- Operating Temperature: -20 to 50 F
- Features: Computer Terminal, Handheld / Portable
- Operating System: Google®
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: Stanley Vidmar
Description: Stanley® Vidmar® computer storage cabinets provide the ultimate platform for high-impact computer storage and performance! Features: Designed to accommodate an array of computer housing situations Backed by our lifetime guarantee Hinged upper door with viewing window Rollout
- Height: 65 inch
- Width: 30 inch
- Depth: 27.75 inch
- Use: Commercial, Industrial
-
Supplier: COSA Xentaur Corporation
Description: The COSA Portable BTU Gas Chromatograph is ideal for C6+ analysis of natural gas. The COSA Portable BTU Gas Chromatograph publishes 20 derived parameters, such as Calorific Value, Wobbe Index, Specific Gravity, Copressibility, Ratio of Heats, Gas Density, Real Gross Heat Value, and
- Inlet Pressure Range: 7 to 70 psi
- Operating Temperature: 14 to 122 F
- Output Options: Analog Current
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. This extra deep computer workstation is designed to create maximum shelf space, yet remain portable. The work-surface is 30" deep and comes in standard width of 36 inch. The tower computer shelf on the bottom is standard. The extra large desktop is convenient when
- Length: 30 inch
- Width: 36 inch
- Load Capacity: 75 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. This extra deep computer workstation is designed to create maximum shelf space, yet remain portable. The work-surface is 30" deep and comes in standard width of 48 inch. The tower computer shelf on the bottom is standard. The extra large desktop is convenient when
- Length: 30 inch
- Width: 48 inch
- Load Capacity: 87 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Wheelit, Inc. The Model 9400B36 is designed for portable computer workstations, where the operator would be in a standing position. The 3-shelf unit has height adjustable center and top shelves, and comes standard with the B36 lower shelf. The 24" depth allows easy movement through
- Load Capacity: 90 lbs
- Features: Industrial
-
Supplier: Mobile Air, Inc.
Description: The P4000 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 50 amp recommended fuse size. The P4000 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 1,800 SCFM
- Heater Type: Air Heater, Space Heater
- Features: Electric
- Phase: Three Phase
-
Supplier: Datamax-O'Neil
Description: Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance
- Printing Rate: 101.99999999999999 mm/sec
- Maximum Media Width: 76.19995885202222 to 104.77494342153055 mm
- Maximum Paper Width: 76.19995885202222 to 104.77494342153055 mm
- Applications: Bar Codes
-
Supplier: Acromag, Inc.
Description: The ARCX1100 is a customizable-off-the-shelf (COTS), SWaP-C optimized, deployable computing solution. This rugged, small form factor computer is designed for a variety of defense and industrial applications. For maximum flexibility, the modular platform combines a carrier card hosting
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Ameripack Corporation
Description: Desktop Computer Case This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your
- Features: ATA Case, Carrying Case, Heavy Duty, Heavy Duty Case, Military Case, Molded Case, Vented
- Container Type: Box / Crate
- Application: General Use, Material Handling, Shipping
- Material: Wood
-
Supplier: Mobile Air, Inc.
Description: The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 4,200 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom Z670 Processor (Formerly Lincroft) Intel SM35 Express Chipset (Formerly Whitney Point ) DDR2 1GB SDRAM 7"
- Display Size: 7 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Mobile Air, Inc.
Description: The Indirect Fired VG1000 fits perfectly into a medium sized office, computer, or server room. It includes a mechanical thermostat, and a 30 amp recommended fuse size. The VG1000 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 4,075 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase
-
Supplier: COSA Xentaur Corporation
Description: Wobbe Index calorimeter, portable and online gas chromatographs. The portable COSA CV Pro™ optical calorimeter format allows for unprecedented ease of use and serviceability in field use.
- Temperature Range: -10 to 40 C
- Response Time: 0.25 minutes
- Operating Temperature: -10 to 40 C
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Mobile Air, Inc.
Description: The Mobile Hot Water Coil 271 fits perfectly into a small or medium sized office, computer, or server room. It includes a 1/2 hp fan motor, a supply of 1 1/4" outlet and has a return 1 1/4" outlet. The HWC271 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 5,130 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Aaeon Systems Inc.
Description: All our RTC units can be utilized for several applications including use for hospital practitioners, express delivery staff, and users who simply need hand held computer operation. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: OMEGA Engineering, Inc.
Description: devices. This is a portable data logger which is also suitable for benchtop and fixed installations. The unit is easily programmed via the four integral push buttons and large graphical display or via the included Windows® software. The OM-SQ2010 is able to fulfill many routine data logging
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
-
Supplier: RainWise, Inc.
Description: Portable Weather Station The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product
- Features: Battery Powered, Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
Supplier: OMEGA Engineering, Inc.
Description: stamps for data samples and alarm events. This real time clock is independent of your computer clock, and can be set separately, or set to match your computer clock. The data loggers provide a high level of data security. They have physical security, where the data access door is
- Analog Input Channels: 2 #
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: suitable for industrial environments, but it’s also intended to fit right in to other environments, such as museums, art galleries, computer rooms, labs, clean rooms, even hospitals. The CTXL is designed for both benchtop and wall mount operation; a convenient base rotates out of the
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: 0 to 120 F
- Humidity Measurement Range: 2 to 98 %
-
Supplier: OMEGA Engineering, Inc.
Description: The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V
- Analog Input Channels: 10 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology.
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
-
Supplier: Strong Hold Products
Description: This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d,
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Rugged design aluminum enclosure with carrying handle that can withstand a maximum load of up to 20.0 kg. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 294
- Length / Height: 2.2047256 to 5.68897945 inch
- Width/Diameter: 6.6141768 to 20.0000108 inch
- Depth: 10.1574858 to 20.0000108 inch
- Material: Aluminum
-
Supplier: CAS DataLoggers
Description: A powerful portable data logger for everyday use Flexible Very easy to use Economical Handheld, ergonomic design USB connectivity with PC Ethernet or RS232 communications options available Extended battery life for unattended logging The lightweight, battery powered SQ2010 datalogger features
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: Data Device Corporation (DDC)
Description: Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick
-
Supplier: Strong Hold Products
Description: This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in scratch-resistant polycarbonate. Retractable keyboard drawer measures 20" w, 22" d,
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Beijer Electronics
Description: Optional second EIA-232 serial port
- Features: Handheld / Portable, Other, Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
We deliver panels and industrial PCs for every application – with the latest technology for all performance classes. Learn more (read more)
Browse Panel Computers Datasheets for Beckhoff Automation LLC -
A fanless industrial computer is engineered to stay cool without an internal fan. This design can offer many advantages over a traditional fan-cooled system especially for industrial environments. Benefits include (read more)
Browse Computers Datasheets for OnLogic Inc. -
Bank The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never (read more)
Browse Datasheets for Green Cubes Technology -
Medical Equipment If you visit a hospital hallway or patient room, you will see many portable medical devices mounted on mobile carts or technology workstations, commonly called Workstations-on-Wheels or Computer Carts. These (read more)
Browse Datasheets for Green Cubes Technology -
high-speed CNC machining process for a high-precision finish. What is CNC milling? It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
. Accessories complete the customization of your work bench: computer and keyboard supports, paper or cardboard roll holders, circular packaging cutter, power bars, and more. Riser Shelf (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
: Computer servers, network communication equipment, industrial control devices, etc. Other Areas: Aerospace products, information electronics, instrumentation, materials, electrical engineering, biopharmaceuticals, chemical raw materials, etc (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E (read more)
Browse Handheld and Portable Computers Datasheets for BARTEC -
login is required. To begin using the customer portal, first locate the shop number found on the fan nameplate - examples here. With the shop number, you can access all of your fan information, either from a computer using (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
Products & Services
processes. It is often used with MobileView terminals " portable HMI devices designed to help users control their machines from remote locations. Previously, RSView ME was available only for computers running the Windows 2000 OS. As a result, users had to connect MobileView terminals, which are based
-
IFPAC 2006 Under the Microscope
By Emil W. Ciurczak, Chief Technical Officer, Cadrai Group Made with the same technology as computer chips, it is fascinating in concept and practice. Virtually explosion-proof in design, it requires no containment cases for industrial applications. Another unique engine, derived from
-
Power Management Solutions for Modern Electronic Devices
Integrated circuits (ICs) are a vital component in almost all fields of the modern world. As a result, power management in these ICs has become more and more critical. From consumer products such as computers, tablets and TVs, to servers and industrial applications such as medical equipment
More Information Top
-
Compact multispectral imaging system for contaminant detection on poultry carcass
The prototype system developed in this research consisted of a multispectral imaging system, illumination system and an industrial portable computer .
-
Development of Diagnosis System of Mould Oscillation in Continuous Slab Casting Machine
The mould oscillation diagnosis system integrates the gap sensors, their converters and the industrial portable computer with plug-in data acquisition boards.
-
Hyperspectral Imaging Technology in Food and Agriculture
An industrial portable computer is usually used for camera control and software operation in field applications.
-
Health monitoring of the Saint-Jean bridge of Bordeaux, France using fiber Bragg grating extensometers
It is incorporated into an industrial Portable Computer which incorporates dedicated opto-electronic boards (fig. 2).
-
Development of real-time line-scan hyperspectral imaging system for online agricultural and food product inspection
An industrial portable computer (SAX 903, ACME Portable Machines, Inc., Azusa, CA, USA) was used for camera control and software operation.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7182/1/Van%20Rymenant_P_Thesis_2011.pdf
Industrial Portable Computer LB .
-
In-vessel material analysis of AGR steam generator tubes
An industrial portable computer is linked to the laser, delay generator and spectrograph and is used to acquire and analyse the digitised spectra.
-
Cornerstone Brands Achieves 99.98% Accuracy With Jennifer™ Voice Working With Manhattan Associates WMS
Jennifer™ is the first voice-directed logistics solution designed from the ground up to run on open, industrial portable computers .
-
Teknor to roll out new line of Intel-compatible low power modules
Teknor offers dedicated, high performance systems solutions, single board computers, industrial multimedia hardware, industrial portable computers and custom engineered solutions across various industry-standard platforms: CompactPCI®, PCI, PCI/ISA and PC/104.
-
Teknor targets CTI server market with high performance, low profile SBC
Teknor offers dedicated, high performance systems solutions, single board computers, industrial multimedia hardware, industrial portable computers and custom engineered solutions across various industry-standard platforms: CompactPCI, PCI, PCI/ISA and PC/104.
Indicates content that may require registration and/or purchase.