Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: UANBEN’s RFID reader is a low-cost solution to read RFID tags. The built-in automatic tuning circuit regulates circuit parameters to cope with different working environments, increasing its anti-interference capability. The RFID reader is designed with an
- Frequency: 13,560,000 Hz
-
Supplier: GAO Tek, Inc.
Description: The integrated UHF RFID reader series offers an enterprise level, high performance yet low cost EPC Gen 2 RFID solution. It is ideal for commercial and industrial environments that require unobtrusive deployments with a minimum of cabling, readers and antennas.
-
Description: 1. Description RF-1110-113 is a 125KHz/134.2KHz non-contact low frequency RFID reader, which automatically read passive tags through RF signals, and access to tag address and other related data, can work in a variety of harsh environments. The RFID reader can work in
- Frequency: 125,000 to 134,200 Hz
- Detection Range: 8 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
-
-
Supplier: GAO Tek, Inc.
Description: This 13.56 MHz RFID reader module offers industrial-leading security and other practical features at a reasonable price.
-
Description: 1. Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114B is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: GAO Tek, Inc.
Description: The IP4 reader when combined with 700 Series Color handheld PC becomes a full RFID reader writer with multiple protocol RFID reader and multiple Wireless data transmission options. The full shift battery charge makes this an ideal unit for supply chain management,
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year
- Frequency: 433,920,000 Hz
- Detection Range: 91.43995062242666 to 18,287.99012448533 cm
- Operating Temperature: -40 to 70 C
- Technology: Active
-
Supplier: GAO Tek, Inc.
Description: This high frequency contactless RFID reader/Writer is designed for industrial and outdoor environments found in field services, direct store delivery, retail, warehouse and manufacturing applications.
-
Supplier: AgozTech LLC
Description: The Chainway RFID Reader Case with Belt Clip by AGOZ provides a dedicated wearable carry solution for RFID readers used in inventory control, asset tracking, receiving, and warehouse verification workflows. The belt-mounted design keeps the reader accessible while
- Container Type: Bag / Sack
-
Supplier: AgozTech LLC
Description: Features Durable Honeywell RFID holster by Agoz Designed for RFID reader devices Rugged RFID case construction Secure belt clip attachment for quick access Helps protect RFID readers during active movement Improves device accessibility during RFID
- Container Type: Bag / Sack
-
Supplier: AgozTech LLC
Description: side during inventory sweeps, asset checks, and facility audits. Compatible Janam models: XR2 UHF RFID Reader. Structured carry case for Janam XR2 UHF RFID Reader Metal belt clip for waist-level RFID reader carry Open-top access for repeated reader
- Container Type: Bag / Sack
-
Supplier: AgozTech LLC
Description: Support mobile RFID inventory and asset-tracking workflows with a dedicated carrying solution for Bluebird RFR900 and RFR901 UHF RFID readers. This AGOZ RFID reader holster keeps compatible equipment assigned to the worker and accessible while moving through racks,
- Container Type: Bag / Sack
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year
- Frequency: 433,920,000 Hz
- Operating Temperature: -40 to 55 C
- Technology: Active
- Features: Anticollision / Multi-read, Noncontact, Portable, Read / Write
-
Supplier: SICK
Description: Radio-based RFID technologies in the HF (high frequency) and UHF (ultra high frequency) ranges supplement SICK’s industrial automation portfolio. In applications where process-relevant data is modified remotely, RFID makes it possible to store data on writable and rewritable
- Frequency: 13,560,000 Hz
- Detection Range: 100 cm
- Features: Noncontact, Read / Write
-
Supplier: RFID, Inc.
Description: Used by itself as a simple Serial peripheral, this Reader outputs standard RS232 or RS485. With an externally cabled Antenna, the Model 7000E can attain 25% to 50% more read range than our Smart Antennas. Advantage to the Model 7000E Reader versus Smart Antennas is the increased read
- Frequency: 125,000 Hz
- Operating Temperature: -40 to 55 C
- Features: Noncontact, Read / Write
- Technology: Passive
-
Supplier: Pepperl+Fuchs SE
Description: Handheld barcode reader for use in harsh industrial conditions
-
Supplier: Milwaukee Cylinder
Description: Tags are powered by the RF waves emitted from the antenna of an RFID Reader. When the tag is within range, coils in the HF RFID tag capture the RF waves to power the tag. Once powered, the RFID reader can read and write to the tag. No power is required to maintain
-
Supplier: ifm efector inc.
Description: For the reliable identification of ID tags on workpiece carriers and products RFID UHF read/write head for long range High protection rating for the requirements of harsh industrial environments For connection to IO-Link master version 1.1 by means of industry standard M12 connection
- Frequency: 902,000,000 to 928,000,000 Hz
- Operating Temperature: -20 to 60 C
- Features: Other, Read / Write
-
Supplier: ifm efector inc.
Description: RFID evaluation unit with PROFIBUS DP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the
- Operating Temperature: -20 to 60 C
- Features: Other
-
Supplier: ifm efector inc.
Description: For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected
- Frequency: 13,560,000 Hz
- Operating Temperature: -20 to 60 C
- Features: Other, Read / Write
-
Supplier: Diagraph, an ITW Company
Description: ThingMagic's Mercury4e RFID reader module, XML encoding
- Printing Width: 152.39991770404444 mm
- Printing Rate: 203.1999999999999 to 304.79999999999984 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Length: 990.5994650762889 mm
-
Supplier: Diagraph, an ITW Company
Description: ThingMagic's Mercury4e RFID reader module, XML encoding
- Printing Width: 101.59994513602963 mm
- Printing Rate: 203.1999999999999 to 253.99999999999986 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Length: 990.5994650762889 mm
-
Supplier: MPI Label Systems
Description: your RFID initiatives. With the Zebra R110PAX4 print engine, print-and-apply systems can become RFID enabled without significant mechanical modifications. Offered in both right and left hand versions with 203 or 300 dpi, the R110PAX4 offers enhanced RFID processes for fastest
- Printing Rate: 203.1999999999999 to 304.79999999999984 mm/sec
- Printing Width: 104.13994376443036 mm
- Resolution: 203 to 300 dpi
- Features: Industrial Metal Housing, Memory / Storage, Other
-
Supplier: DigiKey
Description: NFC READER FOR INDUSTRIAL AND CO
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 105 C
- Features: Other
-
Description: categories: RFID reader architecture Smart antenna physical layer development RFID position location using electronically steerable parasitic array radiator (ESPAR) RFID multiple-input multiple-output (MIMO) antenna system Multi-antenna RFID tags Anti-collision and
-
Supplier: Monarch Instrument
Description: Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water
- Sampling Frequency: 0.0001 kHz
- User Interface: Computer Programmable, None
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Southco
Description: One latch can cover all your security needs. Southco’s H3-EM Modular Swinghandle lets you easily choose and change access control options according to your needs. With options for RFID card readers, and beyond, the H3-EM Modular gives you all the security you need, all in one
- Features: Other
-
Supplier: Southco
Description: One latch can cover all your security needs. Southco’s H3-EM Modular Swinghandle lets you easily choose and change access control options according to your needs. With options for RFID card readers, and beyond, the H3-EM Modular gives you all the security you need, all in one
- Features: Other
-
Supplier: Southco
Description: One latch can cover all your security needs. Southco’s H3-EM Modular Swinghandle lets you easily choose and change access control options according to your needs. With options for RFID card readers, and beyond, the H3-EM Modular gives you all the security you need, all in one
- Features: Other
-
Supplier: Printronix, Inc.
Description: converts to an UHF RFID printer encoder as RFID requirements enter the supply chain. Combining bar code compliance and RFID technology the T5000r links bar code and EPC data together for storage, retrieval, electronic audits and data synchronization.
- Operating Temperature: 5 to 40 C
- Features: Portable
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Localization aids in the digitization of industrial production. With accurate localization data from (read more)
Browse RFID Readers Datasheets for SICK -
AgozTech offers a focused collection of accessories compatible with Chainway mobile computers, barcode scanners, RFID readers, and trigger-handle terminals used across warehouse, logistics, manufacturing, inventory, and (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
and non-safety LiDAR, vision technology, barcode readers, RFID, and more. About SICK SICK is one (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK
Conduct Research Top
-
Intermec RFID Network Reader RTC and MCU Power Backup
Intermec was designing a new compact cost-effective network reader that supports diverse RFID applications. The IF2 RFID Network Reader supports both enterprise and industrial environments that require a scalable RFID system with a low cost per read point. The IF2 shown in Figure 1 is permanently
-
South Korean RFID Vendors See Enormous Global Opportunities
a pivotal role in enhancing vendors' capabilities. "The South Korean RFID market landscape is gradually changing because the large South Korean players mainly conglomerate companies such as Samsung Electronics and LS Industrial Systems are expanding their mass production capacity, " says Bae. "Global
More Information Top
-
mb scanner - offers from mb scanner manufacturers, suppliers, exporters & wholesalers
Sell Industrial RFID reader DL710Plus .
-
Laser Level Exporters, Laser Level Selling Leads
Sell Industrial RFID reader DL710Plus .
-
Access Control Systems & Products Selling Leads, Access Control Systems & Products Manufacturers, Access Control Systems & Products Exporters & Suppliers
Sell Industrial RFID reader DL710Plus .
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/358/2008_McGuinness_Kevin.pdf?sequence=1
Industrial RFID readers .
-
tcp ip ( Page 4 ) - offers from tcp ip manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : OEM rfid module TCPIP, Multiple protocol rfid module, rfid industrial Reader product ] .
-
wireless barcode scanner - offers from wireless barcode scanner manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : WIFI RFID Reader, Industrial RFID Reader ] .
-
tablet pc with andriod - offers from tablet pc with andriod manufacturers, suppliers, exporters & wholesalers
Andriod Barcode Scanner Tablet PC/ Industrial RFID Reader Tablet CM700 Specifications Operation System Android ...
-
Chinese Wireless Barcode Scanner, Chinese Wireless Barcode Scanner Manufacturers
[ Related Keywords : WIFI RFID Reader, Industrial RFID Reader ] .
-
Lcd - Lcd Manufacturers, Suppliers (Page 18)
[ Related Keywords : WIFI RFID Reader, Industrial RFID Reader ] .
-
Access Control Card Reader Selling Leads, Access Control Card Reader Manufacturers, Access Control Card Reader Exporters & Suppliers
Sell Industrial RFID reader DL710Plus .
Indicates content that may require registration and/or purchase.