-
Supplier: Det-Tronics
Description: The U5005 Smoke Detector is a sensitive, yet rugged, state-of-the-art protection device that is designed for classified areas in hazardous industrial and commercial locations. The detector is designed to operate effectively with both slow smoldering and fast-burning
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Det-Tronics
Description: The Det-Tronics® SmokeWatch™ U5015 Explosion-Proof Smoke Detector is a Class I Division 1, 2 and Zone 1 explosion-proof rated smoke detector that is suitable for hazardous, industrial, and commercial applications. This smoke detector has unique design
- Operating Voltage Range: 12 to 30 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Ruskin Company
Description: The DSDN (No Flow Duct Smoke Detector) is designed for use with Ruskin UL555S classified smoke dampers. The device detects the presence of smoke in the airstream of ductwork in HVAC systems without a minimum operating velocity.
- Operating Voltage Range: 24 to 120 volts
- Power Supply: AC, DC
- Alarm Type: Control Panel
- Style: Detection System / Component
-
-
Supplier: Det-Tronics
Description: The U5006 is designed to detect the presence of smoke for the primary purpose of controlling blowers and dampers in air conditioning and ventiliation systems. Our U5006 uses the technology of the U5005 mounted into a fiberglass NEMA 4 enclosure. The unit mounts directly to heating,
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Det-Tronics
Description: detection device’s unique address. Flexible Device Options The ASH module is flexible enough to supervise a loop of up to 64 addressable devices such as smoke detectors, heat detectors, carbon monoxide detectors, manual call stations, beacons, and sounders. Enhanced
- Operating Voltage Range: 18 to 30 volts
- Detection Temperature: -40 to 185 F
- Features: Addressable Detector, Heat Detector, Smoke Detector
- Market: Commercial, Industrial
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Smoke Monitor
- Operating Voltage Range: 12 to 24 volts
- Power Supply: AC, DC
- Market: Industrial
- Features: Interconnectable, Other
-
Supplier: UL Standards & Engagement
Description: This standard does not cover the following: a) Smoke detectors of the non-self-contained type that are intended for connection to a household or industrial system control unit. These are included in the Standard for Smoke Detectors for Fire Protective Signaling
-
Supplier: Honeywell Analytics, Inc.
Description: other substances since both UV and 4.3 micron signals are attenuated, obscured or absorbed by thick smoke or detector lens contaminations. Also, these old technology UV/IR detectors will not alarm to any fire if they are installed behind ordinary window glass. The Fire Sentry
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: UL Standards & Engagement
Description: remote accessories that may be connected to a gas detector. 1.4 These requirements do not cover gas detectors for use in hazardous locations, as defined by the National Electrical Code, NFPA 70, for industrial or commercial use, or for use as smoke and fire
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: InfraTec GmbH
Description: additional option for monitoring the area surrounded by fire even in case of smoke or formation of dust. Thus, fire fighting can be supported very effectively. Features: Surveillance of open areas and warehouses Thermal imaging cameras timely detect and locate critical temperature conditions
- Operating Voltage Range: 230 volts
- Power Supply: AC
- Alarm Type: Control Panel
- Style: Detection System / Component
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty windows, with up to 90% attenuation. Innovative features like video
- Temperature Range: 1,022 to 6,332 F
- Spectral Range: 0.8 to 1 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: products, construction and building materials, and indoor furnishings, flooring and decor. Emission sources can include traffic exhaust, tobacco or cigarette smoke and industrial pollution. Even food preparation and human metabolism can be sources for airborne VOCs. Less obvious is the
- Operating Temperature: 32 to 104 F
- Instrument Type: Detector
- Features: Other
- Gas Types: Toxic Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment for Hazardous Industrial Chemical Processing UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment represent the gold standard for safety and purity in hazardous
- Body Material: Stainless Steel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SMOKE DETECTOR 16-DIP Product overview: MC14467P from Freescale Semiconductor - NXP is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -10 to 60 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SMOKE DETECTOR ION 16DIP Product overview: A5367CAT from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -10 to 60 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C141SW16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -25 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Smoke Detector Module 9V 16-Pin PDIP Product overview: A5348CA-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -10 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: UL Standards & Engagement
Description: industrial system control unit. These are included in the Standard for Smoke Detectors for Fire Alarm Systems, UL 268, or the Standard for Smoke Detectors, Fire Alarm, ULC-S529. c) Mechanically operated single and multiple station fire alarm devices that are
-
Supplier: LAND
Description: for flames and smoke. UNIQUE DESIGN The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes. HAZARDOUS AREA OPTION Many furnaces in petrochemical applications are located in hazardous
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: Eagle Eye Power Solutions, LLC
Description: confined spaced. It is designed to be used in conjunction with the Eagle Eye HGD-3000 gas / smoke detector with silent intrusion alarm. The VS-12 combined with the HGD-3000 provides an all in one package ideal for remote and other locations requiring a low-cost, easy to install system.
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- AMCA Class: Class I
-
Supplier: City Fire Equipment Company
Description: emergency communications systems (ECS), and their components. Additional state and local regulations also apply to many businesses and public buildings. In commercial, industrial and large residential settings smoke detectors work in tandem with fire alarms to create a
-
Supplier: Caterpillar Oil & Gas
Description: load - Reduced transient smoke and emissions C280-6 Standard Equipment Product Consist The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: load - Reduced transient smoke and emissions C280-8 Standard Equipment Product Consist The engine is a turbocharged, aftercooled, four-strokecycle- diesel, electronic unit injection engine with a 280 mm (11 in) bore by 300 mm (11.8 in) stroke. SAE standard rotation is counterclockwise as
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Richardson RFPD
Description: Automated meter reading (AMR) Smart metering Automotive (boardnet stabilization, backup power for automated door locks) Backup systems Smoke detectors Security equipment Telematics Emergency lighting Actuators Medical devices Other industrial and consumer applications
- Capacitance Range: 2,500,000 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Infineon Technologies AG
Description: alarms sensors such glass break Intrusion alarm Listening devices for smoke detectors, carbon monoxide detector, baby cry detection, gunshot detection and many more applications for acoustic and sensor fusion alarm devices. Get an e-mail notification when the
- Category: Development Board
-
Supplier: CSA Group
Description: slightly higher short-term transient CO exposure. 1.3 This Standard also applies to remote accessories that might be connected to or are intended to be employed with a single- or multiple-station CO alarm. 1.4 This Standard does not apply to a) smoke alarms; b) smoke detectors;
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus
- Number of Serial Ports: 2
- Number of Analog I/O Points: 2
- Number of Digital I/O Points: 2
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Automatic documentation and alerting Monitoring objects and fire even in case of smoke and dusty air follow us on: (read more)
Browse Heat Detectors Datasheets for InfraTec GmbH -
ideal for IoT and industrial platforms including sensors, beacons, smartwatches, thermostats, wireless cameras, medical pendants and smoke and CO detectors. (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
industry. They are ideal for use in smoke detectors, fire alarm systems, industrial control panels, medical devices, security systems, smart home products, IoT devices, and more. The RBE Series supports a wide range of operating voltages, including 3, 5, 9, 12, 24, and 48 VDC. Available in (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
more than double the operating range versus a standalone system-on-chip (SoC). The SKY66422-11 requires minimal board space and consumes low power, making it ideal for IoT and industrial platforms including sensors, beacons, smartwatches, thermostats, wireless cameras, medical pendants and smoke and (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
x1, M60x1/Flangle, M36x1, M32x1 Detector compatibility: 640×512, 15 µm Applications: Industrial — quality control and predictive maintenance via thermal anomaly detection (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
and side adjustment styles, they support automated PCB assembly and can be mounted on either board side. Applications include welding equipment, power tools, smoke detectors, and HVAC systems. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Countries > Canada > National > Gazette > 2007 Documents > Part I > [CANADA Gazette Part i, 2007-0519] Part I, May 19, 2007, Vol. 141, No. 20
The creation of a distinct exemption similar in scope to that provided for domestic and industrial smoke detec- tors balances the risks to the public, workers and the environment with the protection it offers workers who may be required to use detection …
-
Countries > Canada > National > Gazette > 2008 > Part II > [CANADA Gazette Part ii, 2008-0430] Part II, April 30, 2008, Vol. 142, No. 9
The creation of a distinct exemption, similar in scope to that provided for domestic and industrial smoke detec- tors , balances the risks to the public, workers and the environment with the protection it offers to workers who may be required to use …
-
Passive detection and identification of concealed 241Am source in transport
241 Am is as a component in household and industrial smoke detectors , where a small amount (about 20 to 3000 kBq) is used in an ionisation chamber configura- tion.1 Such a low activity source is not dangerous by itself, but a …
-
Federal Register > Monday, October 1, 2007 > [72 FR 55864] Requirements for Expanded Definition of Byproduct Material
In more recent times, radium sources were used in industrial radiography and industrial smoke detectors .
-
Federal Register > Friday, July 28, 2006 > [71 FR 42952] Requirements for Expanded Definition of Byproduct Material
In more recent times, radium sources were used in industrial radiography and industrial smoke detectors .
-
States > Washington > State > Regulations > Title 246 - Department of Health > [WAC 246-249] 249 - Radioactive Waste - Use of the Commercial Disposal Site
This subsection allows the disposal of such consumer products as intact household or industrial smoke detector units containing Americium-241 foils and radium or radioactive materials incorporated into self-luminous devices and electron tubes.
-
States > Texas > State > Register > 2011 > [TexReg 2011-0805is] 08/05/2011
In more recent times, radium sources were used in industrial radiography, industrial smoke detectors , or industrial gauges that measure properties such as moisture and density.
-
States > Texas > State > Proposed Regulations > 2011 Documents > August 5‚ 2011 > [2011 TX Proposed tx-20110805-0027-0002654] 30 TAC 336 - Radioactive Su...
In more recent times, radium sources were used in industrial radiography, industrial smoke detectors , or industrial gauges that measure properties such as moisture and density.
-
States > Texas > State > Register > 2012 > [TexReg 2012-0127is] 01/27/2012
In more recent times, radium sources were used in industrial radiography, industrial smoke detectors , or industrial gauges that measure properties such as moisture and density.
-
CR4 - Thread: Power Cable or Signal Cable
The commercial and industrial smoke detectors (as seen in every office building in the US) are all low voltage DC.
Indicates content that may require registration and/or purchase.