Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SPRINKLER SYSTEMS FOR FIRE PROTECTION OF COMMERCIAL AND INDUSTRIAL BUILDINGS
-
Supplier: Watts
Description: The Watts Model LF07S Residential Fire Sprinkler Dual Check Backflow Preventer is designed for non-health hazard [i.e., pollutant] application on potable fire sprinkler service connections to protect against possible backsiphonage conditions that could inadvertently drain the fire
- Valve Size: 1 inch
- Pressure Rating: 1 psi
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Industrial Valves - Stainless Steel, Single-Detector Check Valve for Fire Sprinkler Systems -- SS07FSupplier: Watts
Description: Series SS07F Stainless Steel, Single-Detector Check Valves for Fire Sprinkler Systems are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged
- Valve Size: 4 to 10 inch
- Valve Type: Check Valves
- Primary Material: Stainless Steel
- Media: Water
-
-
Supplier: GF Piping Systems
Description: GF Harvel BlazeMaster® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R & 13D
- Maximum Pressure: 175 psi
- Temperature Range: 150 F
- Diameter: 1 1/2", 1 1/4", 1", 2 1/2", 2", 3", 3/4"
- Material: CPVC
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows for a
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Gast Group
Description: sprinkler systems. Wear items are easy to replace, which allows for a long service life and maximizes uptime.
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Description: IEC 62395-2:2013 provides detailed recommendations for the system design, installation, maintenance and repair of electrical resistance trace heating systems in industrial and commercial applications. This standard does not include or provide for any applications in potentially
-
Supplier: CSA Group
Description: IEC 62395-2:2013 provides detailed recommendations for the system design, installation, maintenance and repair of electrical resistance trace heating systems in industrial and commercial applications. This standard does not include or provide for any applications in potentially
-
Supplier: CSA Group
Description: technical changes with respect to the previous edition: - Tests have been added for trace heating on sprinkler systems; - The flammability test has been changed to align with the latest draft of future IEC/IEEE 60079-30-1; - A supplementary test has been added for the verification of
-
Description: technical changes with respect to the previous edition: - Tests have been added for trace heating on sprinkler systems; - The flammability test has been changed to align with the latest draft of future IEC/IEEE 60079-30-1; - A supplementary test has been added for the verification of
-
Description: Get solid NFPA 25 answers and examples in the 2011 Water-Based Fire Protection Systems Handbook, plus a full-color insert for troubleshooting support. When it comes to sprinkler system upkeep, any errors or oversights could result in fire tragedies and fire loss. Apply NFPA 25
-
Description: Industrial fire protection depends on water spray fixed systems. Design and install systems you can count on with NFPA 15's new installation and maintenance requirements. Keep fire protection systems up-to-code and ready to respond if fire strikes in an industrial
-
Supplier: Wilo AG
Description: extinguishing systems with a sprinkler system in residential, commercial, public and industrial buildings, as well as hotels, hospitals and department stores. Materials For pump with horizontal base plate Impellers made of stainless steel AISI 316/ 1.4401 Pump housing
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: FEBCO
Description: Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar).
- Valve Size: 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 32 to 110 F
- Features: Bolt Flange, Fire Service
-
Description: Industrial fire protection depends on water spray fixed systems. Design and install systems you can count on with NFPA 15's new installation and maintenance requirements. Keep fire protection systems up-to-code and ready to respond if fire strikes in an industrial
-
Supplier: Mueller Steam Specialty
Description: UL approved strainers used to prevent clogging in fire service systems such as automatic sprinkler systems and various spray systems.
- Pipe Size: 2.5 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
Supplier: Ames Fire & Waterworks
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check
- Valve Size: 2.5 to 4 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Pipe Size: 4 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
Supplier: Ames Fire & Waterworks
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Watts
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link check
- Valve Size: 2.5 to 4 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: The Zurn 212-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2-1/2" Fire Check Valve Provide zone water check in a
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 2-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2" Fire Check Valve Provide zone water check in a
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 8-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 8" Fire Check Valve Provide zone water check in a
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 6-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 6" Fire Check Valve Provide zone water check in a
- Valve Type: Check Valves
- Media: Water
-
Supplier: Watts
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating tri-link
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Features: Bolt Flange, Fire Service
-
Supplier: Cendrex Inc.
Description: Description The RPL is a removable high impact ABS plastic access panel with UV stabilizers. It can be used for access to plumbing, electrical components, computer cables and sprinkler systems. Its reversible frame allows for flush or surface mounting
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Plastic
-
Supplier: Ellsworth Adhesives
Description: characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 1 L Bottle.
- Viscosity: 4,000 to 7,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Anti-Seize Technology
Description: life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas,
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas,
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: life, good chemical resistance Excellent lubrication, eases assembly, resists dripping Temperature Range:-40° to 300°F (-40° to 149°C), pressures to 5000 psi Applications: Pipe thread sealant for 1/2" to 2" NPT metal piping. For systems carrying water, steam, compressed air, natural gas,
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 10 L Bottle.
- Viscosity: 4,000 to 7,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: torque, and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 1 L Bottle.
- Viscosity: 20,000 to 40,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: prevailing torque, and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 10 L Bottle.
- Viscosity: 20,000 to 40,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: MiTek Inc
Description: Heavy-duty steel bar grating is an ideal choice when light and airflow are important factors. Our typical bar grating is 82% open to provide air circulation and lighting below the mezzanine. Bar grating is noncombustible and in certain instances may not require a sprinkler system
- Type: Floor Plate
- Features: Steel
Find Suppliers by Category Top
Featured Products Top
-
reliability in harsh environments is non-negotiable. These magnets are widely used in automated guided vehicles and robotics, sprinkler systems, cylinder position sensors, ABS brake sensors, smoke curtains, automated storage and retrieval systems, and flexographic printing presses. Their superior (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The main functions of quick connectors include convenience, speed, safety, reliability, and cost reduction. In the industrial field, quick couplings can be easily disassembled and connected, improving work efficiency and productivity. Compared with traditional threaded connections and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
More Information Top
-
Countries > Canada > Province of Alberta > Regulations > Apprenticeship and Industry Training Act > [CANADA Alta Reg 2000-304] Regulation 304/2000 - Sprinkler ...
(c) "sprinkler system” means any kind of residential, commercial or industrial sprinkler system and without limiting the generality of the foregoing includes .
-
CR4 - Thread: Sprinkler System Pressure Requirements
I do know what (or know where to find it) is required in the USA for resident sprinklers and industrial systems .
-
Fixed Fire Protection Systems in Tunnels: Issues and Directions
The fact that there may be ‘‘failures’’ does not justify a general rejection of sprinkler systems in industrial and commercial properties; nor should it be a justification for deciding that FFFS will not be of significant benefit in highway tunnels.
-
Federal Register > Wednesday, July 29, 1998 > [63 FR 40504] Announcement of a Meeting to Discuss an Opportunity To Join a Cooperative Research and Development ...
The goal of the consortium is to produce with industrial partners a fire simulation system capable of quantifying the performance of existing and planned fire sprinkler systems in industrial spaces.
-
Protection of Cu components with Mg and Al coatings deposited by pack cementation
Copper is one of the most widely used materials for several applications such as electrical wiring, boat propellers, photovoltaic cells, fire sprinkler systems , industrial machin- ery, superconducting tapes and heat exchangers.1,2 Its main beneficial properties are excellent thermal and electrical…
-
“Just Add Water”: Regulating and Protecting the Most Common Ingredient
Besides being the source for most drinking water in the United States, surface water is also the main source for irriga- tion systems such as dams, canals, and sprinkler systems ; industrial purposes; mining; and thermoelectric power generation.
-
News and Meetings
Courses include subjects ranging from sprinkler systems to industrial fire pumps to live safety systems, to name just a few.
-
Polyvinyl Chloride Resins
CPVC is used mainly for piping in residential and commercial structures, fire sprinkler systems and industrial piping applications.
Indicates content that may require registration and/or purchase.