-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing
- Maximum Operating Temperature: 600 F
- Heating Capacity: 179.69961 kW
- Maximum Air Temperature: 150 F
- Maximum Operating (Sheath) Temperature: 600 F
-
Supplier: Mobile Air, Inc.
Description: The Mobile Steam Fan Coil 362 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, a 2hp fan motor, and is rated up to 200 psig stream supply. The 362 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 12,160 SCFM
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: ProSonix Corporation
Description: flange for steam and tank connection. 300 psig available as an option. Single or Multiple unit configurations. PSX J-Series Steam Sparger Direct Steam Injection Heaters High velocity steam for smooth operation & energy savings On/Off Design (ATO/ATC) Tank mount
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
-
Supplier: ProSonix Corporation
Description: the steam mass flow can be metered to precisely control the heating of the liquid. This produces predictable results based on position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first contact and
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Armstrong International
Description: hidden benefits. The Armstrong Door Heater is a Unit Heater with a high velocity nozzle.
- Maximum Air Flow: 22,110 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater, Stainless Steel, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help explain why our
- Maximum Air Flow: 22,110 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater, Stainless Steel, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the physical
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Features: Circulation Heater, Duct Heater, Gases / Vapors, Medium Weight Oils, Stainless Steel, Tubular Heater
-
Supplier: Thermon, Inc
Description: Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating hot water or glycol heating systems, these
- Maximum Operating Temperature: 600 F
- Maximum Operating (Sheath) Temperature: 600 F
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam, Other
-
Supplier: DBK USA, Inc.
Description: systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: Mobile Air, Inc.
Description: The Mobile Hot Water Coil 271 fits perfectly into a small or medium sized office, computer, or server room. It includes a 1/2 hp fan motor, a supply of 1 1/4" outlet and has a return 1 1/4" outlet. The HWC271 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 5,130 SCFM
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Cleaver-Brooks
Description: Max-Flow Thermal Fluid Heater (TFH) and High Temperature Hot Water (HTHW) generators are available for most applications ranging from 20-200 MMBTU/hr. They incorporate a fluid-cooled membrane wall construction for the furnace and heating coil enclosure, creating a highly efficient,
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in
- Features: Clean Water Heating, Other, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
- Heater Type: Steam Injection Heater, Water Heater
-
Supplier: Cleaver-Brooks
Description: horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Johnson Controls, Inc.
Description: direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors. Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils Piping packages - Factory-assembled
- Heating Capacity: 5.12925 to 47.39427 kW
- Maximum Air Flow: 600 to 2,000 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS Optimized
- Heating Capacity: 3.66375 to 29.57379 kW
- Maximum Air Flow: 400 to 2,000 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or electric
- Heating Capacity: 3.45858 to 22.09974 kW
- Maximum Air Flow: 250 to 1,200 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than competitive
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: CSA Group
Description: Industrial Use. CSA B140.7.1 and B140.7.2, along with CSA B140.12, Service Water Heaters for Domestic Hot Water, Space Heating, and Swimming Pools, replaced the first edition of CSA B140.7, Oil-Fired Steam and Hot-Water Boilers and Service Water Heaters, published
-
Supplier: Thermocold Costruzioni Srl
Description: Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM: Multifunctional unit for summer air conditioning, winter
- Heating Capacity: 52.92 to 92.5 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Benko Products, Inc.
Description: Benko Products proudly presents the 'Sahara Hot Box', our exclusive line of Drum Heaters and Drum Ovens. The 'Sahara Hot Box' is recognized as 'The Industry Leader in 55 Gallon Drum Heating Equipment'. With the increased popularity of 275 gallon Totes replacing the space of 4 (55
- Temperature Range: 350 F
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Oil, Steam
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: Parameter Generation & Control, Inc.
Description: existing chambers or rooms and circulate conditioned air through the contained space. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Air Handling
- General Technology: Electric Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self- contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. The size of this unit allows it to sit on
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Ceiling Mount
- General Technology: Electric Steam
-
Supplier: Zurn Industries LLC
Description: The P3000BR Bronze Water Pressure Safety Relief Valve is designed for use on hot water space heating boilers, water supply heaters and storage tanks. These valves are designed for use on hot water service only and are not to be used for steam. Features And Benefits High capacity
- Media: Water
-
Supplier: Lydall Performance Materials
Description: high inorganic content Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: High temperature gaskets and seals Laminated to foil to create a thermal shield Coated with PSA and slit into strips to be used
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: bend. Easily compressed to form a seal while maintaining enough rigidity to be self supporting. Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: Dark background applications High temperature gaskets
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: die cut into intricate shapes with narrow spans. Flexible enough to conform to a 90° bend. Easily compressed to form a seal while maintaining enough rigidity to be self supporting. Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Proceco Ltd.
Description: The Proceco model TYPHOON® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die
- Temperature: 140 F
- Wash Tank Capacity: 800 to 1,200 gallons
- Internal Length: 108 inch
- Internal Width: 48 inch
-
Supplier: Proceco Ltd.
Description: Proceco Typhoon® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial
- Temperature: 140 F
- Wash Tank Capacity: 115 gallons
- Internal Length: 42 inch
- Internal Width: 42 inch
Find Suppliers by Category Top
Featured Products Top
-
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
CEJWS Immersed Electrode Steam Boilers for Every Application Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. The CEJS operates at existing distribution voltages, 4.16 to 25 KV with exceptional (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features ACME has been (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Process steam heaters generate steam for many manufacturing applications. Sanitizing pharmaceutical equipment, reducing the weight of building materials, and preserving food products all use process steam. Although steam is not the only way to achieve many of these (read more)
Browse Industrial Heaters Datasheets for WATTCO -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Today as we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to (read more)
Browse Industrial Heaters Datasheets for Hydro-Thermal Corporation
More Information Top
-
gas solenoid valves - offers from gas solenoid valves manufacturers, suppliers, exporters & wholesalers
Widely be used in the gas space heater , industrial steam iron, steam ...
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
External Combustion--Boilers and Space Heaters The boiler and space heating category includes steam -electric generating (utility) plants, industrial boilers, and commercial, institutional, and domestic combustion units.
-
Geopressured geothermal bibliography. Volume III. (Geopressure thesaurus). Second edition
NT1 District heating NT1 Electric heating NT1 Gas heating NT1 Geothermal heating NT1 Hot water heating NT1 Industrial heating NT1 Space heating NT1 Steam heating NT1 Superheating RT Boiling RT Heat extraction RT Heaters RT Radiators Also see utiliz Also see heating .
Indicates content that may require registration and/or purchase.