Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: Timing belt for the lower and medium power range. Properties: temperature range, depending on application, from 20°C to +100°C conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
-
Supplier: US Timing & Conveyor
Description: Specialty Materials FDA Compliant Resin Used for direct food contact or when frequent washdown is required. Standard hardness is 90 ShA, but we have 85 ShA available as well. High Temperature Material We offer TPU belts that can operate in environments up to 150°C (300°F) Low temperature
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
-
Supplier: US Timing & Conveyor
Description: Guides We produce T and H pitch timing belts with integral guides. Integral guides are longer lasting and more accurate than fabricated guides.
- Reinforcement: Kevlar®
-
Supplier: US Timing & Conveyor
Description: Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials for cleats are white 92 ShA TPU and clear 90 ShA FDA compliant TPU Injection molded cleats are standard
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: US Timing & Conveyor
Description: Covers We provide but are not limited to industry standard covers. We can provide R&D services to develop the ideal compound for your application. We are capable of bonding TPU and PVC in our core production lines.
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 6.75 to 198.75 inch
- Number of Teeth: 18 to 530
- ANSI Pitch: 0.375" (L)
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 2.00000108 to 13.00000702 inch
- Belt Length: 46.38 to 227.5 inch
- Number of Teeth: 53 to 260
- ANSI Pitch: 0.875" (XH)
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 2.00000108 to 4.00000216 inch
- Belt Length: 62.5 to 200 inch
- Number of Teeth: 50 to 160
- ANSI Pitch: 1.250" (XXH)
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 2.00000108 to 13.00000702 inch
- Belt Length: 46.38 to 227.5 inch
- Number of Teeth: 53 to 260
- ANSI Pitch: 0.875" (XH)
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 2.00000108 to 4.00000216 inch
- Belt Length: 62.5 to 200 inch
- Number of Teeth: 50 to 160
- ANSI Pitch: 1.250" (XXH)
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 0.250000135 to 18.00000972 inch
- Belt Length: 4.4 to 212.8 inch
- Number of Teeth: 22 to 1,064
- ANSI Pitch: 0.200" (XL)
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 14.5 to 272 inch
- Number of Teeth: 29 to 544
- ANSI Pitch: 0.500" (H)
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 0.250000135 to 18.00000972 inch
- Belt Length: 4.4 to 212.8 inch
- Number of Teeth: 22 to 1,064
- ANSI Pitch: 0.200" (XL)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Radwell International
Description: SYNCHRONOUS TIMING BELT,39". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Features: Other / Custom Metric Pitch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″)
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives (Timing and
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon coated belt
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives (Timing and
-
Supplier: Bando American, Inc.
Description: BANDO's Rib Ace® is an ultra thin, extremely flexible belt with the ver- satility to handle heavy, high speed industrial applications like machine tools, as well as light duty, slower applications such as exercise equip- ment. Able to utilize very small sheaves, allowing for speed
- ANSI Pitch: 0.375" (L)
- Features: Other / Custom Imperial Pitch
-
Supplier: Radwell International
Description: TIMING BELT, PULLEY, INDUSTRIAL, BUSHED BORE, FLANGED, SOLID CONSTRUCTION, STEEL MATERIAL, 40 GROOVE, 3/8 INCH PITCH, 1 1/4 INCH WIDTH, 1-1/2IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: be coupled with light instrument timing-belts. Timing-belt drives also allow convenient gear-up or geardown speed ratio changes that can be useful for obtaining non-standard PPR rates.
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 80ET is a solvent based adhesive used for rubber-to-metal bonding. It offers versatility in bonding elastomers and is commonly used in high-performance timing belts. 1 gal Pail.
- Viscosity: 500 cP
- Substrate Compatibility: Metal, Rubber / Elastomer
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide worry free
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper,
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: FABCO Equipment Company, Inc.
Description: meat and poultry processing and bottling plants. Used For: Designed to index product for perfect timing to your next process, the Speed Up Conveyor is offered with a reject system. Features: * Fabco Bearings * Intralox Belting * Laser Precision Cut Stainless Steel Frame * Laser Precision Cut
-
Supplier: OTTO Controls
Description: belts, forklifts, ON/OFF switches, door latching mechanisms, fire suppression systems, and timing devices.
- Operating Temperature: -40 to 185 F
- Actuator Style: Lever, Roller
- Common Size: Subminiature
- Features: Weather proof
-
Supplier: R+W Coupling Technology
Description: standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLP: Integral bearing for timing belt pulley or sprocket
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.2834658 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 1.181103 to 1.8897648 inch
-
Supplier: Terra Universal, Inc.
Description: or passcode access readers available. Touchless motion door pad for hands-free operation Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing Microprocessor controller continually monitors door position with adjustable
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH mounting poly v-belt; CSA 24V 65 amp alternator —
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
BUFFER Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
chains, sprockets, sheaves, v-belt and v-belt pulleys, timing belt and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
FDA VFFS Timing Belts Available at Bervina
Within the framework of Bervinaâ s â GreenDriveâ project the company developed a full range of VFFS timing belts. These green and clean drive components are offered for all cases where industrial production exists. Producing environment friendly manufacturing drive components not just greens
More Information Top
-
industry belt - offers from industry belt manufacturers, suppliers, exporters & wholesalers
Raw materials used for Industrial timing belt : Imported high quality synthetic neoprene as the main raw material, with ...
-
Import Wire Mesh Exporters, Import Wire Mesh Selling Leads
Sell Industrial Timing Belt .
-
A Novel Failure Diagnosis System Design for Automotive Timing Belts
Beside the automotive appli- cations, the developed failure diagnosis system can be used as an early warning system in many industrial timing belt applications, where timing is crucial.
-
rubber timing belt - offers from rubber timing belt manufacturers, suppliers, exporters & wholesalers
sales2(at)timingbelt(.)cn mervyn.fulo(at)gmail(.)com T type Industrial Timing Belt Type Pitch Pb (mm) Tooth height ...
-
cigarette roller manufacturers & suppliers - cigarette roller manufacturers, exporters, factories, suppliers, China cigarette roller
[Related Keywords : Industrial Timing Belt , Industrial Belt, Conveyor Belt, Teflon Belt] .
-
3m ( Page 2 ) - offers from 3m manufacturers, suppliers, exporters & wholesalers
Sell HTD-3M industrial timing belt .
-
Delphi Earns $40 Million Seat Belt Contract with GM
Ashimori is a manufacturer of airbags, seat belts, fire hoses, and industrial textile products, including industrial timing belts and rope, and has a unique technology of pipeline relining systems.
-
auto engine drive belt - offers from auto engine drive belt manufacturers, suppliers, exporters & wholesalers
drive v belts, wedge belts (PK belts), integral unit belt, timing belt , industrial transmission belt, auto radiator ...
-
The Means Test and the Unemployed in south Wales and the north-east of England, 1931–1939
Protest occurred much more regularly along the Tyneside industrial belt and at times , the area appeared to have more in common with south Wales than County Durham.
-
REVIEW OF CURRENT LITERATURE
The incidence in the industrial belt was three times that in the rest of the County.
Indicates content that may require registration and/or purchase.