Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mobile Air, Inc.
Description: The RT-MAI30TR portable air conditioner by Mobile Air is ideal for large construction sites, as well as factories, warehouses and office buildings. It has a fused disconnect switch, a camlock power connection, and uses 150 amps. Mobile Air can deliver this portable
- Voltage: 230 VAC
- Application: Commercial, Industrial
- Type: Portable
- Phase: Three Phase
-
Supplier: Vortec
Description: cooling/heating tube with belt that generates cold and/or hot air to provide air flow to the worker; a diffuse cooling vest through which the cold or hot air flows to cool the worker’s torso and neck PACs are available in three cooling capacities, and two models that provide
- Cooling Capacity: 900 to 2,500 BTU/hr
- Features: Other
-
Supplier: Air Innovations LLC
Description: safety in mind to prioritize the driver’s visibility and audibility. Therefore, enclosing the driver in an air-conditioned cabin may not only incur additional costs but also introduce greater risks on the jobsite. To help keep industrial equipment operators productive, Air
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1056483-DTS3661A460N3LG Category: Boxes, Enclosures, Racks>Rack Thermal Management Series: DTS Type: Air Conditioning Unit Package: Box Specifications: A/C Unit, 22 ~ 24000 BTU Standard Package: 1 Voltage - Input: 460VAC Shipping Info: Drop shipped from the
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEP141004-40F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 12 rating. This NEMA 12 rating enclosure cabinet provides protection for your
- Length / Height: 14.5 inch
- Width/Diameter: 10.8 inch
- Depth: 4.3 inch
- Height: 14.5 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEP141006-10F from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your
- Length / Height: 14.6 inch
- Width/Diameter: 10.6 inch
- Depth: 6 inch
- Height: 14.6 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEP141004-10FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your
- Length / Height: 14.5 inch
- Width/Diameter: 10.8 inch
- Depth: 4.3 inch
- Height: 14.5 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEP141004-40FW from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3R rating. This NEMA 3R rating enclosure cabinet provides protection for your
- Length / Height: 14.5 inch
- Width/Diameter: 10.8 inch
- Depth: 4.3 inch
- Height: 14.5 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: air conditioning (HVAC) systems in industrial, commercial and residential properties.
- Height: 185 inch
- Weight: 285 lbs
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: Linde North America, Inc.
Description: R744 is environmentally friendly, having zero ODP (Ozone Depletion Potential) and minimal GWP (Global Warming Potential). R744 also has excellent thermodynamic properties and low energy usage making it suitable for a range of applications: Industrial heat extraction Chilled warehousing
- Features: Specialty
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance
- Type: Enclosure
- Application: Industrial
-
Supplier: Air Innovations LLC
Description: lift functions inside a single unit. This desktop management system features a nonfixed controller, allowing users the flexibility to position the controller anywhere on their desk. Standard Features: • Variable Heating and Cooling with adjustable louvers that allow air to be directed at the
- Application: Industrial
- Features: Other
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Vortec
Description: Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact multi-function electronic controls, variable speed
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other, Thermostatic Control
-
Supplier: Air Innovations LLC
Description: Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We’ve designed OEM custom climate control solutions for scanning equipment for homeland security, desiccant humidity conditions
- Type: Central, Precision Cooling
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 7,505.970658478335 to 11,258.955987717502 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Air Rover, Inc.
Description: 460 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or
- Cooling Capacity: 207,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: nVent Electric
Description: Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
- Type: Enclosure
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 179,989.76458546572 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Pfannenberg
Description: Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard
- Cooling Capacity: 5,000 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 10,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Dadanco
Description: With active chilled beam systems the building’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible
- Cooling Capacity: 699.9999999999999 to 1,099.9999999999998 BTU/hr
- Application: Commercial, Industrial
-
Supplier: Johnson Controls, Inc.
Description: An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS
- Cooling Capacity: 9.4 to 66.39999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: HDT Global
Description: and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are
- Cooling Capacity: 95,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Russells Technical Products
Description: Performance1: Temperature range (single stage): -30C/180˚C (-22˚F/+356˚F) Temperature range (cascade): -68C/180˚C (-90˚F/+356˚F) Humidity models offering 20%RH to 95%RH Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating
- Voltage: 230 VAC, 380/400 VAC, 460 VAC
- Type: Enclosure
- Application: Industrial, Spot Cooling
- Features: Other, Thermostatic Control
Find Suppliers by Category Top
Featured Products Top
-
can be found in hundreds of industries including agricultural, residential and industrial construction, windows and doors, food service, HVAC, automotive, warehousing, communications, and many more. We also provide pre and post-fabrication and coatings. Design assistance is also available to provide economical solutions and alternatives. We are family-owned and operated. (read more)
Browse Datasheets for MP Metal Products -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Conditioner for mass?airflow readings under real-world conditions, measuring differential pressure, temperature, and static pressure in one smart device. Ideal for dusty or turbulent ducts in industrial environments—such as power generation, process piping, or HVAC—this mass flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
can be found in hundreds of industries including agricultural, residential and industrial construction, windows and doors, food service, HVAC, automotive, warehousing, communications, and many more. We also provide pre and post-fabrication and coatings. Design assistance is also available to provide economical solutions and alternatives. We are family-owned and operated. (read more)
Browse Datasheets for MP Metal Products -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
Extending the Validated Workplace
Welpe, marketing manager. "We've had instances where office space is converted to production, and we need to certify that area for production. " Traditionally, "building controls " have mostly encompassed heating, ventilation and air conditioning (HVAC), especially in the context of commercial
More Information Top
-
Federal Register > Monday, December 6, 1999 > [64 FR 68039] Protection of Stratospheric Ozone
The following HCFC-22 end-uses: • Industrial process refrigeration and air -conditioning • Cold storage warehouses • Rrefrigerated transport • Retail food refrigeration • Ice machines • Centrifugal … … skating rinks • Household refrigerators and freezers • Window-unit residential air conditioners .
-
Demand participation in the power market by load curtailment of building energy use and distributed generation of commercial customers in Japan
… air conditioners for unoccupied zones Volume of outdoor fresh air decrease Turn off humidity control of air conditioners Ventilation air volume in underground car … … chilling goods in refrigerated warehouse Pre-chilling cans and … … drink vending machine Shifting industrial processes to nighttime Shifting …
-
Handbook of Climate Change Mitigation
● Chillers ● Retail food refrigeration ● Cold storage warehouse ● Refrigerated transport ● Industrial process refrigeration ● Commercial unitary air -conditioning systems > Table 47.9 summarizes the information on technological options that was found in literature for emission reduction from household … … technological options that was found in literature for emission reduction from residential air conditioners and heat pumps.
-
States > Colorado > State > Statutes > Title 25 - Health > [CRS 25-7] 007 - Air Quality Control Program
(b) Regulations prohibiting the intentional venting or disposal of any refrigerant containing CFC by the owner or operator of a retail store, cold storage warehouse , or commercial or industrial building and requiring the recycling or reuse of such refrigerant; (c) Regulations requiring the use of approved motor vehicle refrigerant recycling equipment during the repair or servicing of a motor vehicle air conditioner , requiring that such repair or servicing be done by a person certified in accordance with federal regulations, and including …
-
Politics and Development in a Transboundary Watershed
The primary driver of growth in demand for electric power has been the industrial sector, though household power consumption is becoming increasingly significant as disposable incomes rise and more Chinese households opt for creature comforts such as air conditioners and refrigerators. In southern and southeastern China, the heart of China’s globally-oriented manufacturing engines, the annual demand curve peaks in summer when temperatures rise and the need to cool factories, ware- houses , and office buildings is greatest.
-
Ammonia
… iron corrosivity promote its use, primarily in large installations such as cold storage warehouses , meat packing plants … Halocarbon refrigerants, which are used in building and vehicle air conditioners , as well as household and commercial refrigerators and freezers, are also used in industrial refrigeration systems, but generally in smaller facilities.
-
Advances in Ammonia Technology
in large installations such as cold storage warehouses , meat packing plants, poultry processing plants, large ice-making … Halocarbon refrigerants, which are used in building and vehicle air conditioners , as well as household and commercial refrigerators and freezers, are also used in industrial refrigeration systems, but generally in smaller facilities.
-
Short-term Electricity Forecasting of Air-conditioners of Hospital Using Artificial Neural Networks
Industrial air conditioning was called the property air conditioner . Such as was factory of the manufacturing industry and warehouse etc.
-
Flight-testing passive infrared warning receivers in various background clutter environments
They had tall smokestacks, towers, or tanks that were freestanding or extended more than one story above the rest of the building This was in contrast to commercial buildings such as warehouses with chimneys or air conditioners that extend less than one … Industrial sites often emitted visible light, although this was becoming less common due to energy conservation and …
-
Federal Register > Wednesday, November 18, 2009 > [74 FR 59524] Foreign-Trade Zone 175-Cedar Rapids, IA; Application for Subzone; Deere & Company (Agricultural...
The facilities are used for the manufacture, testing, warehousing and distribution of: Medium and large row crop tractors (wheel and track versions); cab assemblies; marine and industrial diesel engines; drivetrain components; wheel assemblies; cast iron forgings; and, parts and components for these … … tires; floor coverings and mats; mirrors; gaskets; washers; paperboard; safety glass; iron tubes; pipes and fittings; chain; fasteners; springs; articles of copper; articles of steel; base metal mountings; sign plates; internal-combustion engines and parts; pumps; air conditioner components; refrigerators; filters; spraying …
Indicates content that may require registration and/or purchase.