Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series DETA ASME Potable Water Expansion Tanks are used on commercial and industrial potable hot water applications to absorb the increased volume of water created by thermal expansion. It also maintains balanced pressure throughout the potable water
- Volume Capacity: 70 gallons
- Diameter / Width: 24 inch
- Height: 47 inch
- Pressure Rating: 150 psi
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and regulations, with
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Pressure Washers Direct
Description: Light Commercial Duty Unit •Great for estates, HVAC maintenance, screen printing, etc. 110 Volt, 15 Amp TEFC Electric Motor •Includes 35 foot power cord with GFI •Use indoors and outdoors; can pull water from a tank or lake High Quality Kränzle APG Industrial Grade Pump
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: WellMate
Description: Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: Mi-T-M Corporation
Description: frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Medium Duty Industrial Unit With Steel Frame & Hose Reel •Great for hotel, restaurant, food processing, boats, etc. 110 Volt, 20 Amp TEFC Electric Motor •35' electrical cord WITH a Ground Fault Interrupter (GFI) •Use inside or outside; can pull water from a tank or lake
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Medium Industrial Duty Unit •Ideal for hotel, restaurant, food processing, etc. 110 Volt, 15 Amp. TEFC Electric Motor •35' cord and ground fault interrupter (GFI) •Use indoors and outdoors; can pull water from a tank or lake High Quality Kranzle APG Industrial Grade
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Watts
Description: Series OTV Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and iron handwheel. Model OTV-FL with threaded male connection x threaded female connection or Model OTV-M with threaded male connection x threaded male connection. Maximum Working
- Media: Steam, Water
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity Float
-
Supplier: Watts
Description: Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner fuel
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No. 2
-
Description: ISO 28765:2008 establishes the requirements for the design and use of vitreous-enamel-coated bolted cylindrical steel tanks for the storage or treatment of water or municipal or industrial effluents and sludges. It applies to the design of the tank and any associated roof
-
Supplier: CSA Group
Description: ISO 28765:2016 establishes the requirements for the design and use of vitreous-enamel-coated bolted cylindrical steel tanks for the storage or treatment of water or municipal or industrial effluents and sludges. It applies to the design of the tank and any associated roof
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel tank
-
Supplier: Weil-McLain
Description: Key Features 316L Stainless Steel tank welded with "TIG and Plasma" technology coil tank Temperature and pressure relief valve standard equipment Thermostat connections already installed for quick and easy wiring All connections including boiler supply and return, domestic
- Heater Type: Water Heater
-
Supplier: Watts
Description: Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Crown Boiler Co.
Description: The Maxi-Therm 2 is a porcelain-enameled indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. The porcelain-enameled tank is equipped with three sacrificial anode rods for maximum corrosion resistance and the coil is designed
- Features: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat Exchangers Jacketed Vessels
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined level is
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Supplier: Mar Cor Purification
Description: The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Chromalox
Description: expansion tank (optional). Applications Chromalox MWS system is great for applications such as reactors, evaporators, dryers, platen presses, heat excangers, roll heating, or any jacketed kettles / vessels / tanks. Hot water systems can be used in a variety of industries such as
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon
-
Supplier: Thermocold Costruzioni Srl
Description: water. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C. • Built-in enamel steel tank 130l capacity. • Air conditioning and hot sanitary water circuit equipped with variable
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins P1000A Pressure Relief Valve prevents over-pressure of storage tanks, and is available in a variety of pressure relief settings for installation versatility. To view all options, see the Specification Sheet Features And Benefits Pressure Relief
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins P1000A Pressure Relief Valve prevents over-pressure of storage tank. It's available in a variety of pressure relief settings for installation versatility. To view all options, see the Specification Sheet Features And Benefits Pressure relief valve
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: the valve is widely applied in domestic water applications, construction equipment, irrigation, tank-car loading, and industrial or commercial air conditioning. Upstream variations do not affect the balanced pressure valve, and the composition disc ensures tight shutoff.
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
-
Supplier: Micro Sensor Co., Ltd.
Description: A digital pressure transmitter is a device that is used to measure and display the pressure of gases or liquids in industrial applications. Digital pressure transmitters typically have a display that shows the pressure reading in the desired units of measurement.
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge, Sealed
- Display Type: Digital
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
Find Suppliers by Category Top
Featured Products Top
-
tank breathing. Available in multiple pressure and vacuum configurations, the TT7100/8100 Series supports a wide range of industrial storage applications. Optional flame arresters, weather protection, and dehumidification allow (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Gravity and Spring-Loaded Designs Vapor Loss Reduction Overpressure Prevention Reliable Tank Ventilation Multiple Pressure Settings Industrial Valve Manufacturing Key Specifications Product (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
There is limited real estate on a tank roof, space is a premium and hence the FPS must be compact in design. The extinguishing agent is only as effective as its coverage on the tank roof. This is heavily (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
steel, and stainless steel, with customizable options for different industrial requirements. With expertise in breathing valve design, pressure control equipment manufacturing, and customized valve solutions, Thinktank provides reliable protection solutions for storage tanks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
Let's Talk Electrochemical Compression
On-Site Hydrogen Generation through water electrolysis is a great way of transforming low cost electricity into hydrogen gas that can be used in a variety of applications. Hydrogen fueling and many industrial applications have high storage and process pressures that require compressed hydrogen gas
More Information Top
-
Steel Water Storage Tanks: Design, Construction, Maintenance, and Repair > Biographies of Contributors
James E. Noren has 20 years of experience in all aspects of tank design, ranging from elevated and ground-supported water tanks to industrial tanks and pressure vessels of various configurations.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
These include vented industrial process tanks ("low- pressure water heater tanks") or tanks directly connected to vented containers with no valves or restrictions ("open-outlet water heater vessels") separating the water from the atmosphere.
-
Pressure Transmitter Usage in Dredging Ballast Tanks for Mobile Hydraulics Applications
Continuous monitoring of ballast tank water levels through the use of industrial pressure transmitters allows ship operators to have the highest levels of control over their ship and its safety.
-
Water-jet cleaners for rolling mill equipment
Industrial water from the water main 1 enters low- pressure tank 2 with cold water and is then sent by low-pressure pump 3 into the coil 5 of a heat exchanger installed in a heat-insulating housing 4.
-
frp pressure tank - offers from frp pressure tank manufacturers, suppliers, exporters & wholesalers
treatment Industrial water treatment controal valver FRP water tank Flow meter Mump pressure gauge Brine tank ...
-
Nuclear shuttle system definition study. Phase III. Final report. Volume III. Program support requirements. Part A. Class 1 hybrid RNS
To compensate for the hydrostatic head differential pressure , the LH2 tank structure will be submerged in industrial water at the time of test.
-
Dual-Diaphragm Tank With Leakage-Indicating Drain
Conceived for bladder tanks for use in zero gravity, concept adaptable to such commercial uses as hydraulic accumulators in industrial hydraulic systems, hydraulic systems in aircraft, and water pressure tanks .
-
Without panic fluid mechanics!
The so-called hydrostatic pressure and resultant of it compressive forces are needed by the dimensioning of storage walls, water towers or industrial tank containers to call only some examples.
-
Without panic fluid mechanics!
The so-called hydrostatic pressure and resultant of it compressive forces are needed by the dimensioning of storage walls, water towers or industrial tank containers to call only some examples.
Indicates content that may require registration and/or purchase.