-
Supplier: CoorsTek
Description: CoorsTek ultra-precise Cerbec® Bearing Balls are ideal for use in wind turbines, available in up to 50 mm diameters. The inherent dielectric properties of silicon nitride (Si3N4) provide electrical insulation in generator bearings — eliminating stray current damage and premature
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30458 to 69618 psi
- Material Type: Carbide Materials, Silicon Carbide, Silicon Nitride, Specialty Ceramic
-
Description: IEC 61400-24:2010(E) applies to lightning protection of wind turbine generators and wind power systems. Defines the lightning environment for wind turbines and application of the environment for risk assessment for the wind turbine. Defines requirements for
-
Supplier: CSA Group
Description: IEC 61400-24:2010(E) applies to lightning protection of wind turbine generators and wind power systems. Defines the lightning environment for wind turbines and application of the environment for risk assessment for the wind turbine. Defines requirements for
-
-
Description: IEC 61400-24:2019 applies to lightning protection of wind turbine generators and wind power systems. Refer to guidelines for small wind turbines in annex. This document defines the lightning environment for wind turbines and risk assessment for wind turbines
-
Supplier: CSA Group
Description: the previous edition, published in 2007 as CAN/CSA-C61400-24, Wind turbine generator systems - Part 24: Lightning protection (adopted IEC/TR 61400-24:2002). At the time of publication, IEC 61400-24:2010 is available from IEC in English only. CSA Group will publish the French version
-
Supplier: Renold Canada
Description: Flywheel to shaft with increased shaft engagement Applications Generator sets Pump sets Compressors Wind turbines Metal manufacture Bulk handling Pulp and paper industry General purpose industrial
- Angular Misalignment: 0.5000 degrees
- Axial Misalignment: 0.0591 to 0.1181 inch
- Coupling Diameter: 7.87 to 28.87 inch
- Coupling Length: 3.13 to 15.2 inch
-
Supplier: Leybold USA Inc.
Description: Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 38.22 CFM
-
Supplier: Leybold USA Inc.
Description: Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 38.22 CFM
-
Description: Patco 8275-92 UVProtek Clear, outdoor-grade polyurethane film tape with regenerative UV protection. Applications Surface protection on most high-wear surfaces prone to scratching, chipping and weathering. Leading edges such as aircraft wings, propellors and wind
- Adhesive: Acrylic
- Carrier / Backing Material: Plastic / Polymer
- Features: Protective Tape, UV / Weather Resistant
- Peel Strength / Adhesion: 2.19 to 2.81 lbs/in
-
Supplier: SAB North America
Description: class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator.
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Other
- North American (AWG): 16 AWG
-
Description: jerkfree behaviour within the overload range as well as the stainless steel and equipment free version are significant advantages. Especially our two series HSV and HLV have proven themselves as excellent for the use in bottling machines. In wind-up and unwind applications Within this
- Application / Type: Industrial / General Purpose, Power Transmission
- Bore Diameter: 0.6299 to 0.9449 inch
- Clutch Engagement: Noncontact
- Diameter: 2.87 to 4.13 inch
-
Supplier: AMETEK Specialty Motors
Description: Milk Shake Mixer Door Closers Wind Generators Pumps Treadmills Cleaner Heads
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Description: . In wind-up and unwind applications Within this field of application exact and constant torque limiting is crucial, which is fulfilled optimally by GERWAH Hysteresis Clutches. As brakes Especially for the application as a brake the GERWAH Magnetic Clutches show
- Application / Type: Industrial / General Purpose, Power Transmission
- Clutch Engagement: Noncontact
- Diameter: 3.86 to 6.69 inch
- Drive / Load Connection: In-line Shafts
-
Description: operation, constant and jerkfree behaviour within the overload range as well as the stainless steel and equipment free version are significant advantages. Especially our two series HSV and HLV have proven themselves as excellent for the use in bottling machines. In wind-up and unwind
- Application / Type: Industrial / General Purpose, Power Transmission
- Bore Diameter: 0.1181 to 1.26 inch
- Clutch Engagement: Noncontact
- Diameter: 2.44 to 9.06 inch
-
Description: machines. In wind-up and unwind applications Within this field of application exact and constant torque limiting is crucial, which is fulfilled optimally by GERWAH Hysteresis Clutches. As brakes Especially for the application as a brake the GERWAH Magnetic Clutches
- Application / Type: Industrial / General Purpose, Power Transmission
- Bore Diameter: 0.1181 to 1.1 inch
- Clutch Engagement: Noncontact
- Diameter: 2.44 to 6.61 inch
-
Supplier: LTI Power Systems, Inc.
Description: The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output,
- AC Input Voltage: 480 volts
- AC Output Voltage: 230 to 400 volts
- Form Factor: Wall Mount
- Input Frequency: 50 to 60 Hz
-
Supplier: DuPont Electronics & Imaging
Description: electrically insulating material for high voltage environments where the potential for corona discharge is present. Kapton® CRC is typically used in industrial motor and generator applications as magnet wire, turn to turn strand, coil, slot liner and ground insulation materials. It has
- Applications: Other
- Applications & Features: Dielectric
- Materials Processed: Specialty / Other
-
Supplier: Element Materials Technology
Description: Serving power and energy industries "Power Generation" is a short phrase for a very wide field. Participants in the power generation industry can be utility company officers, independent power producers, industrial facility managers, project developers, architects and engineers, waste
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Data Acquisition / Instrumentation, Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis
- Energy Intensive Product / Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear / Utility,
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures, Process / SOP, Products
- Services: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical /
-
Supplier: Rotek, Inc.
Description: ,000 to 1,000,000 pounds Contact Rotek for load information on special order models, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans,
- Gear Options: Non-geared, Internal Gear Only, External Gear Only
- Moment Load: 20000 to 8.30E6 Ft-lbs
- Outside Diameter: 12 to 180 inch
- Slewing Ring / Turntable Bearing Type: Single Row Ball
-
Supplier: SAB North America
Description: control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 10 mm2
-
Supplier: SAB North America
Description: cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1 mm2
-
Supplier: SAB North America
Description: control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1.5 mm2
-
Supplier: InspectorTools
Description: Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class. The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available The
-
Supplier: InspectorTools
Description: Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class. The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available The
-
Supplier: Sonic-Shield
Description: individual situation. The curtains come with high quality hook and loop fasteners on the edges and grommets on the top. Applications Construction sites - Both indoor and outdoor Enclosures for industrial equipment - punch presses, blowers, drops saws
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Product Description: Acoustic Curtain
- Width: 360 inch
-
Supplier: CSA Group
Description: b) Electrical installations on mast, pole and tower Switchgear and/or transformers located outside a closed electrical operating area c) One (or more) power station(s) located on a single site The installation includes generators and transformers with all associated switchgear and all
-
Supplier: Larson Electronics LLC
Description: can run on any voltage from 9 to 42 volts and provides a versatile lighting solution that is ideal for use in military and law enforcement applications as well as industrial and commercial operations. The LEDLB-24-M LED light bar from Magnalight produces a 900' long by 100' wide
-
Supplier: Larson Electronics LLC
Description: volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in industrial and manufacturing applications, machine vision system lighting, heavy equipment illumination, law enforcement, security and
-
Supplier: Larson Electronics LLC
Description: solution that is ideal for use in commercial and industrial applications as well as security and military environments. The LEDLB-40X2-IR infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected
-
Supplier: Larson Electronics LLC
Description: housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds. This image shows a dark street
Find Suppliers by Category Top
Featured Products Top
-
Underfill / Packaging Consumer Electronics Assembly Smart Watch Assembly Display Screen Assembly Household Appliance Assembly Bluetooth Headset Bonding Electric Car Assembly Electronic Cigarette Assembly Smart Speaker Assembly Smart Glasses Assembly Photovoltaic Wind Energy Mini Vibration Motor Bonding Magnetic Iron Bonding Inductor Bonding (read more)
Browse Industrial Sealants Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
. Nd2Fe14B Alloy: The crystalline structure ensures durability, making neodymium magnets ideal for demanding applications. Versatile Applications: Widely used in neo pot magnets, they find applications in electronics, renewable energy, and industrial (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and (read more)
Browse Industrial Sealants Datasheets for ELANTAS PDG, Inc. -
weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. “H” (heavy industrial) duty construction features motor supports welded to the fan panel. The steel motor base and supports are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
found in electric vehicles, industrial machinery, and consumer electronics. Generators: They are used in generators for wind turbines, hydroelectric power plants, and other power generation systems (read more)
Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct (read more)
Browse Industrial Inks Datasheets for ELANTAS PDG, Inc. -
building ventilation, green energy applications such as wind turbines, electronic system cooling, automotive climate control and refrigeration. Pelonis offers a wide variety of models of axial fans that meet demanding performance requirements for static pressure, efficiency airflow and noise (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that (read more)
Browse Industrial Coatings Datasheets for ELANTAS PDG, Inc. -
Wind turbines with increased blade lengths to raise the amount of power generated per turbine are becoming the mainstream type of power generator. The output power of wind power generators is converted to DC power in an AC/DC converter, and then converted from DC power to commercial (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that (read more)
Browse Resins and Compounds Datasheets for ELANTAS PDG, Inc.
More Information Top
-
Real‐time data received from Mount Erebus Volcano, Antarctica
The charging system incorporates 400 W Air 403 Industrial wind generators and 150 W solar panel arrays with -2000 A-H of deep-cycle adsorbed glass mat lead-acid battery capacity Charging is regulated by a temperature-com pensated system controlled by …
-
A comparative investigation of three PM-less MW power range wind generator topologies
The results are promising but further in depth modeling, design and control studies of such novel PM-less topology are required before declaring them fit for industrial wind generators .
-
http://www.ndt.net/article/ewgae2012/content/papers/105_Anastasopoulos_Rev1.pdf
… discusses the system performance during its total installation time and operating conditions, demonstrating the fast integration into existing structures and its modularity to external systems and data exchange, making it a good candidate for real-time monitoring of industrial size wind generators .
-
Grounding Considerations in Cogeneration
Windings of industrial generators , if solidly grounded, will generally not be braced to withstand ground faults in excess of their maximum three-phase fault capability.
-
Ground Fault Protection for Bus-Connected Generators in an Interconnected 13.8-kV System
The ground fault damage to stator windings of industrial generators has been examined in [1].
-
Development status of rotating machines employing superconducting field windings
For example, wind generator and industrial markets value first cost and ahead of improved efficiency of the HTS machines.
-
Low Power Generators Database - 2015
Non- industrial Generators , Wind Generators, Motors, Motor- Generators, Turbines, Reciprocating Engines, Gearboxes, Revenue from Software, Service, and Distributor Markup .
-
CR4 - Thread: Large Industrial Wind Powered Electricity Generators
Large Industrial Wind Powered Electricity Generators .
-
CR4 - Thread: Lemelson-MIT Excite Awards
Next in Forum: Large Industrial Wind Powered Electricity Generators .
-
CR4 - Thread: Tips for Reducing Belly and Weight
Previous in Forum: Large Industrial Wind Powered Electricity Generators .