-
Supplier: L-com, Inc.
Description: AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The AW900F radios include a built-in web browser interface for
- Frequency Band: 900 MHz
- Features: Bridge, Other, Wireless
-
Supplier: L-com, Inc.
Description: The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or
- Frequency Band: 900 MHz
- Features: Bridge, Wireless
-
Supplier: L-com, Inc.
Description: The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,
- Frequency Band: 900 MHz
- Features: Bridge, Wireless
-
-
Supplier: L-com, Inc.
Description: The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Frequency Band: 2,400 MHz
- Features: Bridge, Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or
- Data Rate: 0.000001536 Gbps
- Features: Bridge, Layer 3 Capable, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point
- Features: Bridge, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,
- Data Rate: 0.000001536 Gbps
- Features: Bridge, Layer 3 Capable, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Data Rate: 0.00154 Gbps
- Features: Bridge, Wireless
- Area Network Type: Local Area Network (LAN)
-
Supplier: Advantech
Description: Wi-Fi Dual Band Industrial Ethernet Bridge/Router 10/100 Mbps to 802.11a/b/g/n/ac dual band (2.4 GHz, 5 GHz) Industrial Metal Case Advanced Enterprise class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) Wide operating temperature: -30 to +85 °C 5 to 36
- Features: Bridge, Router, Wireless
-
Network Bridges - Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, Carrier Board -- ABDNA-ER-DP553Supplier: Advantech
Description: Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, Carrier Board Dual Band WiFi Bridge Enterprise class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) Wide operating temperature range: -20 to +80 °C OEM open board, industrial design Antenna,
- Features: Bridge, Router, Wireless
-
Supplier: Weidmuller
Description: Industrial Wireless - AccessPoint/Bridge/Client Compatible with IEEE 802.11 a/b/g Power supply via redundant 24 VDC supply inputs or via Power-over-Ethernet Support for Multi-SSID and VLAN Turbo-roaming delivers seamless wireless connections Integrated DI/DO for
- Number of Ports: 2 #
- Features: Bridge, Power-over-Ethernet (PoE) Ready, Wireless
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna. Features: Ethernet Interface Type of Connection: RJ45 Female
-
Supplier: TelephoneStuff.com
Description: EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: Henrich Electronics, Inc.
Description: Concurrent AP 802.11a/n+802.11b/g/n AP Point to Point and Point to Multi-Point Wireless Bridge Wireless Base Station Wireless Customer-Premises Equipment (CPE) Support for Third Party 3G/LTE Radio Module
- Number of Ports: 4 #
- Data Rate: 0.3 Gbps
- Frequency Band: 5,000 MHz
- Features: Access Points, Bridge, Power-over-Ethernet (PoE) Ready, Wireless
-
Supplier: Henrich Electronics, Inc.
Description: Point to Point and Point to Multi-Point Wireless Bridge Design for Hard-to-Wire Industrial Application
- Number of Ports: 2 #
- Data Rate: 0.054 Gbps
- Frequency Band: 2,400 MHz
- Features: Access Points, Bridge, Power-over-Ethernet (PoE) Ready, Wireless
-
Supplier: TelephoneStuff.com
Description: EOC-8610 series brings you the maximum range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af Power-over-Ethernet (PoE) certification. Experience the best in
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: installed in environments where harsh conditions exist, including manufacturing plants, industrial automation facilities, convention halls, stadium facilities, airports, school campuses, golf courses, marinas or virtually any venue requiring a robust wireless solution. Super-fast
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Advantech
Description: Industrial Cellular Router w/ Wi-Fi 4G LTE cellular connectivity with dual SIM card design Cellular/Ethernet uplink failover Supports NAT, router, and bridge network types Supports IPsec, OpenVPN, PPTP, L2TP, GRE VPN tunnel Supports SMS/SNMP/e-mail remote management Wide
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Multi-Tech Systems, Inc.
Description: easy to configure LTE broadband wireless and Ethernet router. The configurable serial port on the MultiConnect rCell 500 Series controls IT assets and communicates with industrial appliances. KEY BENEFITS Industrial standard interfaces Quick setup and easy deployment
- Number of Ports: 8 #
- Features: Bridge, Gateway, Router, Wireless
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Huawei Technologies Co., Ltd.
Description: designed for challenging outdoor or industrial high-demand/density environments, such as pedestrian areas and factories. They also work well in bridge and wireless backhaul applications for wireless harbor, video surveillance, and train or ground vehicle scenarios. Build
- Number of Channels: 256 #
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Data-Linc Group
Description: configuration web page, make determining network health simple and straight forward. Supporting A-MPDU, A-MSDU aggregation and other Ethernet networking features and protocols, the HSM800E integrates into industrial automation and instrumentation Ethernet networks seamlessly.
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Power-over-Ethernet (PoE) Ready, Radio Modem
- Network Media: Wireless
-
Supplier: steute
Description: The Access Points together form the underlying infrastructure of the wireless network. They are responsible for communication with the sensors, bundling all information and directing it towards the Sensor Bridge, which then in turn communicates with the application software. Highlights
- Number of Ports: 1 #
- Frequency Band: 868.3 to 917 MHz
- Network Equipment: Access Points
- Form Factor: Chassis Mount
-
Supplier: Ubiquiti Networks, Inc.
Description: seamlessly mounted on any wall or pole (mounting kits included). The LED indicator simplifies deployment and configuration. Amazing Wireless Coverage Each UniFi® AP-Outdoor model supports up to 300 Mbps with 2x2 MIMO technology and offers an outdoor range of up to 183 m. A secondary
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: IKON Office Solutions, Inc.
Description: upgrade is ideal for insurance, real estate, and legal firms. Capitalized Connectivity Ready to work with standard 10/100BaseTX Ethernet and high-speed USB 2.0 connectivity. Optional wireless IEEE 802.11b and Bluetooth, plus IEEE 1284, Gigabit Ethernet, and USB Host Interface
- Resolution: 1,200 dpi
- Features: Color Printing
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Eight channels of AC LVDT conditioning Full-bridge and Half-bridge LVDTs supported Offset and wide-range gain calibration pots Removable screw terminal blocks for easy connection and serviceability Use easily with PLC or PC-based Data Acquisition Non-multiplexed, simultaneous
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: CAS DataLoggers
Description: devices expand the dataTaker DT80W flexibility. Local Wireless Access With wireless access, no need to have physical connection to the logger. Send the program, view and download the data or even modify your setting on nearby PC or Tablet wirelessly either as a Master (Access Point
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: Aaeon Systems Inc.
Description: Processing Features Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor Intel QM77 Chipset Three Independent Video Output for DisplayPort x 2 + VGA or DVI USB 3.0 x 4 PCI x 2 or PCI-Express[x4] x 1 Power Protection - Over-Voltage
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Infineon Technologies AG
Description: family A/B swap software update over the air support Easy migration from AURIX™ TC2xx thanks to high software and hardware compatibility Potential Applications Industrial applications: Industrial robots ( advised for this product ) Solar panels Wind turbine inverters IO controller
- Internal RAM Size: 1,376 KB
- Number of A/D Converters: 19
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
performance in applications requiring deterministic behaviour. With its combination of wireless flexibility and direct analog output, the WSDA-101 is intended for engineers seeking a practical way to incorporate wireless sensor data into established industrial and laboratory systems (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
Get connected with L-Com, the leader in wired and wireless connectivity products. L-Com’s continuously expanding portfolio of standard, unique, and custom Ethernet cables, Ethernet connectors, and Ethernet cable assemblies include a choice of Cat 5e, Cat 6, Cat 6A, Cat 7, straight and (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections. Tripp Lite’s industrial network switches are built to endure harsh conditions on the (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
, wireless access points, LED displays, digital signage, and industrial IoT equipment without requiring separate power supplies. By integrating data and power into a single Ethernet cable, btPoE simplifies network deployment, reduces cabling costs, and improves installation flexibility. With (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Point-to-point wireless bridges Industrial wireless networks Remote monitoring systems Increased outdoor WLAN coverage Specific References: (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Applications: Point-to-point and long-distance wireless backhaul Outdoor Wi-Fi Bridges and Broadband Systems Industrial wireless networks (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, actuator, and automation applications requiring low-speed connectivity. Serving as a pivotal bridge, the IMC-553 facilitates the convergence of industrial automation systems over Ethernet, seamlessly interoperating with existing networks through standard CAT5/6 cabling. Elevate your network efficiency (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
XIO’s Wi-Fi as a network or bridge with one of the Ethernet ports. Reliable and efficient data transfer is made easy by connecting the XIO to the RMC over Ethernet. Four ethernet points allow for different network configurations. It also features control and measurement applications for specific (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
How to extend your internet connection over 4 miles
Solution: AvaLAN Wireless industrial wireless Ethernet bridge .
-
NAVAL
POSTGRADUATE
SCHOOL
It was an IEEE 802.16 compliant, high- performance, high-speed wireless Ethernet bridge for use in commercial, industrial , business, or government environments.
-
Integration of ZigBee and IEC 61850 networks for a substation automation system
[5] R. Faria, “Wireless Sensor Network for electrical Secondary Substations”, Proceedings of the 9th European Radar Conference, 2012 [6] D. Nowak, “ Bridge Between industrial wireless sensor network and wired Ethernet network”, Master's Thesis, AGH University of Science and Technology, Krakow, 2012.
-
Intelligent Building Systems - Past, Present, and Future
[33] Wang, W. and M. Nova, “ Wireless Bridges the Technology Gap in Building Automation,” Industrial Ethernet Book, Issue 17, November.
-
States > Indiana > State > Register > 2008 > [2008 IN Register 503] 05/03/2008
Hence, the need for a wireless Ethernet card, wireless work group bridge , printer server, and industrial computer.
-
Need Wireless Connectivity Between Your Laptop And Remote Processors? ProSoft Technology® Has The Solution
ProSoft Technology's new inRAx® Wireless EtherNet /IP Communication Module (MVI56-WA-EIP) acts as a wireless bridge , enabling remote connectivity between a ControlLogix processor and 802.11 … devices including: PCs, Laptops, radio modems such as the RadioLinx Industrial Hotspot, and other MVI56…
-
Technical and economical assessment of the use of wireless gateways in industrial networks
Typical applications for wireless gateways in the industrial environments include: The connection of mobile machines (loader of ships … with the related control room; The interconnection of a mobile bridge with interface serial Modbus … the control room in Ethernet /IP; Monitoring the level…
-
Smart Grid: Communication-Enabled Intelligence for the Electric Power Grid
…118, 147, 178, 179, 236, 304, 330, 334, 456, 468 mobile charging, 278 wireless power, 216 Electrolysis … 239 Equipment interconnection, 4 Erbium-doped fiber-optic amplifier, 290, 292 Escher, M. C. Waterfall, 30 Estimation theory, 390 Estimator, 390 Ethernet bus network, 79 collision, 78, 79 industrial , 77 optimization, 79 switched … traffic analogy, 79 Ethernet bridge , 78, 79 Ethernet broadcast…
Indicates content that may require registration and/or purchase.