Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the
- Temperature Range: -13 to 122 F
- Response Time: 5 milliseconds
- Operating Temperature: -13 F
- Category: Sensor / Transducer
-
Supplier: Hamamatsu Photonics Europe
Description: Valve operator for metal dewar With this valve operator, metal dewars can be re-evacuated to maintain the desired vacuum level.
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Innovative technology integrates ultraviolet and infrared sensors to rapidly detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. Protect Critical Assets Provides high speed response to explosive fires (20 msec) Identify
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
-
Supplier: Takex America, Inc.
Description: Description The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is useful for applications such as detection of passage or position of red-hot
- Temperature Range: 842 F
- Response Time: 25 milliseconds
- Electrical Output: Other, Voltage
- Category: Sensor / Transducer
-
Supplier: Ningbo Best Group Co., Ltd.
Description: FEATURES Ceiling mounted Metal shield with electromagnetism immunity Pulse count optional 360 Viewing Detecting range optional Auto Temperature Compensation ,reducing false alarm LED ON&OFF Optional for different alarm Alarm Duration Adjustable
- Detection Range: 19.68505 to 26.246733333333335 ft
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Ircon, Inc.
Description: infrared thermometers consist of a rugged fiber optic cable and re-imaging lens. The assembly is connected to an electronics housing containing the detector, processing electronics, brightly lit LED user-interface/display and termination connections for field wiring. The fixed focus
- Temperature Range: 482 to 5,432 F
- Operating Temperature: 32 to 600 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
Supplier: LAND
Description: FUNCTIONALITY In foundry tapping applications, pouring stream conditions are typically not stable. As the liquid metal surface changes during the pouring process, and an initial thin variable oxide layer is established, a special pyrometer is needed to accurately measure the liquid
- Temperature Range: 1,112 to 3,272 F
- Accuracy: 0.5 ±% Full Scale
- Response Time: 1 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Description: Fixed installation thermal imaging system for high-temperature applications e.g. on metal surfaces. The camera detects temperatures in ranges between 600 and 3000 °C. Moreover, the camera features a 1000 Mbit/s Gigabit Ethernet for data transmission. As an option, the camera can be integrated
- Measurement Range: 600 to 3,000 C
- Spectral Range: 0.75 to 3 microns
- Accuracy: 0.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Description: Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C. Key Features Temperature ranges between 5 and 1200 °C Short response times, min. 1.5 ms Extremely small spot sizes, min 0.7
- Celsius Scale: 5 to 1,200 C
- Spectral Range: 3 to 5 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: LECO Corporation
Description: Superior nitrogen/oxygen determination is delivered by LECO’s TC500 Series. It offers quality, high-performance, and advanced technology that meet virtually any production needs for in metals, refractories, and other inorganic materials. Improved solid-state infrared (IR) and thermal
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
- Elements Analyzed: Nitrogen (N) / Protein, Oxygen (O)
-
Supplier: InfraTec GmbH
Description: Stationary thermographic camera for industrial use. Microbolometer detector with up to (640 × 480) IR pixels Longwave spectral range (7.5 … 14) µmIR frame rate up to 30 Hz Temperature measuring range of (-35 … 545) °CRobust industrial cameras with protection degree IP65 Compact light
- Measurement Range: -20 to 400 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.06 C
- Maximum Frame Rate: 25 frames per second
-
Description: Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features Temperature ranges
- Celsius Scale: 250 to 2,300 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Optex, Inc.
Description: 78 protection zones, rugged all-metal construction
- Operating Distance: 1,200 to 1,980 inch
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Description: Digital pyrometer with integrated color camera non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges between 250 and 2500 °C Video output Spot size marker for exact alignment Details The pyrometers IS 140-TV and IGA
- Celsius Scale: 220 to 3,000 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: InfraTec GmbH
Description: between detectors made of different material for thermal analyses in the SWIR and MWIR. Whether MCT or InSb detector, both options support snapshot mode. Recording and storing images with frequencies up to 706Hz you can analyze even fast processes. In addition, the ImageIR® 4300 comes
- Measurement Range: -40 to 300 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: InfraTec GmbH
Description: VarioCAM® HDx head security 600, thermal infrared camera system for fixed use, provides price-conscious users the entry to thermography-based solutions for security and surveillance applications at high-end level. Uncooled high-performance detector in (640 × 480) IR pixels format for
- Measurement Range: -40 to 1,700 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: InfraTec GmbH
Description: With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality. Image format: (2,048 × 1,536)
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: Spectrex, Inc.
Description: Spectrex offers two versions of the new 40/40 Series UV/IR Flame Detectors: Model 40/40L (& LB) provides a combination of UV and IR sensors, where the IR sensor operates at a wavelength of 2.5-3.0 µm, and can detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as
-
Supplier: Marktech Optoelectronics
Description: Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP
- Active Area Diameter or Length: 1.5 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: LECO Corporation
Description: The ONH836 Oxygen/Nitrogen/Hydrogen Elemental Analyzer is designed for wide-range measurement of oxygen, nitrogen, and hydrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Hydrogen (H), Nitrogen (N) / Protein, Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
-
Supplier: DigiKey
Description: Sensor PIR (Passive Infrared) Radial, Metal Can, Lensed - 3 Lead
- Type: Passive Infrared, PIRs
-
Supplier: LAND
Description: BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris CTlaser 3M infrared thermometer provides precise temperature measurements for low metal temperatures and composite materials. Its temperature range spans 50 °C to 1800 °C, offering versatility in various industrial applications. With a rapid 1-millisecond response time and
- Temperature Range: 122 to 3,272 F
- Spectral Range: 2.3 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: The infrared thermometer optris CSlaser 2M has been designed specifically for exact temperature measurement of metallic surfaces. Its short measuring wavelength allows for precise measurement of metal temperatures and metal oxides and ceramics. The IR thermometer has an
- Temperature Range: 482 to 2,912 F
- Spectral Range: 1.6 microns
- Response Time: 10 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: The infrared video thermometer optris CTvideo 3M is perfectly suited for low-temperature measurement of metals and composite materials starting from 50 °C. Parallel use of the video module and the laser sight allow for an easy and exact measuring field marking even if the measuring
- Temperature Range: 122 to 3,272 F
- Spectral Range: 2.3 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: Optris Infrared Sensing, LLC
Description: The CTi 1M pyrometer operates at a short wavelength of 1.0 µm, making it an optimal choice for accurate temperature measurement on metallic targets above 485 °C. Compared with long wave infrared sensors in the 8 to 14 µm range, it delivers higher measurement stability on uncoated metal
- Temperature Range: 662 to 3,992 F
- Spectral Range: 1 microns
- Response Time: 0.32 milliseconds
- Category: Sensor / Transducer
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Win Source Part Number: 904336-ZRE200GE Series: ZMOTION® Operating Temperature Range: -30°C ~ 70°C Features: Sensor PIR (Passive Infrared) - Motion Sensing TO-5-3 Lens Top Metal Can Package: TO-5-3 Lens Top Metal Can Package: Box Family Name: ZRE200
- Type: Passive Infrared, PIRs
-
Supplier: InspectorTools
Description: Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Motorized Pump Upgrade Additionally Includes: (contact us for pricing) Motorized pump and cover (installed) 12 in./30 cm
-
Supplier: Transcat, Inc.
Description: Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise, accurate measurement of high temperatures under the toughest factory conditions. The DHS29 Series measures through
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: InspectorTools
Description: Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Motorized Pump Upgrade Additionally Includes: (contact us for pricing) Motorized pump and cover (installed) 12 in./30 cm
-
Supplier: InspectorTools
Description: CD Integral concussion-proof boot Three AA alkaline batteries Rechargeable Battery Pack Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Motorized Pump Upgrade
-
Supplier: InspectorTools
Description: concussion-proof boot Three AA alkaline batteries Rechargeable Battery Pack Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Datalogging Upgrade Additionally Includes:
Find Suppliers by Category Top
Featured Products Top
-
also includes spectrometer detectors based on LiTaO3. These well-proven detectors with precious metal black layers have now been redesigned. Tried-and-tested material in a future-proof design The advantages of lithium tantalate are clearly evident. With its high Curie (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
of the light metal housing Recording and storage of IR frames rates with up to 50 Hz GigE-Interface, PoE Compact Infrared Camera for Universal Use Designed for universal use, the compact camera TarisIR® mini with the (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Hamamatsu Photonics introduces its G1719X series of InGaAs PIN Photodiodes for long wavelengths. These compact, surface-mounted NIR sensors with low dark current are designed for infrared applications, including gas sensing, laser applied measurements, and remote temperature sensing (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
) coatings for enhanced transmission Infrared filter coatings and metalized coatings for system-specific optical tuning Many of our dome solutions also include custom mechanical features for mounting, sealing, and system integration (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
, and they have chip detectors included in the engine for safety purposes. Aviation hydraulics are also another area of concern for oil analysis. The hydraulics need fire resistance for prevention of fires resulting from any accidents. Phosphate esters are widely used in those (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Challenges in Infrared Imaging: Low Emissivities of Hot Gases, Metals, and Metallic Cavities
In infrared thermal imaging, the temperatures are computed from the measured IR radiation according to Planck's law, modified by corrections due to the camera (detector response, transmission of optics, and more) as well as to the emitter, i.e., the object under consideration. The major problems
More Information Top
-
The Ir/Si/ErSi2 tunable infrared photoemission sensor
We present a new type of metal-silicon- metal infrared detector , the tunable infrared photoemission sensor (TIPS), whose photoresponse can be tuned by an externally applied bias.
-
Ecological Diagnostics-One of the Most Important NDT Activities in the 21-st Century
Magnetic, electromagnetic, infrared metal detectors , radiographic-television introscopes, fluoroscopes .
-
Meeting in Israel on Optical Engineering, 7th, Tel Aviv, Israel, Nov. 12-14, 1990, Proceedings
Consideration is given to submicron thin-film metal-oxide- metal infrared detectors , elements with long-focal depth and high-lateral resolution, nonlinear optics in poled polymers with 2D asymmetry, a hard carbon coating on ZnS, optimization of point source detection, laser boresighting…
-
Session L: Materials for infrared detectors
In this paper, we present a new type of metal-silicon- metal infrared detector , the tunable infrared photoemission sensor (TIPS), whose photoresponse can be tuned by an externally applied bias.
-
Session K: Group IV oxides and applications
In this paper, we present a new type of metal-silicon- metal infrared detector , the tunable infrared photoemission sensor (TIPS), whose photoresponse can be tuned by an externally applied bias.
-
Multisensor mine signature measurements at the JRC
Keywords: Landmines, signatures, multi-sensor, radar, infrared , metal detector .
-
Recent progress in the joint multisensor mine-signatures database project
Note that the physical principle of SLDV is entirely different from electromagnetic sensors such as radar, infrared and metal detectors , so that it is a good candidate for data fusion with them .
-
400 MHz Traveling Wave Modulator
High frequency HgCdTe infrared detectors in metal dewar are measured with this system to have a time constant below 1 ns.
-
Detection of buried objects in multi-temporal and multi-band infrared imagery using dynamic Bayesian networks
of heterogeneous sensors (radars, infrared , metal detectors ), that can overcome the limitation of IR which can only detect targets that are buried at shallow depths and can't know the depths of buried objects.
-
Low schottky barrier junctions on strained p-Si1-xGex for infrared detection
These two junc- tions were chosen because Pt and Ir are the most interesting metals for infrared detector applications owing to their low SBHs compared to other metals in this study.
Indicates content that may require registration and/or purchase.