Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: Honeywell Analytics, Inc.
Description: installed base of over 100,000 infrared point hydrocarbon gas detectors in a wide spectrum of applications from light industrial to the most demanding of offshore environments. Searchpoint Optima Plus is an infrared point Hydrocarbon gas
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: DOD Technologies Inc.
Description: The GTD-5000 Gas Detector uses reliable sensor technology to detect many key toxic, ambient and flammable gases in a plant. The GTD-5000 monitors points up to 100 feet away while using state-of-the-art technology to regulate flow rates and ensure error-free gas detection.
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
-
Supplier: DOD Technologies Inc.
Description: The DOD64 FTIR Gas Detector (DTGS) offers a unique solution to today’s environmental monitoring needs. This system is able to monitor and specify virtually any gas, chemical, or odor in an industrial process. It accomplishes this through analyzation of the gas
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
-
Supplier: MSA Safety
Description: The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even
- Operating Temperature: -76 to 167 F
- Operating Humidity: 10 to 95 %
- Response Time: 1.5 seconds
- Measurement Type: %LEL, %Volume
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector
-
Supplier: State Safety & Compliance
Description: easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector
-
Supplier: State Safety & Compliance
Description: easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit
-
Supplier: Eagle Eye Power Solutions, LLC
Description: hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) for hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion are eliminated by using the hydrogen gas
- Operating Temperature: 14 to 104 F
- Features: Ambient Air Monitoring, Analog, Audible or Visual Alarms, Detector
- Gas Types: Combustible Gas, Hydrogen (H2)
- Number of Gases Monitored: Single Gas
-
Supplier: UL Standards & Engagement
Description: intended to measure the local volumetric concentration of gas (point sensors); d) equipment intended for the detection of dusts or mists in air; e) equipment for cross stack monitoring; f) equipment intended for the detection of explosives; and g) equipment intended only for the
-
Supplier: Electro Optical Components, Inc.
Description: (CH4) Detector uses a TDLAS (Tunable Diode Laser Absorption Spectrometry) laser system. This type of gas analysis module enables a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. The
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C22.2 No. 60079-29-4, Explosive atmospheres — Part 29-4: Gas detectors — Performance requirements of open path detectors for flammable gases, which is an adoption, with Canadian deviations, of the identically titled IEC (International
-
Supplier: HORIBA Instruments, Inc.
Description: uses the principle of the absorption by gas molecules of the infrared light emitted from an infrared light source. A sample output from a sample that has absorbed the gas being measured is compared to a reference output with no absorbance, and the result is converted into
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi Gas
- Features: Other
-
Supplier: InfraTec GmbH
Description: the detector, miniaturized stack design, large FOV. PYROMID® Multi Channel Detectors Dual, triple, quad and eight channel infrared detectors for gas analysis and flame detection sensors where more than one element or event is to be detected. Available with reduced
- Operating Temperature: -13 to 185 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Description: Non-Contact Infrared Pyrometer Flare Monitor (FM): Multi-wavelength infrared thermometer sensitive to all flames including Hydrogen. The QUASAR Model M8100FM-EXP Flare Stack Flare Monitor provides continuous monitoring of flared gases from remote locations up to ¼ mile (400 m) away in
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Bacharach, Inc.
Description: for grocery store refrigerant monitoring Over 50 different refrigerants accurately detected Monitors up to 16 remote areas, expandable to 48 monitoring points Proprietary infrared (NDIR) sensor technology delivers precision and stability Industry-leading sampling times with high
- Operating Temperature: 32 to 122 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
- Display: Digital
-
Supplier: Transcat, Inc.
Description: Overview The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex
- Celsius Scale: -270 to 1,372 C
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: ENMET Corporation
Description: P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: MIDAC Corporation
Description: For years, MIDAC has provided customized solutions for demanding gas analysis applications. This accumulated experience uniquely qualifies us to provide "total solutions" for virtually any gas analysis need - from environmental to industrial process applications. The versatility of
-
Supplier: ABB Measurement & Analytics
Description: technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 423 Series Carbon Dioxide monitor/controller has a sensitive solid-state infrared CO2 detector which continuously displays detected CO2 on a front panel digital meter. A built in sample pump draws in a sample through a filter and flow meter then on to the solid state
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
The Vanguard TCD60 adds to the versatility of the Vanguard TCD50 by providing three options for antenna gain and a remote mount option for the antenna. This aids with better placement of the antenna to improve signal transmission while keeping the gas sensor where it is needed. One (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes ¼” tubing that allows (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Detectors Gas Analysis Detectors Fire Suppression/Detection Infrared Imaging Products Specialty Products: Thermopile Development Tools, Thermacon Motion Sensors, Integrated (read more)
Browse Datasheets for Dexter Research Center, Inc. -
/Detection Detectors Laser Power and Targeting Detectors Gas Analysis Detectors Fire Suppression/Detection Infrared Imaging Products Specialty Products: (read more)
Browse Datasheets for Dexter Research Center, Inc. -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
detectors are commonly used for non-contact measurement applications such as gas analysis. They comprise multiple thermocouples arranged in series and convert radiation energy into electrical energy based on the principle of non-dispersive infrared (NDIR) gas measurement. Continue reading on the Dexter Research Center website (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
addition, ANN technology ensures that the Observer-i Detector has the same gas leak detection coverage in high and low noise areas. Furthermore, because it is self-adaptive, the detector requires no alarm set points to be configured, nor do alarm set points need to be adjusted if background ultrasound (read more)
Browse Gas Instruments Datasheets for MSA Safety -
monitor for lighter than air gases in both the 0 to 5000 ppm•meter and 0 to 5 LEL•meter range. A 0 to 2000 ppm•meter and 0 to 1 LEL•meter range are also available for monitoring heavier than air gases. The infrared technology of the IR5500 Detector is contained in a 316 stainless steel enclosure, providing solid, dependable protection of the instrument even in harsh offshore conditions. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
wide range of gases, including R32, R454B, R454C, R290, and R744 (CO?). Based on proven non-dispersive infrared (NDIR) sensing technology, Dynament sensors deliver stable performance, long operating life, and high measurement accuracy. The platform has been (read more)
Browse Gas Sensors Datasheets for Dynament
Conduct Research Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
-
Detection of Volatile Organic Compounds (VOC's) with a Spectrally Filtered Cooled Mid-Wave Infrared Camera
proximity with pipes, valves and other VOC carrying components. It is also easy to miss a leak as the devices give only an indication of a leak, but no image. This paper will describe new infrared imaging technology that uses a special infrared imager employing a sensitive detector and a cold filter
-
Ultrasonic Gas Leak Detection - Your First Line of Defense
An "emerging" sensing technology has recently taken its place as a field-proven solution in the gas detection industry. For many years now, detecting combustible gas leaks has been accomplished through the use of catalytic bead and infrared point detectors along with open path infrared perimeter
More Information Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Fig. 4 Model IR2100 - Infrared Point Gas Detector and Gases Monitored .
-
Advanced Techniques for Autonomous Detection of Gas Releases
Various methods of autonomous leak detection are employed by the petro-chemical industry, including catalytic combustible gas detectors, point infrared gas detectors , path infrared gas detectors, and acoustic leak detectors.
-
Advanced Techniques for Autonomous Detection of Gas Releases
Various methods of autonomous leak detection are employed by the petro-chemical industry, including catalytic combustible gas detectors, point infrared gas detectors , path infrared gas detectors, and acoustic leak detectors.
-
General Monitors' IR2100 Combustible Gas Detector Rated SIL 2 Suitable
Lake Forest, CA - With microprocessor-based intelligence and a true-fail-to-safe design, the advanced IR2100 Infrared Point Gas Detector from General Monitors is now rated SIL 2 suitable.
-
Intelligent IR Combustible Gas Detector With SIL 2 Suitable Rating -- Hazardous Environments
Lake Forest, CA - With microprocessor-based intelligence and a true-fail-to-safe design, the advanced IR2100 Infrared Point Gas Detector from General Monitors is now rated SIL 2 suitable.
-
Capture and Use of Coal Mine Ventilation Air Methane
Both units were a Cirrus Fixed Point Infrared Flammable Gas Detector from Crowcon Detection Instruments.
-
Process Design Aspects for Taking CO2 Enhanced Oil Recovery Offshore
Dedicated coverage will be provided using Infrared type point gas detectors , supplemented by flameproof ultrasonic acoustic leak detection units.
-
Experimental study of effective water spray curtain application in dispersing liquefied natural gas vapor clouds
Infrared flammable hydrocarbon point gas detectors and type- K thermocouples were installed on tripod poles to measure vapor concentration and temperature at dif- ferent downwind distances and elevations.
-
Next Generation IR Combustible Gas Detector Offers Superior Protection With Low Operating Costs
The Model IR400 Infrared (IR) Point Gas Detector continuously monitors combustible gases in the lower explosive limit (LEL) range and provides a 4 to 20 mA analog signal proportional to the 0 to 100% LEL concentration.
-
Next Generation IR Combustible Gas Detector Offers Superior Protection With Low Operating Costs
The Model IR400 Infrared (IR) Point Gas Detector continuously monitors combustible gases in the lower explosive limit (LEL) range and provides a 4 to 20 mA analog signal proportional to the 0 to 100% LEL concentration.
Indicates content that may require registration and/or purchase.