-
Supplier: Dynament
Description: Dynament gas sensors are engineered using patented non-dispersive infrared (NDIR) technology to detect and measure a wide range of refrigerant gases. In response to the industry’s shift toward refrigerants with lower global warming potential (GWP), Dynament offers
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Bacharach, Inc.
Description: Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to
- Operating Temperature: -22 to 104 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: Dynament
Description: Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP), Dynament provides a reliable solution
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 100 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
-
Supplier: Safeguard Analytics
Description: Model SA2-R32 smart sensor modules are designed to detect and monitor refrigerant R32 in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Halocarbons (Refrigerants)
-
Supplier: CO2Meter.com
Description: modbus output. AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output. AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output. AM4205H-LC-R454A: R454A Cubic Refrigerant
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Arjay Engineering
Description: infrared sensors complete the package. • designed to CSA B52 and ASHRAE Std 15 guidelines • models available for up to 10 sensors • touch screen interface • relays for ventilation, BAS and boiler control • ventilation and chiller override switches included
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Halocarbons (Refrigerants)
- Display: Digital
- Mounting Type: Fixed
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Bacharach, Inc.
Description: The Tru Pointe® IR is a handheld refrigerant leak detector that utilizes a long-life infrared sensor in a low-cost package to effectively pinpoint leaks of CFC, HFC, HCFC and HFO refrigerants. Ready for use in 30 seconds and with 8 hours of battery life in a single
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Computer Interface Options: Other
-
Supplier: Electro Optical Components, Inc.
Description: smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The AM4203-FC A2L Refrigerant Leak Detection Sensor detects A2L gases (including R32, R454A, R454B and R454C), and A3 gas R290. Based on NDIR (Non-Dispersive Infrared) technology, AM4203 Series could detect and monitor refrigerant gas leakage and provide
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: blends Refrigerant Sensors - R454A, R454B, R454C and R290 R32 blend gas sensors available by special order. Contact us for details. Specifications Measuring Gas: R32 Sensing Method: Non-dispersive Infrared (NDIR) Measurement Range: 0~50% LFL Measurement
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: The Chillgard® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm).
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: MSA Safety
Description: The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Features: Audible Alarm Option, Memory Capability or Data Logging
- Local Interface: Digital Front Panel
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier utilizes state-of-the-art NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases in automotive air-conditioning systems. The Mentor has been developed with over 30 years of experience in the design and
- Operating Temperature: 50 to 120.2 F
- Mounting Type: Fixed
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases
- Operating Temperature: 50 to 120.2 F
- Mounting Type: Fixed
- Features: Self Calibration
-
Description: The LumaSense Photoacoustic Gas Monitor INNOVA 1512 is based on the photoacoustic infrared spectroscopy and delivers superior sensitivity in a very compact form factor. Extremely versatile by design, the 1512 is capable of measuring almost any gas that absorbs infrared
- Number of Channels: 24
- Response Time: 150 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: GasLab
Description: oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications.. Models: CU-1000 CH Sensor Infrared methane gas sensor only. CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to
-
Supplier: Det-Tronics
Description: battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: MSA Safety
Description: equipment rooms and to activate mechanical ventilation. Sensitivity - earliest level of detection down to 1 ppm Reliability - advanced sensor diagnostics and predictive maintenance Versatility - monitors up to 6 refrigerants field selectable through a refrigerant library
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: InspectorTools
Description: 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast
-
Supplier: InspectorTools
Description: 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast
-
Supplier: InspectorTools
Description: 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast
-
Supplier: InspectorTools
Description: 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast
-
Supplier: Acme Engineering Products
Description: The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 8
- Electrical Outputs: Analog Current, Switch
-
Supplier: Acme Engineering Products
Description: and upgradeability. Industry-standard communication protocols like Ethernet and BACnet are available for remote supervision and reporting to building automation systems. A wide range of sensors is available for our SM (Sensor Module) detector network with plug-and-play architecture for
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
- Number of Gases Monitored: Multi Gas
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants.
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 60 seconds
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: GasLab
Description: The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is
Find Suppliers by Category Top
Featured Products Top
-
Dynament Refrigerant Gas Sensors provide reliable and accurate monitoring of refrigerant gases used in HVACR and industrial applications. Designed to support the industry's transition toward lower global warming potential (GWP) refrigerants, these sensors are available for a (read more)
Browse Gas Sensors Datasheets for Dynament -
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with a wide variety of ACME toxic, combustible, refrigerant & oxygen gas sensors (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
NFPA 72 Gas Detection Updates: What Engineers Need to Know As buildings grow more complex and reliance on fuel gases and refrigerants increases, gas detection systems have become a core component of modern life-safety design (read more)
Browse Gas Sensors Datasheets for MSA Safety -
. Its uniform I2C register map ensures seamless integration across various sensor technologies, enabling OEM standardization. Stored smart data points support plug-and-play compatibility with smart transmitters and control systems. Combustible Gases Toxic Gases Carbon Dioxide Oxygen Deficiency Refrigerants Volatile Organic Compounds (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Electro Optical Components offers the most sensitive ammonia sensors and they have longer life than conventional electrochemical sensors. When we come into contact with ammonia, it corrodes (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
High-Performance Infrared CO? Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100 (read more)
Browse Gas Sensors Datasheets for Dynament -
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament
More Information Top
-
Nanostructured surfaces for tuned infrared emission for spectroscopic applications
Ion Optics currently manufactures and distributes the pulsIR® infrared radiator to commercial customers who make non- dispersive infrared (NDIR) gas sensors for analyzing automotive exhaust, automotive refrigerant type, and indoor air quality.
-
Recent advances in miniaturization of infrared spectrometers
Ion Optics currently manufactures and distributes the pulsIR infrared radiator to commercial customers who maLe non-dispersive infrared (NI)lR) gas sensors fhr analyzing automotive exhaust, automotive refrigerant type. and indoor air quality.
-
Energy Efficient Alternatives to Chlorofluorocarbons (CFCs)
Cryogenic refrigeration has been used for a variety of terrestrial and spaceborne functions such as liquid nitrogen generation, infrared sensor cooling, electronic equipment cooling and liquefaction of gases .
-
Experimental investigation of the performance of a single-stage auto-cascade refrigerator
Single-stage vapor compression refrigera- tors using mixed refrigerants can provide 80–230 K low temperature environment, which have been widely used in the fields of gas chiller, liquefaction, cryosurgery, cryo- preservation, semiconductor fabrication, infrared sensors and water vapor trapping [1, 2].
-
Effect of annealing temperature on microstructure and thermoelectric properties of bismuth–telluride multilayer thin films prepared by magnetron sputtering
It has been widely used for generators, micro coolers, infrared detectors, gas sensors and so on.1 Thermoelectric semiconductor materials have some excellent properties … of a power gen- eration device and coefficient of performance for refriger- ation devices3 can be expressed…
-
Diurnal variation of gas emission and air quality from three types of swine rooms in summer
The gas sampling system consisted of solenoid valves, air pumps, manifold and infrared NH 3 analyzer (CHILLGARD RT refrigerant monitor, ±2% accuracy, MSA Instrument Division … 2 analyzers (Guardian Plus Infra-Red Gas Monitor,±2% accuracy, Edinburgh Sensors Limited, Hingham, MA, USA).
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Temperature measurement, 226 bimetallic thermometers, 230 bimetallic strip thermometers, 230 change-of-state temperature sensors, 230 fluid expansion thermometers, 230 infrared temperature sensor , 226 pyrometers, 230, 231 resistance temperature detectors … 588–590 Time of passage, 657 Ton of refrigeration , 371 Total jump frequency … 425 Triangular diagrams, 587–589 Triangular notch, 99 Triangular pitch, 285, 290 Tri-atomic gases , 433 Triple point…
Indicates content that may require registration and/or purchase.