Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Burger & Brown Engineering, Inc.
Description: Scientific Cooling Classes are offered for Plastics Injection Molders This comprehensive 2-day class is for designers, mold builders, tooling engineers, and mold technicians who want to better understand and control the effects of mold cooling resulting in a
- Technology / Subject Expertise: Industrial and Manufacturing Engineering
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: Essen Magnetics Pty Ltd
Description: Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Proto Labs, Inc.
Description: Liquid Silicone Rubber Molding Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an injection-molding process
- Molding Type: Liquid Injection Molding (LIM)
- Supplier Capability: Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
- Materials: Silicone / Liquid Silicone
-
-
Supplier: Burger & Brown Engineering, Inc.
Description: Plastics Injection Molding Burger & Brown Engineering is eager to help with your injection molding projects. Your parts run is closely managed by our own RJG Certified Master Molder and Scientific Cooling* specialists. Your mold tryout, short run and larger production
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Building and Construction, Computer, Consumer, Electrical / Electronics, Environment, Food and Beverage, General Industrial, Government, Military / Law Enforcement
- Supplier Capability: Assembly Services, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Two-shot Injection Molding
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: SAE International
Description: Blow moulding is one of the most important polymer processing methods for producing complex thermoplastic automotive parts. Contrary to injection molding, little attention has focused on process control and simulation of blow molding processes. Yet, there are still several problems that
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: National Rubber Corporation
Description: costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity. Benefits of transfer molding include: Used for more detailed designs
- Features: Color Options, Metal Clips, Other
- Gasket Type: Custom Gasket, Sheet / Die-cut, Trim Seal
- Material: Silicone Rubber
-
Supplier: National Rubber Corporation
Description: costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity. Benefits of transfer molding include: Used for more detailed designs
- Construction / Type: One Piece Construction
- Shape: Other, Oval / Oblong, Round, Square / Rectangular
-
Supplier: Tinius Olsen, Inc.
Description: plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
-
Supplier: National Rubber Corporation
Description: costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity. Benefits of transfer molding include: Used for more detailed designs
-
Supplier: National Rubber Corporation
Description: costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity. Benefits of transfer molding include: Used for more detailed designs
- O-ring Size: Other
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Alcoa North American Rolled Products
Description: QC-10® Aluminum Mold Alloy QC-10® Mold Plate and Forged Block Specifically designed for production injection molds, QC-10 offers greater strength, stability, and durability than any other 7000 series aluminum mold alloy on the market. Its improved alloy composition
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Invotec Solutions Ltd.
Description: The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting an injection mould, the Mould Temperature Regulator quietly recovers
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: L-com, Inc.
Description: Surge Protected Duplex 120 VAC Outlet & Thermostat Controlled Cooling System 4 brass inserts (bosses) on the back for the included mounting bracket kit Fully gasketed vented lid with removeable filter Injection Molded ABS Resin UV protected enclosure for use in Light-Weight
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: Roberson Tool & Die
Description: trucking, agricultural and consumer markets. We have the capability of manufacturing parts from prints, samples, cad files, and solid files. For assistance with your next project, please email us or give us a call with your product specifications. Stamp Dies Plastic Injection Molds
- Industry Served: Automotive, Industrial
- Services: CAD/CAM Support, Prototyping, Repair and Maintenance
- Mold Type: Injection Molding
- Features: Midwest US Only, North America, United States Only
-
Supplier: DME Company
Description: a mold, keeping your internal cooling passages clear during processing. Used in injection molding cooling water and hydraulic systems, the Ferrogard extends the life of injection molds, manifolds, hoses, pumps, heaters, and chillers that are vulnerable to
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Supplier: Burger & Brown Engineering, Inc.
Description: SWAP Valve significantly reduces injection mold change time by clearing all cooling water lines quickly and cleanly with a single valve handle motion. Installed before the supply manifold, cooling water is displaced by shop air, eliminating the need to drain each
-
Supplier: DME Company
Description: D-M-E Heat Pipes are heat transfer devices specifically designed for optimal performance in plastic injection molds. Available in a variety of standard lengths and diameters, Heat Pipes are used in cores, core slides, cavities and other areas of a mold or die requiring
- Operating Temperature: 150 to 600 F
- Diameter: 0.125 to 0.5 inch
- Container / Shell: Copper, Other Container / Shell
- Type: Cylindrical
-
Supplier: DME Company
Description: D-M-E Heat Pipes are heat transfer devices specifically designed for optimal performance in plastic injection molds. Available in a variety of standard lengths and diameters, Heat Pipes are used in cores, core slides, cavities and other areas of a mold or die requiring
- Operating Temperature: 150 to 600 F
- Diameter: 0.125 to 0.5 inch
- Container / Shell: Copper, Other Container / Shell
- Type: Cylindrical
-
Supplier: Hubbell Lighting, Inc.
Description: UNIVERSAL TYPE 8.5 INCH L X 2.25 INCH W X 5 INCH H SIZE COOL WHITE FINISH DURABLE INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 70/101 APPROVAL DAMP LOCATION, ARCHITECTURAL APPLICATION LED LAMP TYPE 1 W LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE ROUND HEAD STYLE 220/240
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 1 watts
- Lamp Type: LED
- Features: Other
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Hangzhou X-mag Inc.
Description: pressing that compound in a die, and then curing the epoxy in an oven. To improve the corrosion resistance of the product, these components are often finished with a surface treatment such as Epoxy resin/Parylene after the curing process. Injection Molding Injection molded magnets
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: DME Company
Description: years of plastic injection molding and tooling expertise and advanced technology has led to the development of several new hot runner innovations including Electric Valve Gate Solutions, Valve Gated Single Drops, and Unitized Valve Gate Hot Runner Solutions. System Features: Hydraulic
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: nowadays, namely in the form of rolls, sheeting, injection molded profiles, molded parts, rubber-metal connections, compensators for cooling water pipelines, compensators for flue gas desulpheriszing plants and as coating compounds. The strong points of Kempchen rubber technology lie
-
Supplier: EIC Solutions, Inc.
Description: injection molded construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from
- Features: Other/Specialty Case
-
Supplier: LaserStar Technologies Corporation
Description: LaserStar micro welding laser systems are ideal for a wide range of large plastic injection mold, tool & die maintenance and repair applications. Lay a bead as small as .0025” / 0.05mm Repair slots, pockets, radius contours and angles Repair polished, textured and engraved surfaces
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: BigRep
Description: durability and production scalability make it the choice for not just industrial transportation applications, but also developing product electrical housing, cooling and heating systems, as well as molds and vacuum forming. Prototyping with PA6/66 in full-scale with the same material
-
Supplier: L-com, Inc.
Description: The Enclosure...The box is a rugged, lightweight weatherproof economy enclosure that is ideal for both indoor and outdoor applications. Constructed from injection molded ABS resin, it is well suited for a wide range of temperature or harsh environments. The mounting holes are molded into the
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: Foctek Photonics, Inc.
Description: additional characteristics are required to eliminate both chromatic aberration and spherical aberration. D. Injection molding In addition to the glass aspherical lens, there are also plastic aspherical lenses. Plastic molding is the injection of molten plastic into an aspheric
- Lens Type: Aspheric Lens
-
Supplier: LaserStar Technologies Corporation
Description: welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique industrial applications for
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: OKW Enclosures, Inc.
Description: injection-molded reinforcing ribs ensure that these conveniently light cases have a high degree of torsional resistance and rigidity ergonomic operation when using the tilt feet, or the robust carry handle bar which is also designed for portable use. problems in cooling can be
- Length / Height: 10.24 to 14.45 inch
- Width/Diameter: 9.84 inch
- Depth: 2.126 to 10.886 inch
- Material: ABS
-
Supplier: E-Z LOK
Description: Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal
- Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description: Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal
- Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description: Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal
- Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description: Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal
- Kits: Assorted Sizes
Find Suppliers by Category Top
Featured Products Top
-
mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape of the desired part. Subsequent (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
When productivity and efficiency are critical, ARBURG Cube Mold Machines offer a powerful solution for high-volume and multi-component injection molding applications. Designed specifically for cube mold technology, the ALLROUNDER CUBE combines precision, speed, and (read more)
Browse Molding Machines Datasheets for ARBURG -
In more ways than one, custom injection molding is a hot industry. It’s a competitive market, with a wide array of industries that demand injection molded components, each requiring a different approach to design, tooling, production and quality. There’s also the fact (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
printed mold is currently popular internationally, which offers quick turnaround times, but has more restrictions. Take the ABS injection molded molds of a manufacturing supplier for instance, the lead time of mold is only one week and the cost is less, but the products are required to be small (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
Pexco Pexco delivers engineered polymer solutions for data center applications, including Altaflo® fluoropolymer tubing, custom extrusions, Insultab® heat shrink products, precision seals and gaskets, injection molded components, and machined parts designed for demanding thermal management (read more)
Browse Plastic Tubing Datasheets for Pexco -
1. A comprehensive production and supply chain system We are equipped with multiple injection molding machines with a locking force range of 0-6000g, as well as cooling systems and CNC post-processing equipment, which can achieve one-stop production from injection molding to (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
the cooling lines to improve the cooling effect; E. Adjust the machine to try other combinations of injection parameters; F. Correct the deformation of jig after injection molding. With overall evaluation and the simulated analysis, we decided to try Plan (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
story. The other half is the process, and that is where many users start to feel the pain. LSR is a two-part material mixed in a precise 1:1 ratio, processed cold before injection, and cured in a heated mold. That alone makes (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
TOOLING: Balancing the Heat Budget In Injection Molds
into and out of injection molds. This balance of energy flow (the heat budget) is the basis for determining sufficiency of cooling circuits in an existing mold and for designing new tooling. This information can also be used to determine required size and capacity for portable and central coolant
-
Why Plastic Flows Bettter in Aluminum Injection Molds
There have been numerous articles published regarding the cycle time advantage aluminum molds have. over steel when configured with the same gate, part geometry and cooling channels, but there is little specific. information available to demonstrate why this happens and how it improves
-
Thermal Imaging to Gauge Cooling Efficiency in Injection Molding
, is eliminated. Validation of the thermal performance of molds and dies has to date been virtually non existent. The thermodynamic performance of the tooling is a prerequisite to quality and productivity. Even well designed cooling systems can often be compromised to accommodate the constraints of part
-
Overmold Tooling Design
Overmold tooling is classified as insert molding. To help identify the difference in the two types of molding, think of injection molding as discrete components molded within a closed mold and insert molding as molding around an item inserted into the mold. During the insert molding process
-
Booklet available: Temperature Control By Means of Fluid Media
; System cleaner for heat transfer installations using thermal oil. Practice: The use of temperature control units in injection molds; Fluid temperature control in thermoset processing; The use of layered temperature control channels to improve control, quality and cycle times in injection molds; CAE
-
Differences Between Closed Molding and Open Molding
Plastics encompass a wide array of materials and molding processes used to create finished parts. Typical injection molding involves heating thermoplastic or thermosetting plastic polymers and injecting them into a mold where it conforms to the mold cavity, cools and hardens. Other molding
-
Five Factors to Consider when Molding PEEK
. PEEK can be molded on standard injection molding machines supplied by most of the well-known machine suppliers. Depending on the grade of PEEK that you'll be molding, processing temperatures on your injection molding barrel will be somewhere in the range of 350-400°C. These temperatures can
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
the silicon. wafer and cured for 45 min at 1001C. Upon cooling, the. PDMS mold was peeled from the master stamp, fluidic. connections were punched using 1.5 mm hole punchers. (Harris Uni-Core, Ted Pella, Redding, CA, USA) and excess. PDMS was cut off. The PDMS mold was then bonded to. cleaned 3 3 cm
More Information Top
-
Optimization of conformal cooling channels with array of baffles for plastic injection mold
architecture for injection mold cooling channels (conformal cooling channels).
-
A scaffolding architecture for conformal cooling design in rapid plastic injection moulding
Traditional injection mould cooling layout is based on a conventional machining process.
-
Design of U-shape milled groove conformal cooling channels for plastic injection mold
Rännar, L. E., “On optimization of injection molding cooling ,” Ph.D. Thesis, Engineering Design and Materials, Norwegian University of Science and Technology, 2008.
-
Experimental investigation and numerical simulation of cooling process in water assisted injection moulded parts
Experimental investigation and numerical simulations of a water assisted injection moulding cooling process can provide an improved understanding of the influence of water related parameters on the cooling process of water assisted injection moulded parts.
-
Operation and Diagnostics of Machines and Production Systems Operational States
It´s quite modern method about injection mould cooling system design to improve cooling intensity.
-
Design and FEM analysis of the milled groove insert method for cooling of plastic injection moulds
Keywords Cooling · Finite element method · Injection mould cooling · Injection moulding · Milled groove insert method · Thermal stresses .
-
Verification and evaluation of automatically designed cooling channels for block-laminated molds
Abstract This study discusses an automatic design method of injection mold cooling channels using a genetic algorithms (GA) and a finite element method (FEM), combined with an evaluation function based on unsteady-state heat transfer and linear static deforma- tion.
-
Advanced Materials and Engineering Materials II
Most works undertaken on injection moulding cooling time optimization aimed at reducing the time required to produce plastic parts, this way minimizing industrial costs.
Indicates content that may require registration and/or purchase.