-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components. Comparing the characteristics of the
- Maximum Discharge Flow: 13.8864 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 14 to 176 F
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials,
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps, Stainless Steel
-
Supplier: Scheugenpflug, Inc.
Description: application - even at high inlet pressure Key features Consistent potting quantity through inlet pressure monitoring Precise stopping of the material flow due to pressure relief Swivel needle (optional)
- Application: Adhesive / Silicone, High Viscosity
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Mounting: Machine Mounted
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 5.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 11.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Diener Precision Pumps LP
Description: The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 43.51131 to 58.01508 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying
- Maximum Discharge Flow: 1.0566882 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 58.01508 to 72.51885 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 87.02262 to 101.52639 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: General Pump
Description: SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series –
- Maximum Discharge Flow: 11.4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.75 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HS18A is 17/4 ph) HS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F
- Maximum Discharge Flow: 15.1 GPM
- Maximum Discharge Pressure: 7,250 psi
- Discharge Size: 0.75 inch
- Media Temperature: 140 F
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter Adjustable pressure unloader Low oil shutdown Pneumatic tires Dual padded shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines
- Water Jet Pressure: 2,000 psi
- Water Flow: 180 GPH
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be assured of
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Cavity-style pump heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic drive and
- Maximum Discharge Flow: 0.0042267528 GPM
- Maximum Discharge Pressure: 80 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Cavity-style pump heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic drive and
- Maximum Discharge Flow: 0.012019828275 GPM
- Maximum Discharge Pressure: 70 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Cavity-style pump heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic drive and
- Maximum Discharge Flow: 0.012019828275 GPM
- Maximum Discharge Pressure: 70 psi
- Features: Gear Pumps
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and systems for
-
Supplier: Wanner Engineering, Inc.
Description: necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Cavity-style pump heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic drive and
- Maximum Discharge Flow: 0.012019828275 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Gear Pumps
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Body materials (wetted): Polypropylene Diaphragm / ball material: Polyurethane Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m: 13 (49.2) Compatible fluids: Windshield fluid, motor/gear oil, transmission fluid, antifreeze
- Pump Type: Diaphragm Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Body materials (wetted): Polypropylene Diaphragm / ball material: Nitrile Air inlet NPT (F) in (mm): 1/4" (6.3) Fluid inlet / outlet material in (mm): 1/2" (12.7) Max flow gpm l/m: 13 (49.2) Compatible fluids: Windshield fluid, motor/gear oil, transmission fluid, antifreeze Why
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F)
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload.
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Greylor Company
Description: Model 50-3R: Throw away your timers and continually dose with syringe accuracy. This new concept in pumping around the clock with a timing motor provides precise flow at a low price. The Norprene tube pumps a wide range of chemicals. Each unit is tested to 25 inches of mercury vacuum and
- Maximum Discharge Flow: 0.000026399999999999998 to 0.000264 GPM
- Maximum Discharge Pressure: 20 psi
- Features: Gear Pumps
-
Supplier: Macnaught USA, Inc.
Description: (400-1030kPa) Air inlet 1/4″ NPT(F) Pump outlet 3/4″ NPT(F) Pump inlet 1″ NPT(F) Min air compressor 6cfm/min (.16m³) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Rogers Machinery Company, Inc.
Description: Cooling Fan linked to the drive motor, as well as vent cover openings to keep the unit cool. Fully Synchronized Gears: These gears are synchronized to ensure maximum efficiency in rotor movement. The gearbox is lubricated by Kinney KV-150 premium gear lubricant. Lifting Eyebolt:
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
Find Suppliers by Category Top
Featured Products Top
-
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
pumps feature a dual inlet construction. Single inlet construction will put higher pressure on the drive side of the pump, which will cause leaks and breakage. The dual inlet system provides a balanced load. LIQUID RING VS. ROTARY VANE Liquid ring compressors offer (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Numbers, Intelligence, Manufacturing Technology and Machinery Automation
As the internal gear pump inlet pressure and outlet pressure, flow is relatively constant, its all in FLUENT, the following parameters: model selection pressure based solver, explicit, steady stream; fluid material set of oil (engine-oil); set boundary conditions for the inlet …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38749/33431577-MIT.pdf?sequence=2
Thus, having set the desired flow rate, the gear pump pressure controller adjusts the extruder screw rpm to achieve and maintain the desired gear pump inlet pressure .
-
Gear‐pump‐assisted two‐stage extrusion
Two sets of Fisher controllers,Types TL123and 103, were used for extruder and gear pump speed control based on the gear pump inlet pressure (P11).
-
On‐line measurement of the PVT properties of polymer melts using a gear pump
The output parameters were the pressure of syringe pump (Ps), the inlet pressure of gear pump (P1), and the outlet pressure (P2).
-
Gear pump assisted extrusion
suction pressure at the gear pump inlet .
-
Automation Equipment and Systems
However, because of unbalanced radial force resulted from large pressure of outlet and small pressure of inlet when high- pressure gear pump treated, serious wearing between axle journal of drive shaft and bearing hole exits and causes not ideal dynamic characteristics of …
-
Frontiers of Manufacturing Science and Measuring Technology II
However, because of unbalanced radial force resulted from large pressure of outlet and small pressure of inlet when high- pressure gear pump treated, serious wearing between axle journal of drive shaft and bearing hole exits and causes not ideal dynamic characteristics of …
-
Flow behavior of polypropylenes with different molecular structures in a coat‐hanger die
The pressure at the inlet of the gear pump serves as the set point for the control unit.
-
The phenomenon of draw resonance in polymeric melts. Part I—qualitative view
The output was kept quite constant from run to run by controlling the inlet and outlet pressures of the gear pump .
-
Continuous extrusion of microcellular polycarbonate
The pressure at the inlet of the gear pump was maintained at 5.52 MPa.
Indicates content that may require registration and/or purchase.