-
Supplier: Equilibar, LLC.
Description: Equilibar vacuum regulators are built in 1.5 to 4 inch sizes to handle high flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting
- Features: Liquid
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Description: TESCOM™ Regulus Stainless Steel inline pressure reducing regulator provides accurate regulation in mbar range without external energy. Ideal for use in very low outlet pressure, low flow applications.
- Controlled Pressure Range: 0.4351131 to 11.603016 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 3
-
Supplier: Protect-Air-by Tri-matic AG
Description: The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. The ToolReg
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
Supplier: HORIBA Instruments, Inc.
Description: The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The FQ-3200CR is suited for a
- Mass Flow Rate: 0 to 0.91875 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Supplier: OMEGA Engineering, Inc.
Description: This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as well as air power operated hand tool systems. These flowmeters
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 5 to 250 SCFM
- Operating Temperature: 240.8 F
- Operating Pressure: 1,000 psi
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Gems Sensors & Controls
Description: actuation at the desired flow rate. As flow increases in a pipe, the paddle of the switch pivots to move out of the liquid path, producing less than 3 psig (.21 bar) of pressure drop regardless of pipe size. Using Gems™ Safe-Pak® Relays and Barriers, these switches provide automatic
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: -30 to 300 F
- Liquid Volumetric Flow Rate: 5 to 52 GPM
- Operating Pressure: 2,000 psi
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: HORIBA Instruments, Inc.
Description: gas supply system. Typical multi chamber gas lines have a line regulator, pressure sensor and filter to avoid the mass flow controller crosstalk phenomenon caused by pressure fluctuations. The SEC-Z700X Series demonstrates high stability and controls the gas flow without
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.00002753 to 0.5506 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 65.2665777107386 psi
-
Description: TESCOM™ 23 Series ultra high purity inline regulator offers 5 Ra & 10 Ra microinch finishes with high flow capabilities to 950 SLPM. The tied diaphragm 23 Series provides an internally springless & threadless design with inlet pressure of 250 PSIG [17.2 bar] and outlet pressure
- Controlled Pressure Range: 0 to 100 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: IN-LINE FLOW REGULATOR, 10BAR, RFL U 1/2. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: EXAIR
Description: EXAIR's compressed air operated Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type316 stainless steel and are ideal for moving large volumes of material over long distances. The material
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Brooks Instrument
Description: Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes process gas
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: Equilibar, LLC.
Description: Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: ASCO
Description: ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and
- Valve Size: 0.125 inch
- Pressure Rating: 175 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 7 to 120 psi
-
Supplier: ASCO
Description: ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and
- Valve Size: 1 inch
- Pressure Rating: 230 psi
- Port Size: 1 inch
- Controlled Pressure Range: 7 to 175 psi
-
Supplier: ASCO
Description: ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and
- Valve Size: 0.25 inch
- Pressure Rating: 230 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7 to 145 psi
-
Supplier: ASCO
Description: ASCO offers a wide variety of Compressed Air Treatment Products including Filters, Regulators, Lubricators, Emergency Shut-Off / Soft-Start Valves, and Accessories. Our broad line of high flow, modular, and in-line products include sizes from 1/8" - 1" and offer the performance and
- Valve Size: 0.375 inch
- Pressure Rating: 230 psi
- Port Size: 0.375 inch
- Controlled Pressure Range: 7 to 145 psi
-
Supplier: RS Components, Ltd.
Description: Speed Control, In-Line, 5/16" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
- Maximum Pressure: 14.5036839357197 to 217.555259035796 psi
- Features: Other
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or
- Port Size / OD: 0.25 to 1 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: RS Components, Ltd.
Description: IN-LINE FLOW REGULATOR 6MM
- Media: Air
- Features: Other
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Features: Brass / Bronze, Regulators
- Media: Steam, Water
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW CONTROL, INLINE, P53025-2, 250 PSI, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes.
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators, Stainless Steel
- Media: Steam, Water
-
Supplier: Malema Sensors
Description: installation and mounting on control panels Features Easy Installation Short mounting length No straight pipe required before or after the flow meter Vertical mounting for rising fluid flow Horizontal inlet & outlet connections High & Low flow alarms (Optical, inductive or hall
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
- Liquid Volumetric Flow Rate: 0.00044 to 4.4 GPM
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL VALVE, IN-LINE FLOW CONTROL REGULATOR, 1/4INCH, 15-145PSI, 30+160F. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Radwell International
Description: VALVE, PRESSURE REGULATOR, 3/4 IN SIZE, 0.25-4.4 GPM, 43 PSI OUT, 145 PSI MAX, INLINE, LOW FLOW, THREADED, FEMALE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Invotec Solutions Ltd.
Description: The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting an injection mould, the Mould Temperature Regulator quietly
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
away from the data collection point whilst maintaining signal integrity. For ideal sampling conditions, the SDT-Ex is compatible with the SU4 sample system, which is designed for continuous inline measurements, reducing process line pressure from the dryer to give a flow suitable for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
reduced preventing the following flow control problems: Prevents Fatigue of all Pipes and Inline Equipment. Ruptured Piping, Gaskets and Seals Leaking and Weakened Connections Pipe Vibration and Noise Damaged Valves and Filters Damaged (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters