-
Supplier: Honeywell Sensing & IoT
Description: The HIH-4000 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor’s near linear voltage output. With a typical current draw of only 200 µA, the
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-4000 Series Humidity Sensors are designed specifically for high volume OEM (Original Equipment Manufacturer) users. Direct input to a controller or other device is made possible by this sensor’s near linear voltage output. With a typical current draw of only 200 µA, the
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: (Relative Humidity) sensing performance in a competitively priced, solderable SIP (Single In-line Package). The HIH-4010 is an uncovered integrated humidity sensor, the HIH-4020 is a covered integrated circuit humidity sensor, and the HIH-4021 is a covered,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
-
Supplier: Honeywell Sensing & IoT
Description: (Relative Humidity) sensing performance in a competitively priced, solderable SIP (Single In-line Package). The HIH-4010 is an uncovered integrated humidity sensor, the HIH-4020 is a covered integrated circuit humidity sensor, and the HIH-4021 is a covered,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: KEYENCE
Description: Humidity can vary in the same room depending on the location Since humidity changes with temperature, humidity can vary in a room depending on the location. Temperature is generally higher around manufacturing systems, which tends to produce lower relative humidity.
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 50 C
- Display Type: Digital
- Features: Other
-
Supplier: Shaw Moisture Meters
Description: of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Infinity Fluids Corp.
Description: Atmospheric and Ultra-High operating pressures No booster pumps required Optional finishes, polished, passivated for clean duty applications Custom sizing and designs for all processes All standard sensors available, type K standard Applications All water & liquid heating applications All air
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Stellar Technology
Description: sensors with bridge resistance for 120 to 10K Ohm. The AP5201 is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5201 signal conditioner housing is available in a DIN-rail configuration as the Series
- Operating Temperature: 14 to 150 F
- Features: Bridge Conditioner, DC Voltage Input, Instrumentation Amplifier, Other
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: CO2Meter.com
Description: applications please also consider purchasing Nafion Tubing Works With K30 sensor with Tube Cap Kit K30 sensor SDK with Tube Cap Kit K33 ICB Sensor K33 ICB Sensor SDK K33 ELG Sensor with Tube Cap Kit K33 ELG Sensor SDK with Tube Cap Kit K33 BLG Sensor
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Mettler-Toledo Technologies GmbH
Description: (bar) 34 bar (25 °C), 7 bar (95 °C) Max. pressure (psi) 500 psi (77 °F), 100 psi (203 °F) Design Titanium Sensor material PVDF O-rings, insulation Viton® (FDA), PEEK (FDA) Accuracy ±1.0 % Temperature accuracy ±0.25 °C at 25 °C Temperature sensor Pt1000 Segment /Application Pure and
- Conductivity Range: 0.02 to 10,000 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 14 to 212 F
- Operating Pressure: 493.12818 psi
-
Supplier: Pelonis Technologies, Inc.
Description: pressure, high operating efficiency, and low noise and the special joint design facilitates easy installation and maintenance. Additional features can also be added including a user-friendly timer, temperature more sensor, humidity sensor, and other custom features. The fans can
- Static Pressure: 3.29 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: is leak-proof and shock resistant. PTDD series fans also include three-speed operation (low, medium, high) a timer, temperature sensor, and humidity sensor. The fans can operate from -20℃ to 60℃ and also more include dual ball bearings for long-life operation up to 50,000 hours.
- Static Pressure: 1.4100000000000001 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Emerson Automation Solutions – Rosemount
Description: sensor-to-cable connector which eliminates re-wiring and cable twisting when replacing sensors. The Variopol VP multiple pin connector is an integral part of each sensor model and uses a mating VP cable. Once the cable is installed and wired to the analyzer, sensors are
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Vaisala
Description: contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will
- Dew Point Range: -13 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 32 to 662 F
- Technology: Capacitive
-
Supplier: Vaisala
Description: most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate
- Dew Point Range: -40 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 356 F
- Technology: Capacitive
-
Moisture Meters - DM70D5B1A3B1 - Vaisala DM70 Dewpoint Meter with Probe and USB Cable -- GO-37804-01Supplier: Cole-Parmer
Description: • Take in-line measurements with a handheld meter • Handheld meter withstands condensation for use in pressurized spaces • Drycap
sensor technology provides accuracy, reliability, long-term stability, and fast response • Meter logs all readings for later analysis—simply download to - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 0.7 %
- Operating Temperature: 14 to 140 F
- Form Factor: Meter / Indicator
-
Supplier: Mettler-Toledo Technologies GmbH
Description: graphs. Understand Plant Conditions Using Intelligent Sensor Management (ISM®) technology, the DCC1000e provides diagnostics and condition information to help avoid unplanned shutdowns. Conductivity Sensor Type UniCond Sensor with ISM Transmitter Type Multi-Parameter M800 with
- Conductivity Range: 0.02 to 5,000 MicroSiemens/cm
- Electrode Accuracy: 3 (+/- % FS)
- Operating Temperature: 41 to 122 F
- Operating Pressure: 4.351131 to 58.01508 psi
-
Supplier: Shaw Moisture Meters
Description: Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial environments and
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: H2scan, Corp.
Description: H2scan's HY-OPTIMA™ 1700 series in-line, real time hydrogen-specific process analyzers are designed for ease of use, interface flexibility and true process control. The HY-OPTIMA™ 1700 series is an ATEX certified Intrinsically Safe (IS) device that incorporates our patented solid-state sensor
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Response Time: 30 seconds
- Measurement Type: %Volume
-
Supplier: Shaw Moisture Meters
Description: operation, exposure to contaminants and corrosive gases, dewpoint sensor deterioration (ageing) and drift in electronics can all contribute to changes in the instrument accuracy over a period of time. It is therefore vital that a dewpoint meter, hygrometer and inline moisture analyser,
- Features: Europe Only, North America, Northeast US Only, United States Only
- Capabilities: Humidity / Moisture Instruments
-
Supplier: FineTek
Description: insensitive and allows a distance of the sensor to the end judging unity up to 1000 m. The system supervising itself has an integrated data lugger besides an automatic compensation of temperature and ageing drift, digital and alarm exits. The device is working by two analog output for the
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Features: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: hermetic sealing for reliable operation in high humidity and dirty environments. It has an industry standard tri-bolt mount, stainless steel construction, and utilizes ultra high temperature piezoelectric crystals in compression mode for extremely stable operation in temperatures up to +900°F
- Frequency Range: 4.8 to 1,400 Hz
- Operating Temperature: -58 to 899.6 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Vaisala
Description: probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. The MM70 also supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications.
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Products Tested: Aerospace / Avionics, Automotive, Battery / Energy Products, Cleanrooms, Coatings / Paint, Food / Drugs, HVAC, Health Care / Medical, Industrial / Machinery, Instruments / Sensors, Marine, Nuclear / Utility, Semiconductors / IC Packages, Welding & Fabrication
- Capabilities: Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning
- Features: Food & Beverage, Other, Specialty / Other
- Certify / Evaluate To: ISO 17025, ISO 9001
-
Supplier: Element Materials Technology
Description: conditioned fuel, oil, or air. Element experts can easily accommodate test programs adhering to ASTM, FAA, IEC, ISO, RTCA/DO-160, SAE, MIL Standards, and others. Temperature, Humidity, Altitude & Vibration Altitude, Thermal Vacuum Testing Explosive Atmosphere Salt Fog/Corrosive Atmosphere
- Services Offered: Accelerated (HALT / HASS), Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Fungus / Biofouling, Humidity, Life Testing (HALT), Radiation Exposure (Hard), Seismic / NEBS Testing, Stress Screening / HASS, Thermal
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors /
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace, appliance,
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Thermal Cycling / Shock, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: GasLab
Description: These filters and water traps are designed to protect sensors from excess water and particulate matter from any in-line process. Excess humidity can change gas level values recorded on many sensors, while water vapor can render a sensor inoperable. To use, place the
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
optimize plant growth through precise control of temperature, humidity, lighting, and atmospheric gases. However, with these advancements comes an elevated risk of hazardous gas exposure, making safety systems, such as fixed and wireless gas detection, critical for protecting (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values. The solid electrolyte in (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-dispersive infrared (NDIR) technology to provide precise gas measurement in a compact 10.1 × 10.1 × 6.5 mm package. Featuring integrated temperature and humidity sensing, this sensor offers multi-parameter environmental data with excellent contamination resistance and long-term stability (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
environmentally controlled room was constructed specifically for this equipment. This room provides precise temperature and humidity control along with a contaminant free environment. The result is optimal dimensional measurement performance from the CMM. About S. Himmelstein: (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Application of the VH‐TDMA technique to coastal ambient aerosols
[11] The RH given for the humidification step in the coastal aerosol measurements performed on the boat is based on measurements using an inline humidity sensor in the excess air exiting from the DMA used for post- humidification size determination.
-
Persistence of explosives under real world conditions
An inline humidity sensor measured the relative humidity value of the vapor entering the flow cell, which was further confirmed by measuring the effluent from the flow cell with a humidity sensor (Testo 625).
-
PROGRESS IN ZEOLITES SCIENCE: A CHINA PERSPECTIVE
Sensory materials which are applicable at temperatures above 200°C is a great demand of many advanced technologies, for example, humidity sensors for automatic inline humidity control in variety of industrial systems.
-
A Method to Detect Peanut Off-Flavors Using an Electronic Nose
A direct indication of the amount of water vapor in the headspace is the humidity reading from the inline sensor contained within the Aroma Scan electronic nose.
-
Dynamic Cluster Recognition with Multiple Self-Organising Maps
For each observation, there was also the inline temperature and humidity , the sensor temperature, and vari- ous time details.
-
Advanced Microsystems for Automotive Applications 2011
The use of such a sensor for inline field calibra- tion of absolute humidity is another advantage.
-
Sensitivity characteristics in the packaged inline RF MEMS power sensors under different temperature and humidity environments
Measured results show that the packaged inline power sensors under different temperature and relative humidity maintain the good linearity of the output response at 8-10 GHz.
-
Handbook of Machine Olfaction Complete Document
The system includes an inline pressure sensor , a combined temperature/ humidity sensor, and 15 metal-oxide .
-
Table of contents
Sensitivity Characteristics in the Packaged Inline RF MEMS Power Sensors Under Different Temperature and Humidity Environments .......................................................................................................................................
-
Assessment of molecular contamination in mask pod
Different AMC experimental characterization methods had been carried out leading to results on a wide range of organic and inorganic contaminants: by inline techniques based on Adixen humidity , also VOC and organic sensors , together by off-line techniques already used in the…
Indicates content that may require registration and/or purchase.