Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sesotec GmbH
Description: The RAYON D+ product inspection system detects all contaminants that due to their density, chemical composition, or mechanical dimensions absorb x-rays better than the surrounding product. With its optional capability using Dual-Energy technology the performance for soft
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
- Flaw Detection / Inspection Area: Packaging Defects / Leaks
- Instrument Technology: Radiographic / X-ray
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Inspection of Frozen-formed Products.The X39 X-ray system is specifically designed for the inspection of unpackaged frozen-formed products to ensure your products are free from physical contaminants and product defects. Reaching Outstanding Detection Levels
- X-ray Operating Voltage: 0.208 to 0.24 kilovolts
- Features: Other, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: operation. In addition, the problems that are often incurred by OEM's during the manufacturing and erection of the boiler often creates delays in the project, cost over-runs, and customer/OEM frustration. X-ray inspections systems can reduce this problem and assist the
- X-ray Operating Voltage: 160 to 9,000 kilovolts
- Instrument Type: Flaw Detection
- Features: Microfocus System, Weld / Joint Inspection
- Form Factor: Monitoring System
-
-
Supplier: Matsusada Precision, Inc.
Description: No Description Provided
- X-ray Operating Voltage: 30 to 90 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Microfocus System, Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 1,000 to 3,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing.
- X-ray Operating Voltage: 160 to 320 kilovolts
- Focal Spot Size: 400 to 3,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: Minebea Intec GmbH
Description: Product detailsDymond DSV X-ray inspection system The Dymond DSV Sideshooter provides reliable detection of foreign objects in upright tall packaging. The compact, hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration
- X-ray Operating Voltage: 80 to 90 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: GOEPEL Electronics
Description: AXI · X-ray inspection ·all-over solder joint check using 3D AXI for IPC-compliant checking of solder joints ·concealed and visible solder joints are reliably tested using 3D AXI AOI · optical inspection · test tasks that cannot be performed with 3D AXI are covered by
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Usable for inspection of rubber, wood, electronic components or polymeric products such as plastic, for detection of foreign bodies in food, and for fluorography of plants or animals. Use of high-sensitivity film makes it possible to inspect up to 6 mm iron thickness and up to 70 mm aluminum.
- X-ray Operating Voltage: 20 to 100 kilovolts
- Focal Spot Size: 1,000 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection.
- Features: Computed Tomographic System, Digital Imaging / Tomography System, Other, Programmable / Digital Control Unit
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays.
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: The X-ray inspection system Dylight guarantees extremely high levels of safety for your packaged food. This true ‘Plug and Play’ solution combines all functions in one compact unit. Extremely compact design Plug and Play: All functions in one unit Takes up only one metre
- X-ray Operating Voltage: 65 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: accuracy. Easy-to-use control panel Control panel at your fingertips provides easy -to-use, push-button operation. High energy X-ray High energy X-ray enable a broad range of inspection target (80 kV). Can be used for the inspection of thick metals, shoes
- X-ray Operating Voltage: 80 kilovolts
- Form Factor: Monitoring System
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
Supplier: Minebea Intec GmbH
Description: Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and
- X-ray Operating Voltage: 70 to 80 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: XT V 160 NF Nanofocus X-ray inspection XT V 160 NF is a high-precision, flat-panel based X-ray inspection system that facilitates real-time imaging and defect analysis of next-generation wafer-level, semiconductor device and PCBA applications. Key
- Features: Computed Tomographic System
- Form Factor: Monitoring System
- Instrument Technology: Radiographic / X-ray
-
Supplier: Minebea Intec GmbH
Description: The Dymond S side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high
- X-ray Operating Voltage: 80 kilovolts
- Form Factor: Monitoring System
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these
- X-ray Operating Voltage: 70 to 200 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these
- X-ray Operating Voltage: 130 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: X-ray CT inspection services Nikon Metrology X-ray & CT inspection services help you to focus on what matters to you, delivering high quality products in the shortest time possible. In a production environment where a fast solution to a problem is essential,
- Industry: Automotive, Aviation / Aerospace
- Capability / Technology: Computed Tomography / Digital Imaging, Radiographic / X-ray
- Features: Europe Only, Other
-
Supplier: Oneida Research Services, Inc.
Description: X-Ray Inspection X-Ray Inspection can be an effective, non-destructive inspection tool. This form of interactive analysis provides internal viewing of an assembly’s design, internal components, workmanship and potential latent quality issues. Digital
- Capability / Technology: Acoustic Emission, Computed Tomography / Digital Imaging, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Welding / Fabrication
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Supplier: Sentinel
Description: OpenVisionTM live video x-ray system achieves real-time inspection and investigation of unattended and suspicious item situations. OpenVisionTM is lightweight and flexible, enabling mission specific configurations. OpenVisionTM reduces risk while investigating a potential
- Instrument Type: Flaw Detection
-
Supplier: Sentinel
Description: OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit’s 4" x 6" imaging
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Film Based System, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Accuris
Description: Radiation protection instrumentation \x96 X-ray computed tomography (CT) inspection systems of bottled/canned liquids
-
Supplier: Accuris
Description: Radiation protection instrumentation - X-ray computed tomography (CT) inspection systems of bottled/canned liquids
-
Description: Imaging X-ray inspection Non-destructive testing
- X-ray Operating Voltage: 40 to 75 kilovolts
- Focal Spot Size: 45 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Description: Internal protection prevents damage when changing kV or mA Auto conditioning provides controlled warm-up Internal cooling fan Dimensions (L) 13.77 x (W) 4.92" x (H) 10.16" Applications: MicroFocus X-ray inspection Non-destructive testing High quality
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Description: The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 4 to 9 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Description: "the system") based on X-ray computed tomography (CT). Here, the system is limited to those that feature tomographic scanning, not standard X-ray projection. This document is applicable to liquids, aerosols and gelatinous objects in transparent or visually
-
Supplier: SAE International
Description: The results of automatic X-ray inspection of cast parts rely heavily on the quality of the imaging components. Flat panel detectors suffer from a number of flaws, the most serious being long-term stability and image quality. This paper presents a new X-ray detector
-
Description: in CT systems where the source is rotated Isowatt operation maintains constant power as voltage or current adjusted 40 degree X-ray cone of illumination Compact package (L) 10.9" x (W) 2.86" x (H) 3.93" weighs only 8lbs Applications Micro-CT imaging Microfocus
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 7 to 10 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Supplier: North Star Imaging, Inc.
Description: The X3500 is the standalone manipulator from North Star Imaging’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger
- X-ray Operating Voltage: 10 to 240 kilovolts
- Focal Spot Size: 0.5 µm
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday, Computed Tomographic System, Digital Imaging / Tomography System, Pore / Void, Programmable / Digital Control Unit, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
-
Supplier: HiTek Power Ltd.
Description: The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes.
- Type: High Voltage Power Supply
-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging is one of the leading manufacturers of 2D Digital Radiography and 3D Computed Tomography systems in the World. Additionally, each worldwide location houses state of the art equipment for demonstration and need based X-ray/CT Inspection Services. No
- Industry Served: Aerospace / Avionics, Automotive, Food & Beverage, Health Care / Medical, Microelectronics / Electronics
- Forms Inspected: Components / Parts, Products
- Capabilities: Evaluation, Failure Analysis / Troubleshooting, Research and Development
- Services Offered: NDT / Inspection
-
Description: Standards for the technical performance of cabinet x-ray imaging systems used for screening at security checkpoints and other inspection venues are established by this document.
Find Suppliers by Category Top
Featured Products Top
-
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Instant Measurement System At MPF Products, we utilize the Keyence IM-X1540 Instant Measurement System to dramatically accelerate inspection workflows while improving measurement consistency and accuracy – particularly with respect to complex components and extremely tight (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
Robust mechanical design Applications Industrial process control: commercial roofing; plastic extrusion; medical tubing; Li-ion batteries Nondestructive materials inspection: aircraft coatings; spacecraft; pipeline repairs; tire shoulder validation Converting applications: multilayer films; tire ply calendering (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
MPF Products, we utilize the Keyence IM-X1540 Instant Measurement System to dramatically accelerate inspection workflows while (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
Repeatability and Reproducibility (R & R) CMS - Coordinate Measurement System CMM- Coordinate Measurement Machines Specializing in: Part Layouts Inspection Reports/Warrants ISW (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
MPF Products, we utilize the Keyence IM-X1540 Instant Measurement System to dramatically accelerate inspection workflows while improving measurement (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
to select the optimum inspection method, Absolute or Compare, for their process challenge, effectively deploying two systems in one. The Equator–X system has been designed to address the challenges for shop floors where product variety and frequent design changes require measurement (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw
Conduct Research Top
-
How X-Ray Detectable Materials Help Food Manufacturers
In-line X-ray inspection has become a common practice to detect contamination during food processing operations
-
Key Factors to Consider when Selecting a Detectable X-Ray Plastic
Quality and safety expectations come from today 's consumers and food safety regulatory bodies. As global trade has expanded, Food Processors had to raise their standards. In-line X-ray inspection has become a common practice to detect contamination during food processing operations.
-
Case Study: Food producer uses x-ray inspection systems
big international food group in addition to high quality demands also has committed itself to the fight against food wastage. Following the principle "What men eat must be pure!" they want to ensure perfect product quality so that complete batches of food that may contain contaminations no longer
-
X-ray Inspection System Helps to Accomplish SQF Certification
A sausage processing plant company based in Canada is currently catering to the local market. It's making impressive in roads in establishing a wider following by going well and beyond the common perception of what a sausage is for average Canadian consumer.
-
Sensor-based Food Inspection and Sorting
Food inspection based on sensors for the visual, shortwave infrared, UV and X-ray realms in connection with automated sorting and classification methods has become a major field of application for advanced image capture systems and infrared cameras such as those made by Xenics.
-
Infrared Inspections on Electric Panels without Removing Covers: Can the Inspection be Completed Correctly?
this paper is to complete several electrical component inspections using infrared diagnosis with breaker cabinet covers on and off to determine if the scans can be successful by leaving the covers in place. Before and after images were collected on several different cabinet locations to determine
-
What is Digital Radiography?
Digital Radiography, or DR for short, is a 2D X-ray inspection method using a digital X-ray detector in place of X-ray film. DR allows for real-time X-ray inspection of your part or object - no more waiting for film to process! You can make scan adjustments on the fly and also apply digital image
-
Pairing GD&T with Industrial CT Helps with Moldmakers Part to Print Projects
utilizes 3D non-destructive inspection methods to help clients drastically reduce pre-production inspection costs by quickly solving internal and difficult to analyze part problems. Some key types of analysis are: porosity, void, Volkswagen VW P201 50097 analysis, part to CAD comparisons, part to part
More Information Top
-
An algorithm for the automatic detection of inclusions in an inspected object with a scanning digital X-ray imaging system (one-dimensional variant)
Sung,J.,Kim,P.K.,andKim,J.K.,Calculationofeffectiveatomicnumberandnormaldensityusingasourceweight ing method in a dual energy X ray inspection system , J. Kor.
-
A mathematical model of photon scattering in matter for problems of calculation and optimization of radiation shielding in X-ray inspection systems
However, complex design of, e.g., X ray inspection systems and specific features of their arrangement hinder the use of these programs in model calculations of radiation protec tion for these complex systems.
-
x 431 scanner,China x 431 scanner Manufacturers, Suppliers - ECOL
X Ray inspection system CSX-6550 for airport .
-
The effects of physical factors on the quality of the dual high-energy identification of the material of an inspected object
Calculation of effective atomic number and normal density using a source weighting method in a dual energy X ray inspection system , J. Korean Phys. Soc., 2011, vol.
-
A dual-energy linac cargo inspection system
Abstract— X ray inspection systems for cargo containers, capable of performing Z analysis, are an actively evolving type of equipment for cargo inspections [1–3].
-
Products List by x Page 6 - China ECOL B2B Marketplace, Free Manufacturer Directory
x ray inspection systems .
-
Identification of the substance of a test object using the dual-energy method
Ji Sung., Park and Jong Kyung Kim., Calculation of effective atomic number and normal density using a source weighting method in a dual energy X ray inspection system , J. Korean Phys. Soc., 2011, vol.
-
EFFECTS OF STRUCTURAL PARAMETERS ON THE STATIC
INDENTATION AND BENDING BEHAVIOR OF
GRAPHITE/EPOXY LAMINATES
The specimen was then x-rayed with a Scanray Torrex 150D X ray Inspection System .
Indicates content that may require registration and/or purchase.