-
Supplier: Bondex, Inc.
Description: Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Bondex, Inc.
Description: better fit your needs in these applications. Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. Bondex has been producing technical nonwovens with thermal bond technology since 1997, serving markets which include
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Coated / Sized, Synthetic / Polymer
- Features: Carded / Needlepunched Nonwoven, Hydroentanglement, Spunbond / Meltblown Nonwoven, Wet-laid / Air-laid Nonwoven
- Type: Nonwoven Product
-
Supplier: HIROSE PAPER MFG. CO., LTD.
Description: acids, alkalis, and organic solvents), thermal insulation, and flame retardancy. The PS type is a high-performance nonwoven fabric fully leveraging the unique features of PPS fiber.
- Overall Thickness: 0.0011417329 to 0.0076771695 inch
- Performance Features: Chemical / Fuel Resistant
- Type: Nonwoven Product
- Features: Other
-
-
Supplier: Accuris
Description: Polyester Fiber and Polyester Non-Woven Fabric for Noise Insulation
-
Supplier: Accuris
Description: Plastic film or nonwoven fabric backed mica paper for electrical insulation for post-impregnation (VPI)
-
Supplier: Celanese Corporation
Description: Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in
- Material: Acetate / Triacetate, Synthetic / Polymer
- Type: Blanket / Batt
- Features: Blended Fiber Structure, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
- Applications: Medical
-
Supplier: Lydall Performance Materials
Description: CRS-Wrap® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized and wrapping is greatly facilitated. Widely used by the global super-insulation market Excellent thermal performance -
- Overall Width / OD: 2.75 to 51 inch
- Fabric Strength: 3.13 lbs/in
- Material: Glass / Fiberglass
- Type: Nonwoven Product
-
Supplier: JBC Technologies, Inc.
Description: Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, non-woven glass mat designed for HVAC equipment applications. Micromat provides superior thermal and acoustical performance. In addition, because of its resiliency
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: DuPont Protection Technologies
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced
- Overall Thickness: 0.005 inch
- Fabric Weight: 67.8 gsm
- Fabric Strength: 29.9782725375 lbs/in
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced
- Overall Thickness: 0.002 inch
- Fabric Weight: 32.2 gsm
- Fabric Strength: 7.99420601 lbs/in
- Material: Aramid, Synthetic / Polymer
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1200 is our premium grade, non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages • Made from premium grade, non-respirable, electrical grade
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: Boilers Applications: Thermal/flame barrier for gas fired appliances Passive flame barrier system High temperature gaskets and seals Coated with PSA and slit into strips to be used as seals and thermal breaks Thermal insulation where space is at a premium Laminated or mechanically attached to
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: Laminated to foil to create a thermal shield Coated with PSA and slit into strips to be used as seals and thermal breaks Thermal insulation where space is at a premium Laminated or mechanically attached to other substrates to create unique thermal solutions
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Bondex, Inc.
Description: to needlefelt and Hydrolox® filter felt Sourcing ePTFE membrane Lamination to polyester, PPS, polypropylene, aramid and glass fabrics Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. As a proud member of Andrew Industries
- Industry: Aerospace, Automotive, Chemicals / Materials, Consumer, Electrical / Electronics, Environment, General Industrial, Medical, Petroleum / Oil & Gas, Utilities
- Services: Design, Model, Prototype, Test / Inspect
- Features: North America, Other, Southern US Only, United States Only
- Materials: Plastics
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime example is the use of Nomex® paper in LCD televisions as the insulation barrier, or
- Use Temperature: 392 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Applications: Electrical / Electronics, Electrical Insulation / Dielectric
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and
- Overall Thickness: 0.125 inch
- Overall Width / OD: 24 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 3,002 F
-
Supplier: Darco Southern, Inc.
Description: insulation, pipe insulation, power generating equipment plus many more.
- Overall Thickness: 0.75 inch
- Overall Width / OD: 60 inch
- Overall Length: 15 yd
- Use Temperature: 1,000 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.030287859 to 0.149997016 W/m-K
-
Description: Deals with the tests applicable to combined materials constituted by plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our
- Overall Thickness: 0.17716545 to 0.9842525 inch
- Fabric Weight: 300 to 4,600 gsm
- Type: Carded / Needlepunched Nonwoven, Nonwoven Product
- Applications: Fire Proofing / Thermal Protection, HVAC, Industrial OEM
-
Description: Deals with the tests applicable to combined materials constituted by plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Overall Thickness: 0.5 inch
- Overall Width / OD: 36 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,000 F
-
Supplier: ASTM International
Description: organic or silicone binders. For added physical strength these materials are often reinforced with a woven or nonwoven fabric or a dielectric film. 1.3 These test methods apply to thermally conductive sheet material ranging from about 0.02 to 6-mm thickness. 1.4 This standard does not
-
Supplier: ASTM International
Description: organic or silicone binders. For added physical strength these materials are often reinforced with a woven or nonwoven fabric or a dielectric film. 1.3 These test methods apply to thermally conductive sheet material ranging from about 0.02 to 6-mm thickness. 1.4 The values stated in SI
-
Supplier: Can-Do National Tape
Description: 3M AU4002 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: 3M AU2020 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: 3M AU3020 Thinsulate 3M Noise, Vibration and Harshness (NVH) Product 3M™ Thinsulate Acoustic Insulation gives automotive manufacturers new freedom to specify designs and applications. 3M noise, vibration and harshness (NVH) products provide a range of sound absorption and damping benefits. 3M
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: CertainTeed Corporation
Description: insulation. PRODUCT BENEFITS Deep black facing. Mat facing fully bonded to core, no delamination. Controls room reverberation, reducing noise levels, eliminating echoes. Ideal when interior is to be dark. Lightweight; easily fabricated and installed. Will not rot or mildew; resists fungal
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Material: Glass / Fiberglass
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade
- Width: 39.173228346456696 inches
- Temperature Resistance: 155 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: fiberglass insulation, and wire harness insulation and building applications · Cargo pit applications for freight carrying aircraft Features & Benefits · Flame retardant polyethylene coated waterproof tape · Exceptionally aggressive adhesive to a variety of substrates · Exhibits
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Other, Single-Sided Adhesive
-
Supplier: JBC Technologies, Inc.
Description: can sheet materials in sizes ranging from as small as a few millimeters up to many feet in length. Embossing Need to improve the formability of your thin gauge aluminum or foil-faced insulation? JBC Technologies can emboss your foil and other materials in rolls up to 60” wide.
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
Find Suppliers by Category Top
Featured Products Top
-
temperature: 200–220°C), steam resistance, chemical resistance (stable against acids, alkalis, and organic solvents), thermal insulation, and flame retardancy (self-extinguishing with a high Limiting Oxygen Index of 34). The PS type is a high-performance nonwoven fabric processed to a (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
More Information Top
-
Soundproofing and acoustic operating manner in multi-layer textile facade systems
The previous nonwoven fabric insulations that are used in multi-layer textile system structures refer the component thicknesses of 100 to 200 mm with an flächenbezogenen mass of 2,5 to 5,0 kg/m2 to [8].
-
SafetyLit: Manufacturing and Properties of Fire-Retardant and Thermal Insulation Nonwoven Fabrics with FR-Polyester Hollow Fibers
Manufacturing and Properties of Fire-Retardant and Thermal Insulation Nonwoven Fabrics with FR-Polyester Hollow Fibers .
-
Advances in Chemistry Research II
In this study, the sound-absorption and heat- insulation nonwoven fabrics were firstly prepared by three-dimensional crimp hollow polyester fiber (PET) fibers and Polypropylene (PP) fibers based on nonwoven processing technology, following by sound-absorption coefficient test, thermal conductivity test …
-
Insulation Film(Polycarbonate Film) from Sichuan Dongfang Insulating Material Co.,Ltd, China
• Insulation Nonwoven Fabric As ...
-
The Primary Study on Polyester/ Polypropylene Sound-Absorption Nonwoven Fabric
In this study, the sound-absorption and heat- insulation nonwoven fabrics were firstly prepared by three-dimensional crimp hollow polyester fiber (PET) fibers and Polypropylene (PP) fibers based on nonwoven processing technology, following by sound-absorption coefficient test, thermal conductivity test …
-
Rubbing wear behavior of filled polymer layers
l hygiene products l Medical products l ReinigungstuÈcher and budget products l home textiles l clothing l Technical nonwoven fabrics ± insulation ± of filter mediums ± Geovliesstoffe ± building nonwoven materials ± agricultural nonwoven materials ± SchichttraÈgerstoffe ± vehicle industry …
-
http://www.jeffjournal.org/papers/Volume3/Tascan.pdf
Fabric air permeability is very important parameter for thermal and acoustical insulation of nonwoven fabrics .
-
Thin-film composite nanofiltration membranes prepared by electropolymerization
Yet, since the porous film is normally cast onto an insulating polymeric non - woven fabric , clamping at the edges seems to be technologically more appealing and therefore we focused on this more demanding (in terms of conductivity) configuration.
-
Use of Sucrose‐based Epoxy Formulations and Cellulosic Fibers in the Design, Preparation, and Screening of New Composite Insulation Materials
In this paper, we have created non- woven composite insulation fabrics from cotton, kenaf, jute, polyester, polypropylene, sucrose- based epoxy formulations, and aluminum foil.
-
Superabsorbent Polymers
Printable swelling paste and its use in cable insulation and non - woven fabric production 6,033,769 .
Indicates content that may require registration and/or purchase.