Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFC Ltd.
Description: Designed specifically to give low shoulder for use with needle roller bearings. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: Internal
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: mm Thrust Capacity: Newtons (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact our
- Ring Type: Internal
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
-
Supplier: Hi-Tech Seals, Inc.
Description: Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers.
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Style: Circlip
- Ring Type: Internal
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Gray Tools Canada Inc.
Description: Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from
- Thickness: 0.114566991 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Princess Auto Limited
Description: Heavy Duty Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, Internal, Inch. Designed for needle bearings, once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
- Features: Other
-
Supplier: DME Company
Description: MUD Quick-Change Components. Snap Rings
- Housing Diameter: 0.55 to 1.11 inch
- Ring Style: Circlip
- Design Units: Inch
- Ring Type: Internal
-
Supplier: G.L. Huyett
Description: This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes.
- Shaft Diameter: 0.101 to 10 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Style: Bowed, Radially Assembled
- Finish: Coating or Plating
-
Supplier: Associated Spring
Description: Retaining rings and snap rings are internal, external and special application rings produced from a variety of ferrous and non-ferrous materials. Our custom made rings are available with or without special coatings for lubricity and/or corrosion protection.
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: spring steel internal retaining rings & stainless steel PH15-7MO internal retaining rings from our wide selection of options. Available Materials: Spring steel internal retaining rings, stainless steel PH15-7MO internal retaining rings
- Ring Style: Circlip
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: G.L. Huyett
Description: We have many styles of pliers and applicators available for your ring installation and removal needs, both internal and external ring pliers are available. Standard pliers come with spring loaded handles, air-cushioned grips, and presets to make these pliers the ideal tool for
- Features: Soft Handles
- Type: Specialty / Other
-
Supplier: TFC Ltd.
Description: Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Specification: Version B - DIN 7993 Dimensions in Millimeters
- Finish: Coating or Plating
- Ring Type: Internal
- Material: Spring Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Daemar Inc.
Description: NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches
- Housing Diameter: 1.5 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 2,560 lbs
- Ring Type: Internal
-
Supplier: Reid Supply
Description: Bearings often need to be serviced or replaced in the field. Reid Supply acknowledges that and offers inner rings, retaining rings, seals and lubricants as a result. . TLM-150
- Shaft Diameter: 0.25 inch
- Thickness: 0.06 inch
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm)
-
Supplier: Smalley
Description: style snap rings from stock. Smalley's XAH, XAS, XDH and XDS series contain over 300 rings that are interchangeable with Eaton Rings. XAH & XAS XDH & XDS Standard Parts .375” – 10” Diameters Carbon and Stainless Steel The application below features an XAH series
- Housing Diameter: 2.062 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 10,365 lbs
- Design Units: Inch
-
Retaining Rings and Snap Rings - Carbon Spring Steel Internal Ring for 1" Housing Dia. -- A 9Q28-100
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Thickness: 0.042 inch
- Maximum Thrust Load: 19,000 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Thickness: 0.025 inch
- Maximum Thrust Load: 4,100 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Description: Retaining rings – commonly referred to as “snap rings” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining rings
- Ring Type: External, Internal
- Design Units: Metric
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: Manufactured in a similar manner to mass-produced snap and retaining rings, transmission rings are engineered specifically to meet the intense demands of powertrain systems. Specially designed to withstand extreme wear and tear, Peterson Spring manufactures retaining and wave
- Ring Type: External, Internal
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Thickness: 0.042 inch
- Maximum Thrust Load: 18,000 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Thickness: 0.035 inch
- Maximum Thrust Load: 6,500 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Supplier: G.L. Huyett
Description: External Rectangular Ring Crimped
- Shaft Diameter: 0.1875 to 1 inch
- Ring Type: External, Internal
- Design Units: Inch
- Features: Other
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.1574804 to 18.110246 inch
- Housing Diameter: 0.393701 to 17.322844 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Description: Peterson Spring has incorporated full tool room and design capabilities, updated state-of-the-art manufacturing equipment, and foremost utilizes manufacturing operations that provide a dedicated and highly skilled support staff for your product requirements. Our ring manufacturing division
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: American Ring
Description: Internal Notched Constant Section Ring
- Housing Diameter: 1.878 to 10.63 inch
- Thickness: 0.062 to 0.187 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Bowed Internal Rings
- Housing Diameter: 0.28 to 1.942 inch
- Thickness: 0.015 to 0.062 inch
- Ring Style: Bowed
- Design Units: Inch, Metric
Find Suppliers by Category Top
Featured Products Top
-
that are also coiled from flat wire. These rings are specified for impact loading applications and can typically be found in automotive or industrial assemblies. Internal constant section ring series are FHE and the XAH. The XAH series rings are interchangeable with Eaton style snap rings. The metric (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Clip retaining rings (circlips, snap rings, and spiral rings) offer a more advanced approach. They provide compact, cost-effective, and high-performance retention without the extra parts or machining that cotter pins require. Over time, retaining rings has become the preferred (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining and constant section (snap) rings? 2. What type of retaining ring should I use for my application? This blog covers the main types of retaining rings and constant section (snap) rings so that you’re more informed to find the best possible ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360° contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
While no tools are generally required for Spirolox Ring installation, in some applications, the groove placement or ring thickness may complicate installation. Heavy duty single-turn retaining rings can be located in hard to reach grooves, making installation more challenging. Luckily, Smalley (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
interfere with surrounding components, making them well suited for assemblies with limited clearance requirements. In multi-turn configurations, spiral rings provide 360° groove contact for consistent engagement around the assembly. They are available in internal and external designs and can be (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Retaining Ring Types and Selection
1. Why are there so many different types of retaining and constant section (snap) rings?. 2. What type of retaining ring should I use for my application?. This blog covers the main types of retaining rings and constant section (snap) rings so that you're more informed to find the best possible ring
More Information Top
-
Tri-Homo Colloid Mill Manual
Remove the internal Snap Ring .
-
Care of Astronomical Telescopes and Accessories
These remove standard internal snap rings with holes in their end lobes.
-
An experimental study on the development and application of ultra-high-accuracy and high-speed groove die set
The groove type guide post consisted of six parts which were a ball retainer, guide bush, guide pin, internal snap ring , and spring.
-
CR4 - Thread: Barrel Nut Threads Vs. Gland Threads (Cylinder Threads)
That is why most glands are retained with internal snap rings .
-
CR4 - Thread: Unknown Tool
The snap ring pliers are used to insert and/or remove internal snap rings .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32862/62587598-MIT.pdf?sequence=2
The design included an internal snap ring to retain the bearing.
Indicates content that may require registration and/or purchase.