-
Supplier: Accuris
Description: BEARING, PLAIN, ROD END, SELF ALIGNING, TFE LINED, INTERNALLY THREADED
-
Supplier: Accuris
Description: BEARING, BALL, ROD END, INTERNAL THREAD, SELF-ALIGNING, ANTI-FRICTION, AIRFRAME
-
Supplier: Accuris
Description: 3/8\x94 B.S.F. Rod End Bearing, Internal Thread, (Short) Assembly
-
-
Supplier: Accuris
Description: 5/16 \x94 B.S.F. Rod End Bearing, Internal Thread, (Short) Assembly
-
Supplier: TFC Ltd.
Description: Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when using with capsules.
-
Supplier: TFC Ltd.
Description: Permanent threaded sockets for use with glass capsules or injection resins. It has an internal threaded socket for use with bolts or threaded rod of any length. Use tool when using with capsules.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Rod End / Rod End With Internal Thread.
- Bore Diameter: 0.4724412 inch
- Length Through Bore: 0.393701 inch
- Housing Diameter: 0.8661422 inch
- Load Capacity: 2,427.94 lbs
-
Supplier: Gagemaker L.P.
Description: Gagemaker’s internal taper gages measure variation in connection taper. Taper gages are shipped with our standard set of .072″ diameter contact points (T072), unless specified otherwise. IT-6001 includes one set of extension rods up to 13 3/8″. Higher resolution indicators are available.
- Range: 1.5 to 13.375 inch
- Resolution: 0.0005 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: tecsis LP
Description: Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless steel
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 584.48 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings.
- Rated Speed: 236.2204724409449 in/sec
- Rated Force: 1,112.76 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Description: Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state; We can add arcs, grooves, threads and other structures internally; Contact us for more information on structure or accuracy. All tolerances can be improved upon depending on the size, shape & geometry of the
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Performance Features: Machinable
- Shape / Form: Rod Stock
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-22 Work with 22mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 22mm (0.87" inch), the internal thread size is M22x1.5, Here is the interchange designation in every brand: Item: PHS-22 Bearing Type: Female Rod End Bearing Basic Dynamic
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-12 Work with 12 mm Shafts (0.4724"), bearings are 2 right hand and 2 left hand, inner diameter is 12mm, the internal thread size is M12x1.75, Here is the interchange designation in every brand: Item: PHS-12 bearings Type: Rod Ends Heim Joints Bearings
-
Supplier: NationSkander California Corporation
Description: 4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand: Item: PHS14 Bearings Type: Rod Ends Heim Joints Bearing Quantity: Four
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand: Item: PHS-8 bearings Type: Rod Ends Heim Joints Bearings Quantity:
-
Description: their application. ISO 8133:2006 covers the following accessories, identified in accordance with ISO 6099: AP 6: rod eye spherical, female thread; AB 5: clevis bracket, spherical eye, in angle; AA 7: pivot pin, spherical bearing, locking plate; AL 7: locking plate for pivot pin; AP 2:
-
Supplier: CSA Group
Description: their application. ISO 8133:2014 covers the following accessories, identified in accordance with ISO 6099: AP6 (rod eye spherical, female thread); AB5 (clevis bracket, spherical eye, in angle); AA6-L (pivot pin, spherical bearing, locking plate); AL6 (locking plate for pivot pin); AP2
-
Supplier: Festo Corporation
Description: Minimal fitting space Piston rod with internal or external thread Magnetic piston for position sensing
- Stroke: 0.393701 inch
- Rated Load/Force: 3.8216 lbs
- Operating Pressure: 21.755655 to 116.03016 psi
- Shaft Diameter: 0.2362206 inch
-
Description: for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application. ISO 8132:2006 covers the following accessories, identified in accordance with ISO 6099: AP: rod clevis, female thread; AF 3: rod flange, circular; AB 4: clevis
-
Supplier: CSA Group
Description: use with cylinders manufactured in accordance with ISO 6020‑1 and ISO 6022, but this does not limit their application. ISO 8132:2014 covers the following accessories, identified in accordance with ISO 6099: AP2 (rod clevis, female thread); AF3 (rod flange, circular); AB4 (clevis
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Radwell International
Description: COMPACT CYLINDER, DOUBLE ACTING, 40 MM STROKE, 25 MM PISTON DIAMETER, 0.6-1 MPA, INTERNAL THREAD, M6 PISTON ROD THREAD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TIE ROD, 2 STATION, THICK-WALLED, BOTH ENDS INTERNALLY THREADED FEMALE TUBE VV5Q51/55 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing
- Operating Pressure Range: 17.404524 to 145.0377 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 1.574804 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIE-ROD, 3 STATIONS, THICK-WALLED, BOTH ENDS INTERNALLY THREADED FEMALE TUBE, VV5Q51/55 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing
- Operating Pressure Range: 17.404524 to 145.0377 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.787402 inch
-
Supplier: AENOR
Description: Aerospace series - Rod-end with bearing EN 4265 in corrosion resisting steel, internal threaded shank - Dimensions and loads, Inch series (Endorsed by Asociación Española de Normalización in January of 2021.)
-
Supplier: AENOR
Description: Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads (Endorsed by AENOR in July of 2006.)
Find Suppliers by Category Top
Featured Products Top
-
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
: External threads: Threads that wind around the exterior of a fastener’s shaft Internal thread: Threads that run along the inside of a fastener Axis: Longitudinal lines used to measure the length of (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal or external profiles according to technical drawings and application requirements. Applications & Industries Boron nitride ceramic threaded tubes (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Ideal for small movements Piston rod with internal or external thread Magnetic piston for position sensing Variants recommended for production facilities for the manufacture of lithium-ion batteries Sustainable in production due to reduction of material use (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress) Dial Bore Gage Kit Radial Internal Clearance (RIC) kit / Radial (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
A robotically reconfigurable truss
The struts consist of two identical carbon fiber rods internally threaded on both ends via threaded inserts fastened inside the rods with epoxy.
-
Reconfiguration algorithms for robotically manipulatable structures
The struts consist of two identical carbon fiber rods internally threaded on both ends via threaded inserts fastened inside the rods with epoxy.
-
LABORATORY DE‐AIRING MACHINE *
To facilitate holding the vacuum, a hollow, internally threaded plunger rod passing through a stuffing box was used to propel the moderately loose- fitting plunger.
Indicates content that may require registration and/or purchase.