-
Supplier: TSI Incorporated
Description: locations Environmental noise assessments General acoustic analysis Machinery and equipment noise evaluations Sound Examiner Sound Level Meters - Sound Examiner SE-401 - Sound Examiner SE-402 - Sound Examiner SE-402-R - Sound Examiner SE-401-IS
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Spartan 730IS noise dosimeter with one windscreen and two clips. Includes calibration certificate Pending Intrinsic Safety ratings/markings ATEX / IECEx II 1G Ex ia IIC T165 ºC Ga I 1M Ex ia I Ma IECEx ETL 19.0045X ITS20ATEX205538X -10 °C ≤ TAMB ≤ +50 °C USA / CAN Class I, Zone 0, AEx ia IIC T165
- Meter Style: Noise Dosimeter
-
Supplier: TSI Incorporated
Description: Edge 5 Personal Noise Dosimeter carries intrinsic safety approvals and offers a compact frame for a lightweight, ergonomic way to monitor noise levels. The Edge 5 is an intrinsically safe, small, lightweight, data-logging noise dosimeter that provides real-time personal noise
- Meter Style: Noise Dosimeter
-
-
Supplier: ValueTronics International, Inc.
Description: German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD content control drawing The new Fluke 718Ex 300G Intrinsically Safe Pressure Calibrator is a new, powerful intrinsically safe, self contained
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Supplier: RS Components, Ltd.
Description: RSCAL(2041592) DBAIR SAFETY & ENVIRONMEN
- Equivalent Continuous Sound Level: 28 to 140 dB
- Meter Style: Noise Dosimeter, Sound Level Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 75 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional SPL meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 SPL meter PCE-432-EKIT meets
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Class II Decibel Meter PCE-322ALEQ with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for up to 32700 values A live measurement is also possible with the sound level meter and the data can be
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 50 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 90 %
-
Supplier: EXAIR
Description: Prevent worker-related hearing loss! What Is The Digital Sound Level Meter? EXAIR’s Digital Sound Level Meter is an easy to use instrument that can measure and monitor the sound level pressure in a wide variety of industrial environments. The
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Marposs Corp
Description: logic channels available to analyse the signal. The level of the signal received is checked and it can be read on the graphic display with 4.3" touch screen, compatible with hostile environments, typical of mechanical machining. P1dAE works at a frequency interval between 4 KHz and 1000 KHz,
- Frequency Range: 1,000,000 Hz
- Meter Style: Sound Level Meter
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91005 Data Logging Sound Level Meter Stores up to 20,000 records with real date and time Stamp meets ANSI and IEC61672-1 Type 2 standards Sound Level Meter Features: 30 dBA to 130 dBA range with 1.4 dBA accuracy Meets ANSI and IEC61672-1 Type 2
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Application Software Included, Computer Interface, Digital
-
Supplier: Cole-Parmer
Description: Sound Meter
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: The Product The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 28 to 130 dB re 20µPa
- Operating Humidity Range: 90 %
- Operating Temperature Range: 32 to 122 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as
- Meter Style: Sound Level Meter
-
Supplier: NTi Audio AG
Description: simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99% (optional)
- Frequency Range: 4.4 to 23,600 Hz
- Operating Humidity Range: 5 to 95 %
- Operating Temperature Range: 14 to 122 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Nex Flow Air Products Corp.
Description: Model 91004 Low/High Range Sound Level Meter Dual range Type 2 digital sound level meter with backlit LCD display Sound Level Meter Features: High accuracy meets ANSI and IEC 651 type 2 standards High and low measuring ranges Data Hold
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Digital
-
Supplier: Siemens Process Instrumentation
Description: SITRANS DA400 is an acoustic sensor for continuous monitoring of oscillating positive displacement pumps. The diagnostic system detects even tiny leaks in the delivery valves. As a result, defects can be detected early before they affect the process. The SITRANS DA400 acoustic analyzer can
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter with 378A04 low noise, ICP® microphone and preamplifier (450 mV/Pa), accessory kit (831-ACC) and ICP® adapter (ADP074) For more information see http://www.larsondavis.com/products/soundlevelmeters/Model831-LOWN
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: Product Description The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Cole-Parmer
Description: • Shockproof holster protects meter from dirt, debris, and damage Lightweight meter features an ergonomically designed housing for comfortable, easy one-handed operation. Meter measures sound according to the sensitivity of the human ear with three dB measurement ranges,
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor model 831C class 1 sound level meter base kit for env noise. Includes EPS2116, PRM2103-FF, CBL222LP-20 and firmware options 831C-LOG, 831C-OB3, 831C-ELA, 831C-SR, 831C-SW and PSA040
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: Sound Meter
- Meter Style: Sound Level Meter
-
Supplier: Convergence Instruments
Description: Applications Sound level and acoustic dose measurement and recording. Monitoring of safe working conditions. 24/7 noise monitoring on construction sites. Activity detection and logging. Long-term measurement and recording of acoustic levels for environmental impact
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Traceable® Products
Description: Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: CableOrganizer.com, Inc.
Description: BK Precision® Class 2 Sound Level Meter Accurately Assesses Your Environment’s Noise Levels What's special about this sound level measurement tool? Measures the sound pressure of an area within 1 dB, providing a precise survey of your environment's
- Sound Level Range: 30 to 130 dB re 20µPa
- Meter Style: Sound Level Meter
-
Supplier: Simpson Electric Company
Description: itself or in the SMS-2 kit with all of the relevant accessories, including calibrator, nose cone, microphone clip, wind screen, and serial and parallel printer cables. Digital combination sound meter and dosimeter for checking dB exposure Computes sound dosage and records up to
- Sound Level Range: 50 to 99 dB re 20µPa
- Meter Style: Noise Dosimeter, Sound Level Meter
-
Supplier: Amprobe Test Tools
Description: Make safety compliance checks or perform acoustic analysis using a sound meter.
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Measurement Modes: C-Weighted SPL (LC)
- Features: Data Storage / Data Logging
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB Accuracy: ±1.4 dB
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: NTi Audio AG
Description: broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: Cole-Parmer
Description: 32,700 readings • Included data logging software with graphical display for quick and easy analysis • Programmable sample rates for a wide range of applications • Tripod mountable—ideal for field use The Digi-Sense data logging sound level meter provides precision sound
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter preamplifier for 1/2" free-field or random incidence prepolarized microphones For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831
- Meter Style: Sound Level Meter
-
Supplier: REED-Direct
Description: Auto-ranging from 30 to 130 dB Dynamic range of 50 dB 4-digit backlit display Clock and bar graph displays Auto power off AC and DC output Max/Min function Includes battery, manual, carrying case, calibration screwdriver, windscreen, RS232 cable, and Windows datalogging software User selectable
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 32 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Features: Auxiliary Output(s), Data Storage / Data Logging
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB,
- Sound Level Range: 50 to 126 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Analog
- Display: Analog Meter / Indicator
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
point in the power system, whether it be from DC bus bars, inverters, or onsite energy storage systems. Knick transducers provide the isolated, noise-free measurements that make this possible. With up to 4.8 kV of continuous isolation, microsecond-level response times, and a minimal gain error (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC
More Information Top
-
News
Intrinsically safe sound level meters .
-
CORROSION NEWS AND VIEWS
and sound level meters available in standard and intrin- sically safe versions.
-
News & Views
CEL is also producing an intrinsically safe version of the 400 series dosimeter and a range of sound level meters to be introduced later this year.
-
News
CEL is also producing an intrin- sically safe version of the 400 series dosimeter and a range of sound level meters to be introduced later this year.
-
Over arsons of schizophrenic
… to distinguish erSrterten.] the Pers5nlichkeit of many Paranoider and the Paraphrenen to obtain well ) a cares to … Itself when one wanted to adopt so erkl / ~ rt once as about as h/~ufig the number of the pulses … … to be abnormal acts arsons der actual to schizophrenic verh / ~ … … to the fire pins certainly h/~ufiger suspects as one … … state at acute psychosis to a raseh auftauehenden and quickly again dwindling drives, but not to the Ausffihrung or only for attempt of arson, ihrend w / the intended attack on the nut after all for catch of the blade of ffihrte.
Indicates content that may require registration and/or purchase.