-
Supplier: APEM Components, Inc.
Description: The IP series pushbutton switch is offered with momentary and latching (push on – push off) configurations, and is available with illumination. An electrical rating of 100mA at 50 VDC with expected life of 200,000 cycles. Manufactured with gold plated silver contacts, and with solder
-
Supplier: TE Connectivity
Description: Material : Gold Type of Contact : 1 NO & 1 NC Dimensions Button Width : 15 MM [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: RS Components, Ltd.
Description: Switch submin pushbutton IP67 off-mom
- Features: Dustproof, Illuminated Switch, Other, Pilot Light, RoHS, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Switching Mechanism: SPST
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: durable switch boot on the market. We’re also staying ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic devices with push button
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.0134022038490282 HP
- Features: Dustproof, Imprinted Markings, Other, Weather Resistant / Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Push Button: Green, ROUND PB SPDT IP40
-
Supplier: Allied Electronics, Inc.
Description: Push Button: Red, RND LED PB SPDT IP40
-
Supplier: APEM Components, Inc.
Description: Lighted antivandal switches, stainless steel antivandal switches and nickel plated brass switches are all offered by APEM. The AV series can include IP67 sealed pushbutton switches as well as the following options: anti-jamming construction, fire resistant models,
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON SWITCH, SPST, 0.125A, 125VAC; Product Range:RP8100 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: General Purpose Pushbutton Switch, SPST Circut Type, Back Panel Mount Mounting, On-Off Switch Action, Push Button Switch Type RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: IP67 Green Pushbutton Switch Series 84
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Switching Mechanism: SPST
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-527A2-02 Push Button Switch Category: Rocker Switches (on)-off DPST 20A at 14VDC Four 3/16" male contacts Black nylon 66 material Polycarbonate 94-V2 IP65 rated
- Maximum Current: 20 amps
- Maximum DC Voltage: 14 volts
- Switching Mechanism: DPST
- Features: Other, RoHS
-
Supplier: RS Components, Ltd.
Description: IP65 flip guard for rectangular switch
- Switch Configuration: Pushbutton
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB303 Spring Return Shrouded Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato
- Features: Weather Resistant / Waterproof
-
Supplier: RS Components, Ltd.
Description: Actuator tool for IP68 rocker switch
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Release by push-button (VD) Available without unlocking mechanism (per EN 60947-5-1) Belt-alignment roller made of stainless steel 1.4104
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Actuator Type: Offset Roller
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-527C2-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Two 3/16" male disconnects Black nylon 66 housing Black polycarbonate (94-V2) actuator IP65 23 mm mounting hole
- Maximum Current: 20 amps
- Maximum DC Voltage: 14 volts
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Banner Engineering Corp.
Description: Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
-
Supplier: Accuris
Description: SWITCHES, PUSH BUTTON, ILLUMINATED, 4-LAMP, 0.75 SQUARE, 7 AMPERES, AND LOW LEVEL ELECTROMAGNETIC INTERFERENCE SHIELDED, SUNLIGHT READABLE
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Wire length up to 2 x 100 m Release by push-button (VD) Wire pull and breakage detection
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 400 volts
- Reset/Release Operation: Pushbutton
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location IP 66 Rating, Double Push Button with flat base for use with customer provided enclosures.Non-Illuminated - Flush.
- Configuration: Normally Closed (NC)
-
Supplier: Schmersal Inc.
Description: Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Schmersal Inc.
Description: Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location, IP 66 rating, PB-Non-Illum, Flush, with multi color insert packet
-
Supplier: Schmersal Inc.
Description: with latching Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Schmersal Inc.
Description: with latching Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
-
Supplier: Littelfuse, Inc.
Description: The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080100) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and features double-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.2 kA at 5 s Double-pole,
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Larson Electronics LLC
Description: distance: Up to 3000' Color Temperature: 6500K± Run time: 120 minutes w/4000mAh battery Length: 13.5" Weight: 2 lb. Battery: Rechargeable Lithium Ion - 4000mah Power Switch: push button on/off Beam: 12 degrees fixed prefocus Rating: IP67 (Dust proof & waterproof to meters,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location IP 66 Rating, ,Key Release Push Button, Lockable/Key Removal in Initial Pos.
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction All PB89
- Length / Height: 12.75 inch
- Width/Diameter: 9.5 inch
- Depth: 6 inch
- Height: 12.75 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams
- Length / Height: 9.5 inch
- Width/Diameter: 8.5 inch
- Depth: 3 inch
- Height: 9.5 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams
- Length / Height: 8 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Height: 8 inch
-
Supplier: Newark, An Avnet Company
Description: SSA-EB1 30 MM MOUNT EMERGENCY STOP PUSH BUTTON:; YELLOW AND RED SOLID/FLASHING ILLUMINATED BASE; 40 MM ACTUATOR; IP69K; CONTACTS: 2NC/1NO-PNP; M12 8-PIN QD; INCLUDES SSA-EB1P-ECWC WASHDOWN COVER ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches IP67 Sealed Push button Switch
- Features: Illuminated Switch
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
Linemaster Introduces Aero Channel: A Next-Generation Medical Footswitch Built for the OR Linemaster Switch Corporation has unveiled the Aero Channel, a ground-up redesign of its medical footswitch platform built for surgical and clinical environments (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
industrial-grade components, enclosed in IP40 aluminum, to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40? to 75? (-40°F~167°F). It fits most indoor and outdoor applications. The reset button restores the device (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
momentary - offers from momentary manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : waterproof, Push button switch , IP67 ] .
-
short pin push switch - offers from short pin push switch manufacturers, suppliers, exporters & wholesalers
Metal Dome Flat Push Button LED Membrane Switch IP67 With Short ...
-
eMobility Charging Connectors available now from Foremost
• Foremost Rugged Push Button Switch has Dust and Water Protection to IP65 and IP67 5th April 2011 .
-
Waterproof switches are static safe
Waterproof to IP67 , up to 30 minutes with a 1m water column, the MTE range of miniature toggle switches , MTW âMustangâ ruggedised toggle switches and MPE miniature push button switches protect equipment deployed in damp conditions or which must be washed-down…
-
knitter-switch cuts lead times for toggle and pushbutton switch ranges
Available with 1 to 4 poles, key features of the improved switch ranges include a mechanical life of up to 200,000 operations, almost unlimited switching function combinations, an operating temperature range as … and the availability of waterproof versions to IP67 . .... Waterproof rubber caps and coloured marking caps can be specified as well as various toggle and push button actuators suitable for extreme environments. .
-
IP67 pushbutton switch from Live Electronics
A robust, IP67 rated unit with standard circular bezel new PA pushbutton switches come with encapsulated flying lead or rear gold plated silver solder lug terminations as standard, and a choice of snap-in or 12mm diameter threaded mounting with anti-rotation .... With nine button colours, a further four LED options, 1.5mm travel, and typically a 3N operating force the PA momentary action push -button switch series is at home in harsh, all weather environments.
-
NKK Switches - MB2065SB1W01-DA - Switches - Pushbutton - Allied Electronics
Safety Switches > Emergency Stop Push Buttons . .... E-Stop; Conforms To Ip67 Standards; No/Nc; Printing On Cap .
-
APEM Components - Q22F1CXXG24E - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
LED INDICATOR,22MM,FLUSH,24VDC, IP67 . .... Safety Switches > Emergency Stop Push Buttons .
-
New Rope Pull Emergency Stop Switches Cover Rope Spans From 40m To 200m With A Single Switch
The ER Series features a heavy-duty IP67 (NEMA 6) die-cast housing and stainless steel eye … is more robust and has a tighter seal than competitive units, enabling these switches to better withstand .... Snap-action operation protects against nuisance tripping due to vibration, and when a pulled or slacked rope actuates the switch a blue reset button must be pushed in order to return to a "machine run" condition.
-
Johnson Electric - TE180203102 - Switches - Pushbutton - Allied Electronics
Relay, Safety, IP67 , White (higher tempmaterial). .... Safety Switches > Emergency Stop Push Buttons .
Indicates content that may require registration and/or purchase.