-
Supplier: Powell Electronics, Inc.
Description: Industrial Limit Switches
- Device Type: Rotary Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Limit Switch/Din Std Body
- Switch Type: Electromechanical
-
Supplier: Acme Chip Technology Co., Limited
Description: EXPLOSION-PROOF LIMIT SWES
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
-
Description: SWITCH SNAP ACTION SPDT 15A 125V
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
Supplier: DigiKey
Description: SWITCH LIMIT DPST-NO 0.75A 240V
- Maximum Current Rating: 0.1 to 0.75 amps
- Electrical Life (Minimum): 5,000,000 (#)
- Operating Temperature: -25 to 70 C
- Switch Configuration: Double Pole, Single Throw (DPST)
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 2NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:2NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC Max:-; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LIMIT SWITCH, COMPACT, 5 AMP, ENCLOSED, 1 POLE, 2 POSITIONS, 250 V, PIN ACTUATOR TYPE, IP68, FASTENER/BRACKET MOUNT, TOP PLUNGER HEAD. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 5 amps
- Device Type: Linear Limit Switch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 1NO/1NC, SLOW MAKE; Limit Switch Actuator:Roller Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:10N; Product Range:Tiny Ti2 Series; Contact CurrentRoHS Compliant: Yes
-
Supplier: BARTEC
Description: Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust limit
- Operating Temperature: -28.88888888888889 to 15.555555555555555 C
- Device Type: Rotary Limit Switch
-
Supplier: BARTEC
Description: Besides the metal-enclosed precision switch of the RET series, BARTEC also offers a series of limit switches with plastic bodies. The enclosure is made of shock impact resistant proof plastic providing an IP 65 protection class according to IEC/EN 60529. Due to its format several
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 230 volts
- Operating Temperature: -28.88888888888889 to 18.333333333333332 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376176-HL-5030 Category: Switches - Limit Switches Temperature Range - Operating: -5°C ~ 60°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Omron Automation and Safety Series: HL-5000 Package: Bulk Product Status: Active Mounting
- Device Type: Rotary Limit Switch
-
Supplier: DigiKey
Description: LIMIT SWITCH, 9007, 600 V 10AMP
- Maximum Current Rating: 0.11 to 1.2 amps
- Operating Temperature: -20.2 to 185 F
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Dustproof
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: Galco Industrial Electronics
Description: LIMIT SWITCH,PLASTIC CASE,IP65,30DE
- Device Type: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH BODY, IP66; For Use With:Schneider XCKJ Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Zinc alloy (Zamack) body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: BERNSTEIN AG
Description: Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: Galco Industrial Electronics
Description: E SEALED MICROSWITCH IP67 8 31395 I
- Device Type: Rotary Limit Switch
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to satisfy
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: BERNSTEIN AG
Description: With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure:
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: General Pump
Description: High Limit Thermal Switch, 68"; Cord FEATURES/BENEFITS Simple installation 68” 18 AWG Cable Can be mounted in any position Factory calibrated Made in the USA
- High Temperature Set Point: 230 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 120 volts
- Maximum Diameter or Width: 1 inch
-
Supplier: OMRON Automation and Safety
Description: Small Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) One of the smallest class of safety limit switches in the world Super small limit
-
Supplier: Asahi/America, Inc.
Description: J-Series manual ball valve limit switches (J-Switch™) are compatible with Asahi/America's Type-21/21a ball valves and Type-23 Multiport™ ball valves. Compact IP67 limit switch for remote position indication of manual valves includes 2-spst mechanical switches, terminal
-
Supplier: Eaton Corporation
Description: PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON MANIFOLD MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 1 POLE(S) 5 TERMINAL(S)
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F OPERATING TEMPERATURE 2 LB-INCH
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 120 volts
- Operating Temperature: -10 to 121.11111111111111 C
- Movement Differential: 6 degrees
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit
-
Supplier: Allied Electronics, Inc.
Description: The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 14 TO 250 DEG
-
Supplier: OTTO Controls
Description: The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 105 C
- Pre-travel: 0.055 inch
- Mechanical Life (Minimum): 100,000 (#)
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -40 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH SZL-VL-S Series miniature-type limit switch is designed for use in applications where limited mounting space is available. With IP67 seal rating, these switches are suitable for OEM machinery that requires a rugged and reliable limit switch capable of
- Operating Temperature: -20 to 70 C
- Certifications / Approvals: CE Certification, UL listed
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Other, Wobble Type (Spring)
Find Suppliers by Category Top
Featured Products Top
-
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
maintain enclosure integrity — a critical factor in passing IP validation testing. The Limits of Traditional Fasteners Traditional screws and bolts rely on: Secondary washers or gaskets Applied sealants (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Looking for a Limit Switch
Does anyone know of any cheap IP68 limit switches , 5A rating, SPDT?
-
Switches / Yaskawa Electric Corporation
Yaskawa's BestactTM dustproof and flood-tight limit switches offer industry compatible mounting capability with IP52- IP68 (~NEMA 2-6) enclosure ratings.
-
Varistor
Yaskawa's BestactTM dustproof and flood-tight limit switches offer industry compatible mounting capability with IP52- IP68 (~NEMA 2-6) enclosure ratings.
-
Keypads & Keyboards Manufacturers, Keypads & Keyboards Product Catalogs Directory
SERIES NO.: X-NP106SD DESCRIPTION: IP68 rated industrial silicone rubber keyboard with carbon-on-gold key switch technology with stroke 1.5mm, with antimicrobial keyboard surface, standard alone desk top... X-Key (China) Limited .
-
Keyboards Manufacturers, Keyboards Product Catalogs Directory
SERIES NO.: X-TP114SD DESCRIPTION: IP68 rated industrial silicone rubber keyboard with integrated numeric keypad, sealed ruggedized touchpad, function keys and backlight, with carbon-on-gold key switch technology... X-Key (China) Limited .
-
Lumberg - 0307 05-1 - Circular Connectors - Circular Connectors - Allied Electronics
connector accessory,spanner wrench for ip68 din series 032x and 033x Switches > Limit .
-
touchpad - offers from touchpad manufacturers, suppliers, exporters & wholesalers
IP68 Silicone Industrial Keyboard with Touchpad(X-TP114SD) touchpad, function keys and backlight, with carbon-on-gold key switch technology with long stroke 1.50mm … Manufacturer : X-Key (China) Limited .
-
Plant Maintenance Product | Pepperl+Fuchs' F99 Inclination Sensors are available with CANopen interface | Plant Services
… operation in harsh environments, F99 inclination sensors feature metal mounting brackets, an outdoor IP68 /69k rating, high … … feature a power supply range of 10 VDC to 30 VDC, two adjustable switching outputs and provide … … models incorporate push button configuration, allowing users to scale the output range and define the limit points.
-
Foot Switch - Nasa Tech Briefs :: Medical Design Briefs
The linear pedal is watertight to an IP68 degree of protection for easy cleanup. The switch can be used for equipment such as dental scalers, bone shavers, and electronic speed controls. The use of Hall Effect sensors provides limited mechanical wear and smooth linearity.
-
Products :: Medical Design Briefs
The linear pedal is watertight to an IP68 degree of protection for easy cleanup. The switch can be used for equipment such as dental scalers, bone shavers, and electronic speed controls. The use of Hall Effect sensors provides limited mechanical wear and smooth linearity.
Indicates content that may require registration and/or purchase.