-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Material: Acrylic
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
-
Supplier: Sentry Air Systems, Inc.
Description: The 18” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 12” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by
- Required Airflow: 65 SCFM
- Fume Hood Type: Cleanroom
-
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by
- Required Airflow: 65 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 24” Wide Portable Clean Room Hood offers an ISO Class 5 cleanroom to help protect the process from outside contamination and particulate. This system utilizes a vertical laminar airflow pattern and a dual-stage filtration to create positive-pressure environment by
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Cincinnati Sub-Zero Products
Description: class as per DIN EN ISO 14644-1 in workspace. These clean room ovens are available in four sizes with working space volume of 2.1 cu. Ft. to 110 cu. ft. (60 to 3,125 liters) for electronics and semiconductor industry, optics, medical technology and more. Constant
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Weiss Technik North America, Inc.
Description: distribution of temperature thus ensuring optimum, reproducible production results. Optimum production results on account of the highest possible cleanliness corresponding to clean room class ISO 5 DIN EN ISO 14644-1 High process temperatures of up to 350 °C under
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: disposable. Features a clean room class rating of ISO Class 5 to ISO Class 8.
- Clothing Type: Coveralls/Body Suit
-
Supplier: Baker
Description: clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the work area and contaminating
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: R. S. Hughes Company, Inc.
Description: a clean room class rating of ISO Class 5.
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Sterile. Some products are single use while others are reusable. This particular cleanroom coveralls is disposable. Features a clean room class rating of
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: clean room class rating of ISO Class 5.
- Clothing Type: Coveralls/Body Suit
-
Supplier: Terra Universal, Inc.
Description: Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure a continuous wash of particle-free air to the work area Air conditioning and
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work
- Laminar Flow Direction: Horizontal
-
Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work
- Laminar Flow Direction: Horizontal
-
Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work
- Laminar Flow Direction: Horizontal
-
Clean Benches - 3889701 - Labconco Purifier 3 ft Horizontal Clean Bench, 39†D, 115V -- GO-09116-04Supplier: Cole-Parmer
Description: • Remove particles from room air to supply Class 100 air to your bench working area • Provides ISO Class 5 conditions and product protection • Two interior depths offered to match your application needs • Easy to clean, static-dissipative stainless steel work
- Laminar Flow Direction: Horizontal
-
Supplier: Yamaha Motor- Robot Division
Description: A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses are also completely built-in and the inside of the robot is sucked from the rear of the base to
-
Supplier: Simplex Isolation Systems
Description: composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications
- Type: Environmental Stability
- Configuration: Laboratory / Room, Walk-In
-
Supplier: Dorner Manufacturing Corp.
Description: acceptable Brushless DC gearmotor and controller. Bi-directional Clear anodized aluminum framing Electrically conductive acetal rollers ISO Class 4 Cleanroom verified* *To verify clean room requirements, an unloaded base conveyor was tested and did not generate
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: diaago
Description: any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
-
Supplier: IKO International, Inc.
Description: Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping
- Stroke or X-Axis Travel: 1.968505 to 31.49608 inch
- Rated Speed: 7.8740157480315 to 39.3700787401575 in/sec
- Carriage Load: 15.435 to 79.38 lbs
- Lead: 0.15748031496062992 to 0.7874015748031497 inches per
-
Supplier: Foctek Photonics, Inc.
Description: established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the
- Focal Length: 2.8000000000000003 to 12 mm
- Aperture Range (F-Number): 1.8
- Diameter: 28.000000000000004 mm
- Length: 41.7 mm
-
Supplier: Foctek Photonics, Inc.
Description: established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the
- Focal Length: 3 mm
- Aperture Range (F-Number): 2.1
- Diameter: 20.000000000000004 mm
- Length: 20.24 mm
-
Supplier: Foctek Photonics, Inc.
Description: established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the
- Focal Length: 4 to 18 mm
- Aperture Range (F-Number): 1.6
- Diameter: 52 mm
- Length: 79.10000000000001 mm
-
Supplier: New Vision Display
Description: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: Precision Polymer Engineering Ltd.
Description: in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are supplied under the MicroFORM® brand. Customize | Optimize | Minimize Engineered and customized elastomer solutions for your
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: diaago
Description: contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
-
Supplier: Visual Sound, Inc.
Description: without lowering its high brightness. This helps to reproduce deeper, richer blacks, and provides images with more detailed textures. Note: In Dynamic Iris mode 3. Detail Clarity Processor 3 Brings Depth and Clarity to Details The frequency of the video signal is analyzed for each
-
Supplier: TSI Incorporated
Description: enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications. The Model 9110 can
- Measurement Type: Size
-
Supplier: ATS Automation
Description: The sortimat Clearliner™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model 400 tray handler, the Clearliner model 600 is designed and built for clean room ISO 7 (Class 10,000)
- Maximum Load: 66.15 lbs
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features and Options: Sanitary
Find Suppliers by Category Top
Featured Products Top
-
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. About Envirco As Innovators in Clean Air Technology, Envirco (read more)
Browse Clean Benches Datasheets for Envirco -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. Applications The high performance (read more)
Browse Clean Benches Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air (read more)
Browse Clean Benches Datasheets for Baker -
clean room compatibility Radial runout of ±3.5 µm Click here to see the data sheet and interface drawing of the Z3TM Combined Module (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the (read more)
Browse Clean Benches Datasheets for Baker -
rotation Tip and tilt correction over ±0.08° for leveling and for move and settle improvement Vacuum feed-through to the chuck level ISO class 2 clean room compatibility Radial runout of ±3.5 µm Click here to see the data sheet and interface drawing of the Z3TM Combined Module (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A.
More Information Top
-
Demonstration of 22nm SRAM features with patternable hafnium oxide-based resist material using electron-beam lithography
The coated wafers were stored in a front opening unified pod (FOUP) in class ISO 3 clean room atmosphere, which ensures a controlled and stable air environment prior to e-beam exposure.
-
Forum: Chem. Ing. Tech. 12/2008
The new Absaug- and filter units of the CR series are insertable according to development stage in clean rooms of the ISO classes 3 , 5, 7 and 9.
-
Clean room technique
The change of the transport of the silicon wafers in open carriers to the SMIF-of-technique (St-andard Mechanical interface) with closed boxes allowed now a relaxation of the clean room class of typically ISO 3 on ISO 5.
-
Evaluation of corrosion behaviour in a 317L stainless steel strip welding using scanning Kelvin probe force microscopy
The AFM instrument was located in a clean room lab of class ISO 3 according to standard ISO 14644- 1.
-
A miniaturized flow reaction chamber for use in combination with QCM-D sensing
All pro- cedures were performed in a class 3 –6 clean room according to the ISO 14644-1 standard.
Indicates content that may require registration and/or purchase.