-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Material: Acrylic
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
-
Supplier: Sentry Air Systems, Inc.
Description: as safeguard patients’ health and safety. After spiking, the Joint Commission requires healthcare professionals to utilize IV bags within one hour unless they were prepared in an ISO Class 5 Cleanroom environment. For easy storage, the IV Hood comes standard with a 7-hook
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this part. The size for this product is Universal. Features a clean room class rating of FS 209, ISO Class 5,
- Clothing Type: Shoe Covers/Booties
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this product. The size for this product is Small/Medium. Features a clean room class rating of FS 209, ISO Class
- Clothing Type: Shoe Covers/Booties
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kimtech Pure disposable cleanroom boot cover is packaged 100 pair per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL/2XL. Features a clean room class rating of FS 209, ISO Class 5,
- Clothing Type: Shoe Covers/Booties
-
Supplier: R. S. Hughes Company, Inc.
Description: is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Low-Linting. Features a clean room class rating
- Clothing Type: Coveralls/Body Suit
-
Supplier: Terra Universal, Inc.
Description: Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure a continuous wash of particle-free air to the work area Air conditioning and
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Weiss Technik North America, Inc.
Description: adjacent Special Features Working space: clean room class ISO 5, conforming to DIN EN ISO 14644-1 Clean room installation Class ISO 7 conforming to DIN EN ISO 14644-1 Extremely rapid heat-up phase Controllable product
- Configuration: Laboratory / Room
-
Supplier: Clean Air Products
Description: cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple
- Material: Acrylic, Aluminum, Polycarbonate (PC), Steel
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area
- Fabrication: Modular Hardwall
-
Supplier: SDI
Description: Portable Softwall Clean Rooms allow you to achieve Class 10,000 standards in your work area within 1 day. Rooms come with a ready to assemble pre-engineered and pre-fabricated modular frame 8 ft. long x 8 ft. wide x 8 ft. high and soft clear PVC Curtains and doors. Custom
- Cleanliness Class: Class 10,000 (ISO 7)
- Fabrication: Modular Softwall
- Material: PVC
- ESD Control: Static Dissipative
-
Supplier: Weiss Technik North America, Inc.
Description: during an entire cycle. An entire cycle comprises heating, sterilizing and cooling of the product. Of course, all sterilizers fulfill the requirements of the relevant clean room classes (ISO 5 and 7 of DIN EN ISO 14644-1). The brand stands not only for the further
- Configuration: Laboratory / Room
-
Supplier: Clean Air Products
Description: The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean
- Material: Acrylic, Steel - Stainless, Vinyl
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Features: Gowning Area
-
Supplier: Clean Air Products
Description: HEPA filters are room-side replaceable for easy maintenance and replacement. Gel seals are available for HEPA filters on stainless steel rooms. A steel defuser screen is also included. Features of Modular Cleanrooms Smooth walls Easy-to-clean return air grills Stainless steel
- Material: Aluminum, Steel, Steel - Stainless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
-
Supplier: Precision Polymer Engineering Ltd.
Description: Class 7) environment, plus a separate area for cleaning and packaging to Class 1,000 (ISO Class 6). USA: One 00 sq.m. (00 sq.ft.) clean room which houses milling, molding, inspection, cleaning and packaging operations in a Class 1,000
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: Medisca Inc.
Description: all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength:
- Clothing Type: Gloves
-
Supplier: Spectrum Plastics Group
Description: certified. ·Clean room molding options available- ISO Class 7 and 8. ·ISO 9001, AS 9100 and ISO 13485. ·Parts molded to specification including tight tolerances or micro molded. -Family tools, with or without runner shut-offs available. ·Insert
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold Making
- Molding Type: Blow Molding, Thermoplastic Injection Molding
- Features: Graphics, Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
-
Supplier: Cincinnati Sub-Zero Products
Description: protection Sterilizers comply with the DIN EN ISO 20857:2013 standard ISO 5 or ISO 7 clean room class in accordance to DIN EN ISO 14644-1 GMP and FDA conformity Pharma qualification package Comprehensive options e.g. pass-through version and
- Temperature Range: 482 to 662 F
- Internal Configuration: Dry Heat
- Application: Industrial, Sterilizing
- Controller Type: Programmable
-
Supplier: Foctek Photonics, Inc.
Description: established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the
- Focal Length: 1.7 mm
- Aperture Range (F-Number): 2
- Diameter: 26 mm
- Length: 25.84 mm
-
Supplier: UFP Technologies, Inc.
Description: Thermoforming: UFP Technologies has multiple manufacturing capabilities to thermoform custom packaging, component and product solutions from plastics and foams. Clean Room Manufacturing: We have multiple clean room and controlled environment facilities, including
- Cutting: CNC Cutting, Router, Water Jet Cutting
- Materials: Composites, Foam, Plastics
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet
-
Supplier: diaago
Description: or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Class 7 Clean Room, Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified
-
Supplier: diaago
Description: The Micronic 96-4 Rack can hold 96 individual 1.40ml tubes Internal Thread with TPE Push Caps/ Low Profile Screw Caps or Screw Caps or 1.40ml tubes External Thread with Screw Caps. Precision manufactured in a certified class 7 clean room production facility, the Micronic
-
Supplier: Cole-Parmer
Description: standard in precision temperature chambers
achieve temperature accuracy from 5°C above room temperature to 300° with remarkably short heating and recovery times.
|An independently adjustable ISO Class 2 safety thermostat with visual alarm provides full- Temperature Range: 41 to 572 F
- Capacity: 0.7 cubic feet
-
Supplier: diaago
Description: the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
-
Supplier: New Vision Display
Description: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: diaago
Description: DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
-
Supplier: ATS Automation
Description: The sortimat Clearliner™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model 400 tray handler, the Clearliner model 600 is designed and built for clean room ISO 7 (Class
- Maximum Load: 66.15 lbs
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features and Options: Sanitary
-
Supplier: Mountz, Inc.
Description: MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit it with your
-
Supplier: Mountz, Inc.
Description: Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Clean room compliant (ISO14644-1 2015 Class 5) Operates with Electric Screwdriver Models: EC-Series (40000
-
Supplier: TFC Ltd.
Description: welding equipment 100% LP test on O Ring seal welds X-ray of weld area on request Helium leak test equipment Seating load and spring back measurement Heat treatment & plating facility Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D)
- Seal Type: O-Ring
-
Supplier: NuAire, Inc.
Description: that their samples will be protected. Constant Contamination Control Closed-Loop HEPA Filtration The best of both worlds bring together the standards of an ISO Class 5 Clean Room and a space-saving footprint. The ES NU-8631 offers a contamination-free environment through
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Visual Sound, Inc.
Description: images with high definition. System Daylight View 2 for Enhanced Color Perception This original Panasonic technology optimizes image quality to improve color perception of the projected image in bright rooms. Gamma curves and sharpness, in addition to conventional color correction, are
Find Suppliers by Category Top
Featured Products Top
-
, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air (read more)
Browse Clean Benches Datasheets for Baker -
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
-the-shelf products Compact footprint Payload up to 30 Kg Included options and features: rails particle suction (ETEL patent), custom signals, pneumatic lines, and more. ISO1 clean room compatibility Tip-Tilt correction (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the (read more)
Browse Clean Benches Datasheets for Baker -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
rotation Tip and tilt correction over ±0.08° for leveling and for move and settle improvement Vacuum feed-through to the chuck level ISO class 2 clean room compatibility Radial runout of ±3.5 µm Click here to see the data sheet and interface drawing of the Z3TM Combined Module (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
; flare, sanitary, and other connection types available. 20 – 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10 (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
footprint Payload up to 80 kg Nanometer level position stability High dynamics Excellent bidirectional repeatability and position stability ISO 2 clean room compatibility (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A.
More Information Top
-
Sensory Stability of Ultra‐High Temperature Milk in Polyethylene Bottle
Two lots of 300 units each were processed, respectively, at 135 and 141 °C/10 s using indirect heating and subsequently aseptically filled in an ISO class 7 clean room .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50102/462155388-MIT.pdf?sequence=2
Air Handler Shutdown: In order to test air quality, we shut off the air handlers in ISO Class 8 clean rooms ( ISO Class 7 clean rooms may be tested in the future).
-
Mesenchymal Stromal Cells
For cell therapy production, the clean room environment should, at minimum, meet class 10,000 ( ISO class 7 ) clean room rating with a biosafety cabinet or other class 100 (ISO class 5) zone for performing open manipulations.
-
AFM measurements of forces between silica surfaces
The measurements were carried out in an ISO 7 class clean room (NTNU Nanolab).
-
Relaxation time and viscosity of fused silica glass at room temperature
Our interferometer, as well as the plates constituting the primary standard, is housed in an ISO class 7 clean room with environmental conditions of (20±1) ◦ C temper- .
-
Sensory stability of ultra-high temperature milk in polyethylene bottle.
2 lots of 300 units each were processed, respectively, at 135 and 141°C/10 s using indirect heating and subsequently aseptically filled in an ISO class 7 clean room .
-
Long‐Term Safety and Function of RPE from Human Embryonic Stem Cells in Preclinical Models of Macular Degeneration
All cell manufacturing procedures were carried out in ISO Class 5 biosafety cabinets in a fully validated, state-of-the- art ISO Class 7 clean room facility under strict environmental control monitoring systems and a routine microbial testing regi- men.
-
Testing a small scale aseptic system for milk in plastic bottles.
Four 150 l batches of milk with pH approx. 6.7 were heat-processed at 137–143°C for 10 s in a plate heat exchanger and then aseptically transferred to 500 ml HDPE bottles in an ISO class 7 clean room .
-
Fused silica long-term stability: case studies
The interferometer and the plates are housed inside an optical metrology laboratory consisting of an ISO class 7 clean room with environmental conditions of (20 ± 1) °C temperature and (45 ± 5) % relative humidity.
-
Journal of Cardiovascular MR | Full text | Whole shaft visibility and mechanical performance for active MRI catheters using copper-nitinol braided polymer tubes
Catheter prototypes were constructed in the NHLBI core catheter fabrication facility, which has an ISO class 7 clean room .
Indicates content that may require registration and/or purchase.