-
Supplier: Restek
Description: Commercial jet fuel A.
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: GASOLINE & JET FUEL
-
Standards and Technical Documents - PURIFIERS, JET FUEL CENTRIFUGAL, NAVAL SHIPBOARD -- MIL-P-22088ASupplier: Accuris
Description: PURIFIERS, JET FUEL CENTRIFUGAL, NAVAL SHIPBOARD
-
-
Supplier: Accuris
Description: INHALATION/TERATOLOGY STUDY IN RATS JET FUEL A
-
Supplier: Accuris
Description: JET FUEL, REFEREE
-
Supplier: Snecma
Description: The LEAP-1A® is the airlines' engine of choice for the next-generation single-aisle airliner from Airbus, the A320neo. It offers A320 operators exceptional technical, economic and environmental performance, with a 15% reduction in fuel consumption and CO2 emissions versus current engines, a
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: SAE International
Description: Standard reference fluids, or test fluids, have long been used to evaluate the effects of hydrocarbon fuels on various materials, such as integral fuel tank sealants. Standard fluids are required because hydrocarbon fuels, such as JP-4, vary widely in composition depending on
-
Supplier: Oerlikon Metco
Description: The Diamond Jet series supports a wide range of fuel gasses and water or air cooling options. The coatings produced feature: High density Low oxide content High adhesion to substrate Excellent machinability Industries that typically use these models include: Oil and Gas Pulp and Paper
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides general information on the developing subject of synthetic jet fuels derived from non-petroleum feed stocks. It addresses synthetic jet fuel properties and other topics associated with their use and is intended as a
-
Supplier: ASTM International
Description: 1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines one specific type of aviation turbine fuel for civil use. This fuel has advantages for operations in
-
Supplier: SAE International
Description: Standard reference fluids, or test fluids, have long been used to evaluate the effects of hydrocarbon fuels on various materials, such as integral fuel tank sealants. Standard fluids are required because hydrocarbon fuels, such as JP-4, vary widely in composition depending on
-
Supplier: SAE International
Description: constant-volume computational domain. Furthermore, subsonic versus sonic structures have been compared using both hydrogen and ethylene fuel jets. Finally, the accuracy of scaling arguments to characterize an underexpanded jet by a subsonic "equivalent jet" has been
-
Supplier: ASTM International
Description: Standard Test Method for Existent Gum in Fuels by Jet Evaporation
-
Supplier: CSA Group
Description: control additives. For determination of gum content in automotive ethanol (E85) fuel, no precision data is available (see 14.1). For non-aviation fuels, a procedure for the determination of the heptane-insoluble portion of the residue is also described.
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction- Horsepower: 1 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Rolls-Royce Holdings plc
Description: The EJ200 is a collaborative engine between Rolls-Royce, MTU, Avio and ITP, who formed in the late 1980s as EUROJET Turbo GmbH. The technology of the engine makes it both smaller and simpler in layout than current engines of a similar thrust class, while giving it lower fuel consumption and
- Length: 157 inch
- Weight: 2,180 lbs
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Honda Aircraft Company
Description: aerodynamics and NLF technology were applied to the design of the main wing airfoil and fuselage nose shape of the HondaJet to reduce aerodynamic drag. This cutting-edge engineering innovation contributes to high cruising speed and increased fuel efficiency. COMPOSITE FUSELAGE Unlike many
-
Supplier: Rolls-Royce Holdings plc
Description: The Pegasus vectored-thrust turbofan is a 2-shaft design featuring three low pressure (LP) and eight high pressure (HP) compressor stages driven by two LP and two HP turbine stages respectively. The combustor is annular and features vaporisers. The latest variant, the 11-61, is controlled by a Full
- Length: 137 inch
- Weight: 3,960 lbs
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Rolls-Royce Holdings plc
Description: The Adour is a twin spool counter rotating turbofan engine delivering thrust in the range of 5,000 to 8,000 lb. The Adour engine features a 2-stage Low Pressure Compressor (LPC), a 5-stage axial flow High Pressure Compressor (HPC), a highly efficient annular combustor, a single stage High Pressure
- Length: 77 to 114 inch
- Weight: 1,299 to 1,784 lbs
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Tele-Lite, Inc.
Description: For shallows, streams, white water rivers and sandbars, Honda's Jet Drive engines are a perfect choice. They can easily go where other propellers can't. Available in three sizes, 105hp, 65hp and 35hp, these engines offer the same dependability, fuel efficiency and quiet operation that
- Engine Type: Internal Combustion
-
Supplier: Safran Helicopter Engines
Description: The TR 3 is currently the smallest turbojet engine for missile applications developed by Microturbo. It is currently the only one in its category that can undergo large-scale production while still offering remarkable levels of quality and performance that allow it to operate in very harsh
- Length: 12.9 inch
- Width: 5.1 inch
- Weight: 8.5 lbs
- Application: Aviation
-
Description: Method for the determination of the gum content (residue on evaporation) of aviation fuels and motor gasolines or other volatile distillates in their finished form. For motor gasolines a procedure for the determination of the heptane-insoluble portion of the residue is also described. Cancels
-
Supplier: IHS ESDU
Description: ESDU 74018 gives simple formulae, derived from an analysis of a wide range of aircraft operating data, that enable still-air estimates of range, fuel used, and time based on cruise performance to be adjusted for the net loss of energy during climb (including acceleration) and during descent
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Lee Co. (The)
Description: This lubrication jet generates a straight, well-defined stream of fluid to a predetermined target with differential pressures of 10 to 200 psid. It is ideal for directing streams of lubricating oil at critical bearings, cooling oil at meshing gears, or fuel at the inside of vaporizing
- Orifice Size: 250 mil
-
Supplier: Lee Co. (The)
Description: This lubrication jet generates a straight, well-defined stream of fluid to a predetermined target with differential pressures of 10 to 200 psid. It is ideal for directing streams of lubricating oil at critical bearings, cooling oil at meshing gears, or fuel at the inside of vaporizing
- Orifice Size: 187 mil
-
Supplier: Bombardier, Inc.
Description: The incomparable Global 8000 business jet leads the evolution of business aviation with its consummate cabin comfort and remarkable non-stop range capability. A power lunch or a family dinner, your dining table balances work and pleasure, crafted with luxury and lifestyle in mind. A large
-
Supplier: Diamond Aircraft
Description: Stunning to look at sitting on the ramp or blasting through the sky, this aircraft has everything you'd expect in a jet, such as luxurious comfort, speed and technology, and many things that other jets just can't offer, such as affordability and ease of operation. At Diamond, we've not
-
Supplier: Cessna Aircraft Company
Description: Our entry into the super midsize jet category is going straight to the top. With a 4,000 nm range, a Mach.86 cruising speed and a 45,000 foot maximum cruising altitude , the Citation Longitude delivers far more performance than other midsize jets far more efficiently. Performance is
-
Supplier: Boeing Company (The)
Description: The F/A-18 Super Hornet is a twin-engine, supersonic, all weather multirole fighter jet that is capable of landing and taking off from an aircraft carrier. Every Super Hornet has been delivered on cost and on schedule. Boeing offers a suite of upgrades to the F/A-18 Super Hornet, including
-
Supplier: Lee Co. (The)
Description: This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002
- Orifice Size: 187 mil
-
Supplier: Airbus Group
Description: 12,500 m Engines thrust 96 to 106 kN Aircraft weights and fuel capacity Max ramp weight 68.4 tonnes Max take-off weight 68.0 tonnes Max landing weight 57.5 tonnes Max zero fuel weight 54.5 tonnes Max fuel capacity with 2 ACTs 27,490 litres Cabin Dimensions Cabin length 21.62 m
Find Suppliers by Category Top
Featured Products Top
-
ESSENTIAL SPENT NUCLEAR FUEL STORAGE REQUIREMENTS TECHNETICS CRITICAL SEAL SOLUTIONS Long-time Technetics Group nuclear power partner required a unique gasket and seal (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
applications typically operate fuel valves outside the cabin, so extreme temperatures and vibrations are the norm, which mandates a robust design. Power and torque density are critical, as performance must be balanced with space and weight savings to improve the characteristics of the aircraft (read more)
Browse Brushless Motors Datasheets for Portescap -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
options Jet A-1 fuel-resistant designs available Selected designs for -40 °C to +90 °C applications UL-certified cable assemblies available Testing and documentation available on request (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
°F; 1.8 K) , Methane, etc. Boil-off / Leakage less than 1.00×10-9 standard cubic centimeters per second (sccs) Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
. Atomizing Nozzles – Lee Spin Jets® Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70° hollow cone spray pattern (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
. Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels High Temperature Rocket Engine Sealing Hybrid Hydrogen Aerospace Engine Sealing Flow Control New Energies Oil (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets Boeing’s BMS 1060-A specification to protect aircraft parts from exposure to standard aircraft (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
predictive and preventive maintenance applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc.
More Information Top
-
CRANFIELD UNIVERSITY
Note: The estimated CO2 emissions resulting from the non-stop routing strategy with 100% JET A1 fuel are represented in red and the CO2 emissions resulting from the multiple stage routing with 50:50 biofuel is represented in green.
-
Experimental Characterization of Gelled Jet A1 Spray Flames
…viscous and non-Newtonian (viscosity at zero shear rate ( ˙γ ) or static flow conditions ∼ 104 Pa.s and 0.2 Pa.s at ˙γ = 100 s−1), surface tension, density, and lower heating value are similar to the ungelled Jet A1 fuel .
-
Interactions among synthesis, rheology, and atomization of a gelled propellant
The instantaneous spray images of gelled Jet A1 fuel at two different TProc = 63 and 70 °C shown in the inset reveal the quality of atomization .
-
Fluorescence spectroscopy of kerosene vapour at high temperatures and pressures: potential for gas turbines measurements
Selection of these molecular compounds has been guided by the results of the chemical analysis of the Jet A1 fuel by gas chromatography (GC).
-
Measurements of the visible flame height of a swirl-stabilized kerosene jet diffusion flame
In this work, the spray flame of the kerosene-based Jet A1 fuel was characterized for different MFRs and fuel flow rates in terms of the visible flame height.
-
DREAM Sub-Programme 5 – Alternative Fuels
Jet A1 Fuel Spray Particles Diameter Distribution at 756 rpm .
-
ICAO Journal 2009 No. 2
A biofuel blend of 50:50 jatropha and Jet A1 fuel was used to power one of the Air New Zealand Boeing 747-400’s Rolls-Royce RB211 engines.
-
Realistic Probability Estimates For Destructive Overpressure Events In Heated Center Wing Tanks Of Commercial Jet Aircraft
The remaining 10 events involved Jet A or Jet A1 fuels that are in current use by the commercial aircraft industry.
-
Overview of the valiDation of Radical Engine Architecture systeMs (DREAM) Programme (EC 7th
Framework Programme
Future availability and cost of Jet A1 fuel .
-
Handbook of Hydrocarbon and Lipid Microbiology
Among Pseudomonas isolates, DhA-91 grew on n-alkanes (such as octane, dodecane, and Jet A1 fuel ), but not on aromatics.
Indicates content that may require registration and/or purchase.