Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier pumps, a water filtration
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: costly repairs and maintenance fees. Making the GentleJET the ideal barrel cleaning machine for both Oak and stainless steel barrels. State of the Art Technology: Proven to be the most effective and efficient barrel cleaning machine, offering 100% cleaning coverage
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's Green Filter Injection Cleaning System Machine is a standalone unit designed to clean most cylindrical cartridge filters. The unit is adjustable and accepts most filter sizes, and features our patented Injection Self Cleaning System (U.S. Patent 61109825). The
- Airflow: 1,400 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating), Pulse-jet
- Collector Type: Source Collector / Portable
-
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: smaller tanks under 1250 gallons, there is the Alpha FP. The AlphaFP was designed to clean and polish fuel tanks both above and below ground. This machine fits easily inside the fuel storage tank where its powerful rotary jets blast away any contaminants and break up dirt and sludge.
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Barrel Cleaning Bung Hole Down Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Stoelting Cleaning Equipment
Description: Stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Stoelting Cleaning Equipment
Description: High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Alfa Laval Inc.
Description: different configurations covering any tank size. Thorough cost-effective cleaning To achieve the best possible cleaning results, Toftejorg Rotary jet heads use an optimized high-impact jet pattern to provide the highest possible coverage. Cleaning patterns reach
-
Supplier: KADANT
Description: Benefits: No paper breaks during cleaning No water marks in paper during cleaning All contaminants collected outside the paper machine Fast payback time of investment by: Improved paper machine runnability High permeability value during fabric life No paper machine
-
Supplier: NETZSCH Premier Technologies LLC
Description: s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Grinding Mills and Pulverizers - Spiral Jet Mills with Integrated Classifier, Dry Grinding -- ConJetSupplier: NETZSCH Premier Technologies LLC
Description: ConJet® High-Density Bed Jet Mill Efficient Air Jet Milling with controlled maximum particle size General The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Feed: Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Cole-Parmer
Description: • Air-jet sieving action is ideal for light materials with lower-micron particle size • 10
m to approximately 4 mm particle size range • 0.3 to 100 g maximum batch • Maximum number of fractions: 1 (2 using the optional cyclone) This sieving machine is ideal for separation, -
Supplier: Alfa Laval Inc.
Description: applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary
-
Supplier: Ultrasonic Power Corporation
Description: introduced into a cleaning liquid by means of a series of "transducers" mounted to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly
- Wash Tank Capacity: 204 gallons
- Internal Length: 70 inch
- Internal Width: 28 inch
- Internal Depth / Height: 24 inch
-
Supplier: Ultrasonic Power Corporation
Description: clean interior surfaces Better than mechanical cleaning Penetrates into cracks and crevices Suited to a wide variety of applications Manufactured in the USA Ultrasonic cleaning is a result of high frequency sound waves introduced into a cleaning liquid by means of a series of
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: General Pipe Cleaners
Description: to scour the walls of the pipe, and two 35 degree jets to drive the hose down the line. The less expensive JN-RA hardened steel rotary nozzles have two 45 degree jets for combined thrust and cleaning action. Spray Wand (Optional) Get a spray wand and use your jet for high
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Deflated 1.75" (454mm) Dia. Max 4" (102mm) Dia. Min 3" (76mm) Length Deflated 14.75" (375mm) Pressure, Max PSI Flushing 80psi (5.5 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W103 Shipping Wt. 2
- Pipe Diameter (Nominal): 3 to 4 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Deflated 2.5" (63mm) Dia. Max 6" (152mm) Dia. Min 4" (102mm) Length Deflated 20.25" (514mm) Pressure, Max PSI Flushing 80psi (5.5 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number W103 Shipping Wt. 3
- Pipe Diameter (Nominal): 4 to 6 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 1/4" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Max 3" (76mm) Dia. Min 2.5" (64mm) Length Deflated 13" (330mm) Sage Subcategory Number W103 Shipping Wt. 2 Lb (0.91 Kg)
- Pipe Diameter (Nominal): 2.5 to 3 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 1/8" FNPT Country of Origin USA Description DrainJet®-Pro for Jetter Dia. Max 2.5" (64mm) Dia. Min 1.375" (35mm) Length Deflated 9.25" (235mm) Sage Subcategory Number W103 Shipping Wt. 1 Lb (0.45 Kg)
- Pipe Diameter (Nominal): 1.375 to 2.5 inch
-
Supplier: Proceco Ltd.
Description: The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and
-
Supplier: NETZSCH Premier Technologies LLC
Description: CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Description: at a single location, including: Hermetic Sealing CNC Programming and Machining Brazing Per MIL-B-007883, Grade A Vacuum Brazing Soldering Per J-Std-001C And NHB-5300.4 (3A-1) Welding - Laser and Conventional Plating Marking Passivation Annealing/Heat Treating Etching/Passivation Chemical
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614 cc
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Jet Edge
Description: and rotation speeds result in a perfectly cleaned inner surface. The Ultra Lancing Machine is powered by a Jet Edge UHP water jet intensifier pump that supplies 36,000 psi (2,500 bar) water to a 0-1500 rpm rotary swivel that transfers UHP water into the rotating lance. The lance
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: Mile-X Equipment, Inc.
Description: of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Jergens, Inc.
Description: Product Specifications: Outlets: 14 Working Medium: Machine Coolant Repeatable, systematic, & thorough cleaning of a machine's interior No aerosol pollution harmful to the health of the machine operator Reduction of cleaning time Wash away chips and clean the
-
Supplier: Mile-X Equipment, Inc.
Description: products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year factory warranty and Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Jet Edge
Description: Abrasive Removal Systems are specifically designed to continuously remove spent garnet from the waterjet catch tank. Sweeper nozzles installed in the water jet catch tank push the suspended garnet toward pump suction. Garnet is removed by a centrifugal separator which is fed by a heavy duty
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
corrosion resistance. It has a redundant seal system that allows problem-free cleaning with high pressure jets or foam. This enables MPA-C valve terminals to be installed in locations with harsh environmental conditions and strict sanitary requirements. The terminal is made with FDA (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
ROLEC’s aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC’s premier ‘go anywhere’ industrial electronic enclosure. It can be mounted (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
wet parts Clean machined parts Distribute heat in molds/ovens Ventilate confined areas Dust collection Exhaust tank fumes Advantages Compared to Fans: Compact, lightweight, portable No (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
verifying the model with testing is much higher.” In addition, General Plastics trimmed rough billet into the shape specified by Orbital ATK, and they machined the final shape at their facility. They wanted clean, virgin foam when they applied their coatings, so they removed the last (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
resistance using resin chemistry and flame-retardant chemicals. FR-3700 uses cross-linked resin to improve strength-to-weight ratios and resist friability (a foam’s tendency to crumble or degrade during machining or under load). This chemistry allows for clean edges and precise cuts, especially (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
IP65-rated enclosure. This protection level ensures dust-tight operation and resistance to water jets from any direction. Combined with an extended operating temperature range of -30°C to +65°C, the FHS135-25-10120 is designed to withstand rain, snow, blowing dust, coastal salt spray, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
Research on the railway tanker cleaning system of the cleaning performance and parameter optimization--《Cleaning World》2013年09期
Beijing Beike WeSmile Technology Development Co.,Ltd.,Beijing 100083,China);The force analysis of high pressure water jet cleaning machine theory[J];Cleaning World;2008-12 .
-
High Pressure Cleaner - High Pressure Cleaner Manufacturers, Suppliers
Related Searches : high pressure washer, pressure washer, pressure cleaner, high pressure cleaning machine, high pressure pump, cleaning equipment, washer, cleaner, steam cleaner, pump, industry commerical washer, indoor cleaning, domestic washer, cleaning, water jet cleaning machine , washing machine, electric high pressure washer, cleaning…
-
Energy Security and Development
− Air compressors for compressed air facility and for spray painting − Water jet cleaning machine —Washing of coach interior and exterior − Water pump for hydraulic testing of water tanks − Lights for illumination and fans for ventilation • Non-destructive…
-
Multi-objective genetic algorithm for the optimization of road surface cleaning process
Fuzzy evaluation for quality of high pressure water jet cleaning machine .
-
Iron contamination in silicon technology
Important advances in the technical implemen- tation of the RCA cleaning method include closed system processing [460], centrifugal spray and fluid jet cleaning ma- chines [545], and megasonic (750–980 kHz) cleaning tech- niques [546–552].
-
Global Solvents Report: Opportunities for Greener Solvents
Green Jet machines clean and dry garments in a single computer-controlled unit using no solvent.
-
CR4 - Thread: Hydrojet Machine Manufacturing
Our company planned to manufacture one Hydro jet cleaning machine , especially for coil cleaning (Water distiller/Heat treatment plant/Oil tubs etc) and we found locally (UAE) available this type of machine with very high price.
-
Fabrication and installation of the vacuum vessel for the Advanced Toroidal Facility
The final cleaning involved a detergent wash using a hot water jet cleaning machine •followed by a hot water rinse arid a complete alcohol rinse.
-
The Technology of Heterogeneity Mterial Cleaning--《Modern Machinery》2005年06期
Chen Yufan (HENGBITONG water-jet cleaning technology Co.Ltd.,Beijing 100029);The energy distribution and cleaning efficiency of high pressure water- jet cleaning machine [J];Cleaning World;2003-09 .
-
Handbook of Industrial Surfactants Volume 1 and 2
Metalex CL #110 [NOF] Uses: Metal cleaning agent; low foaming alkaline cleaner for steel cleaning by pres- sure jet automatic cleaning machine Properties: Wh. powd.
Indicates content that may require registration and/or purchase.