Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeZURIK, Inc.
Description: Hilton H-2500 Jet Flow Gates are used for free water discharge and flow control on dams and reservoirs. Jet Flow Gates are precision manufactured throttling valves designed for high pressure / high head service, and are built to U.S. Bureau of Reclamation
- Valve Type: Gate / Knife Valves
-
Supplier: General Pump
Description: Jetter valve, replaces valve cap Features Allows standard triplex pump to generate flow pulsations on demand to improve nozzle movement and cleaning power in sewer cleaning applications. Simple operation allows both full-flow and pulsation modes. Large easy-to-grasp
- Pressure Rating: 3,500 psi
- Primary Material: Brass / Bronze
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: We are specialized in designing and manufacturing customized micro jet, nozzle, injector, valve, as well as all kinds of micro filters. We are not only professional in the machining, but also experienced in applications and their different requirements, including spray angle,
- Orifice Size: 0.19685049999999998 to 0.39370099999999997 mil
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Form: In-line
-
-
Supplier: Hernon Manufacturing, Inc.
Description: The Sureshot® 3510 precision dispensing valve accurately controls the application of low viscosity fluids. The 3510 valve provides repeatable precision micro-dispensing with a cycle rate of over 500/min. Users can adjust the fluid flow by changing pressure control. Two needles
-
Supplier: General Pump
Description: Flow Sensitive Unloader, 303 Stainless Steel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle
- Valve Size: 0.5 to 1.5 inch
- Pressure Rating: 3,600 psi
- Controlled Pressure Range: 3,600 psi
- Number of Ports/Ways: 4
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: TSI Incorporated
Description: polydisperse aerosols in high concentrations External control for selecting up to six atomizer jets External control of dilution air flow rate to adjust output concentrations and dry solid particles Generates and expels particles into pressurized environments
- Valve Dispensing Technology: Spray Valve
-
Supplier: AccuStream, Inc.
Description: A2 Assembly with Adapter to Flow on/off Valve The A2 abrasive waterjet cutting head features a classic streamlined design. All the cutting head components are designed and manufactured with exceptionally close tolerances to ensure perfect alignment. Since it introduction, the
- Blast / Jet Machine Components: Cutting Head
- Features: Waterjet
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe wall.|Pump Service kit - Maximum Discharge Flow: 0.0147936348 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe wall.|Pump Service kit - Maximum Discharge Flow: 0.0042267528 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe wall.|Pump Service kit - Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: System includes: a water jet meter, Pulsafeeder pump and pump service kit.|Pump feeds chemical proportionally based on the water flow rate. Injection quill injects corrosive chemicals in the center of the pipe
preventing damage to the pipe wall.|Pump Service kit - Maximum Discharge Flow: 0.0290589255 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: TSI Incorporated
Description: TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source. Model 9302 produces particles in
- Valve Dispensing Technology: Spray Valve
-
Supplier: Schutte & Koerting
Description: Water Jet Eductors are designed for liquid pumping and mixing operations and for the handling of some solids. In operation, pressure liquid enters the eductor through the pressure nozzle and produces a high-velocity jet. This jet action creates a vacuum in the line which causes
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: KADANT
Description: Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson thermocompressor is simple yet highly energy
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Cessna Aircraft Company
Description: The Citation ® Sovereign+® jet has an upgraded interior, enhanced technology and better performance to answer the call of today’s business leaders and what they need in a corporate jet. We’ve added value by extending and enhancing warranties making it a smart purchase. Get the
-
Supplier: General Pipe Cleaners
Description: a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Assured Automation
Description: main case, except the 1-1/2" which substitutes brass for the coupling material. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Assured Automation
Description: register dial face. The WM-NLC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy. Features & Benefits Dry Top Multi-jet Design simple, accurate,
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: General Pump
Description: Flow Sensitive Unloader (optional 6 Amp Microswitch) General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.375 inch
- Pressure Rating: 2,300 psi
- Controlled Pressure Range: 2,300 psi
- Number of Ports/Ways: 4
-
Supplier: General Pipe Cleaners
Description: The JM-2900 is an economical alternative to larger gas jets. It’s lighter and more maneuverable, yet maintains the same pressure and flow rate of its big brothers. It’s driven by a 389 cc Honda engine connected directly to a 3000 psi, 4 gallon per minute triplex pump with Vibra-pulse®
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: TSI Incorporated
Description: uses the aerodynamic flow-focusing effect to accurately control the diameter of a liquid jet for generating monodisperse droplets from 15 - 90 µm in diameter, which are then dried to produce particles from 0.7 to 15 µm in diameter. In normal operation, a stream of liquid flowing out of
- Valve Dispensing Technology: Spray Valve
-
Supplier: DeZURIK, Inc.
Description: Hilton H-300-B Fabricated Hydro Guard Gate Valves are specially designed to provide shutoff or isolate a flow control valve for maintenance, such as Jet Flow Gates, Throttling Knife Gate Valves or Fixed Cone Valves. Hydro Guard Gate Valves have
- Valve Type: Gate / Knife Valves
- Primary Material: Stainless Steel
-
Supplier: Acme Engineering Products
Description: electrode of another phase using the water as a conductor. Since the water has electrical resistance, the current flow generates heat directly in the water itself. The more current (amps) that flows, the more heat (BTUs) is generated and the more steam produced. Nearly 100% of the
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: ProSonix Corporation
Description: Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: (690 kPa). They are less expensive than valves designed for high head applications (over 100 psi, 690 kpa) such as jet flow gates and fixed cone valves. Throttling valves are used on the outlet of dams to regulate the release of water for level control. The primary
- Valve Type: Gate / Knife Valves
-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief valve solutions that we develop are
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: psi (13.8 kPa) or better, regardless of variations in flow rate or upstream pressure. The pilots are balanced, single seated valves with large ports and are not affected by variations in upstream pressure. Model 754 rate of flow valves These flow-limiting
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: ProSonix Corporation
Description: J-Series also offers a pipe mount design for inline heating Operation: Open/Close double acting air cylinder controls the flow of steam through the Jet Sparger. Optional Modulating steam flow design also available. Control: Plant air signal of 60 psig required for operation.
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: accurately control flow and maintain pressure throughout the loading process. Model 601 bottom loading valve This Model contains the necessary tubing and sensitivity adjustment needle valve to function as an on-off or regulating valve when controlled by the appropriate
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Precision Engine Controls Corp.
Description: droop and infinite positioning resolution make Precision liquid valves simple, durable, reliable and virtually unmatched in terms of performance and value. The heart of every PECC liquid valve–including our newest LNG valve with its unique throttling-type regulator–is its
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
Find Suppliers by Category Top
Featured Products Top
-
activities like whitewater rafting and kayaking. The three common outlet valves used today are the fixed cone valve, jet flow gate valve, and throttling knife gate valve. Each type of valve possesses unique features that should be carefully evaluated when specifying them for use as an outlet valve. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
optimize jet velocity and evenly distribute the inlet flow momentum throughout the entire tank volume. During the warmer months, when inlet water tends to be colder and less buoyant, TMS ensures that inlet jets (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
. Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels High Temperature Rocket Engine Sealing Hybrid Hydrogen Aerospace Engine Sealing Flow Control New Energies Oil (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Control Valve Solutions for Critical Power Applications
The valve was designed to supply 750#/hour with one set of jets in service, and 1500#/hour with two sets of jets in service. The original sizing of the orifice was ¼", however evaluation of the flow characteristics showed that the flow with two jets in service was reaching >90% of the valve opening
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation question is: How much upstream and downstream straight run is required, and what happens if you use less straight run?. Because valves, elbows, control valves, and other piping components may cause flow disturbances, you want to select an installation site that will minimize possible
More Information Top
-
ACFDSTUDYOFTHE FLOWINTHE INLETPORTAND CYLINDER OF AN INTERNAL COMBUSTION ENGINE
A strong effect of piston motion upon the in cylinder flow and on the valve jet flow were noted, through the creation of a region of low pressure adjacent to the piston crown, which causes the valve jet flow to deflect progressively…
-
Industrial Design and Mechanical Power
Common monopole sound source includes the explosion and bubble cavitation; dipole sound source includes the stream flow and fluid-wall interaction flow; quadrupole sound source includes subsonic jet noise and valve jet flow noise.
-
Deposit generation analysis of nozzle for direct 噴 gasoline engine
Flow of injection valve of that * time performed the heating 単体 test of て, 3 0 time .
-
53 year old Valves in Municipal System
• Jet Flow Gate Valves .
-
Pediatric and Congenital Cardiology, Cardiac Surgery and Intensive Care
Quantification of RV pressure may also be accomplished by means of Doppler interrogation of trans-VSD gradients and tricuspid valve regurgitant flow jets .
-
Valvular Heart Disease in Clinical Practice
Color flow Doppler: Although color flow Doppler displays the aortic flow jet beyond the valve , from which its nar- row diameter could be measured, this technique is not routinely used for assessing aortic stenosis because of its limited reproducibility.
-
Influence of Bicuspid Valve Geometry on Ascending Aortic Fluid Dynamics: A Parametric Study
…for the quantitative assessment of the influence of valve geometry on localization and magnitude of WSS in the ascending aorta, and the introduction of quanti- tative insight on the asymmetry of the blood flow jet exiting the valve through the introduction of…
-
Functional and Morphological Criteria of Internal Jugular Valve Insufficiency as Assessed by Ultrasound
Backward flow during valve closure in competent valves was visually clearly discernible from a retrograde flow jet through insufficient valves .
-
Influence of research of small-sized direct 噴 diesel - swirl ratio injection position used the spiral injection valve
Without spiral injection valve turning vortical flow .
-
Endocarditis
In addition, most perforations can be directly visualized on 2D imaging rather than relying on imaging the color flow jet travers- ing the valve leaflet.
Indicates content that may require registration and/or purchase.